- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Size | Contact Materials | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Protection Style | Q | Q Minimum | Quality Factor | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Termination Method | Timing Range | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Housing Color | Failure Rate | Lead Spacing | Lead Diameter | Inductance | ELV | Ripple Current | Max Current Rating | Test Frequency | DC Resistance (DCR) | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Manufacturer Size Code | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Protections | Inductor Type | Current - Saturation | Q Factor | Terminal Type | Product Type | Case/Size Code | Reverse Recovery Time | Shielded | ESR | Coil Voltage | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diode Configuration | Self Resonant Frequency | Repetitive Peak Reverse Voltage | Mode of Operation | Product | Connection Type | Saturation Current | Product Category | Contacts | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3613C3R3K TE Connectivity | In Stock | - | - | 19 Weeks, 3 Days | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | 1812 | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | - | TE Connectivity / Holsworthy | - | 1812 | 4532 | 1812 | - | - | 0.8(ohm) | - | 500 | 45MHz | TE CONNECTIVITY LTD | 7.96MHz | Miscellaneous | - | 3613C3R3K | Ferrite | 355 mA | 800 mOhms | + 100 C | TE Connectivity Passive Product | - 30 C | - | - | PCB Mount | -30C to 100C | 100 °C | -30 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | 1-1624094-5 | Active | 3.4(mm) | Not Required(mm) | Active | - | 50 | 50 | - | No | 1.3 | Details | Yes | 45 MHz | - | - | - | 10% | 0.000952 oz | - | - | -30°C ~ 100°C | Tape and Reel | 3613C, Sigma Inductors | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Yes | Active | Standard | EAR99 | - | RF | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | 355 mA | - | Tape | Wirewound | MOLDED/UNSHIELDED | 1 | - | Chip | compliant | 355mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 3.3 uH | - | - | - | 7.96(MHz) | 800 mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 50 @ 7.96MHz | - | 50 | - | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1812 | - | NO | - | - | 0.355 A | 10 | 3.3 µH | 355(mA) | - | - | 45 MHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 4.8 | 3.4 mm | 4.8(mm) | - | 1 mm | 0.134 (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | 3.4(mm) | - | - | -- | ||
![]() SC101R5KT TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | cULus | SC10 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | 0.6(ohm) | - | 1000 | 170MHz | - | 7.9 MHz | Hubbell | ACTIVE (Last Updated: 1 week ago) | PT2X2BL | - | - | 30 mOhms | + 100 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | -55C to 100C | - | - | Tape & Box (TB) | - | - | - | - | - | 1623946-1 | - | Not Required(mm) | 4.2(mm) | Active | Shielded | - | - | 32 | No | - | Compliant | - | - | - | - | - | 10% | 0.017637 oz | - | - | -55°C ~ 100°C | Box | SC10 | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | 10 % | - | - | Standard | - | - | Power | - | 100 °C | -55 °C | Wirewound | Black | Power | - | - | - | - | Inductors, Chokes & Coils | - | 625 mA | - | - | Wirewound | Unshielded | - | - | - | - | 20 A | Not Required | Axial | - | - | - | Not Required | Not Required(mm) | 0.6 mm | 1.5 uH | Compliant | - | 625 mA | 7.9(MHz) | 600 mΩ | 625 mA | Axial | - | - | - | 32 @ 7.9MHz | Axial | - | - | - | - | 32 | - | Fixed Inductors | - | - | - | - | - | - | 10 | - | 625(mA) | - | - | 170 MHz | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | 10(mm) | 4.2 mm | - | - | 10 mm | - | - | Not Required(mm) | No | - | - | ||
![]() 3-2176075-3 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | 2 | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 0201 | - | - | 1(ohm) | - | 1000 | 6GHz | - | 500MHz | Name Brand Replacements™ | - | 410480-A | -- | 150 mA | 1 Ohms | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | Details | - | - | - | - | - | 0.2nH | - | - | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | Standard | - | - | Thin Film | - | - | - | - | - | High Frequency | - | - | - | - | Inductors, Chokes & Coils | - | 150 mA | - | - | Thin Film | Unshielded | - | - | - | - | 150mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 3.3 nH | - | - | - | 500(MHz) | 1 Ohm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | ± 0.2nH | - | 150(mA) | - | - | 6 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.3 mm | 0.65(mm) | - | 0.23 mm | 0.011 (0.28mm) | 0.6 mm | 0.3 mm | - | 0.28(mm) | - | - | -- | ||
![]() 2-2176075-2 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | 2 | - | CE, CSA, UL | - | - | - | TE Connectivity / Holsworthy | - | - | - | 0201 | - | - | 0.7(ohm) | - | 1000 | 8GHz | - | 500MHz | Altech | - | 3G6UM | -- | - | - | - | TE Connectivity Passive Product | - | - | DIN Rail | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | Details | - | - | - | - | - | 0.2nH | - | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | - | - | - | High Frequency Chip | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | 200 mA | - | - | Thin Film | MOLDED/UNSHIELDED | - | - | - | - | 6 A | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 2.2 nH | - | - | - | 500(MHz) | 700 mOhm Max | - | - | - | - | - | 8 @ 500MHz | - | - | Motor | - | -- | - | Screw | Fixed Inductors | - | - | - | - | - | - | ± 0.2nH | - | 200(mA) | - | - | 8 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | - | - | - | - | 0.28(mm) | - | - | -- | ||
![]() SC10221KT TE Connectivity | 24 |
| - | - | Production (Last Updated: 1 week ago) | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | - | SC10 | - | - | - | - | - | - | - | - | - | 17(ohm) | - | - | 4.2MHz | - | 790 kHz | Thomas & Betts | ACTIVE (Last Updated: 1 week ago) | TX210-1 | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | -55C to 100C | - | - | Tape & Box (TB) | - | - | - | - | - | - | - | Not Required(mm) | 4.2(mm) | Active | Shielded | - | - | 45 | No | - | Compliant | - | - | - | - | - | 10% | - | - | - | -55°C ~ 100°C | Ammo | SC10, Sigma Inductors | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | 10 % | - | - | - | - | - | Power | - | 100 °C | -55 °C | Die Cast Zinc | - | - | - | - | - | - | - | - | 117 mA | - | - | Wirewound | No | - | - | - | - | 117 mA | Not Required | - | - | - | - | Not Required | Not Required(mm) | - | 220 uH | Compliant | - | - | 0.79(MHz) | 17 Ω | 117 mA | Axial | - | - | - | 45 @ 790kHz | Axial | - | - | - | - | 45 | - | - | - | - | - | - | - | - | 10 | - | 117(mA) | - | - | 4.2 MHz | - | - | - | Set-Screw to Saddle Clamp | - | - | - | - | - | 10(mm) | 4.2 mm | - | - | 10 mm | - | - | Not Required(mm) | No | - | - | ||
![]() 4-2176086-0 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | -- | - | 2 | Ceramic | - | - | - | - | TE Connectivity / Holsworthy | - | 0402 | 1005 | 0402 | - | - | 0.43(ohm) | 1.15 x 0.7 x 0.6mm | 2000 | 2.6GHz | - | 250MHz | Honeywell-Microswitch | - | - | -- | 450mA | 430mΩ | +125°C | TE Connectivity Passive Product | -40°C | 56 | - | PCB Mount | -40C to 125C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 0.7(mm) | Not Required(mm) | Active | - | - | - | - | No | - | Details | - | - | - | - | - | 5% | 0.000034 oz | - | - | -40°C ~ 125°C | Tape and Reel | 3654 | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | Standard | - | - | High Frequency Chip | - | - | - | - | - | High Frequency | - | - | - | - | Inductors, Chokes & Coils | - | 450 mA | - | - | Wirewound | Unshielded | - | 0.7mm | - | - | 450mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 39 nH | - | - | - | 250(MHz) | 430 mOhm Max | - | - | - | - | - | -- | - | - | - | - | -- | - | - | Fixed Inductors | - | - | No | - | - | - | ± 5% | - | 450(mA) | - | - | 2.6 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.15 mm | 0.7 mm | 1.15(mm) | - | 0.6mm | 0.024 (0.60mm) | 1.15mm | 0.7 mm | - | 0.6(mm) | - | - | -- | ||
![]() 2176075-7 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | 0201 (0603 Metric) | - | - | - | 0201 | - | 2 | - | CE, CSA, UL | 2176075 | - | - | - | - | - | - | 0201 | - | - | 0.3(ohm) | - | - | 9GHz | - | 500MHz | Macromatic | - | TD-81361-44 | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | Yes | - | - | - | - | 10 | 0.2nH | - | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | 8 Pin | - | - | High Frequency Chip | - | - | - | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | 300 mA | - | - | Thin Film | MOLDED/UNSHIELDED | - | - | - | - | 300mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 0.7 nH | - | - | - | 500(MHz) | 300 mOhm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | -- | - | - | RF Inductors - Leaded | - | - | - | - | - | - | ± 0.2nH | - | 300(mA) | - | - | 9 GHz | - | Watchdog | RF Inductors | - | - | - | SPDT | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | - | - | - | - | 0.28(mm) | - | - | -- | ||
![]() SC30102KT TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | SC30 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 1000 | 3.4MHz | - | 790 kHz | Miscellaneous | - | - | - | 49 mA | 72 Ohms | + 100 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | - | - | - | Tape & Box (TB) | - | - | - | - | - | 1624002-3 | - | - | - | Active | - | - | 30 | - | - | - | Details | - | - | - | - | - | - | 0.006632 oz | - | - | -55°C ~ 100°C | - | SC30 | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | 10 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | 49 mA | - | - | - | Unshielded | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 mm | 1 mH | - | - | - | - | 72Ohm Max | - | - | - | - | - | 30 @ 790kHz | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | 10 | - | - | - | - | 3.4 MHz | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | 2.8 mm | - | - | 7 mm | - | - | - | - | - | - | ||
![]() 1-2176075-1 TE Connectivity | In Stock | - | - | - | - | - | - | Surface | 0201 (0603 Metric) | - | - | - | -- | - | 2 | - | CE, CSA, UL | 2176075 | - | - | - | - | - | - | 0201 | - | - | 0.35(ohm) | - | - | 9GHz | - | 500MHz | SSAC | - | HRDR4130MA30M-SSAC | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | - | - | - | - | - | 30 | 0.2nH | - | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | 0.250 in Flat Blade | - | - | High Frequency Chip | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | 300 mA | - | - | Thin Film | MOLDED/UNSHIELDED | - | - | - | - | 300mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 1.1 nH | - | - | - | 500(MHz) | 350 mOhm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | -- | - | - | RF Inductors - Leaded | - | - | - | - | 120 VAC | - | ± 0.2nH | - | 300(mA) | - | - | 9 GHz | - | Repeat Cycle | RF Inductors | - | - | - | SPDT | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | - | - | - | - | 0.28(mm) | - | - | -- | ||
![]() 2176075-6 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | 2 | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 0201 | - | - | 0.25(ohm) | - | 1000 | 9GHz | - | 500MHz | Murrelektronik | - | MUR-5MR-6-18-R | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | - | - | - | - | - | - | 0.2nH | 0.000071 oz | - | - | -- | Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | Standard | - | - | High Frequency Chip | - | - | - | - | - | RF | - | - | - | - | Inductors, Chokes & Coils | - | 350 mA | - | - | Thin Film | MOLDED/UNSHIELDED | - | - | - | - | 350mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 0.6 nH | - | - | - | 500(MHz) | 250 mOhm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | ± 0.2nH | - | 350(mA) | - | - | 9 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | - | - | - | - | 0.28(mm) | - | - | -- | ||
![]() SC303R3KT TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | SC30 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 1000 | 90MHz | - | 7.9MHz | TE Connectivity | - | - | -- | 455 mA | 850 mOhms | + 100 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | - | - | - | Tape & Box (TB) | - | - | - | - | - | 1624023-2 | - | - | - | Active | - | - | 45 | - | - | - | Details | - | - | - | - | - | - | 0.007337 oz | - | - | -55°C ~ 100°C | Tape & Box (TB) | SC30, Sigma Inductors | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | ±10% | - | Active | Standard | - | - | -- | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | 455 mA | - | - | - | Shielded | - | - | - | - | 455mA | - | Axial | - | - | - | - | - | 0.5 mm | 3.3µH | - | - | - | 7.9 MHz | 850 mOhm Max | - | - | - | - | - | 45 @ 7.9MHz | - | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | 10 | - | - | - | - | 90MHz | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | 2.8 mm | - | -- | 7 mm | - | - | - | - | - | -- | ||
![]() 3-2176075-6 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 | - | 2 | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 0201 | - | - | 1.2(ohm) | - | 1000 | 6GHz | - | 500MHz | TE Connectivity | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | Details | - | - | - | - | - | 0.2nH | - | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | - | - | - | High Frequency Chip | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | 150 mA | - | - | Thin Film | MOLDED/UNSHIELDED | - | - | - | - | 150mA | Not Required | SMD/SMT | - | - | - | Not Required | - | - | 3.6 nH | - | - | - | 500(MHz) | 1.2 Ohm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | ± 0.2nH | - | 150(mA) | - | - | 6 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | 0.011 (0.28mm) | - | - | - | 0.28(mm) | - | - | -- | ||
![]() 36502C8R2JTDG TE Connectivity | In Stock | - | - | 26 Weeks | Production (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 1411 (2927 Metric) | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | TE Connectivity / Holsworthy | - | 1008 | 2520 | 1008 | - | - | 6(ohm) | 2.92 x 2.79 x 2.1mm | 2000 | 25MHz | TE CONNECTIVITY LTD | 7.96MHz | ABB | ACTIVE (Last Updated: 5 days ago) | K3TA-2 | -- | 170mA | 6Ω | +125°C | TE Connectivity Passive Product | -40°C | 15 | - | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 4-1879023-7 | Active | 2.79(mm) | Not Required(mm) | Active | - | 15 | - | - | No | 0.95 | Details | Yes | 25 MHz | Q MEASURED AT 7.96 MHZ | - | - | 5% | 0.001084 oz | 350 V | - | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±5% | - | Active | Standard | EAR99 | 15 ppm/°C | High Frequency Chip | 6 Ω | 125 °C | -40 °C | Wirewound | - | RF | - | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | 250 mW | 170 mA | - | TR | Wirewound | Unshielded | 1 | 2.79mm | Rectangular | compliant | 170mA | Not Required | SMD/SMT | 2520 | 1008 | - | Not Required | - | - | 8.2(uH) | Compliant | - | 170 mA | 7.9(MHz) | 6 Ohm Max | 170 mA | - | RF INDUCTOR | DUAL ENDED | - | 15 @ 7.96MHz | SMD/SMT | 15 | - | GENERAL PURPOSE INDUCTOR | -- | 15 | - | Fixed Inductors | 1111 | - | No | - | - | 0.17 A | 5 | 8.2 µH | 170(mA) | - | - | 25(MHz) | - | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.92 | 2.79 | 2.92(mm) | - | 2.1mm | 0.083 (2.10mm) | 2.92mm | 2.79 mm | - | 2.1(mm) | No | Unknown | -- | ||
![]() 36501E5N6JTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | RECTANGULAR PACKAGE | 2 | - | - | 36501 | - | - | - | - | - | - | 0402 | - | - | 0.083(ohm) | - | - | 4.8GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501E5N6JTDG | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | - | Active | 0.76(mm) | Not Required(mm) | Active | - | 20 | - | - | No | 0.99 | - | Yes | 4800 MHz | - | - | - | 5% | - | - | - | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | Active | - | EAR99 | - | High Frequency Chip | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | 760 mA | - | TR | Wirewound | Unshielded | 1 | - | Rectangular | compliant | 760mA | Not Required | - | - | - | - | Not Required | - | - | 0.0056(uH) | - | - | - | 250(MHz) | 83 mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 20 @ 250MHz | - | 20 | - | GENERAL PURPOSE INDUCTOR | -- | - | - | - | 0503 | - | NO | - | - | 0.76 A | ± 5% | 0.0056 µH | 760(mA) | - | - | 4800(MHz) | - | - | - | - | - | - | - | 1.27mm | 0.76mm | 1.27(mm) | - | - | 0.015 (0.37mm) | - | - | 0.61mm | 0.61(mm) | - | - | -- | ||
![]() SC305R6KT TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | SC30 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 1000 | 65MHz | - | 7.9MHz | TE Connectivity | - | - | -- | - | 60 mOhms | + 100 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | - | - | - | Tape & Box (TB) | - | - | - | - | - | 1624030-1 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008007 oz | - | - | -55°C ~ 100°C | Tape & Box (TB) | SC30, Sigma Inductors | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | ±10% | - | Active | Standard | - | - | -- | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | 314 mA | - | - | - | Shielded | - | - | - | - | 314mA | - | Axial | - | - | - | - | - | 0.5 mm | 5.6 uH | - | - | - | - | 1.8 Ohm Max | - | - | - | - | - | 50 @ 7.9MHz | - | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | 10 | - | - | - | - | 65 MHz | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | 2.8 mm | - | -- | 7 mm | - | - | - | - | - | -- | ||
![]() SC30R15KT TE Connectivity | 8 |
| - | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | SC30 | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 1000 | 600MHz | - | 25 MHz | TE Connectivity | - | - | - | 1.33 A | 100 mOhms | + 100 C | TE Connectivity Passive Product | - 55 C | - | - | PCB Mount | - | - | - | Tape & Box (TB) | - | - | - | - | - | 1624046-2 | - | - | - | Active | - | - | 38 | - | - | - | Details | - | - | - | - | - | - | 0.006314 oz | - | - | -55°C ~ 100°C | Bulk | SC30 | 0.165 Dia x 0.394 L (4.20mm x 10.00mm) | 10 % | - | - | Standard | - | - | Wirewound | - | - | - | - | - | Power | - | - | - | - | Inductors, Chokes & Coils | - | 1.33 A | - | - | - | Unshielded | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 mm | 150 nH | - | - | - | - | 100mOhm Max | - | - | - | - | - | 38 @ 25MHz | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | - | 600 MHz | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | 2.8 mm | - | - | 7 mm | - | - | - | - | - | - | ||
![]() 36502AR18JTDG TE Connectivity | 22 |
| - | 26 Weeks | - | Tin | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0805 (2012 Metric) | RECTANGULAR PACKAGE | 2 | - | - | 36502 | Polyamide 66 | Straight | - | - | 0805 | 2012 | - | Phosphor Bronze | - | 0.64 Ω | - | - | 870MHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36502AR18JTDG | -- | 400 mA | 640 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | Cable Mount | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | - | Active | - | - | Active | - | - | 50 | - | - | 0.66 | - | Yes | 870 MHz | Q MEASURED AT 250 MHZ | Screw | - | - | - | - | 30 to 14, 30 AWG | -40 to 110 °C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | - | Active | Standard | EAR99 | - | Terminal Block | - | - | - | - | - | RF | 1 | Receptacle | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | 400 mA | 3.5000 mm | TR | - | Unshielded | 1 | - | Rectangular | compliant | 400mA | - | SMD/SMT | - | - | Green | - | - | - | 180nH | - | - | - | 250 MHz | 640 mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 50 @ 250MHz | - | 50 | - | GENERAL PURPOSE INDUCTOR | -- | - | - | RF Inductors - Leaded | 0907 | - | NO | - | - | 0.4 A | 5 | 0.18 µH | - | - | - | - | - | - | RF Inductors | - | - | - | - | 24.5 mm | 1.73 | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | - | - | - | - | -- | ||
![]() 3631B2R5ML TE Connectivity | In Stock | - | - | 28 Weeks, 6 Days | Production (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | -- | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | - | TE Connectivity / Holsworthy | 10% | - | - | - | - | - | 0.016 Ω | - | 600 | -- | TE CONNECTIVITY LTD | 1kHz | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 3631B2R5ML | Ferrite | 6.2 A | 24 mOhms | + 105 C | TE Connectivity Passive Product | - 25 C | - | - | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 1625812-8 | Active | - | - | Active | - | - | - | - | - | 5.31 | Compliant | Yes | - | - | - | - | - | 0.170737 oz | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3631, Sigma Inductors | 0.500 L x 0.500 W (12.70mm x 12.70mm) | ±20% | Yes | Active | SMD/SMT | EAR99 | - | -- | 16 mΩ | 105 °C | -25 °C | Wirewound | - | Power | - | - | 8504.50.80.00 | 6.8 uF | Inductors, Chokes & Coils | - | 6.2 A | - | - | - | Shielded | 1 | 13 mm | - | compliant | 6.2A | - | SMD/SMT | - | - | - | - | - | - | 2.5 uH | Compliant | 130 mA | 6.2 A | 1 kHz | 16 mOhm Max | 6.2 A | - | POWER INDUCTOR | DUAL ENDED | A | -- | SMD/SMT | 22 | - | GENERAL PURPOSE INDUCTOR | -- | 22 | - | Fixed Inductors | - | - | YES | 4.2 mOhm | - | 6.2 A | 20 | 2.5 µH | - | 6.2 A | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | - | 5 mm | 0.256 (6.50mm) | 12.7 mm | 12.7 mm | - | - | - | Unknown | -- | ||
![]() 36501E2N2JTDG TE Connectivity | 50000 |
| - | 26 Weeks | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | TE Connectivity / AMP | - | 0402 | 1005 | - | - | - | 0.07 Ω | - | 2000 | 10.8GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501E2N2JTDG | -- | 960 mA | 70 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 1-1624112-5 | Active | - | - | Active | - | - | 19 | - | - | 1.01 | Details | Yes | 10800 MHz | - | - | - | - | 0.000028 oz | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | RF | - | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | 960 mA | - | TR | - | Unshielded | 1 | - | Rectangular | compliant | 960mA | - | SMD/SMT | - | - | - | - | - | - | 2.2 nH | - | - | - | 250 MHz | 70 mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 19 @ 250MHz | - | 19 | - | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0503 | 1 | NO | - | - | 0.96 A | 5 | 0.0022 µH | - | - | Single | 10.8 GHz | 40 | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.27 mm | 0.76 mm | - | - | 0.61 mm | 0.015 (0.37mm) | 1.27 mm | 0.76 mm | - | - | - | - | -- | ||
![]() 36501JR12JTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | - | - | 36501 | - | - | TE Connectivity / Holsworthy | - | 0603 | 1608 | - | - | - | 0.65 Ω | - | 2000 | 1.3GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501JR12JTDG | -- | 300 mA | 650 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 1-1624112-1 | Active | - | - | Active | - | - | 32 | - | - | 1 | Details | Yes | 1300 MHz | - | - | - | - | 0.000122 oz | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | RF | - | - | 8504.50.80.00 | - | Inductors, Chokes & Coils | - | 300 mA | - | TR | - | Unshielded | 1 | - | Rectangular | compliant | 300mA | - | SMD/SMT | - | - | - | - | - | - | 120nH | - | - | - | 250 MHz | 650 mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | - | 32 @ 250MHz | - | 32 | - | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0704 | - | NO | - | - | 0.3 A | - | 0.12 µH | - | - | - | 1.3 GHz | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | - | 1.02 mm | 0.022 (0.55mm) | 1.8 mm | 1.12 mm | - | - | - | - | -- |