- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer Lifecycle Status | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Inductance | ELV | Max Current Rating | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36502A2R2JTDG TE Connectivity | 32 |
| - | - | Production (Last Updated: 4 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 0907 (2317 Metric) | RECTANGULAR PACKAGE | 2 | - | 36502 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 2.7 Ω | - | 2000 | 60MHz | TE CONNECTIVITY LTD | 250MHz | ACTIVE (Last Updated: 4 days ago) | 36502A2R2JTDG | -- | 160 mA | 2.7 Ohms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 7-1624113-1 | Active | - | - | Active | - | 16 | - | 1.31 | Compliant | Yes | TE Connectivity 3650 Series Wire-wound SMD Inductor 2.2 u03bcH u00b15% 160mA Idc Q:16 | - | 60 MHz | Q MEASURED AT 7.9 MHZ | - | 0.000428 oz | 400 V | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | SMD/SMT | EAR99 | Wirewound | 2.7 Ω | 125 °C | -40 °C | Wirewound | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 2 W | 160 mA | TR | - | Unshielded | 1 | 1.73 mm | Rectangular | compliant | 160mA | Not | SMD/SMT | 2012 | 0805 | - | 2.2µH | Compliant | 160 mA | 250 MHz | 2.7 Ohm Max | 160 mA | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | SMD/SMT | 16 | GENERAL PURPOSE INDUCTOR | -- | 16 | Fixed Inductors | 0907 | NO | 0.16 A | ± 5% | 2.2 µH | 160 mA | - | 60MHz | - | RF Inductors | - | RF Inductors - SMD | 2.29mm | 1.73mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.286 mm | 1.73 mm | 1.52mm | - | No | Unknown | -- | ||
![]() 36502C1R0JTDG TE Connectivity | 45 |
| - | - | Production (Last Updated: 5 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 1411 (2927 Metric) | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | 1008 | - | 1.75 Ω | - | 2000 | 290MHz | TE CONNECTIVITY LTD | 25MHz | ACTIVE (Last Updated: 5 days ago) | 36502C1R0JTDG | -- | 370 mA | 1.75 Ohms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 3-1879023-6 | Active | 2.79(mm) | Not Required(mm) | Active | 35 | 35 | No | 0.91 | Details | Yes | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | 290 MHz | Q MEASURED AT 50 MHZ | 5% | 0.001084 oz | - | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | 5% | - | Active | Standard | EAR99 | High Frequency Chip | 1.75 Ω | 125 °C | -40 °C | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 370 mA | TR | Wirewound | Unshielded | 1 | 2.79 mm | Rectangular | compliant | 370mA | Not Required | SMD/SMT | 2520 | 1008 | Not Required | 1(uH) | Compliant | - | 25 MHz | 1.75 Ohm Max | 370 mA | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | SMD/SMT | 35 | GENERAL PURPOSE INDUCTOR | -- | 35 | Fixed Inductors | 1111 | NO | 0.37 A | ± 5% | 1 µH | 370(mA) | - | 290(MHz) | - | RF Inductors | - | RF Inductors - SMD | 2.92mm | 2.79mm | 2.92(mm) | - | 2.1 mm | 0.083 (2.10mm) | 2.92 mm | 2.79 mm | 2.13mm | 2.1(mm) | No | Unknown | -- | ||
![]() 36502A43NJTDG TE Connectivity | 32 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0805 (2012 Metric) | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 0.34 Ω | 2.29 x 1.73 x 1.52mm | 2000 | 1.65GHz | TE CONNECTIVITY LTD | 250MHz | - | 36502A43NJTDG | -- | 500mA | 340mΩ | +125°C | TE Connectivity Passive Product | -40°C | 60 | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 3-1624113-9 | Active | - | - | Active | - | 60 | - | 5.13 | Details | Yes | - | - | 1650 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 500 mA | TR | - | Unshielded | 1 | 1.73mm | Rectangular | compliant | 500mA | - | SMD/SMT | - | - | - | 43nH | - | - | 250 MHz | 340 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0907 | NO | 0.5 A | - | 0.043 µH | - | - | 1.65 GHz | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.52mm | 0.060 (1.52mm) | 2.29mm | 1.73 mm | - | - | - | - | -- | ||
![]() 36501J22NJTDG TE Connectivity | 517 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | - | 0.19 Ω | - | 2000 | 3GHz | TE CONNECTIVITY LTD | 250MHz | - | 36501J22NJTDG | -- | 700 mA | 190 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 1624112-3 | Active | 1.12(mm) | Not Required(mm) | Active | 38 | 38 | No | 0.91 | Details | Yes | - | - | 3000 MHz | - | 5% | 0.000122 oz | - | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5% | Yes | Active | Standard | EAR99 | High Frequency Chip | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 700 mA | TR | Wirewound | Unshielded | 1 | - | Rectangular | compliant | 700mA | Not Required | SMD/SMT | - | - | Not Required | 0.022(uH) | - | - | 250 MHz | 190 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0603 | NO | 0.7 A | - | 0.022 µH | 700(mA) | - | 3000(MHz) | - | RF Inductors | - | RF Inductors - SMD | - | - | 1.8(mm) | - | 1.02 mm | 0.022 (0.55mm) | 1.8 mm | 1.12 mm | - | 1.02(mm) | - | - | -- | ||
![]() 36501J5N6JTDG TE Connectivity | 5659 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | - | 0.17 Ω | 1.8 x 1.12 x 1.02mm | 2000 | 5.8GHz | TE CONNECTIVITY LTD | 250MHz | - | 36501J5N6JTDG | -- | 700mA | 170mΩ | +125°C | TE Connectivity Passive Product | -40°C | 20 | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0402 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 6-1624112-8 | Active | 1.12(mm) | Not Required(mm) | Active | 20 | 20 | No | 1.3 | Details | Yes | - | - | 5800 MHz | - | 5% | 0.000122 oz | - | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5% | Yes | Active | Standard | EAR99 | High Frequency Chip | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 700 mA | TR | Wirewound | Unshielded | 1 | 1.12mm | Rectangular | compliant | 700mA | Not Required | SMD/SMT | - | - | Not Required | 0.0056(uH) | - | - | 250 MHz | 170 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0402 | NO | 0.7 A | ± 5% | 0.0056 µH | 700(mA) | - | 5800(MHz) | - | RF Inductors | - | RF Inductors - SMD | 1.8mm | 1.12mm | 1.8(mm) | - | 1.02mm | 0.022 (0.55mm) | 1.8mm | 1.12 mm | 1.02mm | 1.02(mm) | - | - | -- | ||
![]() 36502AR43JTDG TE Connectivity | 32 |
| - | - | Production (Last Updated: 4 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0805 (2012 Metric) | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 1.7 Ω | 2.29 x 1.73 x 1.52mm | 2000 | 430MHz | TE CONNECTIVITY LTD | 250MHz | ACTIVE (Last Updated: 4 days ago) | 36502AR43JTDG | -- | 230mA | 1.7Ω | +125°C | TE Connectivity Passive Product | -40°C | 33 | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 6-1624113-0 | Active | - | - | Active | - | 33 | - | 1.32 | Compliant | Yes | - | - | 430 MHz | Q MEASURED AT 100 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | SMD/SMT | EAR99 | Wirewound | - | 125 °C | -40 °C | Wirewound | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 230 mA | TR | - | Unshielded | 1 | 1.73 mm | Rectangular | compliant | 230mA | - | SMD/SMT | - | - | - | 430nH | Compliant | 230 mA | 250 MHz | 1.7 Ohm Max | 230 mA | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | SMD/SMT | 33 | GENERAL PURPOSE INDUCTOR | -- | 33 | Fixed Inductors | 0907 | NO | 0.23 A | - | 0.43 µH | - | - | 430 MHz | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | - | - | - | - | -- | ||
![]() 36502A22NJTDG TE Connectivity | 32 |
| - | 26 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0907 (2317 Metric) | RECTANGULAR PACKAGE | 2 | Ceramic | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 0.22 Ω | - | 2000 | 2.6GHz | TE CONNECTIVITY LTD | 250MHz | - | 36502A22NJTDG | -- | 500 mA | 220 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 3-1624113-3 | Active | - | - | Active | - | 55 | - | 0.67 | Details | Yes | - | - | 2600 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 500 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 500mA | - | SMD/SMT | - | - | - | 22 nH | - | - | 250 MHz | 220 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | - | 55 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0907 | NO | 0.5 A | 5 | 0.022 µH | - | - | 2.6 GHz | - | RF Inductors | - | RF Inductors - SMD | 2.29 | 1.73 mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | 1.52mm | - | - | - | -- | ||
![]() 3622A4R7MT TE Connectivity | 6 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | -- | RECTANGULAR PACKAGE | 2 | FERRITE | 3622 | TE Connectivity / Holsworthy | - | - | - | 1.5A | 0.09 Ω | - | 600 | 50MHz | TE CONNECTIVITY LTD | - | - | 3622A4R7MT | -- | - | 30 mOhms | - | TE Connectivity Passive Product | - | - | PCB Mount | - | 105 °C | -40 °C | Tape & Reel (TR) | CHIP, 2618 | - | - | - | - | 1-1676958-6 | Active | - | - | Active | - | - | - | 5.46 | - | Yes | - | - | 45 MHz | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | 3622, Sigma Inductors | 0.260 L x 0.175 W (6.60mm x 4.45mm) | 20% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | 1.5 A | - | - | Unshielded | 1 | - | - | compliant | 1.5A | - | SMD/SMT | - | - | - | 4.7µH | - | - | 0.1 MHz | 90 mOhm Max | - | POWER INDUCTOR | DUAL ENDED | -- | - | - | GENERAL PURPOSE INDUCTOR | 1.5A | - | Fixed Inductors | - | NO | 1.5 A | - | 4.7 µH | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | - | - | 0.115 (2.92mm) | - | - | - | - | - | - | -- | ||
![]() 3632B102LL TE Connectivity | 6 |
| - | - | - | - | Surface Mount | Nonstandard | YES | GULL WING | - | -- | RECTANGULAR PACKAGE | 8 | Ferrite | 3632 | TE Connectivity / Holsworthy | - | - | - | - | 2.5 Ω | - | 400 | 1.8MHz | TE CONNECTIVITY LTD | 1kHz | - | 3632B102LL | Ferrite | 300 mA | 2.5 Ohms | + 105 C | TE Connectivity Passive Product | - 25 C | - | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 1625813-1 | Active | - | - | Active | - | 85 | - | 0.99 | Details | Yes | - | - | 1.8 MHz | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3632, Sigma Inductors | 0.413 L x 0.374 W (10.50mm x 9.50mm) | 15% | Yes | Active | Standard | EAR99 | -- | - | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | 300 mA | - | - | Shielded | 1 | - | - | compliant | 300mA | - | SMD/SMT | - | - | - | 1mH | - | - | 1 kHz | 2.5 Ohm Max | - | POWER INDUCTOR | DUAL IN-LINE | 85 @ 252kHz | - | 85 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | - | YES | 0.3 A | ± 15% | 1000 µH | - | 300mA | 1.8 MHz | - | Power Inductors | - | Power Inductors - SMD | 10.5mm | 9.5mm | - | - | 7.5 mm | 0.307 (7.80mm) | 10.5 mm | 9.5 mm | 7.5mm | - | - | - | -- | ||
![]() 3632B472LL TE Connectivity | 6 |
| - | 28 Weeks, 6 Days | - | - | Surface Mount | Nonstandard | YES | GULL WING | - | -- | RECTANGULAR PACKAGE | 8 | Ferrite | 3632 | TE Connectivity / AMP | - | - | - | - | 12 Ω | - | 400 | 800kHz | TE CONNECTIVITY LTD | 1kHz | - | 3632B472LL | Ferrite | 120 mA | 12 Ohms | + 105 C | TE Connectivity Passive Product | - 25 C | - | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 1625813-5 | Active | - | - | Active | - | - | - | 4.83 | Details | Yes | - | - | 0.8 MHz | - | - | 0.176370 oz | - | -25°C ~ 105°C | Tape & Reel (TR) | 3632, Sigma Inductors | 0.413 L x 0.374 W (10.50mm x 9.50mm) | 15% | Yes | Active | Standard | EAR99 | -- | - | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | 120 mA | - | - | Shielded | 1 | - | - | compliant | 120mA | - | SMD/SMT | - | - | - | 4.7mH | - | - | - | 12 Ohm Max | - | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | - | YES | 0.12 A | - | 4700 µH | - | - | 800 kHz | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | - | - | 7.5 mm | 0.307 (7.80mm) | 10.5 mm | 9.5 mm | - | - | - | - | -- | ||
![]() 3615A102K TE Connectivity | 32 |
| - | 22 Weeks, 6 Days | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | -- | RECTANGULAR PACKAGE | 2 | FERRITE | 3615 | TE Connectivity / Holsworthy | - | - | - | - | 16.5 Ω | - | 500 | 2.5MHz | TE CONNECTIVITY LTD | 790kHz | - | 3615A102K | Ferrite | - | 30 mOhms | - | TE Connectivity Passive Product | - | - | PCB Mount | - | 100 °C | -55 °C | Tape & Reel (TR) | 5120 | 5.3 mm | 13 mm | SMT | 5 mm | 1624097-3 | Active | - | - | Active | - | - | - | 5.42 | - | Yes | - | - | 2.5 MHz | - | - | - | - | -55°C ~ 100°C | Tape & Reel (TR) | 3615, Sigma Inductors | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 118 mA | TR, 13 Inch | - | Unshielded | 1 | - | Rectangular | compliant | 118mA | - | SMD/SMT | - | - | - | 1mH | - | - | 0.79 MHz | 16.5 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | - | 60 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 5120 | NO | 0.118 A | 10 | 1000 µH | - | - | - | - | RF Inductors | - | RF Inductors - SMD | 13 | 5 | - | - | - | 0.209 (5.30mm) | - | - | - | - | - | - | -- | ||
![]() 3615A4R7K TE Connectivity | 45 |
| - | 27 Weeks, 6 Days | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | -- | RECTANGULAR PACKAGE | 2 | IRON | - | TE Connectivity / Holsworthy | - | - | - | - | 0.21 Ω | - | 500 | 60MHz | TE CONNECTIVITY LTD | 7.9MHz | - | 3615A4R7K | Iron | 1.05 A | 210 mOhms | + 100 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | -55C to 100C | 100 °C | -55 °C | Tape & Reel (TR) | 5120 | 5.3 mm | 13 mm | SMT | 5 mm | 1-1624097-0 | Active | 5(mm) | Not Required(mm) | Active | 35 | 35 | No | 1.87 | Details | Yes | - | - | 60 MHz | - | 10% | 0.068565 oz | - | -55°C ~ 100°C | Tape and Reel | 3615, Sigma Inductors | 0.512 L x 0.197 W (13.00mm x 5.00mm) | 10% | Yes | Active | Standard | EAR99 | RF | - | - | - | - | High Current | 8504.50.80.00 | Inductors, Chokes & Coils | - | 1.05 A | TR, 13 Inch | Wirewound | Unshielded | 1 | - | Rectangular | compliant | 1.05A | Not Required | SMD/SMT | - | - | Not Required | 4.7(uH) | - | - | 7.9 MHz | 210 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | - | 35 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 5120 | NO | 1.05 A | 10 | 4.7 µH | 1050(mA) | - | 60(MHz) | - | RF Inductors | - | RF Inductors - SMD | 13 | 5 | 13(mm) | - | 0.8 mm | 0.209 (5.30mm) | 11.4 mm | 5 mm | 5.3mm | 5.3(mm) | - | - | -- | ||
![]() 36502C3R3JTDG TE Connectivity | 16 |
| - | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / AMP | 1008 | 2520 | - | - | 3.4 Ω | 2.92 x 2.79 x 2.1mm | 2000 | 110MHz | TE CONNECTIVITY LTD | 7.9 MHz | - | 36502C3R3JTDG | - | 290mA | 3.4Ω | +125°C | TE Connectivity Passive Product | -40°C | 22 | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 4-1879023-2 | Active | - | - | Active | - | 22 | - | 0.98 | Details | Yes | - | - | 110 MHz | Q MEASURED AT 25 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | MouseReel | 3650, Sigma Inductors | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 5% | - | - | Standard | EAR99 | - | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 290 mA | TR | - | Unshielded | 1 | 2.79mm | Rectangular | compliant | - | - | SMD/SMT | - | - | - | 3.3 µH | - | - | 7.9 MHz | 3.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 1111 | NO | 0.29 A | - | 3.3 µH | - | - | 110 MHz | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 2.1mm | 0.087 (2.20mm) | 2.92mm | 2.79 mm | - | - | - | - | - | ||
![]() 36502CR56JTDG TE Connectivity | 1069 |
| - | 26 Weeks | Production (Last Updated: 5 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 1008 (2520 Metric) | RECTANGULAR PACKAGE | 2 | Ceramic | 36502 | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 1.33 Ω | - | 2000 | 415MHz | TE CONNECTIVITY LTD | 25MHz | ACTIVE (Last Updated: 5 days ago) | 36502CR56JTDG | -- | 400 mA | 1.33 Ohms | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 3-1879023-0 | Active | - | - | Active | - | 45 | - | 0.91 | Details | Yes | - | - | 410 MHz | Q MEASURED AT 100 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | 5% | - | Active | Standard | EAR99 | Wirewound | 1.33 Ω | 125 °C | -40 °C | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 400 mA | TR | - | Unshielded | 1 | 2.79 mm | Rectangular | compliant | 400mA | Not | SMD/SMT | 2520 | 1008 | - | 560 nH | Compliant | - | 25 MHz | 1.33 Ohm Max | 400 mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | SMD/SMT | 45 | GENERAL PURPOSE INDUCTOR | -- | 45 | Fixed Inductors | 1111 | NO | 0.58 A | 5 | 0.56 µH | 400 mA | - | 415 MHz | - | RF Inductors | - | RF Inductors - SMD | 2.92 | 2.79 mm | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | - | Unknown | -- | ||
![]() 36401E18NGTDF TE Connectivity | 470 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | RECTANGULAR PACKAGE | 2 | - | 36401 | TE Connectivity / Holsworthy | - | - | - | - | 2.15 Ω | - | 1000 | 3.1GHz | TE CONNECTIVITY LTD | 500MHz | - | 36401E18NGTDF | -- | 90 mA | 2.15 Ohms | + 85 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0402 | 0.32 mm | 1 mm | SMT | 0.5 mm | 7-1624108-0 | Active | - | - | Active | - | - | - | 1.05 | Details | Yes | - | - | 3100 MHz | - | - | 0.000023 oz | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 2% | - | Active | Standard | EAR99 | Thin Film | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 100 mA | TR | - | Unshielded | 1 | - | Chip | compliant | 100mA | - | SMD/SMT | - | - | - | 18nH | - | - | 500 MHz | 2.15 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0402 | NO | 0.1 A | - | 0.018 µH | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 0.32 mm | 0.015 (0.37mm) | 1 mm | 0.5 mm | - | - | - | - | -- | ||
![]() 36501J12NJTDG TE Connectivity | 9 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | - | 0.13 Ω | 1.8 x 1.12 x 1.02mm | 2000 | 4GHz | TE CONNECTIVITY LTD | 250MHz | - | 36501J12NJTDG | -- | 700mA | 130mΩ | +125°C | TE Connectivity Passive Product | -40°C | 35 | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 1624112-2 | Active | 1.12(mm) | Not Required(mm) | Active | 35 | 35 | No | 0.78 | Details | Yes | - | - | 4000 MHz | - | 5% | 0.000122 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 700 mA | TR | Wirewound | Unshielded | 1 | 1.12mm | Rectangular | compliant | 700mA | Not Required | SMD/SMT | - | - | Not Required | 12nH | - | - | 250 MHz | 130 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0603 | NO | 0.7 A | - | 0.012 µH | 700(mA) | - | 4000(MHz) | - | RF Inductors | - | RF Inductors - SMD | - | - | 1.8(mm) | - | 1.02mm | 0.022 (0.55mm) | 1.8mm | 1.12 mm | - | 1.02(mm) | - | - | -- | ||
![]() 36501J4N7JTDG TE Connectivity | 37 |
| - | 26 Weeks | Production (Last Updated: 1 week ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | Ceramic | - | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | - | 0.12 Ω | - | 2000 | 5.8GHz | TE CONNECTIVITY LTD | 250MHz | ACTIVE (Last Updated: 1 week ago) | 36501J4N7JTDG | -- | 700 mA | 120 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | -40C to 125C | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 6-1624112-6 | Active | 1.12(mm) | Not Required(mm) | Active | 20 | 20 | No | 0.98 | Compliant | Yes | - | - | 5800 MHz | - | 5% | 0.000122 oz | 400 V | -40°C ~ 125°C | Tape and Reel | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5% | - | Active | SMD/SMT | EAR99 | High Frequency Chip | 120 mΩ | 125 °C | -40 °C | Wirewound | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 2 W | 700 mA | TR | Wirewound | Unshielded | 1 | 1.12 mm | Rectangular | compliant | 700mA | Not Required | SMD/SMT | 1608 | 0603 | Not Required | 4.7 nH | Compliant | 700 mA | 250 MHz | 120 mOhm Max | 700 mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | SMD/SMT | 20 | GENERAL PURPOSE INDUCTOR | -- | 20 | Fixed Inductors | 0704 | NO | 0.7 A | 5 | 0.0047 µH | 700(mA) | - | 5.8 GHz | - | RF Inductors | - | RF Inductors - SMD | 1.8 | 1.12 mm | 1.8(mm) | - | 457.2 µm | 0.022 (0.55mm) | 1.6002 mm | 1.12 mm | - | 1.02(mm) | No | Unknown | -- | ||
![]() 36501J30NGTDG TE Connectivity | 29 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | 0.15 Ω | - | 2000 | 2.8GHz | TE CONNECTIVITY LTD | 250MHz | - | 36501J30NGTDG | -- | - | - | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 7-1624113-8 | Active | - | - | Active | - | - | - | 5.25 | Details | Yes | - | - | 2800 MHz | - | - | 0.000122 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | 2% | - | Active | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 600 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 600mA | - | SMD/SMT | - | - | - | 30nH | - | - | 250 MHz | 150 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | - | 37 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0704 | NO | 0.6 A | - | 0.03 µH | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.02 mm | 0.040 (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | - | -- | ||
![]() 36502CR62JTDG TE Connectivity | 29 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 1008 (2520 Metric) | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 1.4 Ω | - | 2000 | 375MHz | TE CONNECTIVITY LTD | 25MHz | - | 36502CR62JTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 3-1879023-1 | Active | - | - | Active | - | - | - | 5.19 | Details | Yes | - | - | 370 MHz | Q MEASURED AT 100 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | 5% | - | Active | Standard | EAR99 | Wirewound | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | - | 300 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 300mA | - | SMD/SMT | - | - | - | 620nH | - | - | 25 MHz | 1.4 Ohm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 1111 | NO | 0.3 A | - | 0.62 µH | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | - | - | -- | ||
![]() 36401E3N3A TE Connectivity | 37 |
| - | 8 Weeks, 6 Days | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | RECTANGULAR PACKAGE | 2 | - | 36401 | TE Connectivity / Holsworthy | - | - | - | - | 0.45 Ω | - | 10000 | 6GHz | TE CONNECTIVITY LTD | 500MHz | - | 36401E3N3A | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | 1-1624108-0 | Active | - | - | Active | - | - | - | 5.45 | Details | Yes | - | - | 6000 MHz | INDUCTANE TOLERANCE IS 0.2 NANO HENRY | - | 0.000023 oz | - | -40°C ~ 85°C | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.2% | Yes | Active | - | EAR99 | Thin Film | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | - | 380 mA | - | - | Unshielded | 1 | - | - | compliant | 380mA | - | SMD/SMT | - | - | - | 3.3nH | - | - | 300 MHz | 450 mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | GENERAL PURPOSE INDUCTOR | -- | - | Fixed Inductors | 0402 | NO | 0.38 A | - | 0.0033 µH | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | -- |