- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Contact Materials | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Failure Rate | Inductance | ELV | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Test Frequency | DC Resistance (DCR) | Wire/Cable Type | Max DC Current | Inductor Application | Wire/Cable Gauge | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Insulation | Product Type | Case/Size Code | Wire/Cable Diameter | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Max Frequency | Self Resonant Frequency | Insertion Loss (dB) | Mode | Wire/Cable Color | Heavy Duty | Core Type | Stud Diameter | Return Loss | Product | Saturation Current | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3632B332LT TE Connectivity | 32 |
| - | - | - | Tin | Free Hanging | Surface Mount | 8-SMD, Gull Wing | YES | GULL WING | - | -- | Copper | - | RECTANGULAR PACKAGE | 8 | Ferrite | - | - | - | - | - | Copper | - | 8(ohm) | - | - | 900kHz | TE CONNECTIVITY LTD | 1kHz | TE Connectivity | - | 3632B332LT | Ferrite | - | - | - | TE Connectivity Passive Product | - | - | - | -25C to 105C | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | 13.5(mm) | Not Required(mm) | Active | 95 | - | No | 1.34 | Compliant | Yes | 0.9 MHz | - | 15% | - | - | -25°C ~ 105°C | Bulk | 3632, Sigma Inductors | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Yes | Active | Circular | EAR99 | - | Power | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | 150 mA | - | - | Wirewound | Straight | Shielded | 1 | - | - | compliant | 150mA | - | Not Required | - | - | - | - | Not Required | 3300(uH) | Compliant | - | - | - | 0.001(MHz) | 8 Ohm Max | - | - | POWER INDUCTOR | 2 AWG | DUAL IN-LINE | 95 @ 252kHz | - | 95 | GENERAL PURPOSE INDUCTOR | -- | - | Non-Insulated | - | - | - | - | - | YES | 0.15 A | - | 3300 µH | 150(mA) | - | 0.9(MHz) | - | - | - | No | - | 9.91 mm | - | - | - | - | - | - | 10.5(mm) | - | - | 0.307 (7.80mm) | 38.7858 mm | - | 1.778 mm | - | 7.8(mm) | - | - | Not Applicable | -- | ||
![]() 3632B103LL TE Connectivity | 32 |
| - | 25 Weeks, 6 Days | - | - | - | Surface Mount | Nonstandard | YES | GULL WING | - | -- | - | - | RECTANGULAR PACKAGE | 8 | Ferrite | - | TE Connectivity / AMP | - | - | - | - | - | 26 Ω | - | 400 | 500kHz | TE CONNECTIVITY LTD | 1kHz | TE Connectivity | - | 3632B103LL | Ferrite | 95 mA | 26 Ohms | + 105 C | TE Connectivity Passive Product | - 25 C | - | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 1625813-2 | Active | - | - | Active | - | 110 | - | 1.59 | Details | Yes | 0.5 MHz | - | - | 0.176370 oz | - | -25°C ~ 105°C | Tape & Reel (TR) | 3632, Sigma Inductors | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Yes | Active | Standard | EAR99 | - | -- | - | - | - | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | 95 mA | - | - | - | - | Shielded | 1 | - | - | compliant | 95mA | - | - | SMD/SMT | - | - | - | - | 10mH | - | - | - | - | - | 26 Ohm Max | - | - | POWER INDUCTOR | - | DUAL IN-LINE | 110 @ 79.6MHz | - | 110 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | - | - | - | - | YES | 0.095 A | - | 10000 µH | - | - | 500 kHz | - | - | - | - | Wirewound | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | - | 6 mm | 0.307 (7.80mm) | 10.5 mm | 9.5 mm | - | - | - | - | - | - | -- | ||
![]() 3639D151N TE Connectivity | 14400 |
| - | - | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | SMD | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | - | - | 800mA | 0.476 Ω | - | - | -- | TE CONNECTIVITY LTD | 100kHz | TE Connectivity | - | 3639D151N | Ferrite | - | - | - | TE Connectivity Passive Product | - | - | - | - | 105 °C | -40 °C | Tape & Reel (TR) | 3939 | 3.8 mm | 10 mm | SMT | 10 mm | - | Active | - | - | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | 3639, Sigma Inductors | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | Active | - | EAR99 | - | Wirewound | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | 900 mA | TR | - | - | - | Shielded | 1 | - | Chip | compliant | 900mA | - | - | - | - | - | - | - | 150µH | - | - | - | - | - | 476 mOhm Max | - | - | POWER INDUCTOR | - | DUAL ENDED | -- | - | - | GENERAL PURPOSE INDUCTOR | 800mA | - | - | - | 3939 | - | - | - | YES | 0.9 A | - | 150 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.161 (4.10mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 3631A101KT TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | -- | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | TE Connectivity / Holsworthy | - | - | - | - | - | 0.4 Ω | - | 600 | -- | TE CONNECTIVITY LTD | 1kHz | TE Connectivity | - | 3631A101KT | Ferrite | 1 A | 400 Ohms | + 105 C | TE Connectivity Passive Product | - 25 C | - | PCB Mount | - | 105 °C | -25 °C | Tape & Reel (TR) | 5050 | 5 mm | 12.7 mm | SMT | 12.7 mm | 1676942-2 | Active | - | - | Active | - | - | - | 5.45 | Non-Compliant | Yes | - | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3631, Sigma Inductors | 0.500 L x 0.500 W (12.70mm x 12.70mm) | ±10% | Yes | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | 1 A | TR | - | - | - | Shielded | 1 | - | Chip | compliant | 1A | - | - | SMD/SMT | - | - | - | - | 100µH | - | - | - | - | - | 400 mOhm Max | - | - | POWER INDUCTOR | - | DUAL ENDED | -- | - | - | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 5050 | - | - | - | YES | 1 A | - | 100 µH | - | - | - | - | - | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | - | - | - | 5 mm | 0.217 (5.50mm) | 12.7 mm | 12.7 mm | - | - | - | - | - | - | -- | ||
![]() 36501JR15GTDG TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | - | Surface Mount | Nonstandard | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 36501 | - | - | - | - | - | - | - | - | - | 1.3GHz | - | 250MHz | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | Active | - | - | - | Wirewound | - | 3 | - | - | - | - | - | 1 | - | - | 280 mA | - | - | - | - | Unshielded | - | - | - | - | 280mA | - | - | - | - | - | - | - | 150nH | - | - | - | - | - | 950 mOhm Max | - | - | - | - | - | 32 @ 250MHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36502C1R0GTDG TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 1411 (2927 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | Gold | - | 1.75 Ω | - | 2000 | 290MHz | TE CONNECTIVITY LTD | 25MHz | TE Connectivity | - | 36502C1R0GTDG | -- | 370 mA | 1.75 Ohms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 1008 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 5-1879023-2 | Active | - | - | Active | - | - | - | 4.09 | Non-Compliant | Yes | 290 MHz | Q MEASURED AT 50 MHZ | - | 0.001084 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | ±2% | Yes | Active | Standard | EAR99 | Socket | Wirewound | - | 6 | - | - | - | Silver | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 370 mA | TR | - | - | Horizontal | Yes | 1 | - | Rectangular | compliant | 370mA | - | - | SMD/SMT | - | - | 6 | - | 1µH | - | - | - | - | 25 MHz | 1.75 Ohm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 35 @ 50MHz | - | 35 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1008 | - | - | - | NO | 0.37 A | - | 1 µH | - | - | 290 MHz | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 2.1 mm | 0.083 (2.10mm) | 2.92 mm | 2.79 mm | - | - | - | - | - | - | -- | ||
![]() 36501J27NGTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8GHz | - | 250MHz | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | Active | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 600 mA | - | - | - | - | Unshielded | - | - | - | - | 600mA | - | - | - | - | - | - | - | 27nH | - | - | - | - | - | 220 mOhm Max | - | - | - | - | - | 40 @ 250MHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36501J3N6GTDG TE Connectivity | 25 |
| - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | 0.063 Ω | - | 2000 | 5.8GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501J3N6GTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 7-1624113-3 | Active | - | - | Active | - | - | - | 5.25 | Details | Yes | 5800 MHz | - | - | 0.000122 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 700 mA | TR | - | - | - | Unshielded | 1 | - | Rectangular | compliant | 700mA | - | - | SMD/SMT | - | - | - | - | 3.6nH | - | - | - | - | 250 MHz | 63 mOhm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 22 @ 250MHz | - | 22 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0704 | - | - | - | NO | 0.7 A | - | 0.0036 µH | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.02 mm | 0.040 (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | - | - | - | -- | ||
![]() 36501J5N6GTDG TE Connectivity | In Stock | - | - | 26 Weeks | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | 0.17 Ω | - | 2000 | 5.8GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501J5N6GTDG | -- | - | - | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 1879812-1 | Active | - | - | Active | - | - | - | 5.25 | Non-Compliant | Yes | 5800 MHz | - | - | 0.000122 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±2% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 700 mA | TR | - | - | - | Unshielded | 1 | - | Rectangular | compliant | 700mA | - | - | SMD/SMT | - | - | - | - | 5.6nH | - | - | - | - | 250 MHz | 170 mOhm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 20 @ 250MHz | - | 20 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0704 | - | - | - | NO | 0.7 A | - | 0.0056 µH | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.02 mm | 0.040 (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | - | - | - | -- | ||
![]() 36541E6N8JTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 36541 | - | - | - | - | - | - | - | - | - | 5.8GHz | - | 250MHz | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | Unshielded | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 6.8nH | - | - | - | - | - | 55 mOhm Max | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36541E5N1JTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36541E5N1JTDG | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Active | - | - | - | 5.31 | Non-Compliant | Yes | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | EAR99 | - | Wirewound | - | - | - | - | - | - | - | - | 8504.50.80.00 | - | 1.2 A | - | - | - | - | Unshielded | - | - | - | compliant | 1.2A | - | - | - | - | - | - | - | 5.1nH | - | - | - | - | - | 100 mOhm Max | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 3-2176086-9 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | -- | - | - | - | - | - | 2176086 | TE Connectivity / P&B | - | - | - | - | - | - | - | 2000 | 2.7GHz | - | 250MHz | TE Connectivity | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3654 | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 470 mA | - | - | - | - | Unshielded | - | - | - | - | 470mA | - | - | SMD/SMT | - | - | - | - | 37nH | - | - | - | - | - | 480 mOhm Max | - | - | - | - | - | -- | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36541E3N6JTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 36541 | - | - | - | - | - | - | - | - | - | 11.7GHz | - | 250MHz | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 1.7 A | - | - | - | - | Unshielded | - | - | - | - | 1.7A | - | - | - | - | - | - | - | 3.6nH | - | - | - | - | - | 45 mOhm Max | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36502A36NJTDG TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0805 (2012 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | 0.27 Ω | - | 2000 | 1.7GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36502A36NJTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 3-1624113-7 | Active | - | - | Active | - | - | - | 5.13 | Non-Compliant | Yes | 1700 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | - | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 500 mA | TR | - | - | - | Unshielded | 1 | - | Rectangular | compliant | 500mA | - | - | SMD/SMT | - | - | - | - | 36nH | - | - | - | - | 250 MHz | 270 mOhm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 55 @ 500MHz | - | 55 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0907 | - | - | - | NO | 0.5 A | - | 0.036 µH | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | - | - | - | - | - | - | -- | ||
![]() 36501J23NJTDG TE Connectivity | 41 |
| - | - | - | - | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 6 | 0603 (1608 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | 0.19 Ω | - | 2000 | 2.85GHz | TE CONNECTIVITY LTD | 250MHz | TE Connectivity | - | 36501J23NJTDG | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | 125 °C | -40 °C | Tape & Reel (TR) | 0704 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 7-1624112-8 | Active | - | - | Active | - | - | - | 5.25 | Compliant | Yes | 2850 MHz | - | - | 0.000122 oz | No | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.071 L x 0.044 W (1.80mm x 1.12mm) | ±5% | - | Active | Standard | EAR99 | - | Wirewound | - | - | 85 °C | -40 °C | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 700 mA | TR | 695 mW | - | - | Unshielded | 1 | - | Rectangular | compliant | 700mA | - | - | SMD/SMT | - | - | - | - | 23nH | - | 5.5 V | 1 V | - | 250 MHz | 190 mOhm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 38 @ 250MHz | - | 38 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0704 | - | 3.218 V | 3.383 V | NO | 0.7 A | - | 0.023 µH | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 1.02 mm | 0.040 (1.02mm) | 1.8 mm | 1.12 mm | - | - | - | No | - | - | -- | ||
![]() 36401E6N8BTD TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | 36401 | - | - | - | - | - | - | - | - | - | 6GHz | - | 500MHz | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1nH | - | Active | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | 260 mA | - | - | - | - | Unshielded | - | - | - | - | 260mA | - | - | - | - | - | - | - | 6.8nH | - | - | - | - | - | 1.05 Ohm Max | - | - | - | - | - | 13 @ 500MHz | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36401E1N6ATDF TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | 36401 | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 1000 | 10GHz | - | 500MHz | TE Connectivity | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 4-1624108-0 | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 0.000023 oz | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | - | Active | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | 560 mA | - | - | - | - | Unshielded | - | - | - | - | 560mA | - | - | SMD/SMT | - | - | - | - | 1.6nH | - | - | - | - | - | 250 mOhm Max | - | - | - | - | - | 13 @ 500MHz | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36401E22NGTDF TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | - | RECTANGULAR PACKAGE | 2 | - | 36401 | TE Connectivity / Holsworthy | - | - | - | - | - | 2.65 Ω | - | 1000 | 2.8GHz | TE CONNECTIVITY LTD | 500MHz | TE Connectivity | - | 36401E22NGTDF | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.32 mm | 1 mm | SMT | 0.5 mm | 7-1624108-2 | Active | - | - | Active | - | - | - | 5.31 | - | Yes | 2800 MHz | - | - | 0.000023 oz | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | - | Active | - | EAR99 | - | Thin Film | - | - | - | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 90 mA | TR | - | - | - | Unshielded | 1 | - | Chip | compliant | 90mA | - | - | SMD/SMT | - | - | - | - | 22nH | - | - | - | - | 500 MHz | 2.65 Ohm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 13 @ 500MHz | - | 13 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0402 | - | - | - | NO | 0.09 A | - | 0.022 µH | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | - | - | -- | ||
![]() 36401E2N6ATDF TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | 652.039032 µg | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | 1000 | 8GHz | - | 500MHz | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | -- | 440 mA | 450 mOhms | + 85 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 4-1624108-8 | - | - | - | Active | - | 13 | - | - | Non-Compliant | - | - | - | - | 0.000023 oz | - | -- | Tape & Reel | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.2 % | - | Active | SMD/SMT | - | - | Thin Film | 350 mΩ | - | 85 °C | -40 °C | Thin Film | Brown, Orange | - | - | - | Inductors, Chokes & Coils | 440 mA | - | - | - | - | No | - | 500 µm | - | - | 440mA | 500 MHz | - | SMD/SMT | 1005 | 0402 | - | - | 2.6 nH | Compliant | - | - | 440 mA | 500 MHz | 350 mΩ | Twin Zip | 440 mA | - | - | - | 13 @ 500MHz | SMD/SMT | - | - | -- | 13 | - | Fixed Inductors | - | 1.8 mm | - | - | - | - | - | - | - | 500 MHz | 8 GHz | 0.5 dB | Multimode | Orange | - | - | - | 0 dB | RF Inductors | - | RF Inductors - SMD | - | - | - | - | 320 µm | 0.015 (0.37mm) | 65 m | 500 µm | - | - | - | No | Unknown | - | -- | ||
![]() 3613C2R2K TE Connectivity | 8000 |
| - | - | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | 1812 | - | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | TE Connectivity / Holsworthy | 1812 | 4532 | 1812 | - | - | 0.7(ohm) | 4.5 x 3.2 x 3.2mm | 500 | 55MHz | TE CONNECTIVITY LTD | 7.96MHz | TE Connectivity | - | 3613C2R2K | Ferrite | 380mA | 700mΩ | +100°C | TE Connectivity Passive Product | -30°C | 50 | PCB Mount | -30C to 100C | 100 °C | -30 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | 1-1624094-2 | Active | 3.4(mm) | Not Required(mm) | Active | 50 | 50 | No | 1.3 | - | Yes | 55 MHz | - | 10% | 0.000952 oz | - | -30°C ~ 100°C | Tape and Reel | 3613C, Sigma Inductors | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Yes | Active | Standard | EAR99 | - | RF | - | - | - | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 380 mA | Tape | - | Wirewound | - | MOLDED/UNSHIELDED | 1 | 3.2mm | Chip | compliant | 380mA | - | Not Required | SMD/SMT | - | - | - | Not Required | 2.2(uH) | - | - | - | - | 7.96(MHz) | 700 mOhm Max | - | - | RF INDUCTOR | - | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 1812 | - | - | - | Yes | 0.38 A | ± 10% | 2.2 µH | 380(mA) | - | 55(MHz) | - | - | - | - | - | - | - | RF Inductors | - | RF Inductors - SMD | 4.5mm | 3.2mm | 4.8(mm) | - | 3.2mm | 0.134 (3.40mm) | 4.5mm | 3.2 mm | - | 3.2mm | 3.4(mm) | - | - | - | -- |