- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | ELV | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Current Rating (Max) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DU1352-100M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | 20% | - | - | - | - | EAR99 | - | - | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | - | - | 3.9A | - | - | - | 10 μH | - | 100kHz | - | - | - | - | - | - | 3.8A | - | - | 38mOhm | - | - | - | - | - | - | - | 5.207mm | 12.954mm | 9.398mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 36501J027JTDG TE Connectivity | 391 | - | Datasheet | - | - | Surface Mount | - | - | 2 | - | - | 2.8GHz | - | - | Cut Tape | - | - | - | - | - | - | - | EAR99 | 220mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 1608 | 0603 | 27 nH | - | - | 600mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 40 | - | 220mOhm | - | 5% | - | - | - | - | - | - | - | 1.12mm | - | Unknown | RoHS Compliant | - | ||
![]() 1-1625812-8 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | Tape & Reel (TR) | - | - | 15% | - | yes | - | 2 | EAR99 | - | - | 105°C | -25°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 13mm | 1.1A | Not | - | - | 100 μH | Compliant | 1kHz | 1.1A | POWER INDUCTOR | DUAL ENDED | SMD/SMT | - | GENERAL PURPOSE INDUCTOR | - | - | - | 220mOhm | - | - | 100 µH | 1.1A | 1.1A | - | 5.9944mm | - | 12.7mm | 12.7mm | - | - | RoHS Compliant | - | ||
![]() 3-1676944-8 TE Connectivity | In Stock | - | - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | GULL WING | - | RECTANGULAR PACKAGE | - | 900kHz | Ferrite | - | Tape and Reel | 2007 | - | 15% | - | yes | Active | 8 | EAR99 | - | - | 105°C | -25°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | 13.5mm | 90mA | Not | - | - | 6.8 mH | Compliant | 1kHz | 90mA | POWER INDUCTOR | DUAL IN-LINE | SMD/SMT | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | 24Ohm | - | - | 6800 µH | 90mA | 90mA | - | 5.9944mm | - | 10.4902mm | 9.4996mm | - | - | RoHS Compliant | - | ||
![]() 1624009-3 TE Connectivity | In Stock | - | - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | - | - | - | TUBULAR PACKAGE | - | 230MHz | - | - | Tape & Reel (TR) | 2006 | - | 10% | - | yes | Active | 2 | EAR99 | - | - | 100°C | -55°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | 420mA | Not | - | - | 1 μH | Compliant | 25MHz | 420mA | RF INDUCTOR | - | Axial | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | 1Ohm | - | - | 1 µH | 420mA | 420mA | 2.7mm | - | - | 7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 36501J010JTDG TE Connectivity | 304 | - | Datasheet | - | - | Surface Mount | - | - | 2 | - | - | 4.8GHz | - | - | Cut Tape | - | - | - | - | - | - | - | EAR99 | 130mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | 1608 | 0603 | 10 nH | - | - | 700mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 31 | - | 130mOhm | - | 5% | - | - | - | - | - | - | - | 1.12mm | - | Unknown | RoHS Compliant | - | ||
![]() 4-1879023-3 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Surface Mount | 1008 | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 100MHz | - | Q MEASURED AT 25 MHZ | Tape and Reel | - | - | 5% | - | yes | - | 2 | EAR99 | 3.6Ohm | - | 125°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 2.79mm | 260mA | - | - | - | 3.9 μH | Compliant | 7.9MHz | 260mA | RF INDUCTOR | DUAL ENDED | SMD/SMT | 18 | GENERAL PURPOSE INDUCTOR | - | - | - | 3.6Ohm | - | 5% | 3.9 µH | - | 260mA | - | 2.1mm | - | 2.92mm | 2.79mm | No | - | RoHS Compliant | - | ||
![]() 1-1676949-4 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | Tape & Reel (TR) | - | - | 25% | - | yes | - | 2 | EAR99 | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | Shielded | 1 | - | 12A | - | - | - | 5.6 μH | Compliant | - | 12A | POWER INDUCTOR | DUAL ENDED | SMD/SMT | - | GENERAL PURPOSE INDUCTOR | 8A | - | - | 9.2mOhm | - | - | 5.6 µH | - | 12A | - | 5.9944mm | - | 12.4968mm | 12.4968mm | - | - | RoHS Compliant | - | ||
![]() 3-1676958-4 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8MHz | - | - | Tape & Reel (TR) | - | - | 10% | - | yes | - | 2 | EAR99 | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | 10.2mm | 1.2A | Not | - | - | 100 μH | Compliant | 100kHz | - | POWER INDUCTOR | DUAL ENDED | SMD/SMT | - | GENERAL PURPOSE INDUCTOR | 1A | - | - | 330mOhm | - | - | 100 µH | 1A | 1A | - | 5.0038mm | - | 12.7mm | 10.0076mm | No | - | RoHS Compliant | Lead Free | ||
![]() MGDQ6-00006 TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | Cut Tape (CT) | - | - | 20% | e4 | - | - | 2 | EAR99 | 16mOhm | GOLD FLASH OVER NICKEL | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | 13.5A | - | - | - | 4.7 μH | Compliant | 100kHz | - | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 13.5A | - | 4949 | 16mOhm | - | - | 4.7 µH | - | - | - | 8mm | 8.001mm | 12.4968mm | 12.4968mm | - | - | - | Lead Free | ||
![]() 1623978-3 TE Connectivity | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | - | - | - | TUBULAR PACKAGE | - | 9.5MHz | - | - | Tape & Box (TB) | 2006 | - | 5% | - | yes | Active | 2 | EAR99 | - | - | 100°C | -55°C | Wirewound | - | - | Shielded | 1 | - | 185mA | Not | - | - | 100 μH | Compliant | 2.5MHz | 185mA | RF INDUCTOR | - | Axial | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 4.5Ohm | - | - | 100 µH | 185mA | 185mA | - | - | - | 10mm | - | No | - | RoHS Compliant | - | ||
![]() 1623950-2 TE Connectivity | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Through Hole | - | - | - | TUBULAR PACKAGE | - | 140MHz | - | - | Tape & Box (TB) | - | - | 10% | - | yes | - | 2 | EAR99 | - | - | 100°C | -55°C | Wirewound | 8504.50.80.00 | - | Unshielded | 1 | - | 460mA | Not | - | - | 2.2 μH | Compliant | 7.9MHz | 460mA | RF INDUCTOR | - | Axial | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | - | 1.1Ohm | - | - | 2.2 µH | 460mA | 460mA | 4.2mm | - | - | 10mm | - | No | - | RoHS Compliant | - | ||
![]() DS6630-151M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 260mA | - | - | - | 150 μH | - | 100kHz | - | - | - | - | - | - | - | - | - | 590mOhm | - | - | - | - | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1352-471M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | AMORPHOUS MAGNETIC | - | - | - | Cut Tape (CT) | 2002 | DU1352 | 20% | - | - | - | - | EAR99 | - | - | 85°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | - | - | 500mA | - | - | - | 470 μH | - | 100kHz | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 500mA | - | 5137 | 1.27Ohm | 0.5A | - | 470 µH | - | - | - | - | 5.207mm | 12.954mm | 9.398mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-103M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | - | 20% | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 20mA | - | - | - | 10 mH | - | 100kHz | - | - | - | - | - | - | - | - | - | 39.6Ohm | - | - | - | - | - | - | 2.921mm | 2.921mm | 6.604mm | 4.4958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-470M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Cut Tape (CT) | 2002 | - | 20% | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 750mA | - | - | - | 47 μH | - | 100kHz | - | - | - | - | - | - | 750mA | - | - | 425mOhm | - | - | - | - | - | - | 4.4958mm | 4.4958mm | 10.6934mm | 8.2042mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1352-680M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | AMORPHOUS MAGNETIC | - | - | - | Tape & Reel (TR) | 2002 | DU1352 | 20% | - | - | - | - | EAR99 | - | - | 85°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | - | - | 1.5A | - | - | - | 68 μH | - | 100kHz | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | 5137 | 200mOhm | - | - | 68 µH | - | - | - | - | 5.207mm | 12.954mm | 9.398mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-152M TE Connectivity | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 120mA | - | - | - | 1.5 mH | - | 100kHz | - | - | - | - | - | - | - | - | - | 4.2Ohm | - | - | - | - | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EIN11TR TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MGDH1-00005 TE Connectivity | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | - | 111mOhm | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.5A | - | - | - | 10 μH | Compliant | 100kHz | - | - | - | - | - | - | 1.9A | - | - | 111mOhm | - | - | - | - | - | - | - | 5.0038mm | 9.1948mm | 6.4008mm | - | - | RoHS Compliant | Lead Free |