- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | RoHS | Packaging | Published | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Inductance | ELV | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH1364-680M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.5A | 68 μH | - | 100kHz | - | - | - | - | - | 1.2A | - | - | 300mOhm | - | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-180M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.73A | 18 μH | - | 2.52MHz | - | - | - | - | - | - | - | - | 80mOhm | - | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6545-101M TE Connectivity | In Stock | - | - | Surface Mount | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | Cut Tape (CT) | - | - | 20% | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 420mA | 100 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 420mA | - | - | 1.03Ohm | 0.42A | 100 µH | - | 5.0038mm | - | 6.9088mm | 6.5024mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1311-331M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | - | 600mA | 330 μH | - | 100kHz | - | - | - | - | - | 1.2A | - | - | 700mOhm | - | - | - | - | 11.43mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-560M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 680mA | 56 μH | - | 100kHz | - | - | - | - | - | 680mA | - | - | 530mOhm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1330-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | AMORPHOUS MAGNETIC | - | - | Cut Tape (CT) | - | DU1330 | 20% | - | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | - | - | 50mA | 1 mH | - | 100kHz | - | - | - | - | GENERAL PURPOSE INDUCTOR | 100mA | - | 5137 | 8.4Ohm | 0.1A | 1000 µH | - | - | 3.302mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-121M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 450mA | 120 μH | - | 100kHz | - | - | - | - | - | 450mA | - | - | 1.12Ohm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDQ4-00028 TE Connectivity / COEV | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | - | - | 20 % | - | - | - | 6 Ω | 85 °C | -40 °C | Wirewound | - | - | Unshielded | - | 7.5 mm | 180 mA | 1 mH | Compliant | 100 kHz | 6 Ω | 180 mA | - | - | - | - | - | - | - | - | - | 180 mA | 4.5 mm | 4.4958 mm | 7.493 mm | 7.493 mm | No | - | Lead Free | ||
![]() 3-1624109-6 TE Connectivity | In Stock | - | - | - | 0603 | - | 3.997283mg | - | - | 1GHz | - | - | - | - | 2% | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 68 nH | - | - | - | 150mA | - | - | - | - | 15 | - | 5Ohm | - | - | - | 450μm | - | 1.6mm | 800μm | - | Non-RoHS Compliant | - | ||
![]() DS1145-330M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 920mA | 33 μH | - | 100kHz | - | - | - | - | - | 920mA | - | - | 240mOhm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-220M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 2.8A | 22 μH | - | 100kHz | - | - | - | - | - | 2A | - | - | 80mOhm | - | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-330M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.26A | 33 μH | - | 2.52MHz | - | - | - | - | - | - | - | - | 120mOhm | - | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-R33M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 16A | 330 nH | - | 100kHz | - | - | - | - | - | 20A | - | - | 2mOhm | - | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-6R8M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 4.5A | 6.8 μH | - | 100kHz | - | - | - | - | - | 3.6A | - | - | 35mOhm | - | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-1R5M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 9A | 1.5 μH | - | 100kHz | - | - | - | - | - | 9A | - | - | 8mOhm | - | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-180M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 1.2A | 18 μH | - | 100kHz | - | - | - | - | - | 1.2A | - | - | 160mOhm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-221M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | 2 | - | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 360mA | 220 μH | - | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 360mA | - | - | 1.17Ohm | - | 220 µH | - | - | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-150M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 800mA | 15 μH | - | 100kHz | - | - | - | - | - | - | - | - | 90mOhm | - | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-3R9M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 2.1A | 3.9 μH | - | 100kHz | - | - | - | - | - | 2.1A | - | - | 55mOhm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-120M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 1.4A | 12 μH | - | 100kHz | - | - | - | - | - | 1.4A | - | - | 120mOhm | - | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead |