- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Packaging | Published | Tolerance | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Shielding | Number of Functions | Depth | Current Rating | Inductance | ELV | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DN1047-121K TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 690mA | 120 μH | - | 1kHz | - | - | - | - | 400mOhm | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-151K TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 610mA | 150 μH | - | 1kHz | - | - | - | - | 540mOhm | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-181K TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 560mA | 180 μH | - | 1kHz | - | - | - | - | 620mOhm | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-821M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | Tape & Reel (TR) | 2002 | 20% | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 200mA | 820 μH | - | 100kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 200mA | 5.2Ohm | - | 820 µH | - | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-270M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | Tape & Reel (TR) | 2002 | 20% | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 1.12A | 27 μH | - | 100kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.12A | 150mOhm | - | 27 µH | - | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-222M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | 2002 | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 100mA | 2.2 mH | - | 100kHz | - | - | - | - | 8.5Ohm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-221M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | 2002 | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 220mA | 220 μH | - | 100kHz | - | - | - | - | 770mOhm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-680M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | 2002 | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 600mA | 68 μH | - | 100kHz | - | - | - | 600mA | 668mOhm | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1145-390M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | 2002 | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 840mA | 39 μH | - | 100kHz | - | - | - | 840mA | 350mOhm | - | - | - | 4.4958mm | 10.6934mm | 8.2042mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | Cut Tape (CT) | - | 20% | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 180mA | 1 mH | - | 100kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 180mA | 6Ohm | - | 1000 µH | 4.4958mm | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Cut Tape (CT) | 2002 | 20% | - | - | - | 85°C | -40°C | - | - | Shielded | - | - | 150mA | 1 mH | - | 100kHz | - | - | - | - | 3.4Ohm | - | - | 2.921mm | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH2280-R78M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 20% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 15A | 780 nH | - | 100kHz | - | - | - | 30A | 2.6mOhm | - | - | - | 8.001mm | 22.352mm | 16.256mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1058-680K TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 1.11A | 68 μH | - | 2.52MHz | - | - | - | - | 220mOhm | - | - | - | 5.7912mm | 10.3886mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-R68M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 20% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 12A | 680 nH | - | 100kHz | - | - | - | 13A | 5mOhm | - | - | - | 6.35mm | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-270M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 20% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 1.44A | 27 μH | - | 2.52MHz | - | - | - | - | 100mOhm | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN1047-221K TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 10% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 530mA | 220 μH | - | 1kHz | - | - | - | - | 720mOhm | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH2280-6R0M TE Connectivity | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | - | Tape & Reel (TR) | - | 20% | - | - | - | 85°C | -40°C | Wirewound | - | Unshielded | - | - | 7.5A | 6 μH | - | 100kHz | - | - | - | 12A | 17mOhm | - | - | - | 8.001mm | 22.352mm | 16.256mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDU3-00004 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | Cut Tape (CT) | - | 20% | - | - | 9.2mOhm | 85°C | -40°C | Wirewound | - | Unshielded | - | 9.4mm | 6.8A | 1 μH | Compliant | 100kHz | - | - | - | 9A | 9.2mOhm | - | - | 5.21mm | 5.207mm | 12.954mm | 9.398mm | No | RoHS Compliant | Lead Free | ||
![]() DQ1260-270M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | Tape & Reel (TR) | 2002 | 20% | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 2.3A | 27 μH | - | 100kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2.3A | 51mOhm | - | 27 µH | - | 5.9944mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6545-271M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | Tape & Reel (TR) | 2002 | 20% | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | Shielded | 1 | - | 260mA | 270 μH | - | 100kHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 260mA | 2.37Ohm | 0.26A | 270 µH | - | 5.0038mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead |