- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DN8155-391K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 360mA | 390 μH | 1kHz | - | - | - | - | - | - | 1.77Ohm | - | - | 5.5118mm | 8.1026mm | 7.2898mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ1260-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Cut Tape (CT) | - | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 400mA | 1 mH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 400mA | - | 1.53Ohm | 1000 µH | - | 5.9944mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1352-3R3M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Unshielded | - | - | 5.4A | 3.3 μH | 100kHz | - | - | - | - | 6.4A | - | 15mOhm | - | - | 5.207mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1971-2R2M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DU1971 | 20% | - | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | TR | Unshielded | - | - | 7.1A | 2.2 μH | 100kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 16A | 7360 | 14mOhm | 2.2 µH | - | 7.3914mm | 18.542mm | 15.24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-470M TE Connectivity | In Stock | - | - | Surface Mount | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Cut Tape (CT) | - | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 500mA | 47 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 500mA | - | 690mOhm | 47 µH | 2.9972mm | - | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH1364-101M TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2001 | - | 20% | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | 1.2A | 100 μH | 100kHz | - | - | - | - | 950mA | - | 400mOhm | - | 6.35mm | - | 13.2588mm | 9.9568mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1311-8R0M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | EAR99 | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | Unshielded | - | - | 4A | 8 μH | 100kHz | - | - | - | - | 9.5A | - | 22mOhm | - | - | 11.43mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN4835-1R0M TE Connectivity | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | 3.8A | 1 μH | 7.96MHz | - | - | - | - | 3.8A | - | 33mOhm | - | 3.5052mm | - | 4.8006mm | 4.2926mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN4835-470K TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | 540mA | 47 μH | 2.52MHz | - | - | - | - | 540mA | - | 844mOhm | - | 3.5052mm | - | 4.8006mm | 4.2926mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7534-390M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | 2002 | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 770mA | 39 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 770mA | - | 320mOhm | 39 µH | - | 3.4036mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7534-181M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | 2002 | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 390mA | 180 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 390mA | - | 1.45Ohm | 180 µH | - | 3.4036mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7545-220M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 1.23A | 22 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.23A | - | 110mOhm | 22 µH | - | 4.4958mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT0703-3R3M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | - | Shielded | - | 4.5mm | 1.2A | 3.3 μH | 100kHz | 1.2A | - | - | - | - | - | 70mOhm | - | 2.92mm | 2.921mm | 6.604mm | 4.4958mm | No | RoHS Compliant | Contains Lead | ||
![]() DN1058-681K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 280mA | 680 μH | 1kHz | - | - | - | - | - | - | 2.25Ohm | - | - | 5.7912mm | 10.3886mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ1260-180M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | 2 | EAR99 | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 3A | 18 μH | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3A | - | 34mOhm | 18 µH | - | 5.9944mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN8155-680K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 850mA | 68 μH | 2.52MHz | - | - | - | - | - | - | 280mOhm | - | - | 5.5118mm | 8.1026mm | 7.2898mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN4835-220K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 760mA | 22 μH | 2.52MHz | - | - | - | - | 760mA | - | 378mOhm | - | - | 3.5052mm | 4.8006mm | 4.2926mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN4835-6R8K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.41A | 6.8 μH | 7.96MHz | - | - | - | - | 1.41A | - | 117mOhm | - | - | 3.5052mm | 4.8006mm | 4.2926mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN6149-6R8M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | 1.6A | 6.8 μH | 7.96MHz | - | - | - | - | - | - | 80mOhm | - | - | 4.9022mm | 6.096mm | 5.5118mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT1351-101M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | 85°C | -40°C | - | - | - | Shielded | - | 10.1mm | 800mA | 100 μH | 100kHz | 800mA | - | - | - | - | - | 290mOhm | - | 5.1mm | 5.1054mm | 12.954mm | 10.1092mm | No | RoHS Compliant | Contains Lead |