- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Current - Saturation (Isat) | DC Resistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Insertion | Leakage Current-Max | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Protection Style | Q | Q Minimum | Quality Factor | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Operating Frequency | Brand Name | Failure Rate | Lead Spacing | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Current Rating (Max) | Rated Voltage | Core Type | High Pot | Product | Saturation Current | Compliance | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36401E15NFTDF TE Connectivity | 19 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 1.75 Ω | - | 1000 | - | - | 3.3GHz | TE CONNECTIVITY LTD | 500MHz | - | - | - | - | 36401E15NFTDF | - | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | 85 °C | -40 °C | Box | 0402 | 0.32 mm | 1 mm | SMT | 0.5 mm | 3-1624108-4 | Active | - | - | Active | - | - | - | - | - | 5.31 | - | Yes | - | 3300 MHz | - | - | 0.000023 oz | - | - | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 1% | - | Active | - | EAR99 | Thin Film | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 130 mA | TR | - | Unshielded | 1 | - | Chip | compliant | 130mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 15nH | - | - | - | - | 500 MHz | 1.75 Ohm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0402 | NO | - | 0.13 A | - | 0.015 µH | - | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | - | -- | ||
![]() 3621D101KT TE Connectivity | 19 |
| - | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | -- | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | TE Connectivity / Holsworthy | - | - | - | - | 0.45 Ω | - | 1000 | - | - | 6.5MHz | TE CONNECTIVITY LTD | 1kHz | - | - | - | - | 3621D101KT | - | Ferrite | 720 mA | 450 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 1676955-2 | Active | - | - | Active | - | - | 12 | - | - | 5.05 | Details | Yes | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3621, Sigma Inductors | 0.295 L x 0.295 W (7.50mm x 7.50mm) | 10% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | High Frequency | - | 8504.50.80.00 | Inductors, Chokes & Coils | 720 mA | - | - | Unshielded | 1 | - | - | compliant | 720mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 100µH | - | - | - | - | 250 MHz | 450 mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | - | NO | - | 0.72 A | - | 100 µH | - | - | 6.5 MHz | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 7.5 mm | - | 0.209 (5.30mm) | 5 mm | - | - | - | - | - | - | -- | ||
![]() 2-2176086-3 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Nonstandard | - | - | - | -- | - | - | - | Ceramic | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 2000 | - | - | 4.2GHz | - | 250MHz | - | - | TE Connectivity | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3654 | 0.045 L x 0.028 W (1.15mm x 0.70mm) | ±5% | - | Active | - | - | Wirewound | - | - | - | - | - | - | Inductors, Chokes & Coils | 870 mA | - | - | Unshielded | - | - | - | - | 870mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 13 nH | - | - | - | - | - | 140 mOhm Max | - | - | - | - | - | -- | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | ± 5% | - | - | - | 4.2 GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 1.15 mm | 0.7 mm | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | - | -- | ||
![]() 1-2176075-9 TE Connectivity | In Stock | - | Datasheet | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | -- | - | - | 2 | - | - | 2176075 | - | - | - | 0201 | - | 0.55(ohm) | - | - | - | - | 9GHz | - | 500MHz | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 0.35(mm) | Not Required(mm) | Active | - | 8 | - | - | No | - | - | - | - | - | - | 0.2nH | - | - | - | - | -- | Tape and Reel | 3640, Sigma Inductors | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | Active | Standard | - | High Frequency Chip | - | - | - | - | - | - | Inductors, Chokes & Coils | 200 mA | - | - | MOLDED/UNSHIELDED | - | - | - | - | 200mA | - | Not Required | SMD/SMT | - | - | - | - | - | Not Required | - | 0.0019(uH) | - | - | - | - | 500(MHz) | 550 mOhm Max | - | - | - | - | - | 8 @ 500MHz | - | - | - | -- | - | - | RF Inductors - Leaded | - | - | - | - | ± 0.2nH | - | 200(mA) | - | 9000(MHz) | - | - | - | - | RF Inductors | - | - | - | 0.6 mm | 0.3 mm | 0.65(mm) | - | - | - | - | - | - | 0.28(mm) | - | - | - | -- | ||
![]() 1624031-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | NO | WIRE | - | - | - | TUBULAR PACKAGE | 2 | - | - | - | - | - | - | - | - | 6.7(ohm) | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1624031-1 | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | -55C to 100C | - | - | 100 °C | -55 °C | Box | - | - | - | - | - | - | Active | Not Required(mm) | 2.8(mm) | Active | Shielded | - | - | 50 | No | 1.89 | - | Yes | - | 15 MHz | - | 10% | - | - | - | - | - | Ammo | * | - | 10% | Yes | - | - | EAR99 | Power | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | - | compliant | - | - | Not Required | - | - | - | - | - | - | Not Required | Not Required(mm) | 68(uH) | - | - | - | - | 2.5(MHz) | - | - | - | Axial | RF INDUCTOR | AXIAL | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | - | 0.162 A | - | 68 µH | 162(mA) | - | 15(MHz) | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() 1623946-1 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | -55C to 100C | - | - | - | - | Box | - | - | - | - | - | - | - | Not Required(mm) | 4.2(mm) | Active | Shielded | - | - | 32 | No | - | - | - | - | - | - | 10% | - | - | - | - | - | Box | * | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | Not Required | Not Required(mm) | 1.5(uH) | - | - | - | - | 7.9(MHz) | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625(mA) | - | 170(MHz) | - | - | - | - | - | - | - | - | - | - | 10(mm) | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() 36501E8N7JTDG TE Connectivity | 36 |
| - | 26 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 0.2 Ω | - | 2000 | - | - | 4.1GHz | TE CONNECTIVITY LTD | 250MHz | - | - | - | - | 36501E8N7JTDG | - | -- | 480 mA | 200 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 3-1624112-9 | Active | - | - | Active | - | - | 18 | - | - | 0.99 | Details | Yes | - | 4100 MHz | - | - | 0.000028 oz | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5% | - | Active | Standard | EAR99 | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 480 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 480mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 8.7nH | - | - | - | - | 250 MHz | 200 mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0503 | NO | - | 0.48 A | 5 | 0.0087 µH | - | - | 4.1 GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 1.27 | 0.76 | - | - | 0.61 mm | 0.015 (0.37mm) | 1.27 mm | 0.76 mm | - | - | - | - | - | -- | ||
![]() 36502AR10JTDG TE Connectivity | 28 |
| - | 26 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0907 (2317 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | 36502 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 0.46 Ω | - | 2000 | - | - | 1.2GHz | TE CONNECTIVITY LTD | 250MHz | - | - | - | - | 36502AR10JTDG | - | -- | 400 mA | 460 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0907 | 1.52 mm | 2.29 mm | SMT | 1.73 mm | 4-1624113-6 | Active | - | - | Active | - | - | 65 | - | - | 0.83 | Details | No | TE Connectivity 3650 Series Wire-wound SMD Inductor 0.1 u03bcH u00b15% 400mA Idc Q:65 | 1200 MHz | Q MEASURED AT 500 MHZ | - | 0.000428 oz | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.090 L x 0.068 W (2.29mm x 1.73mm) | 5% | - | Active | Standard | EAR99 | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 400 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 400mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 100nH | - | - | - | - | 250 MHz | 460 mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | - | 65 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0907 | NO | - | 0.4 A | ± 5% | 0.1 µH | - | - | 1.2GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 2.29mm | 1.73mm | - | - | 1.52 mm | 0.060 (1.52mm) | 2.29 mm | 1.73 mm | 1.52mm | - | - | - | - | -- | ||
![]() 36502CR12JTDG TE Connectivity | 36 |
| - | 26 Weeks | Production (Last Updated: 4 days ago) | Surface Mount | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | 1008 (2520 Metric) | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | - | 0.63 Ω | - | 2000 | - | - | 950MHz | TE CONNECTIVITY LTD | 25MHz | - | - | - | ACTIVE (Last Updated: 4 days ago) | 36502CR12JTDG | - | -- | 650 mA | 630 mOhms | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | 1-1879023-8 | Active | - | - | Active | - | - | 60 | - | - | 0.94 | Details | Yes | - | 950 MHz | Q MEASURED AT 350 MHZ | - | 0.001084 oz | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.115 L x 0.110 W (2.92mm x 2.79mm) | 5% | - | Active | Standard | EAR99 | Wirewound | 630 mΩ | 125 °C | -40 °C | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 650 mA | TR | - | Unshielded | 1 | 2.79 mm | Rectangular | compliant | 650mA | - | - | SMD/SMT | 2516 | 1008 | - | - | - | - | - | 120 nH | Compliant | - | - | - | 25 MHz | 630 mOhm Max | - | 650 mA | - | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | SMD/SMT | 60 | GENERAL PURPOSE INDUCTOR | -- | 60 | - | Fixed Inductors | 1111 | NO | - | 0.65 A | 5 | 0.12 µH | - | - | 950 MHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 2.92 | 2.79 mm | - | - | 2.1 mm | 0.085 (2.15mm) | 2.92 mm | 2.79 mm | - | - | No | Unknown | - | -- | ||
![]() 36501E56NJTDG TE Connectivity | 2404 |
| - | 26 Weeks | Production (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 2 | 0402 (1005 Metric) | 793.786648 µg | RECTANGULAR PACKAGE | 2 | Ceramic | - | 36501 | TE Connectivity / AMP | 0402 | 1005 | - | - | 0.97 Ω | - | 2000 | - | - | 1.76GHz | TE CONNECTIVITY LTD | 250MHz | - | - | - | ACTIVE (Last Updated: 1 week ago) | 36501E56NJTDG | - | -- | 100 mA | 970 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0503 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 5-1624112-7 | Active | - | - | Active | - | - | 22 | - | - | 1 | Compliant | Yes | - | 1760 MHz | - | - | 0.000028 oz | - | - | - | -40°C ~ 125°C | Digi-Reel® | 3650, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 5% | - | Active | SMD/SMT | EAR99 | Wirewound | 970 mΩ | 125 °C | -40 °C | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 100 mA | TR | - | No | 1 | 760 µm | Rectangular | compliant | 100 mA | - | Not | SMD/SMT | 1005 | 0402 | - | - | - | - | - | 56 nH | Compliant | - | - | - | 250 MHz | 970 mΩ | - | 100 mA | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | SMD/SMT | 22 | GENERAL PURPOSE INDUCTOR | -- | 22 | - | Fixed Inductors | 0503 | NO | - | 0.1 A | 5 | 0.056 µH | 100 mA | - | 1.76 GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 1.27 | 0.76 mm | - | - | 330.2 µm | 0.015 (0.37mm) | 1.016 mm | 760 µm | - | - | No | No SVHC | - | -- | ||
![]() 36501E4N7GTDG TE Connectivity | 19 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | 36501 | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 0.13 Ω | - | 2000 | - | - | 4.7GHz | TE CONNECTIVITY LTD | 250MHz | - | - | - | - | 36501E4N7GTDG | - | -- | - | 30 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.61 mm | 1.27 mm | SMT | 0.76 mm | 1879591-1 | Active | - | - | Active | - | - | - | - | - | 5.31 | Details | Yes | - | 4700 MHz | - | - | 0.000028 oz | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.050 L x 0.030 W (1.27mm x 0.76mm) | 2% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 640 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 640mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 4.7nH | - | - | - | - | 250 MHz | 130 mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | - | 15 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0402 | NO | - | 0.64 A | - | 0.0047 µH | - | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 0.61 mm | 0.024 (0.60mm) | 1.27 mm | 0.76 mm | - | - | - | - | - | -- | ||
![]() 3630F680MT TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | -- | - | RECTANGULAR PACKAGE | 2 | - | - | - | TE Connectivity / Holsworthy | - | - | - | 3.4A | 0.2 Ω | - | 250 | - | - | 6MHz | TE CONNECTIVITY LTD | 2.5MHz | - | - | - | - | 3630F680MT | - | Ferrite | - | 30 mOhms | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | 105 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | 6-1676941-4 | Active | - | - | Active | - | - | - | - | - | 5.47 | Details | Yes | - | - | - | - | - | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3630, Sigma Inductors | 0.720 L x 0.551 W (18.30mm x 14.00mm) | 20% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | 1.6 A | - | - | Shielded | 1 | - | - | compliant | 1.6A | - | - | SMD/SMT | - | - | - | - | - | - | - | 68µH | - | - | - | - | - | 200 mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 37 @ 2.52MHz | - | 37 | GENERAL PURPOSE INDUCTOR | 3.4A | - | - | Fixed Inductors | - | YES | - | 1.6 A | - | 68 µH | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | - | 0.280 (7.10mm) | - | - | - | - | - | - | - | -- | ||
![]() 3631B330LL TE Connectivity | 36 |
| - | 25 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | -- | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | TE Connectivity / Holsworthy | - | - | - | - | 0.09 Ω | - | 600 | - | - | -- | TE CONNECTIVITY LTD | 1kHz | - | - | - | - | 3631B330LL | - | Ferrite | 1.9 A | 90 mOhms | + 105 C | TE Connectivity Passive Product | - 25 C | - | PCB Mount | -25C to 105C | - | - | 105 °C | -25 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 1625812-9 | Active | 13(mm) | Not Required(mm) | Active | - | - | 38 | - | No | 1.66 | Details | Yes | - | - | - | 15% | 0.652216 oz | - | - | - | -25°C ~ 105°C | Tape & Reel (TR) | 3631, Sigma Inductors | 0.500 L x 0.500 W (12.70mm x 12.70mm) | 15% | Yes | Active | Standard | EAR99 | -- | - | - | - | Power | - | 8504.50.80.00 | Inductors, Chokes & Coils | 1.9 A | - | Wirewound | Shielded | 1 | - | - | compliant | 1.9A | - | Not Required | SMD/SMT | - | - | - | - | - | Not Required | - | 33µH | - | - | - | - | 0.001(MHz) | 90 mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | -- | - | 38 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | - | YES | - | 1.9 A | ± 15% | 33 µH | 1900(mA) | 1.9A | - | - | - | Molded | - | Power Inductors | - | - | Power Inductors - SMD | 12.7mm | 12.7mm | 13(mm) | - | 6 mm | 0.256 (6.50mm) | 12.7 mm | 12.7 mm | 6mm | 6.5(mm) | - | - | - | -- | ||
![]() 36501J27NJTDG TE Connectivity | 45 |
| - | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 0603 (1608 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | 36501 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | 0.22 Ω | - | 2000 | - | - | 2.8GHz | TE CONNECTIVITY LTD | 250MHz | - | - | - | - | 36501J27NJTDG | - | -- | 600 mA | 220 mOhms | + 125 C | TE Connectivity Passive Product | - 40 C | - | PCB Mount | - | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | 1624112-4 | Active | - | - | Active | - | - | 36 | - | - | 0.85 | Details | Yes | - | 2800 MHz | - | - | 0.000122 oz | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | 3650, Sigma Inductors | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5% | Yes | Active | Standard | EAR99 | Wirewound | - | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 600 mA | TR | - | Unshielded | 1 | - | Rectangular | compliant | 600mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 27nH | - | - | - | - | 250 MHz | 220 mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0603 | NO | - | 0.6 A | - | 0.027 µH | - | - | 2.8 GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 1.02 mm | 0.022 (0.55mm) | 1.8 mm | 1.12 mm | - | - | - | - | - | -- | ||
![]() 36401E1N5ATD TE Connectivity | 6 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | 0402 (1005 Metric) | - | RECTANGULAR PACKAGE | 2 | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 0.25 Ω | - | 5000 | - | - | 10GHz | TE CONNECTIVITY LTD | 500MHz | - | - | - | - | 36401E1N5ATD | - | -- | - | - | - | TE Connectivity Passive Product | - | - | PCB Mount | - | - | - | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | 0.32 mm | 1 mm | SMT | 0.5 mm | 7-1624108-4 | Active | - | - | Active | - | - | - | - | - | 5.46 | Details | Yes | - | 10000 MHz | INDUCTANE TOLERANCE IS 0.2 NANO HENRY | - | 0.000023 oz | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.2% | Yes | Active | - | EAR99 | Thin Film | - | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 700 mA | TR | - | Unshielded | 1 | - | Chip | compliant | 700mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 1.5nH | - | - | - | - | - | 250 mOhm Max | - | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | GENERAL PURPOSE INDUCTOR | -- | - | - | Fixed Inductors | 0402 | NO | - | 0.7 A | - | 0.0015 µH | - | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | - | 0.015 (0.37mm) | - | - | - | - | - | - | - | -- | ||
![]() 36401E27NGTDF TE Connectivity | 494 |
| - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1 x 0.5 x 0.32mm | 1000 | - | - | 2.5GHz | - | 500MHz | - | - | TE Connectivity | - | - | - | -- | 75mA | 3.25Ω | +85°C | TE Connectivity Passive Product | -40°C | 13 | PCB Mount | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 7-1624108-3 | - | - | - | Active | - | - | 13 | - | - | - | Details | - | - | - | - | - | 0.000023 oz | - | - | - | -- | Tape & Reel (TR) | 3640, Sigma Inductors | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±2% | - | Active | Standard | - | Thin Film | - | - | - | - | - | - | Inductors, Chokes & Coils | 75 mA | - | - | Unshielded | - | 0.5mm | - | - | 75mA | - | - | SMD/SMT | - | - | - | - | - | - | - | 27nH | - | - | - | - | - | 3.25 Ohm Max | - | - | - | - | - | 13 @ 500MHz | - | - | - | -- | - | - | Fixed Inductors | - | - | - | - | ± 2% | - | - | - | 2.5GHz | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | 1mm | 0.5mm | - | - | 0.32mm | 0.015 (0.37mm) | 1mm | 0.5 mm | 0.32mm | - | - | - | - | -- | ||
![]() 6-1624112-6 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | - | 0603 | - | 0.12(ohm) | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 6-1624112-6 | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | -40C to 125C | - | - | 125 °C | -40 °C | Box | - | - | - | - | - | - | Active | 1.12(mm) | Not Required(mm) | Active | - | 20 | - | - | No | 0.98 | - | Yes | - | 5800 MHz | - | 5% | - | - | - | - | - | Tape and Reel | * | - | 5% | Yes | - | - | EAR99 | High Frequency Chip | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | 1 | - | - | compliant | - | - | Not Required | - | - | - | - | - | - | Not Required | - | 0.0047(uH) | - | - | - | - | 250(MHz) | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | - | 0.7 A | - | 0.0047 µH | 700(mA) | - | 5800(MHz) | - | - | - | - | - | - | - | - | - | - | 1.8(mm) | - | - | - | - | - | - | 1.02(mm) | - | - | - | - | ||
![]() 4-1624112-6 TE Connectivity | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | - | - | 0402 | - | 0.202(ohm) | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 4-1624112-6 | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | -40C to 125C | - | - | 125 °C | -40 °C | Box | - | - | - | - | - | - | Active | 0.76(mm) | Not Required(mm) | Active | - | 24 | - | - | No | 0.75 | - | Yes | - | 3040 MHz | - | 5% | - | - | - | - | - | Tape and Reel | * | - | 5% | Yes | - | - | EAR99 | High Frequency Chip | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | 1 | - | - | compliant | - | - | Not Required | - | - | - | - | - | - | Not Required | - | 0.019(uH) | - | - | - | - | 250(MHz) | - | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 24 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | - | 0.48 A | ± 5% | 0.019 µH | 480(mA) | - | 3040(MHz) | - | - | - | - | - | - | - | - | 1.27 mm | 0.76 mm | 1.27(mm) | - | - | - | - | - | - | 0.61(mm) | - | - | - | - | ||
![]() 10VT3 TE Connectivity | In Stock | - | - | 12 Weeks, 2 Days | Production (Last Updated: 5 days ago) | Chassis Mount, Flanges | PANEL MOUNT | - | - | - | - | - | - | - | - | - | UL, CSA, VDE, SEV | - | TE Connectivity / P&B | - | - | - | - | - | - | 8 | 30 MHz | 0.01 MHz | - | TE CONNECTIVITY LTD | - | 12 dB | 1.2 mA | TE Connectivity | - | 10VT3 | T | - | - | - | - | - | - | - | Flange | -10C to 40C | 40C | -10C | 40 °C | -10 °C | - | - | - | - | - | - | 6609047-2 | Active | - | - | - | - | - | - | - | - | 1.43 | Details | Yes | - | - | - | - | 1.306 lbs | 250 V | 250VAC | 250 VAC | - | Bulk | T (3-20 Amp) | - | - | - | - | Wire Lead | - | - | - | 40 °C | -10 °C | - | WIRE LEADS TERMINAL | - | Power Condition | - | - | - | - | - | - | - | compliant | 10 A | 5.06 kHz | - | Faston | - | - | L93.7XB57.7XH45.7 (mm)/L3.689XB2.272XH1.799 (inch) | 50/60(Hz) | CII | - | - | - | Compliant | 1.25 mA | 250 V | 10 A | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | 1-Phase EMI/EMC Filter | Power Line Filters | - | - | 10 A | - | - | - | - | - | - | 10(A) | 250 V | - | 2250 V | - | - | UL, CSA, VDE, SEV | Power Line Filters | - | - | - | - | 45.7 mm | - | 93.7 mm | 57.7 mm | - | - | No | - | Lead Free | - | ||
![]() 1VDK1 TE Connectivity | In Stock | - | - | - | - | - | PANEL MOUNT | - | - | - | - | - | - | - | - | - | UL; CSA; VDE | - | - | - | - | - | - | - | - | - | 10 MHz | 0.15 MHz | - | TE CONNECTIVITY LTD | - | 18 dB | 0.4 mA | TE Connectivity | - | 1VDK1 | - | - | - | - | - | - | - | - | Panel | -10C to 40C | 40C | -10C | - | - | - | - | - | - | - | - | - | Obsolete | 85.1(mm) | - | - | - | - | - | - | - | 8.59 | - | Yes | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | 1/4 INCH QUICK CONNECT TERMINAL | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | L71.4XB52.6XH29.5 (mm)/L2.81XB2.07XH1.16 (inch) | 50/60(Hz) | CII | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE PHASE EMI FILTER | - | - | - | 1 A | - | - | - | - | - | - | 1(A) | 120 V | - | 2250 V | - | - | - | - | - | - | 52.6(mm) | - | 29.5 mm | - | 71.4 mm | 52.6 mm | - | 29.5(mm) | - | - | - | - |