- Tolerance
- Inductance
- Type
- Series
- Packaging
- Manufacturer
- Shielding
- Mounting Type
- Mounting Styles
- Termination Style
- Package
- Mfr
Attribute column
Manufacturer
TE Connectivity Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Packaging | Published | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | ELV | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DN1047-681K TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 10% | - | - | - | - | 85°C | -40°C | Wirewound | - | - | Unshielded | - | - | - | - | 680 μH | - | 1kHz | - | - | - | - | - | - | - | - | - | - | 4.699mm | 10.3124mm | 9.2964mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDS4-00007 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | 101mOhm | 85°C | -40°C | - | - | - | Unshielded | - | 10.1mm | 2A | - | 10 μH | Compliant | 100kHz | - | - | - | - | 2.4A | - | 101mOhm | - | - | 5.1mm | 5.1054mm | 12.9mm | 10.1mm | No | RoHS Compliant | Lead Free | ||
![]() DQ1280-330M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DQ1280 | 20% | no | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | TR | Shielded | 1 | - | 3A | - | 33 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3A | 4949 | 65mOhm | 33 µH | - | - | 8.001mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-220M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 740mA | - | 22 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 740mA | - | 340mOhm | 22 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ1260-120M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 3.5A | - | 12 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3.5A | - | 27mOhm | 12 µH | - | - | 5.9944mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-3R3M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 1.94A | - | 3.3 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.94A | - | 68mOhm | 3.3 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT1351-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | 10.1mm | 250mA | - | 1 mH | - | 100kHz | 250mA | - | - | - | - | - | 1.45Ohm | - | - | 5.1mm | 5.1054mm | 12.954mm | 10.1092mm | No | RoHS Compliant | Contains Lead | ||
![]() DU1311-220M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DU1311 | 20% | - | - | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | TR | Unshielded | - | - | 2.5A | - | 22 μH | - | 100kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 5.5A | 5137 | 70mOhm | 22 µH | - | - | 11.43mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DN6149-101K TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | 2002 | - | 10% | - | - | - | - | 85°C | -40°C | - | - | - | Unshielded | - | - | 520mA | - | 100 μH | - | 1kHz | - | - | - | - | - | - | 700mOhm | - | - | 4.9022mm | - | 6.096mm | 5.5118mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DU1311-221M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | AMORPHOUS MAGNETIC | Tape & Reel (TR) | - | DU1311 | 20% | - | - | EAR99 | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | TR | Unshielded | - | - | 700mA | - | 220 μH | - | 100kHz | - | - | - | GENERAL PURPOSE INDUCTOR | 1.6A | 5137 | 440mOhm | 220 µH | - | - | 11.43mm | 12.954mm | 9.398mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-101M TE Connectivity | In Stock | - | - | Surface Mount | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Cut Tape (CT) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 340mA | - | 100 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 340mA | - | 1.39Ohm | 100 µH | - | 2.9972mm | - | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-100M TE Connectivity | In Stock | - | - | Surface Mount | SMD/SMT | WRAPAROUND | RECTANGULAR PACKAGE | - | Cut Tape (CT) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 1.1A | - | 10 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.1A | - | 150mOhm | 10 µH | - | 2.9972mm | - | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MGDQ2-00013 TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | 1.03Ohm | 85°C | -40°C | Wirewound | - | - | Unshielded | - | 6.5mm | 420mA | Not | 100 μH | Compliant | 100kHz | 420mA | - | - | - | 420mA | - | 1.03Ohm | - | 420mA | 5mm | 5.0038mm | 6.9088mm | 6.5024mm | No | RoHS Compliant | Lead Free | ||
![]() DQ6530-680M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 420mA | - | 68 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 420mA | - | 1.07Ohm | 68 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ6530-180M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 800mA | - | 18 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 800mA | - | 270mOhm | 18 µH | - | - | 2.9972mm | 6.5024mm | 6.9088mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ1260-681M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 480mA | - | 680 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 480mA | - | 1.2Ohm | 680 µH | - | - | 5.9944mm | 12.8016mm | 12.8016mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7534-121M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | - | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 490mA | - | 120 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 490mA | - | 890mOhm | 120 µH | - | - | 3.4036mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7534-151M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | 2002 | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 430mA | - | 150 μH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 430mA | - | 1.27Ohm | 150 µH | - | - | 3.4036mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DQ7534-102M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | Tape & Reel (TR) | 2002 | - | 20% | - | 2 | EAR99 | - | 85°C | -40°C | - | 8504.50.80.00 | - | Shielded | 1 | - | 160mA | - | 1 mH | - | 100kHz | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 160mA | - | 9.44Ohm | 1000 µH | - | - | 3.4036mm | 7.493mm | 7.493mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS6630-6R8M TE Connectivity | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | - | - | 20% | - | - | - | - | 85°C | -40°C | - | - | - | Shielded | - | - | 1.2A | - | 6.8 μH | - | 100kHz | - | - | - | - | - | - | 65mOhm | - | - | - | 2.921mm | 6.604mm | 4.4958mm | - | Non-RoHS Compliant | Contains Lead |