- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil/Input Supply Type
- CoilResistance
- Contact Current(AC)-Max
- Contact Current(DC)-Max
Attribute column
Manufacturer
TE Connectivity Machine Vision - Control/Processing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Feature | CoilResistance | ElectricalLife | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH-20-50 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH-50-50 TE Connectivity | In Stock | - | - | THROUGH HOLE-STRAIGHT MOUNT | 68 | 100000 | RC | 80 | -40 | UL | 29.4 | 12.6 | 29.4mm x 12.6mm x 25.6mm | 20 | SEALED TYPE | 48 | SOLDER | POWER/SIGNAL RELAY | 20 | 15 | 8 | 540 | 250 | AC/DC | MOMENTARY | DC | SPDT | 6 | .088 | 4.5 | .6 | 25.6 |