- Connector Type
- Contact Finish Mating
- Contact Materials
- Brand Name
- Contact Plating
- Factory Lead Time
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Number of Rows
- Operating Temperature
Attribute column
Manufacturer
TE Connectivity Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Reference Standard | Termination Style | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Card Type | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Product Type | Product | Mounting Angle | Features | Product Category | Product Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 154742 TE Connectivity | In Stock | - | - | - | Gold | Surface Mount, Right Angle | Square | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 3 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | SMC | - | - | Solder | Receptacle | - | 50 | - | 2 | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1.7A per Contact | 1.27 mm | - | - | - | 0.152 (3.85mm) | Board to Board | All | - | 1.1 A | 0.050 (1.27mm) | Black | - | Solder | - | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sockets | Right Angle | Board Guide, Solder Retention | - | - | - | - | 157.5µin (4.00µm) | UL94 V-0 | ||
![]() 292486-7 TE Connectivity | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 292486-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292407-4 TE Connectivity | In Stock | - | - | 15 Weeks | Gold | BOARD | - | - | LATCH & EJECT | HOLE .055-.063 | LOCKING | - | Thermoplastic | 2.815 inch | Right Angle | TE Connectivity / AMP | GOLD | Copper Alloy | 4000 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | TE Connectivity | 292407-4 | 292407 | - | - | - | - | - | Surface Mount | PCB Mount | ONE | 2 | 85 °C | -55 °C | - | Active | - | 1.73 | Details | Yes | Solder | - | -55 to 85 °C | Cut Tape | - | e4 | Yes | - | CARD EDGE CONNECTOR | SO DIMM Socket | - | - | 2 | Receptacle | POLARIZED | - | Memory Connectors & Sockets | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 0.6000 mm | 200 | - | 0.6 mm | - | - | - | compliant | - | - | - | UL | SMD/SMT | COMMERCIAL | - | - | 2 | 200 POS | - | RECTANGULAR | 0.157 inch | FEMALE | 94V-0 | 0.569 inch | TE Connectivity | 0.5 A | BELLOWED TYPE | SD | 50000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 25 Cycles | Gold (Au) | Memory Card Connectors | Card Connectors | - | - | Memory Card Connectors | 71.5 mm | FLASH inch | - | - | - |