- Series
- Manufacturer
- Mfr
- Package
- Product Status
- Relay Type
- Termination Style
- Part Status
- Mounting Type
- RoHS
- Voltage - Supply
- Function
Attribute column
Manufacturer
TE Connectivity Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Contact Base Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Range(°C) | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Delay Time | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Mode of Operation | Adjustable Time Delay-Min | Adjustable Time Delay-Max | Actuating System | Enclosure Type | Contact Current Rating (A) | Input Voltage (VDC) | Multiple Timing Ranges | Type of Control | Magnetic Blow-Out Device | Status Indicator Type | Dimensions (L x W x H) (Approximate) | Repeatability (Max) | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD229-1003S TE Connectivity Aerospace, Defense and Marine | 2869 |
| - | 18 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Hook Terminal | Time Delay | - | - | - | - | - | 100 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Release | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Fixed | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant | ||
![]() TD229C-1201PY TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 18 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Pin Terminal | Time Delay | - | - | - | - | - | 1.2 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Release | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Fixed | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant | ||
![]() TD228-2001S TE Connectivity Aerospace, Defense and Marine | 2574 |
| - | 19 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Hook Terminal | Time Delay | - | - | - | - | - | 2 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Operate | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Fixed | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant | ||
![]() 7012WC TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | NO | PANEL MOUNT | - | 75°C | -30°C | - | 2013 | Active | 1 (Unlimited) | EAR99 | CE; CSA; FM; UL | 114.8mm | 65.3 mm | 114.8mm x 65.3mm x 71.9mm | SCREW | ON-DELAY RELAY | 10A | 10A@240VAC | 240V | AC | MOMENTARY | - | DPDT | - | 96V | - | 1.5 s | 15 s | - | - | - | - | - | - | - | - | - | - | 71.9mm | Non-RoHS Compliant | ||
![]() 5-1472981-9 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VTM/TD01AA-503 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD228-9002S TE Connectivity Aerospace, Defense and Marine | 2657 |
| - | 19 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Hook Terminal | Time Delay | - | - | - | - | - | 90 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Operate | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Fixed | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant | ||
![]() TD228-3001S TE Connectivity Aerospace, Defense and Marine | 2277 |
| - | 19 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Hook Terminal | Time Delay | - | - | - | - | - | 3 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Operate | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Fixed | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant | ||
![]() TD228-1103P TE Connectivity Aerospace, Defense and Marine | 2709 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TD231-5003P TE Connectivity Aerospace, Defense and Marine | 2412 |
| - | 19 Weeks | Raised Vertical Flange Mount | - | - | Silver Cadmium Oxide | - | - | -55 – 125 | - | Active | - | - | - | - | - | - | Solder Pin Terminal | Time Delay | - | - | - | - | - | 500 seconds | - | 2 Form C, DPDT, 2 C/O | - | Delay on Release | - | - | DC | Hermetic Sealed Metallic | 10A@28VDC 115VAC | 28 | Without | Adjustable | Without | None | 25.79 x 25.79 x 25.4 mm [ 1.015 x 1.015 x 1 in ] | ±10% | - | Non-RoHS Compliant |