- Depth
- HTS Code
- Height
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
TE Connectivity Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | Terals | Tolerance limit | Type | Resistance | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Power | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L9000230-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MADCSM0011TR TE Connectivity | In Stock | - | Datasheet | YES | 12 | TYCO ELECTRONICS M/A-COM | 85 °C | -30 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | 3 V | wire (d) Ф0.75min | 5% | Powerful continuous wirewound resistor in a ceramic-cement housing of the RX27-1 series | 1.5 kOhm | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | (L) 22 ± 1 mm | unknown | NOT SPECIFIED | 12 | S-PQCC-N12 | Not Qualified | OTHER | 1 mm | RF AND BASEBAND CIRCUIT | 5 (SQP5) W | (H) 9 ± 1 mm | 3 mm | 3 mm |