- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- RoHS
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- Manufacturer
- Subcategory
- Product Category
- Brand
- Product Type
Attribute column
Manufacturer
TE Connectivity Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Assembly Categoryu2009 | Cable Assembly Lengthu2009 | Cable Assembly Typeu2009 | Cable Coloru2009 | Cable Styleu2009 | Connector Type (End A)u2009 | Connector Type (End B)u2009 | Jacket Materialu2009 | Keying Codeu2009 | M8/M12 Application Typeu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Outside Cable Diameteru2009 | Qualification | Shieldedu2009 | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T4161310003-006 TE Connectivity | In Stock | - | - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | A | Sensor/Actuator | 3 | - | - | - | - | T4161310003-006 | RPC-M12-FS-3CON-PVC-7.0SH | - | - | - | 100.0000 ppm/°C | 390 kOhm | 0.5 W | General Purpose | - | - | - | 5 | 7.5 | - | ||
![]() T4161420005-005 TE Connectivity | 53 |
| - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | A | Sensor/Actuator | 5 | - | - | - | - | T4161420005-005 | RPC-M12-FR-5CON-PUR-5.0SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161110004-005 TE Connectivity | 33 | - | - | - | - | M12 Pigtail | - | - | M12 Plug | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4161110004-005 | RPC-M12-MS-4CON-PVC-5.0SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2016663-6 TE Connectivity | In Stock | - | - | - | .6u2009mu2009[u20091.9685u2009ftu2009] | - | Black with red stripe | - | 3.5mm Series RF CA Plug | - | FEP | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | 2016663-6 | 3.5 M DOUBLE,26.5G,0.6M,WITH ARMOR,BRAID | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161210004-006 TE Connectivity | 27 |
| - | - | - | M12 Pigtail | - | - | M12 Plug | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4161210004-006 | RPC-M12-MR-4CON-PVC-7.0SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2016703-5 TE Connectivity | In Stock | - | - | - | 1.5u2009mu2009[u20094.92u2009ftu2009] | - | Blue | - | N TYPE RF CA Plug | - | FEP | - | - | - | -40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009] | - | - | - | 1-2016703-5 | N M TO SMA M,18G,1.5M WITH ARMOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161320005-001 TE Connectivity | In Stock | - | - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | A | Sensor/Actuator | 5 | - | - | - | - | T4161320005-001 | RPC-M12-FS-5CON-PUR-0.5SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161320004-004 TE Connectivity | 48 |
| - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4161320004-004 | RPC-M12-FS-4CON-PUR-3.0SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161110004-003 TE Connectivity | In Stock | - | - | - | - | M12 Pigtail | - | - | M12 Plug | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4161110004-003 | RPC-M12-MS-4CON-PVC-1.5SH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4161320003-006 TE Connectivity | In Stock | - | - | - | - | M12 Pigtail | - | - | M12 Socket | - | - | A | Sensor/Actuator | 3 | - | - | AEC-Q200 | - | T4161320003-006 | RPC-M12-FS-3CON-PUR-7.0SH | - | - | - | 50.0000 ppm/°C | 1 kOhm | 0.25 W | - | - | - | - | 1 | - | - | ||
![]() 2361339-2 TE Connectivity | In Stock | - | - | High Speed | - | Sliver | - | Discrete Pair | Sliver Plug | Sliver Plug | - | - | - | - | - | - | - | - | 2361339-2 | C/A, Sliver 2.0 1C, RA to RA, 1M | 50 V | - | - | 100 ppm/°C | 12.1 | 0.1 W | High Reliability | - | - | - | 0.1 | - | - | ||
![]() 2361356-2 TE Connectivity | In Stock | - | - | High Speed | - | Sliver | - | Discrete Pair | Sliver Plug | Sliver Plug | - | - | - | - | - | - | - | - | 2361356-2 | C/A, Sliver 2.0 4C, RA to RA, 1M | 75 V | - | - | 50 ppm/°C | 750 Ohm | 0.05 W | Precision | - | - | - | 0.1 | - | - | ||
![]() 2323767-4 TE Connectivity | 30 | - | - | - | - | QSFP-DD | - | - | - | - | - | - | - | - | - | 7.69u2009mmu2009[u2009.303u2009inu2009] | - | Yes | 2323767-4 | DD-DD, 28AWG 2-8PR, 2.5M | - | 28 | .32 | 50.0000 ppm/°C | 66.5 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | 7.62 | - | ||
![]() T4061120003-003 TE Connectivity | 19 |
| - | - | - | M8 Pigtail | - | - | M8 Plug | - | - | A | Sensor/Actuator | 3 | - | - | - | - | T4061120003-003 | M8 CABLE ST M 1.5M 3POS PUR CABLE | - | - | - | 100 ppm/°C | 15 Ohm | 0.225 W | High Reliability | - | - | - | 1 | 5.84 | 1.91 | ||
![]() T4061110003-004 TE Connectivity | In Stock | - | - | - | - | M8 Pigtail | - | - | M8 Plug | - | - | A | Sensor/Actuator | 3 | - | - | - | - | T4061110003-004 | M8 CABLE ST M 3M 3POS PVC CABLE | - | - | - | - | - | 500 mW | High Reliability, MIL-PRF-39017 | - | - | - | 2 | - | - | ||
![]() T4061110004-003 TE Connectivity | 89 | - | - | - | - | M8 Pigtail | - | - | M8 Plug | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4061110004-003 | M8 CABLE ST M 1.5M 4POS PVC CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4061110003-006 TE Connectivity | In Stock | - | - | - | - | M8 Pigtail | - | - | M8 Plug | - | - | A | Sensor/Actuator | 3 | - | - | - | - | T4061110003-006 | M8 CABLE ST M 7M 3POS PVC CABLE | - | - | - | 100.0000 ppm/°C | 6.98 kOhm | 0.125 W | - | - | - | - | 1 | 7.06 | - | ||
![]() T4061210004-003 TE Connectivity | In Stock | - | - | - | - | M8 Pigtail | - | - | M8 Plug | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4061210004-003 | M8 CABLE RA M 1.5M 4POS PVC CABLE | - | - | - | 25.0000 ppm/°C | 6.98 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 4.75 | - | ||
![]() T4061310003-004 TE Connectivity | In Stock | - | - | - | - | M8 Pigtail | - | - | M8 Socket | - | - | A | Sensor/Actuator | 3 | - | - | - | - | T4061310003-004 | M8 CABLE ST FEMALE 3M 3POS PVC CABLE | - | - | - | - | - | - | - | 1 uH | 20 | 4.3 A | - | 4 | 4 mm | ||
![]() T4061320004-006 TE Connectivity | 39 |
| - | - | - | M8 Pigtail | - | - | M8 Socket | - | - | A | Sensor/Actuator | 4 | - | - | - | - | T4061320004-006 | M8 CABLE ST FEMALE 7M 4POS PUR CABLE | - | - | - | 50.0000 ppm/°C | 4.42 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | 7.62 | - |