- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- RoHS
- Manufacturer
- Product Category
- Brand
- Subcategory
- Product Type
Attribute column
Manufacturer
TE Connectivity Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Connector Style | Cable Length | Operating Mode | Shell Size, MIL | Frequency Tolerance | Power - Max | Cable Opening | Jacket Color | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Connector Type A | Connector Type B | Connector Usage | FET Feature | Number of Strands | Wire Gauge - AWG | Features | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAD2473A201-150. TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Cable Assembly | - | - | - | Olive Drab | - | - | Male / Male | - | Threaded | - | - | D | - | - | - | - | - | Olive Drab Cadmium | 44-22 | - | - | - | - | 15 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Plug | - | - | - | 24 AWG | Ground | IP67 | - | - | - | - | - | ||
![]() TAD2453A201-020 TE Connectivity | 77 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 250 V | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | 18.432 MHz | ±30ppm | - | - | 70 Ohms | - | 17pF | - | 2 m | Fundamental | - | ±20ppm | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | 0.031 (0.80mm) | - | - | - | - | ||
![]() TAD2453A201-007. TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Cable Assembly | - | - | - | Olive Drab | - | - | Male / Female | - | Threaded | - | - | A | - | - | - | - | - | Olive Drab Cadmium | - | - | - | - | - | 10 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2453A201-040 TE Connectivity | 47 | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | Glenair | Retail Package | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2453A201-003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | EDAC Inc. | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2413A201-007. TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | - | EDAC Inc. | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | Free End | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2453A201-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2413A201-005. TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Cable Assembly | - | - | - | Olive Drab | - | - | Male | - | Threaded | - | - | B | - | - | - | - | - | Olive Drab Cadmium | - | - | - | - | - | 5 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | Free End | - | - | - | 24 AWG | Ground | IP67 | - | - | - | - | - | ||
![]() TAD2413A201-250 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | Free End | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2423A201-150. TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | - | Glenair | Retail Package | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 m | - | - | - | - | - | Teal | - | - | - | - | - | 90° M12 Plug | Free End | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2453A201-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2413A201-001 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | Thermoplastic | - | CTV06RW | D Coded | M12 | 4 Position | Free Stripped End | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | Cable Assembly | - | 39 | - | Olive Drab | Aviation, Marine, Military | - | Male | - | Threaded | - | - | C | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 21-39 | - | - | - | - | 500 mm | - | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | Free End | - | - | - | 24 AWG | Coupling Nut, Self Locking | IP67 | - | - | 100.0µin (2.54µm) | - | - | ||
![]() TAD2423A201-250. TE Connectivity | 11 | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | - | - | - | - | Teal | - | - | - | - | - | 90° M12 Plug | Free End | - | - | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2423A201-005. TE Connectivity | 13 | - | - | Surface Mount | SOT-1205, 8-LFPAK56 | - | - | LFPAK56D | - | - | BUK9K29 | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | 30A (Ta) | Nexperia USA Inc. | Bulk | - | Last Time Buy | 250 V | -55°C ~ 175°C (TJ) | Automotive, AEC-Q101 | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | 68W (Ta) | - | Teal | 27mOhm @ 5A, 10V | 2.1V @ 1mA | 3637pF @ 25V | 54nC @ 10V | 100V | 90° M12 Plug | Free End | - | Logic Level Gate | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD2423A201-020 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° M12 Plug | Free End | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAD14545101-006 TE Connectivity | 10 | - | - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | TVP00DT | - | - | - | - | - | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 11 | - | - | Aviation, Marine, Military | - | - | - | Threaded | - | - | B | Shielded | Environment Resistant | - | - | - | Durmalon™ | 19-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() TAD14545101-001 TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN73R1J | D | M12 | 4 Position | M12 | 4 Position | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 250 V | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | Cable Assembly | 2.37 kOhms | - | Thin Film | - | - | - | Male / Female | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | Green | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 22 AWG | Automotive AEC-Q200, Moisture Resistant | IP67 | 0.022 (0.55mm) | 1.5m | - | - | AEC-Q200 | ||
![]() TAD14541111-005 TE Connectivity | 18 | - | - | - | - | - | - | - | - | - | - | D | M12 | 4 Position | M12 | 4 Position | - | - | - | Reliance North America | Tape & Box (TB) | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | - | Green | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | 7 | 22 AWG | - | IP67 | - | 5m | - | - | - | ||
![]() TAD14541111-007 TE Connectivity | 8 | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | Tray | - | Active | - | - | SP MAX | - | - | - | - | - | Housing for Female Sockets | - | - | 34 | - | Black | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | M12 Receptacle | Receptacle | - | - | - | Jackscrew Socket | - | - | - | - | - | - | ||
![]() TAD14541111-006. TE Connectivity | 36 | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 m | - | - | - | - | - | Green | - | - | - | - | - | M12 Plug | M12 Receptacle | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - |