- TE Internal #
- TE Internal Description
- Connector Type (End A)u2009
- Number of Positionsu2009
- M8/M12 Application Typeu2009
- Keying Codeu2009
- RoHS
- Manufacturer
- Product Category
- Subcategory
- Brand
- Product Type
Attribute column
Manufacturer
TE Connectivity Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Row Spacing | Note | Cable Length | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Jacket Color | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Contact Termination | Bidirectional Channels | Connector Type A | Capacitance @ Frequency | Connector Type B | Absolute Pull Range (APR) | Number of Strands | Wire Gauge - AWG | Features | IP Rating | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAD2483A201-250 TE Connectivity | 11 | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | Glenair | Retail Package | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TCD14741111-002 TE Connectivity | 31 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | D | M12 | 4 Position | RJ45 Plug | 4 Position | - | - | EPSON | Tape & Reel (TR) | - | Active | 30 V | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | Male / Male | - | - | - | 1.8V ~ 3.3V | - | 85.064 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 1 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | RJ45 Plug | - | 7 | 22 AWG | - | - | 0.055 (1.40mm) | 1m | - | ||
![]() TAD2483A201-300 TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | Cable Assembly | - | Silver | - | - | Male / Male | Threaded | - | - | - | D | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | 30 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2483A201-150. TE Connectivity | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | - | - | - | - | - | - | ||
![]() TAD2483A201-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | TE Connectivity Erni | Bulk | - | Obsolete | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2473A201-250 TE Connectivity | 9 | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | KEMET | Tape & Reel (TR) | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2473A201-007 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | AT04-6P | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | Amphenol Sine Systems Corp | Bulk | - | Active | 250 V | -55°C ~ 125°C | AT Series™ | - | - | Receptacle | Cable Assembly | 6 | Gray | - | 3 | Male / Male | Latch Holder | Male Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | 10 m | - | - | - | - | Teal | - | - | - | Crimp | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | Sealed | IP67 | - | - | - | ||
![]() TAD2473A201-200 TE Connectivity | In Stock | - | - | Surface Mount | SOD-123F | - | - | SOD-123FL | SM4F11 | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | Micro Commercial Co | Bulk | - | Active | 250 V | -55°C ~ 150°C (TJ) | - | - | - | - | Zener | - | - | General Purpose | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 m | No | - | 12.2V | 400W | Teal | 21.98A | 18.2V | 11V | - | 1 | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2483A201-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2483A201-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | 90° M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2473A201-001 TE Connectivity | 128 | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | Glenair | Retail Package | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2473A201-005. TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | KYOCERA AVX | Bulk | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2473A201-002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2453A201-006 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | SiTime | Strip | - | Active | 250 V | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Male / Female | - | - | - | 3.3V | - | 25.000625 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.5mA | - | - | - | 7 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Receptacle | - | - | 24 AWG | - | IP67 | 0.031 (0.80mm) | - | - | ||
![]() TAD2473A201-020 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Plug | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2413A201-200. TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Plug | - | Free End | - | - | - | - | - | - | - | - | ||
![]() TAD2453A201-004 TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | Cable Assembly | - | Silver | - | - | Male / Female | Threaded | - | - | - | E | - | - | - | Passivated | 35-97 | - | - | - | - | - | - | 3 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | M12 Receptacle | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2423A201-200. TE Connectivity | In Stock | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | Glenair | Retail Package | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 m | - | - | - | - | Teal | - | - | - | - | - | 90° M12 Plug | - | Free End | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2413A201-020 TE Connectivity | 66 | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | - | PEI-Genesis | Bulk | - | Active | 250 V | - | * | - | - | - | Cable Assembly | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | Free End | - | - | 24 AWG | - | IP67 | - | - | - | ||
![]() TAD2413A201-002 TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | 250 V | -65°C ~ 175°C | 806 | - | Solder | Receptacle, Female Sockets | Cable Assembly | - | Olive Drab | - | - | Male | Threaded | - | - | - | E | - | - | - | Olive Drab Cadmium | 22-97 | - | - | - | - | - | - | 1 m | - | - | - | - | Teal | - | - | - | - | - | M12 Plug | - | Free End | - | - | 24 AWG | - | IP67 | - | - | - |