- Capacitance
- Clamping Voltage
- Composition
- ESD Protection Voltage
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Mounting
- Number of Elements per Chip
- Number of Pins
- Operating Temperature
- Pin Count
Attribute column
Manufacturer
TE Connectivity Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Breakdown Voltage / V | Direction Type | ESD Protection Voltage | Mounting | Number of Elements per Chip | Reverse Stand-off Voltage | RoHS | Schedule B | Supplier Package | Voltage Rating (DC) | Operating Temperature | Packaging | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Pin Count | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | ELV | Leakage Current | Element Configuration | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Test Current | Input Capacitance | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SESD0402X1UN-0020-090 TE Connectivity | 500 | - | - | Surface Mount | 2 | 9 V | - | 20@Air Gap/20@Contact Disc kV | Surface Mount | 1 | 7 V | Compliant | 8536300000, 8536300000/8536300000/8536300000/8536300000/8536300000 | DFN | - | -55 to 125 °C | Cut Tape | SMD/SMT | Diode Arrays | -125 °C | -55 °C | Zener | 0.22 pF | 600 µm | 2 | 0402 | - | 9 V | 7 V | Unidirectional | - | 1 | Compliant | 50 nA | Single | No | 50 nA | -800 mV | 2 A | 2 A | Unidirectional | 1 mA | 200 fF | - | Yes | 1 | - | 9 V | 270 µm | 1 mm | 360 µm | No | Unknown | Lead Free | ||
![]() PESD0402-140 TE Connectivity | 200000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SESD0201X1BN-0010-098 TE Connectivity | 999000 | - | - | - | - | - | Bi-Directional | 20 kV | Surface Mount | 1 | - | - | - | XDFN | - | -55 to 125 °C | - | - | Diode Array | - | - | - | 0.1 pF | - | 2 | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SESD0402Q2UG-0020-090 TE Connectivity | 30000 | - | - | Surface Mount | 3 | 9 V | Uni-Directional | 20@Air Gap/20@Contact Disc kV | Surface Mount | 2 | 5 V | Compliant | - | DFN | - | -55 to 125 °C | Cut Tape | SMD/SMT | Diode Arrays | -125 °C | -55 °C | Zener | 0.22 pF | 600 µm | 3 | 0402 | - | 9 V | 7 V | Unidirectional | - | 2 | Compliant | 50 nA | Common Anode | No | 50 nA | -800 mV | 2 A | 2 A | Unidirectional | 1 mA | 200 fF | - | Yes | 2 | - | 9 V | 380 µm | 1 mm | 650 µm | No | Unknown | Lead Free | ||
![]() SESD1103Q6UG-0020-090 TE Connectivity | 4795 | - | - | Surface Mount | 7 | 9 V | Uni-Directional | 20@Air Gap/20@Contact Disc kV | Surface Mount | 6 | 7 V | Compliant | - | DFN | - | -55 to 125 °C | Tape & Reel (TR) | SMD/SMT | Diode Arrays | -125 °C | -55 °C | Zener | 0.22 pF | 800 µm | 7 | - | - | 9 V | 7 V | Unidirectional | - | 6 | Compliant | 50 nA | - | No | 50 nA | -800 mV | 2 A | 2 A | Unidirectional | 1 mA | 200 fF | 9 V | Yes | 6 | - | 9 V | 380 µm | 2.8 mm | 900 µm | No | Unknown | Lead Free | ||
![]() SESD0201C-120-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SESD1004Q4UG-0020-090 TE Connectivity | 4900 | - | - | Surface Mount | 10 | 9 V | Uni-Directional | 20@Air Gap/20@Contact Disc kV | Surface Mount | 4 | 7 V | Compliant | - | DFN | - | -55 to 125 °C | Tape & Reel (TR) | SMD/SMT | Diode Arrays | -125 °C | -55 °C | Zener | 0.22 pF | 1 mm | 10 | - | - | 9 V | 7 V | Unidirectional | - | 4 | Compliant | 50 nA | Common Anode | No | 50 nA | -800 mV | 2 A | 2 A | Unidirectional | 1 mA | 200 fF | 9 V | Yes | 4 | - | 9 V | 380 µm | 2.5 mm | 1.1 mm | No | Unknown | Lead Free | ||
![]() SESD0402S-005-054 TE Connectivity | 999000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD1206Q-240 TE Connectivity | 5140 | - | - | Surface Mount | 8 | 24 V | - | - | - | - | 24 V | Compliant | - | - | 24 V | - | Tape & Reel (TR) | SMD/SMT | - | 125 °C | -55 °C | Zener | 250 fF | 1.7 mm | - | 3216 | 1206 | 24 V | 24 V | - | - | 1 | Compliant | 10 µA | - | No | 10 µA | 45 V | - | - | Bidirectional | - | - | - | Yes | - | 4 | - | 600 µm | 3.3 mm | 1.7 mm | No | No SVHC | Lead Free | ||
![]() SESD0402P1BN-0450-090 TE Connectivity | 110000 | - | - | - | - | - | - | ±16@Air Gap/±10@Contact Disc kV | Surface Mount | 1 | - | - | - | CSP | - | -40 to 125 °C | - | - | - | - | - | - | 5.5 pF | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SESD1004Q4UG-0030-088 TE Connectivity | In Stock | - | - | Surface Mount | 10 | - | - | - | - | - | 7 V | Compliant | - | - | - | - | - | - | - | 125 °C | -55 °C | Zener | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 13 V | 2.2 A | - | - | - | - | - | - | 4 | - | 8.8 V | - | - | - | - | - | - | ||
![]() RF1963-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |