- Compatible Cable Diameter Rangeu2009
- Marker Styleu2009
- TE Internal #
- TE Internal Description
- Marker Cutu2009
- Marker Sizeu2009
- Primary Product Coloru2009
- Alias #
- Series
- Printed Markingu2009
- Mfr
- Package
Attribute column
Manufacturer
TE Connectivity Labels, Stickers, Decals - Preprinted
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | CoilResistance | Compatible Cable Diameter Rangeu2009 | Contact Materials | Marker Cutu2009 | Marker Sizeu2009 | Marker Styleu2009 | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Primary Product Coloru2009 | Printed Markingu2009 | Qualification | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Function | Terminal Type | Operate Time | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5057-000 TE Connectivity | In Stock | - | - | - | 11513429 | - | 1.5 – 2u2009mmu2009[u2009.06 – .08u2009inu2009] | - | Chevron | 5 | Push-On | - | - | - | Yellow | - | - | EC5057-000 | 11513429 | - | - | - | 50 ppm/°C | 145 kOhm | 0.2 W | High Reliability | - | - | - | - | 0.1 | - | - | - | ||
![]() EC5065-000 TE Connectivity | In Stock | - | - | - | 11513437 | - | 1.5 – 2u2009mmu2009[u2009.06 – .08u2009inu2009] | - | Chevron | 5 | Push-On | - | - | - | Yellow | - | - | EC5065-000 | 11513437 | - | - | - | 100.0000 ppm/°C | 4.75 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 1 | - | 4.75 | - | ||
![]() EC5596-000 TE Connectivity | In Stock | - | - | - | 1-1899177-3 | - | 2.9 – 4.7u2009mmu2009[u2009.11 – .19u2009inu2009] | - | Chevron | 11 | Push-On | - | - | - | White | - | - | EC5596-000 | 11543920 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC0192-000 TE Connectivity | In Stock | - | - | - | 05811403 | - | 2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009] | - | Straight | 7 | Push-On | - | - | - | Yellow | - | - | EC0192-000 | 05811403 | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC0214-000 TE Connectivity | In Stock | - | - | - | 05811901 | - | 2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009] | - | Straight | 7 | Push-On | - | - | - | White | - | - | EC0214-000 | 05811901 | - | - | - | 100 ppm/K | 4.02 Ohm | 0.75 W | General Purpose | - | - | - | - | 1 | - | 5 | 2.5 | ||
![]() EC0724-000 TE Connectivity | In Stock | - | - | - | 06163940 | - | 2.9 – 4.7u2009mmu2009[u2009.11 – .185u2009inu2009] | - | Straight | 11 | Push-On | - | - | - | White | - | - | EC0724-000 | 06163940 | - | - | - | 50.0000 ppm/°C | 4.42 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | 7.62 | - | ||
![]() EC0861-000 TE Connectivity | In Stock | - | - | - | 06171939 | - | 3.4 – 5.7u2009mmu2009[u2009.13 – .22u2009inu2009] | - | Straight | 13 | Push-On | - | - | - | White | - | - | EC0861-000 | 06171939 | - | - | - | 200 ppm/K | 33 kOhm | 0.05 W | General Purpose | - | - | - | - | 5 | - | 0.6 | 0.3 | ||
![]() EC0240-000 TE Connectivity | In Stock | - | - | - | 05811927 | - | 2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009] | - | Straight | 7 | Push-On | - | - | - | White | - | - | EC0240-000 | 05811927 | - | - | - | 50.0000 ppm/°C | 1.74 MOhm | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 8.89 | - | ||
![]() EC1014-000 TE Connectivity | In Stock | - | - | Gold | 06181000 | - | 3.8 – 6.3u2009mmu2009[u2009.149 – .248u2009inu2009] | Gold | Straight | 15 | Push-On | 0.4@20VAC 20VDC VA | - | Through Hole | Black | - | - | EC1014-000 | 06181000 | - | - | -30 to 65 °C | - | - | - | - | - | Momentary Contact | PC Pins | - | - | - | - | - | ||
![]() EC1421-000 TE Connectivity | In Stock | - | - | - | 06221915 | 50 Ohm | 5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009] | - | Straight | - | Push-On | - | 0.22 Vdc | Through Hole | White | F | - | EC1421-000 | 06221915 | PC Pins | - | -65 to 125 °C | - | - | - | - | 8 | - | - | 2 ms | - | DPST | 9.52 mm | - | ||
![]() EC1425-000 TE Connectivity | In Stock | - | - | - | 06221919 | - | 5.5 – 8.9u2009mmu2009[u2009.22 – .35u2009inu2009] | - | Straight | - | Push-On | - | - | - | White | J | - | EC1425-000 | 06221919 | - | - | - | 25 ppm/°C | 21 kOhm | 0.15 W | High Reliability | - | - | - | - | 0.1 | - | 2.03 | 1.27 | ||
![]() EC5150-000 TE Connectivity | In Stock | - | - | - | 11521911 | - | 2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009] | - | Chevron | 7 | Push-On | - | - | - | White | - | - | EC5150-000 | 11521911 | - | - | - | 100.0000 ppm/°C | 5.6 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | 2 | - | 7.62 | - | ||
![]() EC5670-000 TE Connectivity | In Stock | - | - | - | 11551915 | - | 3.4 – 5.7u2009mmu2009[u2009.13 – .22u2009inu2009] | - | Chevron | 13 | Push-On | - | - | - | White | - | MIL-PRF-55182 | EC5670-000 | 11551915 | - | 200 V | - | 50.0000 ppm/°C | 9.09 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 1 | - | 7.62 | - | ||
![]() EC0286-000 TE Connectivity | In Stock | - | - | - | 05813424 | - | 2 – 3.2u2009mmu2009[u2009.08 – .13u2009inu2009] | - | Straight | 7 | Push-On | - | - | - | Yellow | - | - | EC0286-000 | 05813424 | - | - | - | 25.0000 ppm/°C | 47 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | 0.1 | - | 7.62 | - | ||
![]() EC0822-000 TE Connectivity | In Stock | - | - | - | 06171900 | - | 3.4 – 5.7u2009mmu2009[u2009.13 – .22u2009inu2009] | - | Straight | 13 | Push-On | - | - | - | White | - | - | EC0822-000 | 06171900 | - | 30 V | - | 200 ppm/K | 86.6 kOhm | 0.05 W | General Purpose | - | - | - | - | 1 | - | 0.6 mm | 0.3 mm | ||
![]() 3-1768043-2 TE Connectivity | In Stock | - | - | - | A83098-000 | - | 2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009] | - | Straight | STD 05 | Snap-On | - | - | - | Yellow | - | - | 3-1768043-2 | STD05Y-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STD05W-BLANK TE Connectivity | In Stock | - | - | - | A38417-000 | - | 2.3 – 3u2009mmu2009[u2009.091 – .118u2009inu2009] | - | Chevron | STD 05 | Snap-On | - | - | - | White | - | - | 8-1768042-7 | STD05W-BLANK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1768042-1 TE Connectivity | In Stock | - | - | - | A32056-000 | - | 1.9 – 2.6u2009mmu2009[u2009.075 – .102u2009inu2009] | - | Straight | STD 03 | Snap-On | - | - | - | Yellow | - | - | 5-1768042-1 | STD03Y-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1768041-6 TE Connectivity | In Stock | - | - | - | E82756-000 | - | 1.4 – 1.8u2009mmu2009[u2009.055 – .071u2009inu2009] | - | Straight | STD 02 | Snap-On | - | - | - | Yellow | - | - | 6-1768041-6 | STD02Y-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1768046-1 TE Connectivity | In Stock | - | - | - | F38159-000 | - | 8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009] | - | Straight | STD 17 | Snap-On | - | - | - | - | + | - | 9-1768046-1 | STD17Y-PLUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |