- Resistance
- Tolerance
- Number of Turns
- Termination Style
- Series
- Temperature Coefficient
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Part Status
Attribute column
Manufacturer
TE Connectivity Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Rated operating voltage | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Unit Weight | Usage Level | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Ingress Protection | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Size Code | ELV | Adjustment Type | Number of Logic Elements/Cells | Product Type | Number of Turns | RPM | Taper | Actuator Orientation | Gain | Total RAM Bits | Number of LABs/CLBs | Frequency Range | Screening Level | Antenna Type | VSWR | Actuator Diameter | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Resistance Law | Element Type | Product | Bushing Type | Features | Input Voltage | Product Category | Shaft Diameter | Phase | Bearings | IP Rating | Mating Connector | Product Length (mm) | Diameter | Height | Length | Width | Actuator Length | Height (Max) | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1624178-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Panel | 2 | - | -25C to 70C | - | - | Box | - | - | - | - | - | - | - | - | SIDE | 20.4(mm) | Not Required(mm) | Active | No | - | - | - | - | - | 6.35(mm) | - | NO | 20% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Potentiometer | 4700(ohm) | - | - | - | - | - | - | - | - | 0.4(W) | - | - | Carbon Film | - | - | - | - | - | - | - | - | Not Required | EYELET | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | - | - | - | - | - | 70.9(mm) | - | - | - | - | - | - | 25.2(mm) | - | ||
![]() 1624180-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 2 | - | -25C to 70C | - | - | - | - | - | - | - | - | - | - | - | SIDE | 20.4(mm) | Not Required(mm) | - | No | - | - | - | - | - | 6.35(mm) | - | NO | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | 5000(ohm) | - | - | - | - | - | - | - | - | 0.4(W) | - | - | Carbon Film | - | - | - | - | - | - | - | - | Not Required | EYELET | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | - | - | - | - | - | 70.9(mm) | - | - | - | - | - | - | 25.2(mm) | - | ||
![]() 1623831-6 TE Connectivity | In Stock | - | - | 12 Weeks, 6 Days | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 3 | Cermet | - | - | - | - | - | - | TE CONNECTIVITY LTD | -- | TE Connectivity | 1623831-6 | - | - | TE Connectivity Passive Product | - | Through Hole | 1 | - | -55C to 125C | - | - | Bulk | , | - | - | CIRCULAR PACKAGE | - | - | - | Obsolete | TOP | Not Required(mm) | 6.8(mm) | Active | No | - | 8.62 | - | Yes | - | - | - | NO | 10% | - | - | - | - | - | Bulk | 470, Citec | Round - 0.268 Dia x 0.177 H (6.80mm x 4.50mm) | ±10% | Yes | Active | -- | - | - | ±250(ppm/°C) | Trimmer | 500(ohm) | - | - | - | - | - | 0.5W, 1/2W | - | - | 0.5 (1/2)(W) | - | - | Cermet | - | - | - | - | - | TRIMMER | compliant | - | Not Required | Pin | 0.5 W | SCREW | - | - | Not Required | - | - | Top Adjustment | - | - | 1 | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | NOT REQUIRED | - | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | - | ||
![]() 1623895-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1623895-4 | - | - | - | - | Through Hole | 1 | - | -25C to 100C | - | - | - | not_compliant | - | - | RECTANGULAR PACKAGE | - | - | - | Contact Manufacturer | SIDE | 7.45(mm) | Not Required(mm) | - | No | - | 4.77 | - | Yes | - | - | - | NO | 25% | - | - | - | - | - | - | - | - | 25% | Yes | - | - | - | - | ±250(ppm/°C) | Trimmer | 100000(ohm) | - | - | - | - | - | - | - | - | 0.2 (1/5)(W) | - | - | Cermet | - | - | - | - | - | TRIMMER | - | - | Not Required | Pin | 0.2 W | SCREW | - | - | Not Required | - | - | - | - | - | 1 | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | NOT REQUIRED | - | - | - | - | - | - | - | - | 6.8(mm) | - | - | - | - | - | - | 8.4(mm) | - | ||
![]() 3204X501P TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | CSON | YES | J BEND | SURFACE MOUNT | - | 3 | Cermet | - | - | TE Connectivity / Holsworthy | - | - | 500 | TE CONNECTIVITY LTD | -- | TE Connectivity | 3204X501P | - | + 85 C | TE Connectivity Passive Product | - 20 C | PCB Mount | - | - | -20C to 70C | 100 °C | -20 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | not_compliant | 2.3 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | 1-1623909-0 | Contact Manufacturer | - | 5(mm) | - | Obsolete | No | - | 4.01 | Details | No | 250 deg | - | - | - | - | - | Commercial grade | - | 50 V | - | Tape & Reel (TR) | 3204, Citec | Rectangular - 0.197 x 0.177 Face x 0.091 H (5.00mm x 4.50mm x 2.30mm) | ±25% | Yes | Active | -- | - | EAR99 | ±250ppm/°C | Trimmer Potentiometers | 500 Ohms | - | - | - | - | - | 0.1W, 1/10W | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Tape | - | CERMET | - | - | - | - | Rectangular | TRIMMER | - | - | - | J Lead | 0.1 W | SCREW | - | 50 V | - | 2018 | - | Top Adjustment | - | Trimmer Resistors | 1 | - | - | VERTICAL | - | - | - | - | Commercial | - | - | - | - | - | - | - | LINEAR | Cermet | - | - | - | - | Trimmer Resistors - SMD | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | 1.4(mm) | - | ||
![]() CB10MH222ME TE Connectivity | In Stock | - | - | 16 Weeks, 6 Days | - | Radial, Through Hole | Through Hole | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | Carbon | - | - | - | IP20 | - | - | TE CONNECTIVITY LTD | -- | TE Connectivity | CB10MH222ME | - | - | TE Connectivity Passive Product | - | - | - | - | - | 70 °C | -25 °C | Bulk | PCB Mount, 3920 | 10.8 mm | 9.8 mm | RECTANGULAR PACKAGE | PCB Mount | 5 mm | - | Obsolete | - | - | - | Active | - | 230 - 230 | 5.84 | Compliant | Yes | 240 deg | - | - | - | - | - | - | 200 V | 200 V | - | Bulk | CB10, Citec | Rectangular - 0.425 x 0.386 Face x 0.476 H (10.80mm x 9.80mm x 12.10mm) | ±20% | Yes | Active | -- | PC Pin, Radial | EAR99 | ±500ppm/°C | - | 2.2 kOhms | - | 70 °C | -25 °C | Carbon, Metal Foil | - | 0.15W | 8533.40.80.70 | Variable Resistors | 150 mW | - | 150 mW | CARBON FILM | - | - | - | - | Flame Retardant | TRIMMER | compliant | - | - | PC Pins | 0.15 W | SCREW | 3.5 mm | 150 V | - | 3920 | Compliant | Side Adjustment | - | - | 1 | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.795 mm | 9.8 mm | 5.0038 mm | - | - | - | No | ||
![]() 3204X201P TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | 1932-BBGA, FCBGA | - | - | - | 1932-FBGA, FC (45x45) | - | Cermet | - | - | TE Connectivity / Holsworthy | - | - | 500 | - | -- | TE Connectivity | - | - | - | TE Connectivity Passive Product | - | PCB Mount | - | 840 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1623909-5 | - | - | - | - | Obsolete | - | - | - | Details | - | - | - | - | - | - | 0.009174 oz | - | - | - | -40°C ~ 100°C (TJ) | Tape & Reel (TR) | Stratix® V GS | Rectangular - 0.197 x 0.177 Face x 0.091 H (5.00mm x 4.50mm x 2.30mm) | ±25% | - | Active | -- | - | - | ±250ppm/°C | - | 200 Ohms | - | - | - | - | - | 0.1W, 1/10W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | - | 5SGSED6 | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 583000 | Trimmer Resistors | 1 | - | - | - | - | 54553600 | 220000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC910 10K RS TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +120°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC910 | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | Top Adjust | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 mm | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | ||
![]() 1-1623891-7 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | Carbon | - | - | - | - | - | - | TE CONNECTIVITY LTD | -- | Dynapar | F182000/43F5Z | CT6 | - | TE Connectivity Passive Product | - | Hollowshaft | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | Active | - | - | 5.65 | Yes | Yes | - | - | Hollow | - | - | - | - | - | - | 0 to 120 Degrees C | Bulk | CT6, Citec | Rectangular - 0.264 x 0.252 Face x 0.315 H (6.70mm x 6.40mm x 8.00mm) | ±30% | Yes | Active | -- | Radial Connector | EAR99 | -- | - | 1 kOhms | NOT SPECIFIED | - | - | - | - | 0.1W, 1/10W | 8533.40.80.70 | Variable Resistors | - | - | - | CARBON FILM | - | - | - | - | - | TRIMMER | compliant | - | - | PC Pins | 0.1 W | SCREW | - | - | - | - | - | Side Adjustment | - | - | 1 | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | 5 VDC | - | - | - | Yes | IP40 | Not Included | - | - | - | - | - | - | - | - | - | ||
![]() 3203X503P TE Connectivity | In Stock | - | - | 22 Weeks, 6 Days | - | - | Connector Mount | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | Cermet | - | - | TE Connectivity / Holsworthy | - | - | 500 | TE CONNECTIVITY LTD | -- | TE Connectivity | 3203X503P | - | +150°C | TE Connectivity Passive Product | -55°C | Surface Mount | 1 | - | -55C to 150C | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 1313 | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1-1623916-1 | Contact Manufacturer | TOP | 3.5(mm) | Not Required(mm) | Active | No | - | 3.81 | Details | Yes | 210 deg | 1.9(mm) | - | NO | 25% | - | - | - | - | - | Bulk | EXR | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | ±25% | Yes | Active | -- | Connector, BN | EAR99 | ±100(ppm/°C) | Trimmer | 50000(ohm) | - | - | - | - | -- | 0.05W, 1/20W | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 0.05 (1/20)(W) | Tape | - | Cermet | - | Side Adjust | -- | - | Rectangular | TRIMMER | - | - | Not Required | J-Hook | 0.05 W | SCREW | - | 15 V | Not Required | 1313 | - | Top Adjustment | - | Trimmer Resistors | 1 | - | - | VERTICAL | -- | - | - | -- | - | Whip, Straight | -- | - | 1 | VHF (f | 154MHz | -- | LINEAR | - | - | NOT REQUIRED | -- | - | Trimmer Resistors - SMD | - | - | - | - | - | 3.4(mm) | - | - | 3.4mm | - | - | -- | 2(mm) | - | ||
![]() 2176394-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1630481-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6215-1000-030 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 409HS-2K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3142W104P TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 3142, Citec | Rectangular - 0.177 x 0.157 Face x 0.094 H (4.50mm x 4.00mm x 2.40mm) | ±25% | - | Active | -- | - | - | ±250ppm/°C | - | 100 kOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1623909-8 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 10 months ago) | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 V | - | Tape & Reel (TR) | - | - | 25 % | - | - | - | SMD/SMT | - | 250 ppm/°C | - | 200 kΩ | - | 85 °C | -20 °C | Cermet | - | - | - | - | 100 mW | - | 100 mW | - | - | - | - | 5.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 | - | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | 5 mm | 4.4958 mm | - | - | - | - | ||
![]() 4275W105K TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 4275, Citec | Square - 0.274 x 0.268 Face x 0.274 H (6.95mm x 6.80mm x 6.95mm) | ±10% | - | Active | -- | - | - | ±100ppm/°C | - | 1 MOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 416XA101P TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Cermet | Side Crossed Slot | 416X | TE Connectivity / AMP | - | - | 500 | - | -- | TE Connectivity | - | - | +100°C | TE Connectivity Passive Product | -25°C | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1623895-1 | - | - | - | - | Obsolete | - | - | - | Details | - | - | - | - | - | - | 1.269863 oz | - | - | 100 VDC | - | Bulk | 416, Citec | Rectangular - 0.331 x 0.268 Face x 0.331 H (8.40mm x 6.80mm x 8.40mm) | ±25% | - | Active | -- | - | - | ±250ppm/°C | Trimmer Resistors - Single Turn | 100 Ohms | - | - | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 0.2W | - | - | - | - | Side Adjust | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | - | Trimmer Resistors | 1 | - | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cermet | Single Turn | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | 8.4 mm | 6.8mm | 3.5 mm | - | - | - | - | ||
![]() 4-1625931-4 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 weeks ago) | Through Hole | Footed | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | Marathon Electric | R322A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 10 % | - | - | - | PCB | - | - | IEC Metric | 10 kΩ | - | - | - | Cast Iron | - | - | - | - | 2 W | - | 2 W | - | - | - | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | 1,770 RPM | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 40.005 mm | - | - | No | ||
![]() 3150W502P TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | - | 3 | Cermet | - | 3150 | - | - | - | - | TE CONNECTIVITY LTD | -- | TE Connectivity | 3150W502P | - | - | TE Connectivity Passive Product | - | - | - | - | - | 100 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 1815 | 1.4 mm | 4.5 mm | RECTANGULAR PACKAGE | SMT | 3.8 mm | - | Obsolete | - | - | - | Obsolete | - | - | 5.79 | - | Yes | 260 deg | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 3150, Citec | Rectangular - 0.165 x 0.150 Face x 0.055 H (4.20mm x 3.80mm x 1.40mm) | ±25% | Yes | Obsolete | -- | - | - | ±250ppm/°C | - | 5 kOhms | - | - | - | - | - | 0.2W, 1/5W | - | Variable Resistors | - | TR | - | CERMET | - | - | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | 0.2 W | SCREW | - | 50 V | - | 1815 | - | Top Adjustment | - | - | 1 | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |