- Contact Form
- Series
- Coil Voltage
- Switching Voltage
- CoilResistance
- Mfr
- Package
- Product Status
- Operating Temperature
- Features
- Mounting Type
- Contact Materials
Attribute column
Manufacturer
TE Connectivity Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH965H TE Connectivity Aerospace, Defense and Marine | 766 |
| - | 20 Weeks | - | - | - | NO | PANEL MOUNT | - | 50000 Cycle(s) | 120°C | -60°C | - | - | 2006 | - | Active | - | EAR99 | 8536.41.00.50 | - | MIL-R-6106 | - | 151.64mm | 76.96 mm | 151.64mm x 76.96mm x 59.69mm | 300A | HERMETICALLY SEALED | - | 28V | SCREW | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | 300A@28VDC | - | - | - | - | - | DC | MOMENTARY | - | DC | SPDT | 28V | 3.19A | 20V | 5.5V | - | 59.69mm | Non-RoHS Compliant | ||
![]() SA136A TE Connectivity Aerospace, Defense and Marine | 611 |
| Datasheet | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DHR7B TE Connectivity Aerospace, Defense and Marine | 892 |
| Datasheet | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A400F TE Connectivity Aerospace, Defense and Marine | 583 |
| - | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | Chassis | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPST | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K4001A3C TE Connectivity Aerospace, Defense and Marine | 530 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Chassis | Chassis Mount | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | K, Hartman | Active | 1 (Unlimited) | - | - | - | - | Connector, Stud | - | - | - | - | - | Non-Compliant | - | - | 1 | SPST | - | SPST-NO (DM) (1 Form X) | - | - | - | 35ms | 28VDC | 28VDC - Nom | 500mA | 20ms | - | 13VDC | 400A | - | 9VDC | - | - | - | 28V | - | - | - | - | - | - | Auxiliary Contacts | - | Non-RoHS Compliant | ||
![]() NN233C TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 22 Weeks | - | - | - | NO | PANEL MOUNT | 140Ohm | 50000 Cycle(s) | 71°C | -55°C | - | - | 2003 | - | Active | - | EAR99 | 8536.41.00.50 | - | MIL-R-6106 | - | 60.33mm | 39.17 mm | 60.33mm x 39.17mm x 63.5mm | 60A | GASKET SEALED | - | 28V | SCREW | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | 60A@28VDC | - | - | 5600mW | - | - | DC | MOMENTARY | - | DC | SPDT | 28V | 0.2A | 18V | 1.5V | - | 63.5mm | Non-RoHS Compliant | ||
![]() BH316C TE Connectivity Aerospace, Defense and Marine | 755 |
| - | 27 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Chassis | - | - | - | 46.67Ohm | 100000 Cycle(s) | 125°C | -55°C | - | - | - | - | Active | - | EAR99 | - | unknown | - | - | 94.74mm | 84.07 mm | - | - | HERMETICALLY SEALED | - | 28V | WIRE | 3 | 3PST | 50A | - | POWER/SIGNAL RELAY | - | 50A@115VAC | 27 ms | - | - | - | 12 ms | 50A@28VDC | - | - | 16800mW | - | 115V | AC/DC | MOMENTARY | - | DC | - | 28V | 0.6A | 18V | 1.5V | - | - | Non-RoHS Compliant | ||
![]() NN307A TE Connectivity Aerospace, Defense and Marine | 868 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D7BE TE Connectivity Aerospace, Defense and Marine | 983 |
| Datasheet | 27 Weeks | ACTIVE (Last Updated: 1 week ago) | Chassis | - | - | - | - | - | - | - | - | - | 2018 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3PDT | 60A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BHR316 TE Connectivity Aerospace, Defense and Marine | 673 |
| Datasheet | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DR18E5 TE Connectivity Aerospace, Defense and Marine | 581 |
| - | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BH316D TE Connectivity Aerospace, Defense and Marine | 931 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NN448B2 TE Connectivity Aerospace, Defense and Marine | 754 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D56B TE Connectivity Aerospace, Defense and Marine | 560 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K400B1F TE Connectivity Aerospace, Defense and Marine | 504 |
| Datasheet | 19 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | -55°C~85°C | Bulk | 2008 | K, Hartman | Active | 1 (Unlimited) | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | - | - | 28VDC | 28VDC - Nom | 550mA | - | - | 18VDC | 400A | - | 7VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | Non-RoHS Compliant | ||
![]() K400A1F TE Connectivity Aerospace, Defense and Marine | 913 |
| Datasheet | 19 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | -55°C~85°C | Bulk | 2008 | K, Hartman | Active | 1 (Unlimited) | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | - | - | 28VDC | 28VDC - Nom | 550mA | - | - | 18VDC | 400A | - | 7VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | Non-RoHS Compliant | ||
![]() K4001B5C2 TE Connectivity Aerospace, Defense and Marine | 597 |
| - | 18 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | -55°C~85°C | Bulk | 2013 | K, Hartman | Active | 1 (Unlimited) | - | - | - | - | Bolt Down, Connector | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | - | - | 35ms | 28VDC | 28VDC - Nom | 650mA | 20ms | - | 13VDC | 400A | - | 9VDC | - | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | Non-RoHS Compliant | ||
![]() DH7MN TE Connectivity Aerospace, Defense and Marine | 776 |
| - | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() D18 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 27 Weeks | - | - | - | NO | PANEL MOUNT | 472Ohm | 100000 Cycle(s) | 70°C | -45°C | - | - | - | - | Active | - | EAR99 | 8536.41.00.50 | - | CSA; UL | - | 38.9mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | 15A | DUST PROOF | - | 28V | QUICK CONNECT | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@277VAC | 15 ms | - | - | - | 10 ms | 15A@28VDC | - | - | 1200mW | - | 277V | AC/DC | MOMENTARY | - | DC | 3PDT | 24V | 0.05A | 18V | - | - | 48.4mm | Non-RoHS Compliant | ||
![]() E387C1 TE Connectivity Aerospace, Defense and Marine | 778 |
| - | 32 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |