- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Dielectric Material | (Ø) | Approvals | Base Product Number | Brand | Case colour | CoilResistance | Connections | Contact Materials | Contact Rating | Content | Dim | ElectricalLife | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED features | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material properties | Max. temperature | Maximum Power Rating | Maximum Switching Current | Mfr | Min. temperature | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating current | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Recess diameter | Rechargeable | Relay Construction | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Lead Spacing | Current - Supply (Disable) (Max) | Contact Current(DC)-Max | Voltage | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Size | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | Absolute Pull Range (APR) | VSWR | Seal Rating | Capacity | Coil Insulation | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW1501S03 TE Connectivity | 2598 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393769-4 TE Connectivity | 8000 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1393769 | - | - | 700(ohm) | - | Silver Cadmium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 0.05HP | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Through Hole | - | - | -55C to 75C | - | - | Box | - | - | - | 18VDC | 18.67(mm) | Active | No | - | - | Non-Latching | - | - | - | - | Sealed | - | - | - | - | 30(V) | - | - | -55°C ~ 75°C | Box or Tray | R10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(A) | Solder Pin | 2 Form C | - | General Purpose | - | - | - | - | 24VDC | Non Latching | 120VAC, 30VDC - Max | 34.28(mA) | - | - | 18 VDC | 5 A | - | - | - | - | - | - | 24 | - | - | - | - | Sealed - Fully | - | - | - | DPDT | - | - | - | - | - | - | - | No | - | - | 120(V) | 24.13(mm) | 30.2 mm | - | 24.1 mm | 18.7 mm | - | - | 30.15(mm) | - | ||
![]() 5-1393239-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyvinylidene with Thermoplastic Elastomer (TPE) | - | - | - | - | TE Connectivity / Schrack | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | - | 20 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 25 A | TE Connectivity Potter & Brumfield Relays | - | - | - | Through Hole | - | - | - | - | - | Box | - | RT214110 | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | 0.493835 oz | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | Opaque | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Solder Pin | SPDT (1 Form C) | - | - | General Purpose Relays | - | - | - | 110 VDC | Non-Latching | 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | 15.7 mm | - | 29 mm | 12.7 mm | - | - | - | - | ||
![]() 3-1617030-3 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1617030 | - | - | 160 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 4 ms | 12VDC | Non Latching | 115VAC, 28VDC - Max | 75 mA | 4 ms | - | 6.4 VDC | 2 A | - | - | 0.7 VDC | - | - | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1617804-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1617804-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393809-7 TE Connectivity | 783 |
| - | - | - | Socketable | - | - | - | - | - | 23mm | - | 1393809 | - | - | 700 Ohms | - | Silver (Ag), Gold (Au) | - | 1pc(s) | (Ø x H) 23 mm x 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | No | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | CR 2320 | General Purpose | - | - | - | 7.5 ms | 24VDC | Non Latching | - | 34.3 mA | 3 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mAh | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | ||
![]() 6-1393812-5 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 1393812 | TE Connectivity / Axicom | - | 3.8 kOhms | - | Silver (Ag), Gold (Au) | - | 1pc(s) | (L x W) 50 m x 50 mm | - | - | Black | 5 | - | - | - | - | - | - | TE Connectivity | - | - | - | +80°C | - | - | TE Connectivity Potter & Brumfield Relays | -30°C | - | - | Socket | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | -- | 36 VDC | 0.881849 oz | - | - | - | -40°C ~ 70°C | Bulk | HelaTape Tex | - | - | Active | - | - | - | HTAPE-TEX-BK-50x50 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Plug Pin | 6PST-NO (6 Form A) | - | General Purpose | PCB Relays | - | - | 16ms | 60VDC | Non Latching | 125VAC, 150VDC - Max | 15.8mA | 2ms | - | 36 VDC | 2A | 1 W | 947 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | -- | - | Low Signal Relays - PCB | - | - | - | - | - | 50m | 50mm | 0.31mm | - | - | - | ||
![]() 6-1393808-8 TE Connectivity | In Stock | - | - | - | PCB | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | 1393808 | - | - | 550 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 220V | 630V | -55°C ~ 125°C | Bulk | MKT1820 | 1.220 L x 0.433 W (31.00mm x 11.00mm) | ±20% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering | - | - | 0.33µF | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 7.5 ms | 20VDC | Non Latching | 125VAC, 150VDC - Max | 36.4 mA | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0.827 (21.00mm) | - | - | - | - | - | -- | ||
![]() V23026C1054B201 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | V23026 | - | - | 4.5 kOhms | - | Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au) | - | - | - | 10000 Cycle(s) | - | - | - | TE CONNECTIVITY LTD | -0.12 dB | -30 dB | - | - | - | TE Connectivity | V23026C1054B201 | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | 900 MHz | - | 70 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | - | Active | - | - | - | - | 5.48 | - | Yes | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | V23026, AXICOM | - | - | - | - | - | EAR99 | - | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | BOX; TUBE | - | - | compliant | - | - | - | - | - | UL | PC Pin | - | - | - | 13 mm | 7.6 mm | 13mm x 7.6mm x 6.9mm | - | - | - | 1 A | - | IP67/RT3 | - | 125 V | - | SOLDER | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | 1 A | - | 2 ms | 24VDC | Latching, Single Coil | 150VAC, 125VDC - Max | 5.3 mA | 2 ms | - | 18 VDC | 1 A | - | 128 mW | - | 150 V | AC/DC | LATCHED | - | DC | 100 MHz | - | 1.75 | - | - | - | SPDT | - | 24 V | 0.005 A | 18 V | -18 V | - | 2 ms | - | - | - | - | - | - | - | - | - | - | - | 6.9 mm | - | - | ||
![]() 3-1393812-8 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | Brass | - | 9.5mm | - | 1393812 | TE Connectivity / Axicom | Chrome | 25 kOhms | Open end cable | Silver (Ag), Gold (Au) | - | - | (Ø x L) 9.5 mm x 9.9 mm | - | n.rel. | Green | 5 | - | - | - | - | front panel use | - | TE Connectivity | - | - | shiny | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Through Hole | 20mA | - | - | - | - | Bulk | - | - | - | - | - | Active | - | 6.3mm | - | - | - | Details | - | Yes | - | - | -- | 79 VDC | 0.881849 oz | - | - | - | -40°C ~ 70°C | Bulk | V23054, AXICOM | - | - | Active | - | - | - | L 1041 OSLAC | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Solder Pin | 4PDT (4 Form C) | - | General Purpose | PCB Relays | - | - | 16ms | 220VDC | Non Latching | 125VAC, 150VDC - Max | 8.8mA | 2ms | - | 79 VDC | 2A | 2 W | 1.9 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | -- | - | Low Signal Relays - PCB | - | - | - | - | - | 9.9mm | - | - | - | - | - | ||
![]() D3044 TE Connectivity | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | D304 | - | - | 360 Ohms | - | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | Compliant | - | - | - | - | -- | 4.5 VDC | - | - | - | - | -40°C ~ 85°C | Tube | FP2, AXICOM | - | - | Obsolete | - | PC Pin, Solder | - | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | 2 A | - | DPDT | 220 V | 2 A | - | DPDT (2 Form C) | - | Telecom | - | - | - | 20ms | 6VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 16.7mA | 20ms | - | 4.5 VDC | 2A | - | 100 mW | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393792-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34K0600E5MJ | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393814-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393813-6 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 1393813 | - | - | 3.8 kOhms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX02024BAP1 | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 16 ms | 60VDC | Non Latching | 125VAC, 150VDC - Max | 15.8 mA | 2 ms | - | 29 VDC | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1461405-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | TE Connectivity / OEG | - | 1.28 kOhms | - | Silver (Ag) | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34KH400E2NL | - | - | - | - | - | - | - | - | Panel | Through Hole | - | - | - | - | - | - | - | OJ-SH-124HM,000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.317466 oz | - | - | - | - | - | OJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | SPST (1 Form A) | - | - | General Purpose Relays | - | - | - | 24 VDC | Non-Latching | 277 VAC, 30 VDC | - | - | - | - | - | 450 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | 14.7 mm | - | 18.2 mm | 10.2 mm | - | - | - | - | ||
![]() 1393814-5 TE Connectivity | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | 1393814 | TE Connectivity / AMP | - | 390 Ohms | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Fibox Enclosures | DRSARCA303021-FBOX | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | V23054, AXICOM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Frame Set | - | - | - | - | - | - | General Purpose | PCB Relays | - | - | - | 20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393802-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C93416 TE Connectivity | 49 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | C934 | TE Connectivity / Axicom | - | 125 Ohm | - | Nickel-Silver/Gold | 2 A at 5 VDC | - | - | 200000 Cycle(s) | - | - | 25 | TYCO ELECTRONICS ELCON | -0.97 dB | -14.2 dB | -- | - | - | TE Connectivity | C93416 | C93 | - | - | - | 2 A | TE Connectivity Potter & Brumfield Relays | - | 0.5 Vdc | Through Hole | Through Hole | - | 900 MHz | - | 85 °C | -55 °C | Tube | ROHS COMPLIANT | 3-1462000-1 | Transferred | - | - | Active | - | - | - | Non-Latching | 3.52 | Details | Yes | - | - | DIP | 0.5 VDC | 3.3 VDC | 0.168010 oz | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | -- | - | EAR99 | XO (Standard) | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | Relays | BOX; TUBE | - | 3.3V | unknown | - | 125MHz | ±10ppm | LVCMOS, LVTTL | - | CECC; CSA; UL | PC Pin | Enable/Disable | MEMS | 36mA | 20.2 mm | 10 mm | 20.2mm X 10mm X 11mm | Axicom | - | 31mA | 1.25 A | - | IP67 | - | 150 V | - | SOLDER | - | - | - | - | 1.25 A | Solder Pin | DPDT (2 Form C) | - | Telecom | PCB Relays | 1.25 A | - | 5 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 40.0mA | 3ms | - | 3.3 VDC | 2A | 200 mW | 200 mW | 0.5 VDC | 150 V | AC/DC | MOMENTARY | - | DC | 100 MHz | -- | 1.31 | - | - | - | DPDT | DPDT | 5 V | 0.04 A | 3.3 V | 0.5 V | Communications Relays | 21 ms | -- | - | Low Signal Relays - PCB | 20.2 mm | - | - | - | 0.032 (0.80mm) | - | - | - | 11 mm | - | -- | ||
![]() V23030A1026A104 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | V23030 | - | - | 2.7 kOhm | - | Gold Flash/Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Non-Latching | - | - | - | - | - | Dust Cover | -- | 32 VDC | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 74.25MHz | ±10ppm | LVCMOS, LVTTL | - | - | PC Pin | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | General Purpose | - | - | - | 8 ms | 48VDC | Non Latching | 250VAC, 250VDC - Max | 17.8mA | 2ms | - | 32 VDC | 2A | - | 853 mW | - | - | - | - | - | - | - | -- | - | - | - | - | - | 4PDT | - | - | - | - | - | - | -- | - | - | 39.7 mm | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | -- |