- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Base Product Number | Brand | Cable Types | Coil Voltage-Nom | CoilResistance | Contact Materials | Contact Rating | Dropout Volt | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Voltage | Mfr | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Packing Method | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | RPM | Switching Voltage | Coil Current | Bearing Type | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Region Utilized | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | Operating Frequency-Min | Absolute Pull Range (APR) | Sensitivity | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Overload Protection | AC Outlets | Connector - AC Output | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Terminal Length | Connector - Voltage Input | Remote Capability | Coil Suppression Diode | Power - Output Continuous | Product Category | Coil Termination | Flow Rate | Voltage Rating (VAC) | Phase | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1393814-6 TE Connectivity | In Stock | - | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 1393814 | TE Connectivity / AMP | - | - | 390 Ohms | - | - | - | - | - | 5 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | PCB Relays | - | - | - | 20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393814-3 TE Connectivity | In Stock | - | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 1393814 | TE Connectivity / Axicom | - | - | 9.2 kOhms | Silver (Ag), Gold (Au) | - | - | - | - | 5 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Reliance North America | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | PCB Relays | - | - | 16 ms | 110VDC | Non Latching | - | - | 12 mA | - | 2 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1617155-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1393810-6 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | Through Hole | - | - | - | - | 20 g | - | - | - | - | 1393810 | - | PUR;PVC | - | 1.7 kOhms | Gold (Au) | - | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 7000-41841-0260000 | - | - | 24 VAC;24 VDC | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | -- | 22.6 VDC | - | - | - | -40°C ~ 70°C | Bulk | V23154, AXICOM | - | Active | - | PCB | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | 2 A | DPDT | 36 V | - | 200 mA | - | DPDT (2 Form C) | General Purpose | - | - | - | 7.5ms | 32VDC | Non Latching | - | 30VAC, 36VDC - Max | 18.8mA | - | 3ms | - | 22.6 VDC | 200mA | 600 mW | 600 mW | - | - | - | - | - | - | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | IP66K/IP67 | - | 30 mm | - | 24 mm | 19 mm | - | - | No | - | ||
![]() JMGSC-5MW TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ABB | - | OHB145J12E65 | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/41-049M 1617149-9 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMGSPD-18M TE Connectivity | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Infineon | - | T649N12TOF | - | - | - | - | - | - | - | - | - | - | - | - | TO-200AC | M39016/42-048M 3-1617352-3 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMGSC-12PW TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | ASLD3112640N-A | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/41-051P 5-1617352-0 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMAWD-18XP TE Connectivity | In Stock | - | - | - | - | - | - | Footed | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | Totally Enclosed Air Over | 1 | - | - | - | - | - | Toshiba | - | 0054FAGR41A-P | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/15-032P 4-1617542-5 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Definite Purpose | - | - | Cast Iron | - | - | Relays | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | PCB Relays | - | - | - | - | - | 1,800 RPM | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1393807-4 TE Connectivity | In Stock | - | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 1393807 | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | Greenlee | - | 53891 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 7.5 ms | - | Non Latching | - | 125VAC, 150VDC - Max | - | - | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C93450 TE Connectivity | In Stock | - | - | 15 Weeks | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | C934 | - | - | - | 45 Ohm | Nickel-Titanium | - | - | 200000 Cycle(s) | - | - | TYCO ELECTRONICS ELCON | -0.97 dB | -14.2 dB | - | - | Toshiba | - | PC34040P200 | C934 | 550 mW | - | TE Connectivity Potter & Brumfield Relays | Through Hole | - | 900 MHz | - | 85 °C | -55 °C | Tube | ROHS COMPLIANT | - | - | Transferred | - | - | Discontinued at Digi-Key | - | Non-Latching | 4.1 | - | Yes | - | - | Solder | 0.5 VDC | 3.3 VDC | - | - | - | -55 to 85 °C | Box/Tube | MT2, AXICOM | - | Active | - | - | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | BOX; TUBE | - | - | unknown | - | - | - | - | 8 | CECC; CSA; UL | PC Pin | - | - | - | 20.2 mm | 10 mm | 20.2mm X 10mm X 11mm | - | - | - | - | 1.25 A | IP67 | - | 150 V | - | SOLDER | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | 1.25 A | - | 5ms | 5VDC | Non Latching | - | 250VAC, 220VDC - Max | 110mA | - | 3ms | - | 3.3 VDC | 2A | - | 550 mW | - | 0.5 VDC | 150 V | AC/DC | MOMENTARY | - | - | DC | - | 100 MHz | - | - | 1.31 | - | - | - | - | - | - | - | - | DPDT | DPDT | 5 V | 0.11 A | - | 3.3 V | 0.5 V | - | 21 ms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | - | - | - | ||
![]() 2-1419172-2 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 127.216 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() HFW1230G01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | MEAN WELL USA Inc. | - | - | - | - | - | - | Box | - | - | M39016/6-112L 1617343-5 | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | ERG-5000 | - | - | - | - | - | Inverter | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | None (Hardwire) | - | - | - | - | - | - | - | - | - | Frequency Control | - | Terminals | No | - | 4400 VA | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1201K14 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1617031-0 | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 1.279999 oz | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW1201S100 TE Connectivity | 2072 |
| - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | 870(ohm) | Silver Alloy (Ag) | - | - | - | - | 1 | - | - | - | - | No | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 1617032-1 | - | 18.4VDC | 10.414(mm) | - | No | Non-Latching | - | - | - | - | Unsealed | - | - | - | 0.576000 oz | - | 28(V) | - | - | - | - | - | - | - | - | Military/Aerospace | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 8 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(A) | Solder Pin | 2 Form C | - | PCB Relays | - | - | 5(ms) | 24 VDC | Non-Latching | - | - | 27.6(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Power Relays | - | - | - | - | - | No | - | Low Signal Relays - PCB | - | - | - | - | - | 20.57(mm) | - | - | - | - | - | 10.414(mm) | - | - | ||
![]() HFW1201S246 TE Connectivity | 2012 |
| - | - | - | - | - | - | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 180(ohm) | Silver Alloy (Ag) | - | 0.7VDC | 100000 Cycle(s) | - | 1 | TE CONNECTIVITY LTD | - | - | - | No | TE Connectivity | - | HFW1201S246 | - | - | - | - | - | Through Hole | - | -65C to 125C | 125 °C | -65 °C | - | - | - | 2-1617032-6 | Active | 6.4VDC | 10.16(mm) | - | No | Non-Latching | 2.41 | N | No | - | Unsealed | - | - | - | - | - | 28(V) | - | - | - | - | - | - | - | EAR99 | Military/Aerospace | - | - | - | - | 8536.41.00.20 | Relays | - | - | - | compliant | - | - | - | - | 8 | - | PC Pin | - | - | - | 20.32 mm | 10.16 mm | 20.32mm x 10.16mm x 10.16mm | - | - | - | - | 2 A | - | - | 28 V | - | SOLDER | - | - | - | - | 2(A) | Solder Pin | 2 Form C | POWER/SIGNAL RELAY | PCB Relays | - | - | 4(ms) | 9.5 VDC to 15 VDC | Non-Latching | - | - | 83.3/52.8(mA) | - | 6 ms | - | - | - | - | 1245 mW | - | - | - | DC | MOMENTARY | - | 9.5/15 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | DPDT | 15 V | 0.083 A | - | 6.4 V | 4 V | Power Relays | - | - | - | - | - | No | - | Low Signal Relays - PCB | - | - | - | - | - | 20.32(mm) | - | - | - | - | 10.16 mm | 10.16(mm) | - | - | ||
![]() D3502N TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | D350 | - | - | - | 67.5 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | 100000 Cycle(s) | - | - | TE CONNECTIVITY LTD | -0.5 dB | -13.7 dB | - | - | TE Connectivity | - | D3502N | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | - | Obsolete | - | - | Obsolete | - | - | 5.82 | Compliant | - | - | - | - | 0.45 VDC | 3.38 VDC | - | - | - | -55°C ~ 85°C | Bulk | FU2, AXICOM | - | Obsolete | - | Gull Wing | EAR99 | - | 85 °C | -55 °C | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | BOX; TAPE AND REEL | - | - | unknown | - | - | - | - | - | CECC; CSA; UL | Gull Wing | - | - | - | 15 mm | 7.6 mm | 15mm x 7.6mm x 10mm | - | - | - | - | 1.25 A | IP67 | Compliant | 220 V | - | SOLDER | - | DPDT | - | - | 2 A | - | DPDT (2 Form C) | Telecom | - | 1.25 A | - | 5ms | 4.5VDC | Non Latching | - | 250VAC, 220VDC - Max | 66.7mA | - | 5ms | - | 3.38 VDC | 2A | - | 300 mW | - | 0.45 VDC | 250 V | AC/DC | MOMENTARY | - | 4.5 V | DC | - | 100 MHz | - | - | 1.27 | - | - | - | - | - | - | - | - | DPDT | - | 4.5 V | 0.067 A | - | 3.38 V | 0.45 V | - | 20 ms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | ||
![]() 2-1393816-7 TE Connectivity | In Stock | - | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | 1393816 | TE Connectivity / Axicom | - | - | 14 kOhms | Gold (Au) | - | - | - | - | 5 | - | - | - | - | - | Barksdale Control Products | - | 20313S6WQ2-MS | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | -- | 176 VAC | 1.410958 oz | - | - | -40°C ~ 70°C | Bulk | V23005, AXICOM | - | Active | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Plug Pin | 4PDT (4 Form C) | General Purpose | PCB Relays | - | - | - | 220VAC | Non Latching | - | 30VAC, 36VDC - Max | 15.7mA | - | - | - | 176 VAC | 200mA | 1.15 VA | 1.2 VA | - | - | - | - | - | - | - | - | - | - | - | High Sensitivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | -- | - | - | - | - | - | Low Signal Relays - PCB | - | 45 gpm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KHAU-17D16-110 TE Connectivity | In Stock | - | - | 142 Weeks, 5 Days | - | - | - | Socketable | Dust Cover | - | - | - | 45 g | 8 | Silver | GOLD | UL;CE | KHAU | TE Connectivity | - | 110 V | 11000(ohm) | Silver (Ag), Gold (Au) | - | - | - | - | 50 | TE CONNECTIVITY LTD | - | - | - | No | Cutler Hammer, Div of Eaton Co | - | XTSR010BCBD | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | - | -45C to 70C | - | - | Bulk | - | - | 6-1393122-9 | Active | 82.5VDC | 28.17(mm) | Active | No | Non-Latching | 2.09 | No | Yes | - | Unsealed | - | -- | 82.5 VDC | - | - | 30(V) | -45°C ~ 70°C | Box or Tray | KHA | - | Active | - | - | EAR99 | - | - | - | - | - | - | Relays | - | - | - | compliant | - | - | - | - | 14 | CSA; UL | Solder Lug | - | - | - | 28.17 mm | 21.8 mm | 28.17mm x 21.8mm x 32.54mm | - | 200 mΩ | - | 100000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | 1(A) | Solder Lug | 4 Form C | General Purpose | Industrial Relays | - | - | 13ms | 220 VDC | Non Latching | - | 240VAC - Max | 10(mA) | - | 6ms | - | 82.5 VDC | 1A | 900 mW | 900 mW | - | - | - | - | LATCHED | - | - | DC | - | - | - | - | - | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | - | - | 4PDT | 4PDT | - | - | 4 FORM C | 82.5 V | - | Cube Relays | - | Insulation - Class B | 0.008 inch | - | - | No | - | Industrial Relays | Solder Lug | - | 120(V) | - | - | 21.82(mm) | 34.9 mm | - | 28.2 mm | 21.8 mm | 32.54 mm | - | - | - | ||
![]() IM04TS TE Connectivity | 76 |
| - | - | Production (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 | - | - | - | - | - | IM | TE Connectivity / P&B | - | - | 257 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | 2 A | - | 100000 Cycle(s) | - | 1000 | TYCO ELECTRONICS ELCON | -0.33 dB | -18.8 dB | -- | - | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | IM04TS | IM | - | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Tube | ROHS COMPLIANT | - | 4-1462037-1 | Transferred | - | - | Active | - | - | 3.5 | Compliant | Yes | High Frequency / RF Relays IM RELAY 140mW 6V | - | - | 0.6 VDC | 4.5 VDC | 0.026455 oz | 250 V | - | -40°C ~ 85°C | Tube | IM, AXICOM | - | Active | -- | PC Pin | EAR99 | - | 85 °C | -40 °C | - | LOW PROFILE | 8536.49.00.50 | Relays | TUBE | - | 6 mm | unknown | - | 900 MHz | - | - | - | CECC; CSA; IEC; UL | PC Pin | - | - | - | 10 mm | 6 mm | 10mm X 6mm X 5.65mm | Axicom | - | - | - | 2 A | IP67 | Compliant | 220 V | 250 V | SOLDER | 2 A | DPDT | 220 V | - | 2 A | - | DPDT (2 Form C) | Telecom | High Frequency Relays | 2 A | - | 3ms | 6VDC | Non Latching | - | 250VAC, 220VDC - Max | 23.3mA | - | 3ms | - | 4.5 VDC | 2A | 140 mW | 140 mW | - | 0.6 VDC | 250 V | AC/DC | MOMENTARY | - 0.33 dB | 6 V | DC | - 18.8 dB | 100 MHz | - | - | 1.49 | Sealed - Hermetically | - | - | - | - | - | - | - | DPDT | - | 6 V | 0.023 A | - | 4.2 V | 0.6 V | - | 18 ms | Sealed - Hermetically | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | 10 mm | 5.6388 mm | 5.65 mm | - | No | - | ||
![]() IM05TS TE Connectivity | 19 |
| - | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | TE Connectivity / Axicom | - | - | 579 Ohms | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | 100000 Cycle(s) | - | 1000 | TE CONNECTIVITY LTD | -0.33 dB | -18.8 dB | - | - | TE Connectivity | - | IM05TS | IM | - | - | TE Connectivity Potter & Brumfield Relays | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | 2-1462037-2 | Active | - | - | Active | - | - | 1.38 | Details | Yes | - | - | - | 0.9 VDC | 6.75 VDC | 0.026455 oz | - | - | -40°C ~ 85°C | Tube | IM, AXICOM | - | Active | - | - | EAR99 | - | - | - | - | LOW PROFILE | 8536.49.00.50 | Relays | TAPE AND REEL | - | - | compliant | - | - | - | - | - | CECC; CSA; IEC; UL | PC Pin | - | - | - | 10 mm | 6 mm | 10mm X 6mm X 5.65mm | Axicom | - | - | - | 2 A | IP67 | - | 220 V | - | SOLDER | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | High Frequency Relays | 2 A | - | 3ms | 9VDC | Non Latching | - | 250VAC, 220VDC - Max | 15.5mA | - | 3ms | - | 6.75 VDC | 2A | 140 mW | 140 mW | - | 0.9 VDC | 250 V | AC/DC | MOMENTARY | - | - | DC | - | 100 MHz | - | - | 1.49 | Sealed - Hermetically | - | - | - | - | - | - | - | DPDT | - | 9 V | 0.016 A | - | 6.3 V | 0.9 V | - | 18 ms | Sealed - Hermetically | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | - | - | - | 5.65 mm | - | - | - |