- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | 1/5-Size Relay Mounting Type | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature Range(°C) | Packaging | Published | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Depth | Body Length or Diameter | Body Breadth | Physical Dimension | Wire Gauge | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Relay Type | Contact Current(AC)-Max | Rated Current | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Fastening Method | PCB Hole Count | Rated Voltage | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Current(DC)-Max | Relay Form | Actuating System | Enclosure Type | Contact Current Rating (A) | Coil Magnetic System | Coil Suppression Diode | Shock | Vibration | Coil Resistance (Ω) | Input Voltage (VDC) | Coil Power Rating (DC) (mW) | Coil Latching | Coil Polarity Protection Diode | Coil Power Measurement | MOSFET Driver | Transistor Driver | Contact Current Class (A) | Coil Voltage (VDC) | Contact Current Class | Contact Switching Voltage (Max) | Pin Configuration | 1/5-Size Relay Coil Power Rating (DC) (mW) | 1/5-Size Relay Coil Resistance (Ω) | 1/5-Size Relay Coil Voltage Rating (VDC) | 1/5-Size Relay Contact Arrangement | 1/5-Size Relay Contact Current Rating (A) | 1/5-Size Relay Contact Switching Voltage (Max) | 1/5-Size Relay Input Voltage (VDC) | Length | Body Height | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-1617564-9 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 38 Weeks | PRELIMINARY (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617091-4 TE Connectivity Aerospace, Defense and Marine | 819 |
| - | 36 Weeks | - | Through Hole | - | - | - | - | - | 63Ohm | Gold, Silver | - | - | Bulk | - | - | Active | - | - | EAR99 | 125°C | -65°C | 1 | 94V-2, POLYPROPYLENE | 8536.69.40.40 | - | - | - | - | 14 AWG | - | - | - | - | 2A | DPDT | 28V | - | 1 | BARRIER STRIP TERMINAL BLOCK | 16 | UL | - | - | 20A | - | - | - | 95.2mA | - | - | - | - | - | 6V | - | SCREW | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 9-1617515-7 TE Connectivity Aerospace, Defense and Marine | 564 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617516-2 TE Connectivity Aerospace, Defense and Marine | 792 |
| - | 36 Weeks | - | - | - | - | - | - | Chassis Mount | - | - | - | -65 – 125 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Hook Terminals | - | - | - | - | - | - | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Hermetically Sealed | - | Polarized, Bistable | Without | 100G''s, 6ms | 30G''s, 10 – 3000Hz | - | - | - | With | Without | Milliwatts | Without | Without | Low Level – 2A | - | - | - | - | 993 | 145 | 12 | 4 Form C 4PDT 4 C/O | 2 | 28 | 12 | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617516-7 TE Connectivity Aerospace, Defense and Marine | 509 |
| - | 36 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617514-4 TE Connectivity Aerospace, Defense and Marine | 751 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617564-6 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | - | PRELIMINARY (Last Updated: 2 days ago) | - | Printed Circuit Board | - | - | - | - | - | - | - | -65 – 125 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C, SPDT, 1 C/O | - | - | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | With | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 500 | 12 | 288 | Without | With | Milliwatts | Without | Without | - | 12 | Low Level – 1A | 28 | .200" x .300" Spreader Pad | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617571-3 TE Connectivity Aerospace, Defense and Marine | 2033 |
| - | - | PRELIMINARY (Last Updated: 1 week ago) | - | Printed Circuit Board | - | - | - | - | - | - | - | -65 – 125 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Leads | - | - | - | - | - | - | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C, DPDT, 2 C/O | - | - | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | Without | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 1560 | 26 | 450 | Without | Without | Milliwatts | Without | Without | - | 26.5 | Low Level – 1A | 28 | .175" Diameter Mounting Pad, Ground Pin | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5-1617570-4 TE Connectivity Aerospace, Defense and Marine | 2918 |
| - | - | PRELIMINARY (Last Updated: 1 week ago) | - | Printed Circuit Board | - | - | - | - | - | - | - | -65 – 125 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Leads | - | - | - | - | - | - | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C, DPDT, 2 C/O | - | - | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | With | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 220 | 9 | 368 | Without | With | Milliwatts | Without | Without | - | 9 | Low Level – 1A | 28 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 9-1617559-8 TE Connectivity Aerospace, Defense and Marine | 2288 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | Chassis Mount | - | - | - | 8 | - | 160Ohm | - | - | - | Bulk | 2002 | - | Active | - | PC Pins | - | 125°C | -65°C | - | - | - | 10.414mm | - | - | - | - | - | - | - | - | 2A | DPDT | 28V | 2A | - | - | - | - | - | - | - | - | - | - | 75mA | - | - | 900mW | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.97mm | - | - | No | Non-RoHS Compliant | ||
![]() 3-1617543-0 TE Connectivity Aerospace, Defense and Marine | 2766 |
| - | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | 800Ohm | - | - | - | - | - | - | Active | - | PC Pins, Solder | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | 180mW | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 9-1617543-9 TE Connectivity Aerospace, Defense and Marine | 2284 |
| Datasheet | 32 Weeks | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | 2013 | - | Active | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 180mW | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1-1617543-3 TE Connectivity Aerospace, Defense and Marine | 21 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | 100Ohm | - | - | - | - | 2013 | - | Active | - | PC Pins | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1-1617543-8 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | - | - | - | 800Ohm | - | - | - | - | 2013 | - | Active | - | PC Pins, Solder | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | 180mW | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1-1617543-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | - | - | 100Ohm | - | - | - | - | 2013 | - | Active | - | PC Pins | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1-1617162-9 TE Connectivity Aerospace, Defense and Marine | 28 |
| Datasheet | 31 Weeks | - | - | - | - | - | - | - | 1.13kOhm | - | - | - | - | 2013 | - | Active | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 287mW | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617076-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2-1617088-3 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 36 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617014-6 TE Connectivity Aerospace, Defense and Marine | 912 |
| - | 26 Weeks | - | Flanges | - | - | - | - | - | 10kOhm | - | - | - | Bulk | - | - | Active | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | 2A | DPDT | 28V | - | - | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617351-3 TE Connectivity Aerospace, Defense and Marine | 14 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 220Ohm | - | 100000 Cycle(s) | - | - | 2013 | no | Active | 11 | Solder | EAR99 | 125°C | -65°C | - | - | - | - | 9.4mm | 9.4 mm | 9.4mm x 9.4mm x 10.1mm | - | 1A | HERMETICALLY SEALED | 28V | - | - | DPDT | - | 1A | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | 2 ms | 6V | Non-Latching | - | 2 ms | 1A@28VDC | 368mW | AC/DC | MOMENTARY | 9V | DC | - | 11 | - | Random | SPDT | - | 0.048A | 1 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | 0.009 inch | - | Non-RoHS Compliant |