- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Surface Mount | Mounting Feature | CoilResistance | Published | Pbfree Code | Part Status | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Contact Current(DC)-Max | Sealing | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Coil Type | Coil Power | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Coil Current(DC)-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1617165-5 TE Connectivity Aerospace | 40 |
| - | 31 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 220Ohm | 2013 | - | Active | Solder | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | Non-Latching | 368mW | - | - | 9V | - | - | Non-RoHS Compliant | ||
![]() 4-1617352-2 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 64Ohm | 2013 | - | Active | PC Pins, Solder | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | Non-Latching | 391mW | - | - | 5V | - | - | Non-RoHS Compliant | ||
![]() 1617542-9 TE Connectivity Aerospace | 49 |
| - | 31 Weeks | ACTIVE (Last Updated: 1 week ago) | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 39Ohm | 2013 | no | Active | PC Pins | EAR99 | 125°C | -65°C | WITH COIL SUPPRESSION DIODE | 1A | HERMETICALLY SEALED | DPDT | 1A | POWER/SIGNAL RELAY | 1A | - | 641mW | AC/DC | MOMENTARY | 5V | DC | - | Non-RoHS Compliant | ||
![]() 4-1617119-0 TE Connectivity Aerospace | 2471 |
| - | 31 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | 100Ohm | - | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | SPDT | 1A | - | - | - | 250mW | - | - | 5V | - | - | Non-RoHS Compliant | ||
![]() 8-1617542-5 TE Connectivity Aerospace | 24 |
| - | 19 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 880Ohm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | - | 368mW | - | - | 18V | - | - | Non-RoHS Compliant | ||
![]() 9-1617541-1 TE Connectivity Aerospace | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 2.5kOhm | 2013 | - | Active | PC Pins, Solder | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | Non-Latching | 360mW | - | - | 30V | - | - | Non-RoHS Compliant | ||
![]() 1617352-4 TE Connectivity Aerospace | 49 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 880Ohm | 2013 | no | Active | PC Pins | EAR99 | 125°C | -65°C | WITH COIL SUPPRESSION DIODE | 1A | HERMETICALLY SEALED | DPDT | 1A | POWER/SIGNAL RELAY | 1A | - | 368mW | AC/DC | MOMENTARY | 18V | DC | 0.05A | Non-RoHS Compliant | ||
![]() 9-1617541-6 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | 98Ohm | 2013 | - | Active | PC Pins, Solder | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | Non-Latching | 367mW | - | - | 6V | - | - | Non-RoHS Compliant | ||
![]() 6-1617543-1 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 200Ohm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | - | 180mW | - | - | 6V | - | - | Non-RoHS Compliant | ||
![]() 2-1617543-9 TE Connectivity Aerospace | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 64Ohm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | - | 391mW | - | - | 5V | - | - | Non-RoHS Compliant | ||
![]() 8-1617350-4 TE Connectivity Aerospace | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 2.3kOhm | 2013 | - | Active | - | - | 125°C | -65°C | - | - | - | SPDT | 1A | - | - | - | 141mW | - | - | 18V | - | - | Non-RoHS Compliant | ||
![]() 8-1617540-7 TE Connectivity Aerospace | In Stock | - | - | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | 1.025kOhm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | SPDT | 1A | - | - | - | 140mW | - | - | 12V | - | - | Non-RoHS Compliant | ||
![]() 1617166-7 TE Connectivity Aerospace | 49 |
| - | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | 50Ohm | 2013 | - | Active | - | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | - | 500mW | - | - | 5V | - | - | Non-RoHS Compliant | ||
![]() 6-1617540-0 TE Connectivity Aerospace | In Stock | - | - | 31 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 1.13kOhm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | SPDT | 1A | - | - | - | 287mW | - | - | 18V | - | - | Non-RoHS Compliant | ||
![]() 6-1617536-0 TE Connectivity Aerospace | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Chassis Mount | - | - | 27Ohm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | DPDT | 2A | - | - | - | 926mW | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 8-1617568-5 TE Connectivity Aerospace | 2480 |
| Datasheet | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617150-1 TE Connectivity Aerospace | 7 |
| - | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | 3.2kOhm | 2013 | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | DPDT | 1A | - | - | - | 219mW | - | - | 26.5V | - | - | Non-RoHS Compliant | ||
![]() 1617564-8 TE Connectivity Aerospace | 23 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 2kOhm | - | - | Active | PC Pins | - | 125°C | -65°C | - | - | - | SPDT | 1A | - | - | - | 351mW | - | - | 26.5V | - | - | Non-RoHS Compliant | ||
![]() 3-1617514-6 TE Connectivity Aerospace | 868 |
| - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617516-8 TE Connectivity Aerospace | 518 |
| - | 20 Weeks | - | - | - | - | - | 2009 | - | Active | Solder | - | - | - | - | - | - | 4PDT | - | - | - | Non-Latching | - | - | - | - | - | - | Non-RoHS Compliant |