- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | 1/5-Size Relay Mounting Type | CoilResistance | Operating Temperature Range(°C) | Published | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Coil Type | Power Consumption | Coil Power | Coil Voltage (DC) | Contact Arrangement | Actuating System | Enclosure Type | Contact Current Rating (A) | Coil Magnetic System | Coil Suppression Diode | Shock | Vibration | Coil Resistance (Ω) | Input Voltage (VDC) | Coil Power Rating (DC) (mW) | Coil Latching | Coil Polarity Protection Diode | Coil Power Measurement | MOSFET Driver | Transistor Driver | Contact Current Class (A) | Coil Voltage (VDC) | Contact Current Class | Contact Switching Voltage (Max) | Comment | Pin Configuration | 1/5-Size Relay Coil Power Rating (DC) (mW) | 1/5-Size Relay Coil Resistance (Ω) | 1/5-Size Relay Coil Voltage Rating (VDC) | 1/5-Size Relay Contact Arrangement | 1/5-Size Relay Contact Current Rating (A) | 1/5-Size Relay Contact Switching Voltage (Max) | 1/5-Size Relay Input Voltage (VDC) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1617540-8 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 2.3kOhm | - | 1997 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 141mW | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617120-7 TE Connectivity Aerospace | 24 |
| - | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | 255Ohm | - | 2013 | Active | Solder | 125°C | -65°C | - | SPDT | 1A | - | Non-Latching | 141mW | 141mW | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2-1617541-2 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 2.3kOhm | - | 2013 | Active | PC Pins, Solder | 125°C | -65°C | - | SPDT | 1A | - | Non-Latching | - | 141mW | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4-1617542-5 TE Connectivity Aerospace | 24 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 880Ohm | - | 2013 | Active | - | 125°C | -65°C | - | DPDT | 1A | - | - | - | 368mW | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 7-1617533-1 TE Connectivity Aerospace | 49 |
| - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Panel | - | - | 27Ohm | - | 2013 | Active | Solder | 125°C | -65°C | - | DPDT | 2A | - | - | - | 926mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617536-1 TE Connectivity Aerospace | 24 |
| - | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Chassis Mount | - | - | 40Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | DPDT | 2A | - | - | - | 900mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 9-1617570-8 TE Connectivity Aerospace | 2221 |
| - | - | PRELIMINARY (Last Updated: 2 weeks ago) | - | Printed Circuit Board | - | - | -65 – 125 | - | Active | - | - | - | Long Leads | - | - | Military/Aerospace High Performance | - | - | - | - | 2 Form C, DPDT, 2 C/O | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | With | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 880 | 18 | 368 | Without | Without | Milliwatts | Without | Without | - | 18 | Low Level – 1A | 28 | - | .175" Diameter Mounting Pad, Ground Pin | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 7-1617599-3 TE Connectivity Aerospace | 2641 |
| - | 19 Weeks | - | - | Printed Circuit Board | - | - | -65 – 125 | - | Active | - | - | - | PC Pins | - | - | Military/Aerospace High Performance | - | - | - | - | 2 Form C, DPDT, 2 C/O | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | With | 75 G''s, 6ms | 30G''s, 10 – 3000Hz | 880 | 18 | 368 | Without | With | Milliwatts | With | Without | - | 18 | Low Level – 1A | 28 | X Level Testing | .156" x .256" Mounting Pad | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 7-1617543-7 TE Connectivity Aerospace | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | 6.5kOhm | - | 2013 | Active | - | 125°C | -65°C | - | DPDT | 1A | - | - | - | 199mW | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 2-1617128-2 TE Connectivity Aerospace | 14 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 400Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | DPDT | 1A | - | - | - | 203mW | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 6-1617543-4 TE Connectivity Aerospace | 7 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 100Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | DPDT | 1A | - | - | - | 250mW | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 8-1617351-3 TE Connectivity Aerospace | 7 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 200Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | DPDT | 1A | - | - | - | 180mW | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 4-1617351-5 TE Connectivity Aerospace | 7 |
| - | 7 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 280Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 289mW | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 6-1617540-5 TE Connectivity Aerospace | 7 |
| - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 500Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 288mW | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617541-6 TE Connectivity Aerospace | 40 |
| - | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 125Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 200mW | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3-1617119-1 TE Connectivity Aerospace | 24 |
| - | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | 1.025kOhm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 140mW | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617353-8 TE Connectivity Aerospace | 2181 |
| - | 31 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | 2kOhm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 351mW | 26.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 9-1617540-3 TE Connectivity Aerospace | 40 |
| - | 26 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 11kOhm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | SPDT | 1A | - | - | - | 145mW | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 8-1617541-7 TE Connectivity Aerospace | 14 |
| - | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | 880Ohm | - | 2013 | Active | PC Pins | 125°C | -65°C | - | DPDT | 1A | - | - | - | 368mW | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1617086-3 TE Connectivity Aerospace | In Stock | - | - | 36 Weeks | - | - | - | Chassis Mount | - | -65 – 125 | - | Active | - | - | - | Solder Hook Terminals | - | - | Military/Aerospace High Performance | - | - | - | - | - | DC | Hermetically Sealed | - | Polarized, Bistable | Without | 100G''s, 6ms | 30G''s, 10 – 3000Hz | - | - | - | With | Without | Milliwatts | Without | Without | Low Level – 2A | - | - | - | - | - | 720 | 975 | 26.5 | 4 Form C 4PDT 4 C/O | 2 | 28 | 26.5 | Non-RoHS Compliant |