- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | - | - | - | 200 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Bulk | - | - | Active | - | - | - | -30°C ~ 60°C | - | OMIH | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 60 mA | 8 ms | - | 8.4 VDC | 16 A | - | 0.6 VDC | - | - | - | - | Sealed - Flux Protection | Class A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1415430-3 TE Connectivity | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | 580 Ω | - | 250000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | - | 8-1415430-3 | 1415430 | - | 70 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | 5.69 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | BULK | compliant | IEC; UL; VDE | - | 35.5 mm | 16.4 mm | 35.5mm x 16.4mm x 28mm | - | RT1 | - | QUICK CONNECT | - | - | POWER/SIGNAL RELAY | 16 A | - | 21 ms | - | - | - | - | 6 ms | - | - | - | 993 mW | - | 400 V | AC | MOMENTARY | DC | - | - | SPDT | 24 V | - | 0.041 A | 15.6 V | 1.2 V | - | - | - | - | - | - | 28 mm | ||
![]() 1-1415430-5 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 11400 Ω | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | 1-1415430-5 | - | - | - | - | - | ROHS COMPLIANT | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 175 V, COIL RELEASE VOLTAGE(AC): 35 V | - | TRAY | unknown | UL; VDE | - | 35.5 mm | 16.4 mm | 35.5mm x 16.4mm x 28mm | 16 A | DUST PROOF | - | SOLDER | - | - | POWER/SIGNAL RELAY | 16 A | - | - | - | - | - | - | - | - | - | - | 1800 mW | - | - | AC/DC | MOMENTARY | AC | - | - | SPST | - | - | - | - | - | 0.008 A | 230 V | - | - | - | - | 28 mm | ||
![]() 1721547-9 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 125 Ω | - | 100000 Cycle(s) | TE CONNECTIVITY LTD | TE Connectivity | - | 1721547-9 | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.68 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | BOX | compliant | CQC; CSA; UL; VDE | - | 20.4 mm | 7 mm | 20.4mm x 7mm x 15mm | 5 A | RT3 | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | 5 A | - | 10 ms | - | - | - | - | 4 ms | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | DC | - | - | SPST | 5 V | - | 0.04 A | 3.75 V | 0.25 V | - | - | - | - | - | - | 15 mm | ||
![]() EW80-1A3-B006D00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | EW80-1A3-B006D00 | EW80 | - | - | - | - | - | Obsolete | - | 5.83 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EW80-1A3-B009D00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | EW80-1A3-B009D00 | EW80 | - | - | - | - | - | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EW80-1A3-B024D00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | EW80-1A3-B024D00 | EW80 | - | - | - | - | - | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1415026-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Gold | Socket | - | - | - | 30 g | 192 Ω | Gold | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Plug | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | 29 mm | 28 mm | 22.5 mm | - | ||
![]() 8-1415535-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 81 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | PCB | - | 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.5 mm | 38.5 mm | 35.5 mm | - | ||
![]() 9-1415357-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | 5.4 g | 1.344 kΩ | - | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | PCB | - | 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 19.9898 mm | 15 mm | 15 mm | - | ||
![]() 9-1415355-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | 5.4 g | 3.6 kΩ | - | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | PCB | - | 105 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 19.9898 mm | 15 mm | 15 mm | - | ||
![]() 1649595-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 6.9 mm | - | ||
![]() 1649595-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 6.9 mm | - | ||
![]() 1393219-9 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 weeks ago) | - | - | - | - | - | 5.000856 g | 2.1 kΩ | - | - | - | - | ACTIVE (Last Updated: 4 weeks ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 10 mm | 20 mm | 10 mm | - | ||
![]() 3-1833001-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | TE Connectivity | - | 3-1833001-7 | 1833001 | - | - | - | - | - | Obsolete | - | 5.68 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114150441 TE Connectivity | In Stock | - | - | - | - | Socket | - | - | - | 81.051287 g | 475 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Plug | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | 48.5 mm | 38.481 mm | 35.5 mm | - | ||
![]() 2-1649399-3 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 13 g | 3.3 kΩ | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | 20.5994 mm | 29.21 mm | 12.8 mm | - | ||
![]() 1649594-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 6.9 mm | - | ||
![]() 1649594-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.01 mm | 20.39 mm | 6.9 mm | - | ||
![]() 1649399-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | - | - | - | 13 g | 68 Ω | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Box | - | - | PCB | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | - | - | 20.5994 mm | 29.21 mm | 12.8 mm | - |