- Contact Materials
- CoilResistance
- Contact Current Rating
- Mounting Styles
- Packaging
- Length
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Input Switching Control Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SBC2005A2 TE Connectivity Aerospace, Defense and Marine | 2605 |
| - | 15 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | 1.35kOhm | - | - | - | -65°C~125°C | Bulk | 2008 | Military, MIL-R-39016/13, 3SBC, CII | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | Solder Hook | - | - | - | - | - | HERMETICALLY SEALED | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 4ms | 26.5VDC | Non Latching | 115VAC 28VDC -Max | 19.6mA | - | - | - | 2A | - | 520mW | - | AC/DC | MOMENTARY | - | DC | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3SCV5004D1 TE Connectivity Aerospace, Defense and Marine | 947 |
| - | 26 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 180Ohm | 100000 Cycle(s) | 125°C | -14°C | - | - | 2000 | - | - | Active | - | - | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | 20.57mm | 10.41 mm | 20.57mm x 10.41mm x 10.41mm | - | 2A | - | - | 28V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 ms | - | - | - | - | 6 ms | 2A@28VDC | - | - | - | 804mW | - | DC | MOMENTARY | - | DC | - | - | - | DPDT | 12V | 0.067A | - | 7.7V | 0.85V | - | - | - | 10.41mm | - | Non-RoHS Compliant | - | ||
![]() 3SBH5004K1R TE Connectivity Aerospace, Defense and Marine | 614 |
| - | 20 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2013 | 3SBH, CII | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 26.5VDC | Non Latching | 115VAC 28VDC -Max | 36.8mA | - | - | 13.5VDC | 2A | - | - | 1.5VDC | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LS-9520M TE Connectivity Aerospace, Defense and Marine | 872 |
| - | 36 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | 1kOhm | - | - | - | -65°C~125°C | Bulk | 2000 | LS, CII | no | Active | - | PC Pins | EAR99 | 1kOhm | - | - | - | - | 12V | 11.4mm | - | - | PC Pin | - | - | - | - | - | HERMETICALLY SEALED | Non-Compliant | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 26.5VDC | Latching, Dual Coil | 30VDC - Nom | 26.5mA | - | - | 13VDC | 2A | - | 702mW | - | AC/DC | LATCHED | 26.5V | DC | - | - | - | - | - | - | - | - | - | 10.45mm | 20.6mm | 20.65mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3SAM6074M2 TE Connectivity Aerospace, Defense and Marine | 848 |
| - | 18 Weeks | - | - | - | - | NO | PANEL MOUNT | - | 975Ohm | - | 125°C | -65°C | - | - | 2004 | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 2A | HERMETICALLY SEALED | - | - | SOLDER HOOK | - | - | - | - | - | POWER/SIGNAL RELAY | 2A | - | - | - | - | - | - | - | - | - | - | 519mW | - | AC/DC | LATCHED | - | DC | - | - | - | DPDT | 22.5V | 0.023A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 02A312HC2-0030 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 32 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Chassis Mount, Flanges | Chassis Mount | 002 | - | - | - | 400Ohm | - | - | - | -65°C~125°C | Bulk | 2000 | Military, MIL-R-5757/8, 02, CII | - | Active | - | Solder | EAR99 | - | - | - | - | - | - | - | unknown | - | Solder Hook | - | - | - | - | - | - | Non-Compliant | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 10ms | 26.5VDC | Non Latching | 28VDC - Nom | 66.3mA | - | - | 13VDC | 2A | - | 423mW | - | - | - | 26.5V | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3SAT1301A2 TE Connectivity Aerospace, Defense and Marine | 597 |
| - | 26 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | 100Ohm | 100000 Cycle(s) | - | - | -65°C~125°C | Bulk | 2001 | Military, MIL-R-5757/13, 3SAT, CII | - | Active | 8 | - | EAR99 | - | - | - | - | - | - | - | - | M5757 | Solder Hook | 20.7mm | 10.41 mm | 20.7mm x 10.41mm x 32.54mm | 100mOhm | - | HERMETICALLY SEALED | - | 28V | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 4VDC | Non Latching | 28VDC - Nom | 40mA | 10ms | - | - | 2A | - | 160mW | - | DC | MOMENTARY | - | DC | - | Sealed - Hermetically | Random | - | - | - | - | - | - | - | - | - | 32.54mm | - | Non-RoHS Compliant | - | ||
![]() PRMAC-26Y TE Connectivity Aerospace, Defense and Marine | 151 |
| - | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | - | TO-5 | - | - | 8 | 1.56kOhm | - | - | - | - | Bulk | 2000 | - | no | Active | - | PC Pin | EAR99 | - | 125°C | -65°C | - | - | - | 9.398mm | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | Non-Compliant | - | - | 1A | - | DPDT | 1A | - | POWER/SIGNAL RELAY | 1A | 2 ms | - | - | - | 16.99mA | - | - | - | - | 450mW | 450mW | - | AC/DC | MOMENTARY | 26.5V | DC | - | - | - | - | - | - | - | - | - | - | 9.398mm | - | - | - | Non-RoHS Compliant | - | ||
![]() Q50AC TE Connectivity Aerospace, Defense and Marine | 526 |
| - | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Chassis | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 | SPDT | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMGAC-26P TE Connectivity Aerospace, Defense and Marine | 40 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | 2004 | - | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 26.5V | 0.017A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMGSC-26P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMSC-26XL TE Connectivity Aerospace, Defense and Marine | 14 |
| - | 15 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 3300Ohm | - | 125°C | -65°C | - | - | 2013 | - | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 213mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 26.5V | 0.008A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMGACD-6MW TE Connectivity Aerospace, Defense and Marine | 23 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 98Ohm | - | 125°C | -65°C | - | - | 2002 | - | no | Active | - | - | EAR99 | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 367mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 6V | 0.061A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMGSC-12M TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 800Ohm | - | 125°C | -65°C | - | - | 2002 | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 180mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 12V | 0.015A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMGAPD-26L TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | 2000 | - | no | Active | - | - | EAR99 | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 26.5V | 0.017A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JMACD-18XL TE Connectivity Aerospace, Defense and Marine | 29 |
| - | 15 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 880Ohm | - | 125°C | -65°C | - | - | 2000 | - | no | Active | - | - | EAR99 | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 368mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | DPDT | 18V | 0.02A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() J1MAWT-5XL TE Connectivity Aerospace, Defense and Marine | 962 |
| - | 31 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 63Ohm | - | 125°C | -65°C | - | - | 2002 | - | no | Active | - | - | EAR99 | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | - | - | 397mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | SPDT | 5V | 0.079A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() J1MACT-5XPS TE Connectivity Aerospace, Defense and Marine | 2086 |
| - | 31 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 63Ohm | 100000 Cycle(s) | 125°C | -65°C | - | - | 2000 | - | no | Active | 8 | - | EAR99 | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | 9.4mm | 9.4 mm | 9.4mm x 9.4mm x 10.1mm | - | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | 2 ms | 5V | - | - | - | 7.5 ms | 1A@28VDC | - | - | - | 397mW | - | AC/DC | MOMENTARY | - | DC | 8 | - | Random | SPDT | 5V | 0.079A | 1 FORM C | 3V | 1.7V | - | - | - | 10.1mm | 0.009 inch | Non-RoHS Compliant | - | ||
![]() HMS1130S03P TE Connectivity Aerospace, Defense and Marine | 2464 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SR-7619 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 36 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 390Ohm | - | 125°C | -65°C | - | - | 2000 | - | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2A | - | - | - | - | - | - | - | - | - | - | 1801mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | 4PDT | 26.5V | 0.068A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |