- Contact Materials
- CoilResistance
- Contact Current Rating
- Mounting Styles
- Packaging
- Length
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Range(°C) | RoHS | Packaging | Published | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Depth | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Input Switching Control Type | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Actuating System | Enclosure Type | Contact Current Rating (A) | Coil Magnetic System | Coil Suppression Diode | Shock | Vibration | Coil Resistance (Ω) | Input Voltage (VDC) | Coil Power Rating (DC) (mW) | Coil Latching | Coil Polarity Protection Diode | Coil Power Measurement | MOSFET Driver | Transistor Driver | Coil Voltage (VDC) | Contact Current Class | Contact Switching Voltage (Max) | Pin Configuration | Length | Body Height | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JMSC-18XP TE Connectivity Aerospace, Defense and Marine | 40 |
| - | 15 Weeks | - | - | - | - | NO | PANEL MOUNT | - | 1600Ohm | - | 125°C | -65°C | - | - | - | 2000 | no | Active | - | - | EAR99 | - | - | - | - | - | - | M39016 | - | - | - | 1A | HERMETICALLY SEALED | - | - | WIRE WRAP | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 203mW | - | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 18V | 0.011A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PRMAC-26XS TE Connectivity Aerospace, Defense and Marine | 40 |
| - | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | - | TO-5 | - | - | 8 | 1.56kOhm | - | - | - | - | - | Bulk | 2000 | no | Active | - | PC Pin | EAR99 | 125°C | -65°C | - | - | - | 10.29mm | - | - | - | - | 1A | HERMETICALLY SEALED | Non-Compliant | - | - | 1A | - | DPDT | 28V | 1A | POWER/SIGNAL RELAY | 1A | - | 2 ms | - | - | 16.98mA | - | - | - | 450mW | - | AC/DC | MOMENTARY | 26.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | - | No | Non-RoHS Compliant | ||
![]() JMSCD-12XM TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 15 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 850Ohm | - | 125°C | -65°C | - | - | - | 2000 | no | Active | - | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | 8536.41.00.50 | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 169mW | - | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 12V | 0.014A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() J1MAW-6XM TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 16 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 125Ohm | 100000 Cycle(s) | 125°C | -65°C | - | - | - | 2000 | no | Active | 5 | - | EAR99 | - | - | - | - | - | - | - | 9.4mm | - | 9.4mm x 7.11mm | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | 2 ms | 6V | - | - | 2 ms | 1A@28VDC | - | 288mW | - | AC/DC | MOMENTARY | - | DC | 5 | Random | SPDT | - | 6V | 0.048A | 1 FORM C | 3.5V | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.038 inch | - | Non-RoHS Compliant | ||
![]() J1MAW-12XM TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAPD-26XP TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | - | - | 1.56kOhm | - | - | - | - | - | - | 2013 | - | Active | - | PC Pins | - | 125°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1A | - | - | - | - | - | Non-Latching | - | - | - | - | 450mW | - | - | - | 26.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() J1MACD-5XM TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 6 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 63Ohm | 100000 Cycle(s) | 125°C | -65°C | - | - | - | 2000 | no | Active | 5 | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | 9.4mm | - | 9.4mm x 7.11mm | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | 2 ms | 5V | - | - | 4 ms | 1A@28VDC | - | 397mW | - | AC/DC | MOMENTARY | - | DC | 5 | Random | SPDT | - | 5V | 0.079A | 1 FORM C | 2.8V | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.012 inch | - | Non-RoHS Compliant | ||
![]() JMAW-18XM TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAPD-12M TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PRMGSPD-26XW TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 4 Weeks | - | - | Printed Circuit Board | - | - | - | - | - | - | - | - | -65 – 125 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C, DPDT, 2 C/O | - | - | - | - | - | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | With | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 3300 | 14 | 213 | Without | Without | Milliwatts | Without | Without | 26.5 | Low Level – 1A | 28 | .175" Diameter Mounting Pad | - | - | - | - | Non-RoHS Compliant | ||
![]() PCLH-204D1S TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J1MAWT-5XL TE Connectivity Aerospace, Defense and Marine | 962 |
| - | 31 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 63Ohm | - | 125°C | -65°C | - | - | - | 2002 | no | Active | - | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 397mW | - | AC/DC | MOMENTARY | - | DC | - | - | SPDT | - | 5V | 0.079A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() J1MACT-5XPS TE Connectivity Aerospace, Defense and Marine | 2086 |
| - | 31 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 63Ohm | 100000 Cycle(s) | 125°C | -65°C | - | - | - | 2000 | no | Active | 8 | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | 9.4mm | 9.4 mm | 9.4mm x 9.4mm x 10.1mm | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | 2 ms | 5V | - | - | 7.5 ms | 1A@28VDC | - | 397mW | - | AC/DC | MOMENTARY | - | DC | 8 | Random | SPDT | - | 5V | 0.079A | 1 FORM C | 3V | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | 0.009 inch | - | Non-RoHS Compliant | ||
![]() HMS1130S03P TE Connectivity Aerospace, Defense and Marine | 2464 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SR-7619 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 36 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 390Ohm | - | 125°C | -65°C | - | - | - | 2000 | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 2A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 2A | - | - | - | - | - | - | - | - | 1801mW | - | AC/DC | MOMENTARY | - | DC | - | - | 4PDT | - | 26.5V | 0.068A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAC-26XLS TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 15 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | - | 2002 | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 26.5V | 0.017A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAC-26M TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | - | 2000 | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 26.5V | 0.017A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAC-12XP TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | - | TO-5 | - | - | 8 | 390Ohm | 100000 Cycle(s) | - | - | - | - | - | 2002 | no | Active | 8 | PC Pin, Solder | EAR99 | 125°C | -65°C | - | - | 28V | 10.29mm | - | - | - | 9.4mm x 7.11mm | 1A | HERMETICALLY SEALED | Non-Compliant | - | - | 1A | - | DPDT | 28V | 1A | POWER/SIGNAL RELAY | 1A | 0.25A@115VAC | 2 ms | 12V | Non-Latching | 30.77mA | 1.5 ms | - | 369mW | 369mW | 115V | DC | MOMENTARY | 12V | DC | 8 | Random | - | - | - | - | 2 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | 7.11mm | - | No | Non-RoHS Compliant | ||
![]() Q50AC TE Connectivity Aerospace, Defense and Marine | 526 |
| - | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Chassis | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 | SPDT | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAC-26P TE Connectivity Aerospace, Defense and Marine | 40 |
| - | 19 Weeks | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | - | 2004 | no | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | DPDT | - | 26.5V | 0.017A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |