- Contact Materials
- CoilResistance
- Contact Current Rating
- Mounting Styles
- Packaging
- Length
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Range(°C) | Packaging | Published | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Body Length or Diameter | Body Breadth | Physical Dimension | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Actuating System | Enclosure Type | Contact Current Rating (A) | Coil Magnetic System | Coil Suppression Diode | Shock | Vibration | Coil Resistance (Ω) | Input Voltage (VDC) | Coil Power Rating (DC) (mW) | Coil Latching | Coil Polarity Protection Diode | Coil Power Measurement | MOSFET Driver | Transistor Driver | Coil Voltage (VDC) | Contact Current Class | Contact Switching Voltage (Max) | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SAM1820A2 TE Connectivity Aerospace, Defense and Marine | 592 |
| - | 36 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGST-18PW TE Connectivity Aerospace, Defense and Marine | 2476 |
| - | 26 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 1.6kOhm | - | - | - | - | Bulk | 2000 | no | Active | - | - | EAR99 | 125°C | -65°C | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 1A | HERMETICALLY SEALED | Non-Compliant | - | SOLDER | DPDT | 1A | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | 203mW | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HMB1131F01P TE Connectivity Aerospace, Defense and Marine | 2892 |
| - | 23 Weeks | - | - | NO | PANEL MOUNT | - | 40Ohm | - | 125°C | -65°C | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2A | HERMETICALLY SEALED | - | - | SOLDER HOOK | - | - | POWER/SIGNAL RELAY | 2A | - | - | - | - | - | 900mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 6V | 0.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAT-26MW TE Connectivity Aerospace, Defense and Marine | 2127 |
| - | 19 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 3.12g | 1560Ohm | - | 125°C | -65°C | - | - | 2000 | no | Active | 9 | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | 12.95mm | 9.52 mm | 12.95mm x 9.52mm x 7.62mm | 10000000000Ohm | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | POWER/SIGNAL RELAY | 1A | 0.5A@115VAC | 2.5 ms | 26.5V | 4 ms | 2A@28VDC | 450mW | 115V | AC/DC | MOMENTARY | - | DC | 9 | 500 Vrms | Random | 500 Vrms | DPDT | - | 26.5V | 0.017A | 2 FORM C | 14.2V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | Non-RoHS Compliant | ||
![]() 3SBK5062E1 TE Connectivity Aerospace, Defense and Marine | 569 |
| - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGST-18MW TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HFW1230D00 TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAPDD-18P TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | 880Ohm | - | - | - | - | - | 2013 | - | Active | - | PC Pins | - | 125°C | -65°C | - | - | - | - | - | - | - | - | Non-Compliant | - | - | DPDT | 1A | - | - | - | - | - | - | - | 368mW | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HMS1201S111L TE Connectivity Aerospace, Defense and Marine | 2547 |
| - | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGST-12LW TE Connectivity Aerospace, Defense and Marine | 2895 |
| - | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 800Ohm | - | 125°C | -65°C | - | - | 2000 | no | Active | - | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | 180mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 12V | 0.015A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() J1MAP-12XL TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 19 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 500Ohm | - | 125°C | -65°C | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | 28V | SOLDER | - | - | POWER/SIGNAL RELAY | 1A | 1A@28VAC | - | - | - | 1A@28VDC | 288mW | 28V | AC/DC | MOMENTARY | - | DC | - | - | - | - | SPDT | - | 12V | 0.024A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMACT-12XP TE Connectivity Aerospace, Defense and Marine | 2937 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMSWDD-5XP TE Connectivity Aerospace, Defense and Marine | 2581 |
| - | 15 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 64Ohm | - | 125°C | -65°C | - | - | 2000 | no | Active | - | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | SOLDER | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | 391mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 5V | 0.078A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAHC-12 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 32 Weeks | - | Printed Circuit Board | - | - | - | - | - | - | - | -65 – 125 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Military/Aerospace High Performance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C, DPDT, 2 C/O | - | - | - | - | - | DC | Hermetically Sealed | 1 | Non-Polarized, Monostable | Without | 75G''s, 6ms | 30G''s, 10 – 3000Hz | 390 | 7 | 369 | Without | Without | Milliwatts | Without | Without | 12 | Low Level – 1A | 28 | - | - | Non-RoHS Compliant | ||
![]() JMACDG-26XPS TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAWDD-26XM TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 31 Weeks | - | - | NO | PANEL MOUNT | - | 1560Ohm | - | 125°C | -65°C | - | - | 2000 | no | Active | - | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | - | WIRE WRAP | - | - | POWER/SIGNAL RELAY | 1A | - | - | - | - | - | 450mW | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 26.5V | 0.017A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGACDD-9P TE Connectivity Aerospace, Defense and Marine | 40 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGSCD-12PW TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAPT-5XL TE Connectivity Aerospace, Defense and Marine | 24 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() J1MAWT-26XL TE Connectivity Aerospace, Defense and Marine | 2468 |
| - | 31 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 2000Ohm | 100000 Cycle(s) | 125°C | -65°C | - | - | 2000 | no | Active | 8 | - | EAR99 | - | - | WITH COIL SUPPRESSION DIODE | 8536.41.00.20 | 9.4mm | - | 9.4mm x 7.11mm | - | 1A | HERMETICALLY SEALED | - | 28V | SOLDER | - | - | POWER/SIGNAL RELAY | 1A | - | 2 ms | 26.5V | 7.5 ms | 1A@28VDC | 351mW | - | DC | MOMENTARY | - | DC | - | - | Random | - | SPDT | - | 26.5V | 0.013A | 1 FORM C | 14.4V | 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.038 inch | Non-RoHS Compliant |