- Contact Materials
- CoilResistance
- Contact Current Rating
- Length
- Mounting Styles
- Packaging
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | ECCN Code | Additional Feature | HTS Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J1MAP-26XP TE Connectivity Aerospace, Defense and Marine | 42 |
| - | 15 Weeks | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SMGSD-18 TE Connectivity Aerospace, Defense and Marine | 2343 |
| - | 19 Weeks | NO | SURFACE MOUNT-STRAIGHT | 1600Ohm | 100000 Cycle(s) | 125°C | -65°C | 2013 | - | Active | EAR99 | - | 8536.41.00.20 | MIL-R-39016/42 | 9.6mm | 8.51 mm | 9.6mm x 8.51mm x 9.53mm | 1A | HERMETICALLY SEALED | 28V | SOLDER | POWER/SIGNAL RELAY | 0.1A | .1A@115VAC | 4 ms | 7.5 ms | 1A@28VDC | 203mW | 115V | AC/DC | MOMENTARY | - | DPDT | 18V | - | 13.5V | 0.59V | 9.53mm | Non-RoHS Compliant | ||
![]() J1MAPDD-5XL TE Connectivity Aerospace, Defense and Marine | 13 |
| - | 31 Weeks | - | - | - | - | - | - | 2000 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMACT-12XL TE Connectivity Aerospace, Defense and Marine | 2191 |
| - | 15 Weeks | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMAWT-26XL TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMACDD-18XP TE Connectivity Aerospace, Defense and Marine | 33 |
| - | 15 Weeks | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() JMGAT-5M TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | NO | THROUGH HOLE-STRAIGHT MOUNT | 39Ohm | - | 125°C | -65°C | 2000 | no | Active | EAR99 | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | 1A | HERMETICALLY SEALED | - | SOLDER | POWER/SIGNAL RELAY | 1A | - | - | - | - | 641mW | - | AC/DC | MOMENTARY | DC | DPDT | 5V | 0.128A | - | - | - | Non-RoHS Compliant | ||
![]() SF51117J01 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SFW32148S01 TE Connectivity Aerospace, Defense and Marine | 609 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |