- Contact Materials
- CoilResistance
- Contact Current Rating
- Mounting Styles
- Packaging
- Length
- Coil Type
- Height
- Width
- Coil Current
- Coil Voltage (DC)
- Operate Time
Attribute column
Manufacturer
TE Connectivity Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Surface Mount | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Shell Material, Finish | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Power-Max | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Pick-Up Voltage | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Additional Feature | HTS Code | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Ingress Protection | Depth | Reach Compliance Code | Pin Count | Reference Standard | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Connector Style | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Family | Contact Termination | Contact Form | Shell Size, Connector Layout | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Backset Spacing | Operating Frequency-Min | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Features | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Contact Finish Thickness | Body Height | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-1462037-0 TE Connectivity | 41 |
| - | 77 Weeks, 6 Days | - | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | 6-1462037 | TE Connectivity / P&B | - | 250 Ω | - | Palladium Ruthenium/Gold | - | 100000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | -- | - | - | 6-1462037-0 | 1462037 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Yes | Surface Mount | SMD/SMT | 900 MHz | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | - | Active | - | - | Active | - | Latching Single Coil | 2.24 | Details | Yes | - | - | -- | 3.75 VDC | 0.026455 oz | - | - | -40 to 85 °C | Tape and Reel | IM, AXICOM | - | Active | -- | - | EAR99 | - | - | - | - | - | - | - | - | LOW PROFILE | 8536.49.00.50 | Relays | - | - | TAPE AND REEL | - | - | compliant | - | CECC; CSA; IEC; UL | - | J Lead | 10 mm | 6 mm | 10mm x 6mm x 5.65mm | Axicom | - | - | - | - | 2 A | IP67/RT5 | - | 220 V | - | SOLDER | - | - | - | - | - | 2 A | - | J Form Lead | DPDT (2 Form C) | - | RF RELAY | - | PCB Relays | - | 2 A | - | 8 ms | 5VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 20.0mA | 8 ms | - | 3.75 VDC | 2A | 100 mW | 100 mW | - | 250 V | AC/DC | LATCHED | - | DC | - | 100 MHz | 1.49 | Sealed - Hermetically | - | - | - | - | - | - | - | DPDT | DPDT | 5 V | - | 0.02 A | - | 3.75 V | -3.75 V | Communications Relays | 16 ms | Sealed - Hermetically | - | Low Signal Relays - PCB | 10 mm | - | - | - | - | - | 5.65 mm | - | - | - | - | ||
![]() 7-1393813-4 TE Connectivity | In Stock | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 073403 | TE Connectivity / OEG | - | 390 Ohms | - | Silver (Ag), Gold (Au) | - | - | 5 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Molex | - | - | - | - | Socket | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug Pin | 4PDT (4 Form C) | - | General Purpose | - | PCB Relays | - | - | - | 16 ms | 20VDC | Non-Latching | - | 51.3 mA | 2 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communications Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1415535-8 TE Connectivity | 41 | - | - | - | - | - | Panel Mount, Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | - | DCMF | - | - | 777 Ohm | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | 2.4 Vdc | - | - | DIN Rail | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | D*M | - | - | - | Solder | - | Receptacle, Female Sockets | - | 37 | - | - | Black | - | 2 | - | - | - | Signal | 7.5A | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | 77 mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() D3402 TE Connectivity | In Stock | - | - | - | - | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 67.5 Ohms | - | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | -0.5 dB | -13.7 dB | - | - | TE Connectivity | D3402 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.81 | Compliant | Yes | - | - | 0.45 VDC | 3.38 VDC | - | - | - | -55°C ~ 85°C | Bulk | FT2, AXICOM | - | Obsolete | - | PC Pin, Solder | EAR99 | - | - | - | 85 °C | -55 °C | - | - | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TUBE | - | - | unknown | - | CECC; CSA; UL | - | PC Pin | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.6mm | - | - | - | - | - | 1.25 A | IP67 | Compliant | 220 V | 250 V | SOLDER | 2 A | - | - | DPDT | 220 V | 2 A | - | - | DPDT (2 Form C) | - | Telecom | - | - | - | 1.25 A | - | 5ms | 4.5VDC | Non Latching | 250VAC, 220VDC - Max | 66.7mA | 5ms | - | 3.38 VDC | 2A | - | 300 mW | 0.45 VDC | 250 V | AC/DC | MOMENTARY | 4.5 V | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | - | DPDT | - | 4.5 V | - | 0.067 A | - | 3.38 V | 0.45 V | - | 20 ms | -- | - | - | - | - | - | - | - | - | 9.6 mm | - | - | No | - | ||
![]() V23101D1107B201 TE Connectivity | 291 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | V23101 | - | - | 2.8 kOhms | - | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | 2.4 VDC | 18 VDC | - | - | - | -40°C ~ 85°C | Tube | V23101, AXICOM | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | General Purpose | - | - | - | - | - | 7ms | 24VDC | Non Latching | 125VAC, 120VDC - Max | 8.6mA | 5ms | - | 18 VDC | 1.25A | - | 206 mW | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1393817-6 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | - | - | Socketable | NO | SOCKET MOUNT | - | - | - | - | - | - | 1393817 | TE Connectivity / Axicom | - | 2400 Ω | - | Silver (Ag), Gold (Au) | - | - | 5 | TE CONNECTIVITY LTD | - | - | - | - | - | - | 5-1393817-6 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | Through Hole | - | - | 70 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | - | 5.25 | Details | Yes | - | - | -- | 44 VDC | 1.058219 oz | - | - | -40°C ~ 70°C | Bulk | V23003, AXICOM | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.49.00.50 | Relays | - | - | BULK | - | - | compliant | - | - | - | Plug In | 30 mm | 19 mm | 30mm x 19mm x 30mm | Axicom | - | - | - | - | 2 A | DUST PROOF | - | 150 V | - | SNAP-ON | - | - | - | - | - | 2 A | - | Solder Pin | 4PDT (4 Form C) | - | POWER/SIGNAL RELAY | - | PCB Relays | - | 2 A | - | 4 ms | 60VDC | Latching, Dual Coil | 125VAC, 150VDC - Max | 25.0mA | 4 ms | - | 44 VDC | 2A | 1.45 W | 1450 mW | - | 125 V | AC/DC | LATCHED | - | DC | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 60 V | - | 0.024 A | - | 44 V | 44 V | Communications Relays | - | -- | - | Low Signal Relays - PCB | - | - | - | - | - | - | 30 mm | - | - | - | - | ||
![]() 5-1462037-4 TE Connectivity | 12048 | - | - | 77 Weeks, 6 Days | - | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | 0.75 g | 8 | - | Palladium Ruthenium | GOLD ALLOY | 1462037 | TE Connectivity / P&B | 3 V | 90 Ω | 2A | Palladium Ruthenium/Gold | 10 x 5.65 x 6mm | 100000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | 60 W | -0.03 dB | -37 dB | -- | No | - | 5-1462037-4 | - | +85°C | 2.25 Vdc | 60/62.5 W/VA | TE Connectivity Potter & Brumfield Relays | -2.25 Vdc | -40°C | Yes | Surface Mount | Surface Mount | 900 MHz | -40C to 85C | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | - | Active | 2.25VDC | 7.5(mm) | Active | No | Latching Single Coil | 0.67 | Details | Yes | Unsealed | - | -- | 2.25 VDC | 0.074075 oz | 220(V) | - | -40 to 85 °C | Tape and Reel | IM, AXICOM | - | Active | -- | - | EAR99 | - | Signal Relay | - | - | - | - | Automotive, Telecommunications | - | LOW PROFILE | 8536.49.00.50 | Relays | - | - | TAPE AND REEL | - | 6mm | compliant | 8 | CECC; CSA; IEC; UL | - | Gull Wing | 10 mm | 6 mm | 10mm x 6mm x 5.65mm | Axicom | 50 mΩ | - | 1000000000 Ω | - | 2 A | IP67/RT5 | - | 220 V | - | SOLDER | - | - | 2 | - | - | 2(A) | - | Solder Pin | 2 Form C | - | RF RELAY | Surface Mount | PCB Relays | -40 → +85°C | 2 A | - | 8 ms | 3VDC | Latching, Single Coil | 250VAC, 220VDC - Max | 33.33 mA | 8 ms | - | 2.25 VDC | 2A | 100 mW | 100 mW | - | 250 V | AC/DC | LATCHED | 3V | DC | - | 100 MHz | 1.49 | Sealed - Hermetically | 1000 Vrms | Random | - | 1800 Vrms | - | 2A | - | DPDT | DPDT | 3 V | DPDT | 0.033 A | 2 FORM C | 2.25 V | -2.25 V | Communications Relays | 16 ms | Sealed - Hermetically | No | Low Signal Relays - PCB | - | 250(V) | 10(mm) | 5.65mm | 10mm | - | 5.65 mm | 5.65(mm) | - | - | - | ||
![]() 7-1462035-2 TE Connectivity | In Stock | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | 83 Ω | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.5 dB | -13.7 dB | - | - | - | 7-1462035-2 | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | RELEASE TIME TAKEN WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TAPE AND REEL | - | - | compliant | - | CECC; EN; ICEQ; IEC; UL | - | - | 15 mm | 7.5 mm | 15mm x 7.5mm x 10mm | - | - | - | - | - | 2 A | IP67/RT3/RT5 | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | 2 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 300 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | - | DPDT | - | 5 V | - | 0.06 A | - | 3.75 V | 0.5 V | - | 20 ms | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | ||
![]() 19022E2US TE Connectivity | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 167 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | 0.25 VDC | 3.75 VDC | - | - | - | -40°C ~ 70°C | Bulk | 190 | - | Obsolete | - | PC Pin | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 2 A | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | - | - | 7ms | 5VDC | Non Latching | 125VAC, 125VDC - Max | 30.0mA | 3ms | - | 3.75 VDC | 2A | - | 150 mW | 0.25 VDC | - | - | - | 5 V | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 3SBH1318A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | M39016/54-026M 3-1617076-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | 4PDT (4 Form C) | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SBH1252A2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | M39016/54-002M 2-1617076-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | 4PDT (4 Form C) | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393818-6 TE Connectivity | In Stock | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | 1393818 | - | - | 700 Ohms | - | Silver (Ag), Gold (Au) | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 1393818-6 | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | Active | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | -40°C ~ 70°C | - | * | - | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Plug In | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | POWER/SIGNAL RELAY | - | - | - | - | - | 7.5 ms | 24VDC | - | 125VAC, 150VDC - Max | - | 3 ms | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/16-033P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1617128-9 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617122-4 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | - | Production (Last Updated: 6 days ago) | - | Through Hole | - | - | - | - | - | - | - | - | 1617122 | TE Connectivity | - | 1.56 kOhms | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | Box | - | JMACD-26XMS2 | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | -65°C ~ 125°C | - | Military, MIL-R-39016/15,MACD, CII | - | - | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | DPDT | - | 1 A | High Frequency Relays | - | DPDT (2 Form C) | - | General Purpose | - | Industrial Relays | - | - | - | 2 ms | 26.5VDC | Non Latching | 115VAC, 28VDC - Max | 17 mA | 4 ms | - | 14.2 VDC | 1 A | - | 450 mW | 1.37 VDC | - | - | - | 26.5 V | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617074-3 TE Connectivity Aerospace, Defense and Marine | 2419 |
| - | - | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | 1617074 | - | - | 1.35 kOhms | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | TE Connectivity | 1-1617074-3 | 1617074 | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | Flange | - | - | 125 °C | -65 °C | Box | - | - | Active | - | - | Active | No | - | 2.37 | - | No | - | - | - | - | - | - | - | -65°C ~ 125°C | - | 3SBC, CII | No | - | - | - | EAR99 | - | - | - | - | - | - | - | - | WITH COIL SUPPRESSION DIODE | - | - | - | - | - | - | - | compliant | 8 | - | - | Solder Hook | - | - | - | - | - | - | - | - | 2 A | HERMETICALLY SEALED | - | - | - | SOLDER HOOK | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | General Purpose | - | - | - | 2 A | - | 4 ms | 26.5VDC | Non Latching | 115VAC, 28VDC - Max | 19.6 mA | 6 ms | - | - | 2 A | - | 520 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | DPDT | - | 26.5 V | - | 0.02 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMB1130G01P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | M39016/22-011P 1617038-3 | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393803-7 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | TE Connectivity / Axicom | - | 3860 Ω | - | Rhodium/Ruthenium | - | - | 43 | TE CONNECTIVITY LTD | - | - | - | - | - | - | 1393803-7 | 1393803 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 475120000001 V23100V6003A101 | Active | - | - | - | - | Non-Latching | 5.73 | Details | Yes | - | Dust Cover | - | - | - | - | - | - | Tube | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | - | - | - | 26.2 mm | 11 mm | 26.2mm x 11mm x 10.5mm | - | - | - | - | - | 0.75 A | DUST PROOF | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | DRY REED RELAY | - | PCB Relays | - | 0.75 A | - | - | - | - | - | - | - | - | - | - | - | 149 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | 0.006 A | - | - | - | - | - | - | - | Low Signal Relays - PCB | 26.2 mm | - | - | - | - | - | 10.5 mm | - | - | - | - | ||
![]() 1462035-4 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 120 Ω | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.5 dB | -13.7 dB | - | - | - | 1462035-4 | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | RELEASE TIME TAKEN WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TUBE | - | - | unknown | - | CECC; EN; ICEQ; IEC; UL | - | - | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.6mm | - | - | - | - | - | 2 A | IP67/RT3/RT5 | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | 2 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 300 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | - | DPDT | - | 6 V | - | 0.05 A | - | 4.5 V | 0.6 V | - | 20 ms | - | - | - | - | - | - | - | - | - | 9.6 mm | - | - | - | - | ||
![]() 1462035-5 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | 270 Ω | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | 60 W | -0.5 dB | -13.7 dB | - | - | - | 1462035-5 | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | RELEASE TIME TAKEN WITH DIODE IN PARALLEL | 8536.49.00.50 | - | - | - | BOX; TUBE | - | - | unknown | - | CECC; EN; ICEQ; IEC; UL | - | - | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.6mm | - | - | - | - | - | 2 A | IP67/RT3/RT5 | - | 220 V | - | SOLDER | - | - | - | - | - | - | - | - | - | - | RF RELAY | - | - | - | 2 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 300 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.27 | - | - | - | - | - | - | - | - | DPDT | - | 9 V | - | 0.033 A | - | 6.75 V | 0.9 V | - | 20 ms | - | - | - | - | - | - | - | - | - | 9.6 mm | - | - | - | - | ||
![]() 1419147-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 1419147-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | Axicom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |