- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Part # Aliases
- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Mounting Styles
- Type
Attribute column
Manufacturer
TE Connectivity Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Base Product Number | Body Orientation | Brand | Circuit Arrangement | Coil Voltage-Nom | CoilResistance | Contact Classification | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Type | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Schedule B | Seal | Shell Size / Insert Arrangement | Supplier Package | Termination Method | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Gender | Output Type | Circuit | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Ports | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Load Current | Isolation Voltage | Shell Plating | Input Switching Control Type | Relay Function | Contact Arrangement | Thermal Resistance @ Natural | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Power Dissipation @ Temperature Rise | Product | Compliance | Terminal Length | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Strain Relief | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M6106/19-022 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | 320(ohm) | - | Silver Cadmium Oxide | 2.3VDC | - | 1 | - | No | TE Connectivity | - | - | - | - | - | - | - | - | Flange | - | -70C to 125C | - | - | - | - | - | - | - | FCA-125-22 2-1617748-8 | - | 13.5VDC | - | 13.34(mm) | - | No | Non-Latching | - | N | - | - | HERMETIC SEAL | - | - | - | M6106 | - | 28(V) | - | - | FCA-125 | - | - | - | - | - | Military Relay | - | - | - | - | - | - | Relays | - | 5 | - | SOCKET PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(A) | - | Solder Pin | 1 Form C | - | Industrial Relays | - | - | 10(ms) | 28 VDC | Non-Latching | 115 VAC, 28 VDC | 87.5(mA) | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | Power Relays | - | - | - | Yes | Industrial Relays | Solder Pin | - | 115(V) | - | 43.64(mm) | - | 33.6 mm | 43.63 mm | 13.3 mm | - | 25.65(mm) | ||
![]() J1MACD-5XL TE Connectivity | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/23-025L 7-1617350-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016 | - | - | - | - | 1MA TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMGSCD-26PW TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | M39016/42-052P 1-1617150-2 | - | - | - | - | - | No | - | - | N | - | - | - | - | - | - | - | - | - | - | - | MGSD | - | - | - | - | - | Non-Polarized | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | Industrial Relays | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEV200ALANF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | TE Connectivity / Kilovac | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1618396-5 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | Industrial Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() MS17-1003 TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | - | 9 | - | Straight | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | 2 | - | - | - | - | - | - | - | - | - | - | - | PIN | 16.59(mm) | - | No | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Box | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | 31.19(mm) | - | - | - | - | - | 12.93(mm) | ||
![]() JMACD-6XL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | Straight | TE Connectivity / CII | - | - | - | 3Signal | Copper Alloy | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Cable | - | -55C to 125C | - | - | - | - | - | - | - | M39016/15-077L 1617542-2 | - | - | - | 27.51(mm) | - | No | - | - | - | - | - | - | 14S-7 | - | Crimp | M28776 | - | - | 700VDC/500VAC | - | 1MA TO-5 | - | - | - | - | - | Circular | - | - | - | RCP | - | - | Relays | - | - | - | - | - | 3(POS) | - | - | PIN | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | ACC | Solder Pin | DPDT (2 Form C) | - | Industrial Relays | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Alloy | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | Industrial Relays | - | Yes | - | - | 55.91(mm) | - | - | - | - | - | - | ||
![]() JMSCD-6XM TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/16-034M 8-1617351-3 | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | 6 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23092-A1024-A802 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.39 kOhms | - | Silver Nickel (AgNi) | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 5-1415063-1 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | Solder Pin | SPST (1 Form A) | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC | - | - | - | - | 170 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | Solder Pin | - | - | - | - | - | 15 mm | 28 mm | 5 mm | - | - | ||
![]() M83536/10-015M TE Connectivity | 2657 |
| - | 26 Weeks | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 72 Ω | - | - | - | 100000 Cycle(s) | 1 | LEACH INTERNATIONAL CORP | - | - | - | M83536/10-015M | - | - | - | - | - | - | - | - | - | - | 125 °C | -70 °C | - | - | - | - | 1-1617749-2 | Transferred | - | - | - | - | - | - | 5.69 | N | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | GOLD | - | - | - | PANEL MOUNTABLE, TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | - | unknown | - | MIL-PRF-83536/10 | - | 26.03 mm | - | 13.34 mm | 26.03mm x 13.34mm x 25.65mm | - | - | - | 10 A | HERMETICALLY SEALED | 28 V | SNAP-ON | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 11 ms | - | - | - | - | 11 ms | - | - | - | 2004 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | - | - | 12 V | 0.167 A | - | 6.5 V | 0.75 V | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.65 mm | - | ||
![]() 3-1617004-7 TE Connectivity | 2733 |
| - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 8 | - | - | - | - | 6 V | 19(ohm) | - | - | 0.38VDC | - | 1 | TE CONNECTIVITY LTD | No | - | - | 3-1617004-7 | 1617004 | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Panel Mount | - | -65C to 125C | - | 125 °C | -65 °C | - | - | Box | - | B07D932BA2-0350 | Active | 3.25VDC | - | 15.88(mm) | Active | No | Non-Latching | 2.37 | - | No | - | HERMETIC SEAL | - | - | - | - | 2.191998 oz | 28(V) | - | - | * | - | No | - | - | EAR99 | Military Relay | - | - | - | - | - | - | - | compliant | 8 | - | Solder Hook | 27.31 mm | - | 15.88 mm | 27.31mm x 15.88mm x 33.02mm | - | - | - | 10 A | HERMETICALLY SEALED | 28 V | SOLDER HOOK | - | - | - | - | - | - | - | - | - | 10 A | - | Solder Hook | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15(ms) | 6 VDC | Non-Latching | - | 315.79(mA) | 15 ms | - | - | - | 1895 mW | 115 V | AC/DC | MOMENTARY | 6 | DC | - | - | - | - | Random | DPDT | DPDT | - | 6 V | 0.316 A | 2 FORM C | 3.25 V | 1.8 V | - | - | - | 0.0079 inch | - | No | - | - | - | - | - | 41.4(mm) | - | - | - | - | 33.02 mm | 33.02(mm) | ||
![]() 1617754-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 290(ohm) | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | TE CONNECTIVITY LTD | No | - | - | 1617754-4 | 1617754 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | FCA-410-1524M | Active | - | - | 26.04(mm) | - | No | Non-Latching | 2.42 | In Transition | No | - | Unsealed | - | - | - | - | 3.359997 oz | 6(V) | - | - | - | - | - | - | - | EAR99 | Military Relay | - | - | - | - | - | - | - | compliant | 16 | - | Solder Hook | - | - | - | - | - | - | - | 10 A | - | - | SOLDER HOOK | - | - | - | - | - | - | - | - | - | 10(A) | - | J Form Lead | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15(ms) | 28 VDC | Non-Latching | 115 VAC, 28 VDC | 96.55(mA) | - | - | - | - | - | - | AC/DC | MOMENTARY | 28 | - | - | - | - | - | - | 4PDT | 4PDT | - | 28 V | - | - | - | - | - | Power Relays | - | - | - | No | - | Solder Hook | - | - | - | 43.64(mm) | - | - | - | - | - | 25.65(mm) | ||
![]() M39016/15-105P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1-1617122-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83536/16-021L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 290 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | 100000 Cycle(s) | 1 | TE CONNECTIVITY LTD | - | - | - | M83536/16-021L | - | - | - | - | - | - | Flange Mount | - | - | - | 125 °C | -70 °C | - | - | - | - | 1-1617754-8 | Active | - | - | - | - | - | - | 5.7 | N | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Mid-Range | - | - | - | - | TRANSIENT SUPPRESSED DC COIL | 8536.41.00.20 | - | unknown | - | MIL-PRF-83536/16 | - | 26.04 mm | - | 26.04 mm | 26.04mm x 26.04mm x 25.65mm | - | - | - | 10 A | HERMETICALLY SEALED | 28 V | SOLDER HOOK | - | - | - | - | - | - | - | - | - | 10 A | - | Solder Pin | - | POWER/SIGNAL RELAY | - | 10 A | - | 16 ms | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | 16 ms | - | - | - | 3080 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | 4PDT | - | - | 28 V | 0.11 A | - | 13.5 V | 2.3 V | - | Power Relays | - | - | - | - | - | Solder Pin | - | - | - | - | - | 25.654 mm | 26.035 mm | 26.035 mm | 25.65 mm | - | ||
![]() 1617005-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | - | Chassis Mount | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 300(ohm) | - | Cadmium, Silver | 2.3VDC | - | 1 | - | No | - | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Panel Mount | - | -65C to 125C | - | - | - | - | - | Bulk | - | B07D992BZ2-0050 | - | 13VDC | - | 13.335(mm) | Active | No | Non-Latching | - | Compliant | - | 8536410050, 8536410050/8536410050/8536410050/8536410050/8536410050 | Unsealed | - | - | - | - | 1.679999 oz | 28(V) | - | - | * | - | - | - | Solder | - | Military Relay | - | 125 °C | -65 °C | - | - | - | - | - | 8 | - | Solder Hook | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | DPDT | 28 V | - | 10(A) | - | Solder Hook | DPDT (2 Form C) | General Purpose | - | - | - | 15(ms) | 26.5 VDC | Non-Latching | - | 88.33(mA) | 15 ms | - | - | - | 2.341 W | - | - | - | 26.5 | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 44.45(mm) | - | - | - | - | - | 25.65(mm) | ||
![]() 4-1617791-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M83536/36-005L M83536 FCA-125-3605L | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | FCA 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | SPDT (1 Form C) | - | - | - | - | - | 28 VDC | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39016/54-012L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2-1617076-8 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 0.176370 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | - | - | - | - | - | 26.5 VDC | - | - | - | - | - | - | 975 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRD-240D25R TE Connectivity | 180 |
| Datasheet | - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | Hockey Puck | - | - | - | - | - | SSRD | - | TE Connectivity | 2 Form A | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Screw | Panel Mount | - | -40C to 80C | Commercial | - | - | SCR | 280(V) | Bulk | Hockey puck | 1-1393030-5 | - | - | - | - | Active | No | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | SSRD | - | - | - | - | - | Heavy Duty | - | - | - | - | - | - | Relays | - | 8 | - | Quick Connect | - | - | - | - | - | AC | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | - | - | - | 34(mA) | 25 A | 4000(V) | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | UL | - | 15(V) | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | 30.2 mm | 44.5 mm | 57 mm | - | - | ||
![]() SSR-240D125 TE Connectivity | 2284 |
| Datasheet | - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | SSR | - | TE Connectivity | 1 Form A | - | - | - | - | - | - | 50 | - | - | TE Connectivity | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Screw | Panel Mount | - | -30C to 80C | Commercial | - | - | SCR | 280(V) | Bulk | Hockey puck | 1393030-6 | - | - | - | - | Active | No | - | - | Details | - | - | - | - | - | - | - | 3.680062 oz | - | - | - | SSR | - | - | - | - | - | Indicator | - | - | - | - | - | - | Relays | - | 4 | - | Screw | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 125000(mA) | - | - | AC/DC | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | - | - | - | 30(mA) | 125 A | 4000(V) | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | UL | - | 32(V) | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | 22 mm | 44.4 mm | 57.2 mm | - | - | ||
![]() J1MSP-26XM TE Connectivity | 55 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M39016/10-024M 2-1617541-3 | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | M39016 | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRC-240D5 TE Connectivity | 31 |
| - | - | - | - | - | Through Hole | 4-SIP | - | - | - | 4-SIP | - | - | - | - | - | SSRC | - | TE Connectivity | 1 Form A | - | - | - | - | - | - | 50 | - | - | Miscellaneous | - | - | - | 15 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | Through Hole | PCB Mount | - | - | - | - | - | SCR | - | Bulk | - | 5-1393030-8 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | SIP | - | - | 0.255701 oz | - | - | Bulk | SSRC | - | - | - | - | - | Indicator | - | - | - | - | - | - | Relays | - | 4 | - | PC Pin | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 5(RMS) A | - | - | DC | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | 12 V ~ 280 V | - | - | - | - | - | - | - | - | 15 mA | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | UL | - | 3 VDC to 15 VDC | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | 25 mm | 43 mm | 8 mm | - | - |