- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Part # Aliases
- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Mounting Styles
- Type
Attribute column
Manufacturer
TE Connectivity Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | CoilResistance | Contact Materials | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage-Input | Packaging | Series | Part Status | Type | Subcategory | Termination Style | Output Type | Circuit | Contact Current Rating | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Power Consumption | Input Current | Load Current | Product | Product Category | Coil Termination | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39016/14-001M TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | 720 Ohms | - | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | 3SBH1138A2 1-1617076-0 | - | N | - | M39016 | - | - | - | 3SBH | - | Low Signal Relay | Relays | - | - | - | 2 A | Solder Pin | - | Industrial Relays | 26.5 VDC | Non-Latching | 28 VDC | 36.8 mA | - | - | - | - | Military/Aerospace Relays | Industrial Relays | Solder Pin | - | 8.13 mm | 15.5 mm | 15.5 mm | ||
![]() 1-1618095-6 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity | - | - | 440 VAC | 1 | - | TE Connectivity | - | - | - | - | - | - | - | N | This product may require additional documentation to export from the United States. | - | - | - | - | * | Active | - | Relays | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Phase Sequencers | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() M83536/10-023M TE Connectivity | 2700 |
| - | - | - | - | - | TE Connectivity / Raychem | 320 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | TE Connectivity | - | - | - | Flange Mount | - | FCA-210-1023M 2-1617749-0 | - | N | - | M83536 | 1.784333 oz | - | - | FCA-210 | - | Mid-Range | Relays | - | - | - | 10 A | Solder Hook | DPDT (2 Form C) | Industrial Relays | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | Power Relays | Industrial Relays | Solder Hook | - | 25.65 mm | 43.64 mm | 26.04 mm | ||
![]() ST4P3LC4 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | 3.39 kOhms | Silver Tin Oxide (AgSnO2) | - | 10 | - | TE Connectivity | - | - | - | DIN Rail Mount | - | 3-1416100-7 | - | Details | - | - | 1.128767 oz | - | Bulk | - | - | General Purpose Relay | Relays | - | - | - | 6 A | Screw | SPDT (1 Form C) | Industrial Relays | 24 VDC | Non-Latching | 400 VAC | 7 mA | - | 220 mW | - | - | Industrial Relays | Industrial Relays | Screw | - | 94 mm | 80 mm | 6.2 mm | ||
![]() SSRDC-200D12 TE Connectivity | 2235 |
| - | Chassis Mount | Hockey Puck | Hockey Puck | SSRDC | TE Connectivity / P&B | - | - | 3.5 VDC to 32 VDC | 50 | 1.5 kVDC | TE Connectivity | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | Panel Mount | Bulk | 2330274-1 | Active | Details | - | - | 4.411450 oz | 3.5 ~ 32VDC | - | SSRDC | - | SSR | Relays | Quick Connect | DC | SPST-NO (1 Form A) | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | - | - | 0 V ~ 200 V | - | 30 mA | 12 A | Solid State Relays | Solid State Relays - Industrial Mount | - | - | 36.5 mm | 45 mm | 57.8 mm | ||
![]() SSRK-240A30 TE Connectivity | In Stock | - | - | DIN Rail | SSR with Integrated Heat Sink | -- | SSRK | TE Connectivity / P&B | - | - | 90 VAC to 280 VAC | 1 | - | TE Connectivity | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | DIN Rail Mount | Bulk | 9-1393030-1 | Active | Details | - | - | 9.876709 oz | 90 ~ 280VAC | Bulk | SSRK | Active | SSR | Relays | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | - | - | 24V ~ 240V | - | 16 mA | 30A | Solid State Relays | Solid State Relays - Industrial Mount | - | IP20 | 111.5 mm | 82.3 mm | 22.5 mm | ||
![]() SSRDC-200D25 TE Connectivity | 102 |
| - | Chassis Mount | Hockey Puck | Hockey Puck | SSRDC | TE Connectivity / P&B | - | - | 3.5 VDC to 32 VDC | 50 | 1.5 kVDC | TE Connectivity | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | Panel Mount | Bulk | 2330274-2 | Active | Details | - | - | 5.442420 oz | 3.5 ~ 32VDC | Bulk | SSRDC | Active | SSR | Relays | Screw Terminal | DC | SPST-NO (1 Form A) | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | - | - | 0V ~ 200V | - | 30 mA | 25A | Solid State Relays | Solid State Relays - Industrial Mount | - | - | 43.4 mm | 45 mm | 58 mm | ||
![]() JMGSC-5LW TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | 100 Ohms | Silver Palladium (AgPd) | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | M39016/41-049L 9-1617542-8 | - | - | - | M28776 | 0.121695 oz | - | - | 1MA TO-5 | - | Non-Polarized | Relays | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | Industrial Relays | 5 VDC | Non-Latching | 115 VAC, 28 VDC | 50 mA | - | - | - | - | Power Relays | Industrial Relays | Solder Pin | - | - | - | - | ||
![]() M39016/15-033P TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | 1.56 kOhms | Silver Palladium (AgPd) | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | JMAWD-26XP 1617126-6 | - | N | - | M39016 | - | - | - | TO-5 | - | Low Signal Relay | Relays | - | - | - | 1 A | Solder Pin | DPDT (2 Form C) | Industrial Relays | 26.5 VDC | Non-Latching | 28 VDC | 17 mA | - | - | - | - | Power Relays | Industrial Relays | Solder Pin | - | 7.11 mm | 9.4 mm | 10.29 mm | ||
![]() J1MSCD-12XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | M39016/25-035M 3-1617119-0 | - | - | - | M39016 | - | - | - | 1MS TO-5 | - | Non-Polarized | Relays | - | - | - | - | Solder Pin | SPDT (1 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | - | ||
![]() J1MACDD-5XPS TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M39016/24-031P 3-1617118-4 | - | N | - | M39016 | - | - | - | 1MA TO-5 | - | - | Relays | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() 8000-X3024 TE Connectivity | 547 |
| - | - | - | - | - | TE Connectivity / P&B | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | 1-1617067-3 | - | N | - | - | 13.103989 oz | - | - | - | - | - | Relays | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | Power Relays | Industrial Relays | - | - | - | - | - | ||
![]() J1MSCT-5XPS TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M28776/4-041P 2-1617162-8 | - | N | - | M28776 | - | - | - | 1MS TO-5 | - | - | Relays | - | - | - | - | - | SPDT (1 Form C) | Industrial Relays | - | - | - | - | - | - | - | - | Power Relays | Industrial Relays | - | - | - | - | - | ||
![]() J1MACT-26XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M28776/5-030M 1617162-7 | - | - | - | M28776 | - | - | - | 1MA TO-5 | - | - | Relays | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | - | ||
![]() JMSCDD-9XPS TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M39016/21-043P 3-1617569-6 | - | N | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | Industrial Relays | 9 VDC | - | - | - | - | - | - | - | Power Relays | Industrial Relays | - | - | - | - | - | ||
![]() J1MACDD-12XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M39016/24-028M 6-1617350-7 | - | N | - | M39016 | - | - | - | 1MA TO-5 | - | - | Relays | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() V23092-B1024-A801 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / Schrack | 3.39 kOhms | Silver Nickel (AgNi) | - | 20 | - | TE Connectivity | - | - | - | PCB Mount | - | 1956020-6 | - | Details | - | - | - | - | - | SNR | - | Standard | Relays | - | - | - | 6 A | Solder Pin | SPDT (1 Form C) | Industrial Relays | 24 VDC | Non-Latching | 400 VAC | 6 A | - | 170 mW | - | - | Power Relays | Industrial Relays | Solder Pin | - | 15 mm | 28 mm | 5 mm | ||
![]() JMAWDD-18XL TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | M39016/20-011L 5-1617542-1 | - | - | - | M28776 | - | - | - | 1MA TO-5 | - | Non-Polarized | Relays | - | - | - | - | Solder Pin | DPDT (2 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | - | ||
![]() JMACT-26XMS TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | M28776/1-036M 1617164-4 | - | N | - | M28776 | - | - | - | MA TO-5 | - | - | Relays | - | - | - | - | - | SPDT (1 Form C) | Industrial Relays | - | - | - | - | - | - | - | - | Power Relays | Industrial Relays | - | - | - | - | - | ||
![]() JMACT-6XP TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | TE Connectivity | - | - | - | Through Hole | - | M28776/1-026P 1-1617164-4 | - | - | - | M28776 | - | - | - | MA TO-5 | - | Non-Polarized | Relays | - | - | - | - | Solder Pin | DPDT (2 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | - |