- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Part # Aliases
- RoHS
- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Mounting Styles
- Type
Attribute column
Manufacturer
TE Connectivity Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Surface Mount Land Size | Approvals | Base Product Number | Brand | Circuit Arrangement | CoilResistance | Contact Materials | Contact Sizes | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Insulator Material | Lead Free Status / RoHS Status | LED Indicator | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Package Style | Package Type | Part # Aliases | Product Depth (mm) | Product Status | Rad Hardened | Range | RoHS | Supplier Package | Tradename | Unit Weight | Usage Level | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Base Part Number | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Note | Voltage | Polarization | Impedance | Speed | Output Current | Shell Size, MIL | Core Processor | Ripple Current @ High Frequency | Input Type | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Voltage - Load | Screening Level | Voltage - I/O | Input Current | Load Current | Ethernet | Isolation Voltage | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Contact Configuration | SATA | Product | Connection Type | Features | Compliance | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1393210-0 TE Connectivity | 880 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | 25 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | - | - | - | - | - | - | 5(mm) | - | - | - | Details | - | - | 1 oz | Commercial grade | - | - | - | Bulk | - | - | - | - | - | - | - | - | General Purpose Relay | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | SPST (1 Form A) | - | Industrial Relays | - | 5 VDC | Non-Latching | 277 VAC | - | 200 mA | - | COMMERCIALC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | Industrial Relays | Solder Pin | - | 7(mm) | 27.9 mm | - | 32.5 mm | 27.4 mm | 0.9(mm) | - | - | ||
![]() SSRD-240D40R TE Connectivity | In Stock | - | - | Chassis Mount | QFN | - | - | - | Hockey Puck | - | - | - | - | SSRD | TE Connectivity | - | - | - | - | 4 VDC to 15 VDC | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Surface Mount | 0C to 70C | - | - | - | Bulk | - | - | 1-2319263-5 | 5(mm) | Obsolete | - | - | Details | - | - | - | Commercial grade | - | 4 ~ 15VDC | - | Bulk | SSRD | - | - | - | - | - | - | - | Heavy Duty | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 6 | - | Quick Connect | - | SCR | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | 24 V ~ 280 V | COMMERCIALC | - | 7.5 mA to 34 mA | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | UL | - | - | Solid State Relays - Industrial Mount | - | - | 7(mm) | 30.2 mm | - | 44.5 mm | 57 mm | 0.9(mm) | - | - | ||
![]() MDR-7048-1-LMCO-1 TE Connectivity | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | -- | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 1 | - | - | -- | - | 20000 Hrs @ 105°C | TE Connectivity | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | 1472997-1 | - | - | - | - | Non-Compliant | - | - | - | - | 16V | - | -55°C ~ 105°C | Bulk | B41890 | 0.630 Dia (16.00mm) | ±20% | Active | -- | - | - | - | Vibration Resistant | - | - | - | General Purpose | - | 3900µF | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mOhm @ 10kHz | - | - | 0.295 (7.50mm) | - | - | Polar | 25 mOhms | - | - | - | - | 3.16A @ 100kHz | - | - | Screw | 16PDT (16 Form C) | - | Industrial Relays | - | - | Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | Industrial Relays | Screw | - | - | - | 1.319 (33.50mm) | - | - | - | - | -- | ||
![]() SSRK-600A10 TE Connectivity | 85 |
| - | DIN Rail | Hockey Puck | - | - | - | - | - | - | - | - | SSRK | TE Connectivity | 1 Form A | - | - | - | 90 VAC to 280 VAC | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | DIN Rail | DIN Rail Mount | - | - | SCR | 660(V) | Bulk | - | - | 6-1393030-9 | - | Active | No | - | Details | - | - | - | - | - | 90 ~ 280VAC | - | Bulk | SSRK | - | - | - | - | - | - | - | Indicator | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Screw | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 30(RMS) A | - | - | - | AC/DC | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | 48 V ~ 660 V | - | - | - | 10 A | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | UL | 280/32(V) | - | Solid State Relays - Industrial Mount | - | - | - | 3.9 mm | - | 3.2 mm | 98 mm | - | - | - | ||
![]() SSRT-240A25 TE Connectivity | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | SSRT | TE Connectivity | 1 Form A | - | - | - | 90 VAC to 280 VAC | - | 50 | Optocoupler | - | - | - | - | TE Connectivity | - | 280 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - | - 20 C | Surface Mount | Panel Mount | -20C to 80C | Commercial | Triac | 280(V) | Bulk | - | - | 2-1393030-0 2-1393030 | - | Active | No | - | Details | - | - | 3.592053 oz | - | - | 90 ~ 280VAC | - | - | SSRT | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 4 | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 25(RMS) A | - | - | - | AC | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 25(mA) | 25 A | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | UL | 280(V) | - | Solid State Relays - Industrial Mount | - | - | - | 22 mm | - | 44.4 mm | 57.2 mm | - | - | - | ||
![]() JMAWT-5XL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | TE Connectivity / CII | - | - | - | - | - | - | 1 | - | - | - | - | - | Grove Gear | EL-H830-7.5-H-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M28776/1-013L 1617166-7 | - | - | - | - | N | - | M28776 | - | - | - | - | - | - | MA TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | SPDT (1 Form C) | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() J1MSPD-26XP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | TE Connectivity / CII | - | - | - | - | - | - | 1 | - | Thermoplastic Elastomer (TPE) | - | - | - | Advanced Devices (Marinco) | CA318F-C | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | M39016/25-028P 2-1617541-7 | - | - | - | - | - | - | M39016 | - | - | - | - | - | - | 1MS TO-5 | - | - | - | - | - | - | - | Non-Polarized | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | - | Industrial Relays | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | Adapter | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR-240D25 1393030-7 TE Connectivity | 28 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 → 32 V dc | 57.15 x 44.45 x 22.1mm | - | - | - | - | - | - | - | - | - | +80°C | - | - | -20°C | - | - | - | - | Paired SCR | - | - | Hockey Puck | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | -20 → +80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 22.1mm | - | 57.15mm | - | - | - | - | ||
![]() SSR3T-480D25 TE Connectivity | In Stock | - | - | Chassis Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 V | - | TE Connectivity Potter & Brumfield Relays | 4000 Vrms | - | - | - | - | - | Triac | 480 V | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4 ~ 32VDC | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | - | 2 | ±10ppm/°C | - | - | 162 Ohms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | -- | - | - | - | - | - | - | 25 A | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 80 mA | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() SSR3T-480A16 TE Connectivity | In Stock | - | - | Chassis Mount | 689-BBGA Exposed Pad | - | - | - | 689-TEPBGA II (31x31) | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 V | - | TE Connectivity Potter & Brumfield Relays | 4000 Vrms | - | - | - | - | - | Triac | 480 V | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 105°C (TA) | Tray | QorIQ P1 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P1012 | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 800MHz | 16 A | - | PowerPC e500v2 | - | AC | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | -- | 25 mA | 16 A | 10/100/1000 Mbps (3) | - | 1 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | Communications; QUICC Engine, Security; SEC 3.3 | Cryptography, Random Number Generator | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR3T-480D10 TE Connectivity | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 V | - | TE Connectivity Potter & Brumfield Relays | 4000 Vrms | - | - | - | - | - | Triac | 480 V | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | - | SSR3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 10 A | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 80 mA | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR-240A50 TE Connectivity | 2473 |
| - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | SSR | TE Connectivity / AMP | 1 Form A | - | - | - | 90 VAC to 280 VAC | - | 50 | - | - | - | - | - | TE Connectivity | - | - | + 80 C | TE Connectivity Potter & Brumfield Relays | - | - 30 C | Screw | Panel Mount | -30C to 80C | Commercial | SCR | 280(V) | Bulk | - | Hockey puck | 1393030-5 | - | Active | No | - | Details | - | - | 3.648068 oz | - | - | 90 ~ 280VAC | - | - | SSR | - | - | - | - | - | - | - | Indicator | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 4 | - | Screw | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 50000(mA) | - | - | - | AC/DC | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 30(mA) | 50 A | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | UL | 280(V) | - | Solid State Relays - Industrial Mount | - | - | - | 22 mm | - | 44.4 mm | 57.2 mm | - | - | - | ||
![]() SF50111S01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | Silver (Ag) | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | 1617052-3 | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Hook | - | - | Industrial Relays | - | - | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | Industrial Relays | Solder Hook | - | - | 32.54 mm | - | 20.32 mm | 10.16 mm | - | - | - | ||
![]() 1393030-5 TE Connectivity | 2135 |
| - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | 1393030 | TE Connectivity | 1 Form A | - | - | - | - | - | 50 | - | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Screw Mount | Panel Mount | -30C to 80C | Commercial | SCR | 280(V) | Box | - | Hockey puck | SSR-240A50 | - | Active | No | - | Details | Hockey Puck | - | - | - | - | 90 ~ 280VAC | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 4 | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 50000(mA) | - | - | - | AC/DC | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 24 V ~ 280 V | - | - | 30(mA) | 50 A | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | 280(V) | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | - | - | ||
![]() FCA-210-0925L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Agastat | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M83536/9-025L 1-1617788-5 | - | - | - | - | N | - | - | - | - | - | - | - | - | FCA-210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() FTH5A11144S01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR-480D25 TE Connectivity | In Stock | - | Datasheet | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | SSR | TE Connectivity | 1 Form A | - | - | - | 4 VDC to 32 VDC | - | 50 | Optocoupler | - | - | - | - | TE Connectivity | - | 32 V | + 80 C | TE Connectivity Potter & Brumfield Relays | - | - 20 C | Screw | Panel Mount | -30C to 80C | Commercial | SCR | 660(V) | Bulk | - | Hockey puck | 3-1393030-0 | - | Active | No | - | Details | Hockey Puck | - | 3.456848 oz | - | - | 3 ~ 32VDC | - | - | SSR | - | - | - | - | - | - | - | Controller | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | 4 | - | Screw | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 25000(mA) | - | - | - | AC/DC | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | 48 V ~ 660 V | - | - | 30(mA) | 25 A | - | 4000(V) | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | UL | 32(V) | - | Solid State Relays - Industrial Mount | - | - | - | 22 mm | - | 44.4 mm | 57.2 mm | - | - | - | ||
![]() SSRMP-480D16R TE Connectivity | 28 |
| - | Panel Mount | Hockey Puck | - | - | - | Mini Puck | - | - | - | - | SSRMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | Triac | - | Box | - | - | - | - | Active | - | Mini Puck | - | - | - | - | - | - | 4 ~ 32VDC | - | - | SSRMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSR3T-480A25 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | Module | - | Circular | Aluminum | - | - | - | - | - | D38999/26ZJ | - | 1 Form A | - | - | 22D (97), 8 Twinax (2) | - | - | - | - | - | - | - | - | - | - | 280 V | - | Amphenol Aerospace Operations | 4000 Vrms | - | - | - | - | - | Triac | 480 V | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 90 ~ 280VAC | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 99 (97 + 2 Twinax) | - | - | - | - | Threaded | - | Crimp | A | Shielded | Environment Resistant | - | - | - | Zinc Nickel | - | 25-7 | Screw Terminal | Black | AC | - | SPST-NO (1 Form A) | - | - | Contacts Not Included | - | - | - | - | 25 A | J | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 480 V | - | - | 25 mA | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMGSC-26LW TE Connectivity | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | 1 | - | - | - | No | - | TE Connectivity | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | M39016/41-052L 1617149-4 | - | - | No | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Polarized | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | - | Industrial Relays | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | No | Industrial Relays | - | - | - | - | - | - | - | - | - | - |