- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Number of Terminals | Package Quantity | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Overall Height (in) | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Failure Rate | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C2B39R2BTD TE Connectivity | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | RQ73C2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | 5000 | - | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5-2176388-8 | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000604 oz | 200 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 39.2 Ohms | Thin Film | - | - | 0.4W, 2/5W | Resistors | 400 mW | Thin Film | - | - | - | SMD/SMT | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() RQ73C2B1K27BTD TE Connectivity | 7161 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | RQ73C2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | 5000 | - | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2176390-5 | - | - | - | Active | AEC-Q200 | - | - | - | 0.000604 oz | 200 V | -55°C ~ 155°C | Reel | RQ73 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 1.27 kOhms | Thin Film | - | - | 0.4W, 2/5W | Resistors | 400 mW | Thin Film | - | - | - | SMD/SMT | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() RQ73C2B210RBTD TE Connectivity | 4162 |
| - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | RQ73C2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | 5000 | - | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2-2176389-9 | - | - | - | Active | AEC-Q200 | - | - | - | 0.000604 oz | 200 V | -55°C ~ 155°C | Reel | RQ73 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 210 Ohms | Thin Film | - | - | 0.4W, 2/5W | Resistors | 400 mW | Thin Film | - | - | - | SMD/SMT | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() RQ73C2A3K48BTD TE Connectivity | 43 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | RQ73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 5000 | - | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 4-2176380-7 | - | - | - | Active | AEC-Q200 | - | - | - | 0.000225 oz | 100 V | -55°C ~ 155°C | Reel | RQ73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 3.48 kOhms | Thin Film | - | - | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thin Film | - | - | - | SMD/SMT | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.5 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | AEC-Q200 | ||
![]() CRGH0805J270R TE Connectivity | 14 |
| - | 0805 (2012M) | 0805 | - | - | - | - | - | - | CRGH0805 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 5000 | - | - | TE Connectivity | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | - | Tape & Reel (TR) | - | 6-1879377-0 | - | - | - | Active | - | Details | - | - | 0.000194 oz | 150 V | -55°C ~ 155°C | Reel | CRGH | 0.083 L x 0.051 W (2.10mm x 1.30mm) | ±5% | 2 | - | ±200ppm/°C | High Power Thick Film Chip Resistors | 270Ω | Thick Film | - | - | 0.333W, 1/3W | Resistors | 0.33W | Thick Film | - | - | - | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() RQ73C1J154RBTD TE Connectivity | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | RQ73C1J | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | 5000 | - | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5-2176369-7 | - | - | - | Active | AEC-Q200 | - | - | - | 0.000071 oz | 75 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 154 Ohms | Thin Film | - | - | 0.15W | Resistors | 150 mW | Thin Film | - | - | - | SMD/SMT | - | Thin Film Resistors | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | - | - | AEC-Q200 | ||
![]() TLRS105040ER002FTDG TE Connectivity | 25 |
| - | Nonstandard | 1050 | - | - | - | - | - | - | TLRS1050 | - | 4120 | 10550 | - | - | - | - | - | - | + 170 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | TLRS | 0.413 L x 0.197 W (10.50mm x 5.00mm) | ±1% | 2 | 2 Terminal | ± 100ppm/°C | Low Ohmic SMD Chip Resistor | 0.002ohm | Metal Element | - | Current Sense | 4W | Resistors | 4W | Metal Element | - | - | - | SMD/SMT | - | Current Sense Resistors | ± 1% | Metal Element Shunt Resistor | Current Sense, Moisture Resistant | - | 10.5mm | 5mm | - | 0.64 mm | 0.027 (0.69mm) | 10.5 mm | 5 mm | 1.14mm | - | - | ||
![]() SMV3W390KJT TE Connectivity | 933 |
| - | 5329 (13573 Metric), J-Lead | SMD | - | - | 2 | - | YES | YES | SMV3 | TE Connectivity / AMP | - | 13573 | Molded | NO | 500 | - | Not Required(mm) | TE Connectivity | + 200 C | TE Connectivity Passive Product | - 65 C | PCB Mount | -65C to 200C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2176324-8 | 3(W) | 7.3(mm) | Not Required(mm) | Active | - | Details | 20 TO 200 | 5% | - | 5kV | -65°C ~ 200°C | Tape and Reel | SMV | 0.531 L x 0.287 W (13.50mm x 7.30mm) | 5 % | 2 | - | ±200(ppm/°C) | Metal Glaze | 390000(ohm) | Metal Film | - | Commercial Grade | 3W | Resistors | 3W | Thick Film | Rectangular | High Power, Anti-Surge | Not Required | J-Lead | Not Required | Thick Film Resistors | ± 5% | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 13.5mm | 7.3mm | 17(mm) | 6.8 mm | 0.280 (7.10mm) | 13.5 mm | 7.3 mm | - | 6.8(mm) | - | ||
![]() 5-2176216-0 TE Connectivity | In Stock | - | - | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 50 V | - | - | - | - | - | - | - | 25 ppm/°C | - | 30 kOhm | - | Black | - | - | - | 0.0625 W | - | - | Precision | - | - | - | - | 0.1 | - | - | - | 1.55 mm | 0.8 mm | - | - | - | - | - | - | - | - | ||
![]() 2176216-9 TE Connectivity | In Stock | - | - | - | - | Nylon | Round | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 50 V | - | - | - | - | - | - | - | ± 25ppm/°C | - | 39 Ohm | - | Natural | - | - | - | 63 mW | - | - | Precision | - | - | - | - | ± 0.1% | - | - | - | 1.55 mm | 0.8 mm | - | - | - | - | - | - | - | - | ||
![]() 9-2176306-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176322-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/°C | - | 100 kOhm | - | - | - | - | - | 1 W | - | - | High Voltage | - | - | - | - | 5 | - | - | - | 6.7 | 4 | - | - | - | - | - | - | - | - | ||
![]() 5-2176304-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2176304-1 TE Connectivity | In Stock | - | - | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | - | - | .375 in | - | - | 185 °F | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2176310-3 TE Connectivity | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 143 Ohm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | 0.1 | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 5-2176311-7 TE Connectivity | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 4.42 kOhm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | 0.1 | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | - | ||
![]() 35021R5FT TE Connectivity | In Stock | - | - | 2010 (5025M) | - | - | Round | - | - | - | - | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | 2000 | - | - | TE Connectivity | +155°C | - | -55°C | PCB Mount | - | - | - | - | 2176397-5 | - | - | - | - | - | Details | - | - | 0.001236 oz | 200 V | - | Cut Tape | 3502 | - | ±1% | - | - | ± 200ppm/°C | - | 1.5 Ohm | - | - | - | - | Resistors | 2 W | Thick Film | - | High Power | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 5 mm | 2.5 mm | - | 1.1 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() 6-2176307-6 TE Connectivity | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3502510RFT TE Connectivity | 2412 |
| - | 2010 (5025M) | 2010 | - | Round | - | - | - | - | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | 2000 | - | - | TE Connectivity | +155°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6-2176397-6 | - | - | - | Active | - | Details | - | - | 0.001236 oz | 200 V | -55°C ~ 155°C | MouseReel | 3502 | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ± 100ppm/°C | - | 510 Ohm | Thick Film | - | - | 2W | Resistors | 2 W | Thick Film | - | High Power | - | SMD/SMT | - | Thick Film Resistors | ± 1% | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 5 mm | 2.5 mm | - | 1.1 mm | 0.047 (1.20mm) | 5 mm | 2.5 mm | - | - | - | ||
![]() 1-2176324-7 TE Connectivity | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kV | - | - | - | - | - | - | - | 200 ppm/°C | - | 2.2 MOhm | - | - | - | - | - | 3 W | - | - | High Voltage | - | - | - | - | 5 | - | - | - | 13.5 mm | 7.3 mm | - | - | - | - | - | - | - | - |