- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Shield Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Current Sensing | Drive Voltage (Max Rds On, Min Rds On) | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Lead Free Status / RoHS Status | Lead Spacing (nom) | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of SCRs/Diodes | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Range @ Derated Power | Tolerance (+ or -) | Torque-Screw | Unit Weight | Voltage-Input | Voltage-Off State | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Output | Contact Finish | Termination Style | Number of Outputs | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Actuator Type | Working Voltage | Failure Rate | Wire Gauge | Configuration | Size Code | Illumination Voltage (Nominal) | Voltage | Rated Temperature | Inductance | Interface | ELV | Number of Circuits | DC Resistance (DCR) | Number of Levels | Number of Ports | Current | Number of Bits | Number of Poles | Number of Resistors | Illumination | Input Type | Breaker Type | Q @ Freq | Voltage - Output | Data Rate | Architecture | FET Type | Number of Inputs | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Positions Per Level | Input Capacitance (Ciss) (Max) @ Vds | Reference Type | Gate Charge (Qg) (Max) @ Vgs | Data Interface | Drain to Source Voltage (Vdss) | Vgs (Max) | Input | Product Type | Voltage - Supply, Analog | Operating Temperature Range | Mating Orientation | Wire Termination | Protocol | Ratio - Input:Output | Screw Thread | Taper | Voltage - Supply, Digital | Rise / Fall Time (Typ) | Sampling Rate (Per Second) | LED Color | Tab Direction | PLL | Differential - Input:Output | Number of Drivers/Receivers | Fault Protection | Number of A/D Converters | Channel Type | Duplex | Ratio - S/H:ADC | Battery Chemistry | Number of Cells | Number of Drivers | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Resistance Tolerance | Divider/Multiplier | Current - Hold (Ih) (Max) | Number of Cores per Jack | Number of Taps | Current - On State (It (RMS)) (Max) | Gate Type | Structure | Current - Peak Output (Source, Sink) | FET Feature | Current - On State (It (AV)) (Max) | Voltage - Supply (Max) | Temperature Coefficient (Typ) | Resistance (Ohms) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Height Above Board | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3430A3F220KTDF TE Connectivity | 801 | - | - | - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | - | - | - | - | - | - | - | - | - | - | 1225 (Reversed) | 3264 (Reversed) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | 3430 | 0.126 L x 0.252 W (3.20mm x 6.40mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | - | 220 kOhms | - | - | - | Thick Film | - | Automotive Grade | - | 3W | - | - | Resistors | 3 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.031 (0.80mm) | 3.2 mm | 6.4 mm | - | - | - | AEC-Q200 | ||
![]() RP73D2A11R3BTDF TE Connectivity | 50 |
| - | - | - | - | 32-WFQFN Exposed Pad | - | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | RP73D2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1-1879268-7 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000166 oz | - | - | 150 V | 0°C ~ 70°C | Tube | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | - | Active | - | 2 | - | - | ±15ppm/°C | - | SMD High Power Precision Resistors | 11.3 Ohms | - | - | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thin Film | - | - | - | - | - | - | - | LTC2253 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | S/H-ADC | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Differential, Single Ended | - | - | - | - | Pipelined | - | 1 | - | - | - | - | - | External, Internal | - | Parallel | - | - | - | Thin Film Resistors | 2.85 V ~ 3.4 V | - 55 C to + 155 C | - | - | - | - | - | - | 2.85 V ~ 3.4 V | - | 125M | - | - | - | - | - | - | 1 | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | -- | Thin Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() CPF0402B107KE TE Connectivity | 50 |
| - | - | - | Through Hole | 0402 (1005 Metric) | - | - | - | 0402 | Polyamide (PA), Nylon | - | Copper Alloy | - | - | - | - | - | CPF0402 | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | Copper Alloy | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 7-1879216-6 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000023 oz | - | - | 25 V | 0°C ~ 70°C | Tray | MagJack® | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | - | Active | - | 2 | Solder | - | ±25ppm/°C | RJ45 | High Stability Thin Film Precision Resistor | 107 kOhms | - | - | - | Thin Film | - | 10/100/1000 Base-T, AutoMDIX | 1 | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thin Film | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Green, Orange, Yellow - Yellow | Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | Board Guide | Thin Film Resistors - SMD | - | - | - | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | 30.0µin (0.76µm) | 0.440 (11.18mm) | - | - | ||
![]() CRGV0805F133K TE Connectivity | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | CRGV0805 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1-1879534-3 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000194 oz | - | - | 800 V | -55°C ~ 125°C | Reel | * | 0.083 L x 0.051 W (2.10mm x 1.30mm) | ±1% | - | - | Active | - | 2 | - | - | ±200ppm/°C | - | General Purpose | 133 kOhms | - | - | - | Thick Film | - | - | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() RL73H2ER13FTD TE Connectivity | In Stock | - | - | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | - | RL73H2 | TE Connectivity / Holsworthy | 1210 | 3225 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1879463-4 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000565 oz | - | - | - | -55°C ~ 155°C | - | * | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | - | Active | - | 2 | 2 Terminal | - | ±100ppm/°C | - | SMD Low Ohmic – Current Sense Resistors | 130 mOhms | - | - | - | Thick Film | - | Current Sense | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Current Sensing Resistors | Current Sense | Current Sense Resistors - SMD | - | - | - | 0.6 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | - | - | - | ||
![]() CPF0603B681KE TE Connectivity | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | CPF0603 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 2-2176254-2 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000071 oz | - | - | 50 V | -55°C ~ 155°C | MouseReel | * | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | - | - | Active | - | 2 | - | - | ±25ppm/°C | - | High Stability Thin Film Precision Resistor | 681 kOhms | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | ||
![]() CRGH0603J24R TE Connectivity | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | CRGH0603 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 3-1879494-4 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000071 oz | - | - | 50 V | -55°C ~ 155°C | Reel | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | Active | - | 2 | - | - | ±100ppm/°C | - | High Power Resistor | 24 Ohms | - | - | - | Thick Film | - | - | - | 0.2W, 1/5W | - | - | Resistors | 200 mW (1/5 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() CRGH0805F47R TE Connectivity | 4 |
| - | - | - | Chassis Mount | ADD-A-PAK (3 + 4) | - | - | - | 0805 | - | - | - | - | - | - | - | - | CRGH0805 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | - | 5000 | - | - | - | - | -- | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | 1 SCR, 1 Diode | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 9-1879512-2 9-1879512-2 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000234 oz | - | 1.4kV | 150 V | -40°C ~ 125°C (TJ) | Bulk | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | Obsolete | -- | 2 | - | - | ±100ppm/°C | - | High Power Thick Film Chip Resistors | 47 Ohms | - | - | - | Thick Film | - | High Power | - | 0.333W, 1/3W | - | - | Resistors | 330 mW (1/3 W) | - | - | Thick Film | - | - | - | - | - | - | - | KT91 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | 1785A, 1870A | 150mA | - | - | 200mA | - | - | 210A | - | Series Connection - SCR/Diode | - | - | 95A | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() CRGH0603J5R1 TE Connectivity | In Stock | - | - | - | - | Panel Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | CRGH0603 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | - | - | - | -- | - | - | TE Connectivity | - | - | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1-1879494-8 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000071 oz | - | - | 50 V | -55°C ~ 155°C | Reel | IEG | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | Active | -- | 2 | - | - | ±200ppm/°C | - | High Power Thick Film Chip Resistors | 5.1 Ohms | - | - | - | Thick Film | - | - | - | 0.2W, 1/5W | - | - | Resistors | 200 mW (1/5 W) | - | - | Thick Film | - | - | - | - | - | - | 30A | - | - | - | - | SMD/SMT | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() RN73C1J115KBTDF TE Connectivity | 68 |
| - | - | - | Chassis Mount | 0603 | - | - | - | 0603 | - | 2 | - | - | - | - | NO | NO | RN73C1J | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | - | - | NO | - | - | 1000 | - | - | - | - | -- | Not Required(mm) | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | -55C to 155C | - | - | Tape & Reel (TR) | - | - | - | - | - | SMD | - | 1879135-5 | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | Details | - | - | 70 TO 155 | 0.1% | - | 0.000071 oz | - | - | 100 V | -55°C ~ 155°C | Tape and Reel | IAL | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | - | - | Active | -- | 2 | - | - | ±10(ppm/°C) | - | Thin Film | 115000(ohm) | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thin Film | - | - | - | Rectangular | - | - | 30A | - | Not Required | - | - | PAD | - | - | - | - | Lever | - | Not Required | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 3 | - | -- | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | 0.45(mm) | - | ||
![]() CRG0402J390R TE Connectivity | In Stock | - | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | WRAPAROUND | SURFACE MOUNT | 40-TQFN (5x5) | - | 2 | - | - | - | - | - | - | CRG0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | TE Connectivity | CRG0402J390R | - | - | - | TE Connectivity Passive Product | - | - | - | - | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | - | Obsolete | - | - | - | - | Obsolete | - | 5.73 | - | Yes | - | - | - | - | - | 4.5 V ~ 14 V | - | - | -- | Tape & Reel (TR) | -- | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | Yes | Active | - | 2 | - | EAR99 | ±200ppm/°C | - | - | 390 Ohms | Matte Tin (Sn) | - | - | Thick Film | - | Controller, Intel VR12, VR12.5 | - | 0.063W, 1/16W | LASER TRIMMABLE | 8533.21.00.30 | FIXED RESISTOR | - | - | - | METAL GLAZE/THICK FILM | - | - | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | - | - | - | 1 | - | 0.063 W | - | - | 50 V | - | - | - | 0402 | - | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 V ~ 3.04 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | - | ||
![]() CRG0805F13R TE Connectivity | In Stock | - | - | 13 Weeks | Surface Mount | Through Hole | TO-220-5 | YES | WRAPAROUND | SURFACE MOUNT | TO-220-5 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low-Side | - | - | - | TYCO ELECTRONICS COMPONENTS | - | - | - | 0.8V, 3.5V | TE Connectivity | CRG0805F13R | - | - | - | TE Connectivity Passive Product | - | - | - | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | - | 1.25 mm | - | Obsolete | - | - | - | - | Active | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | 150 V | -55°C ~ 150°C (TJ) | Tube | -- | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | Yes | Active | - | 2 | Solder | EAR99 | ±200ppm/°C | - | - | 13 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | Thick Film | - | - | - | 0.125W, 1/8W | LASER TRIMMABLE | 8533.21.00.30 | - | 125 mW | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 12.5 V ~ 35 V | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | 2012 | 0.125 W | 0805 | - | 150 V | - | - | - | 0805 | - | - | 70 °C | - | - | Compliant | - | - | - | - | - | - | - | 1 | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11ns, 11ns | - | - | - | - | - | - | - | - | Single | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | - | 30A, 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() CPF0402B910RE1 TE Connectivity | 50 |
| - | 7 Weeks | - | - | 32-VFQFN Exposed Pad | YES | WRAPAROUND | SURFACE MOUNT | 32-QFN (4x4) | - | 2 | - | - | - | - | - | - | CPF0402 | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | - | - | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | - | - | TE Connectivity | CPF0402B910RE1 | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0402 | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | 4-1879208-8 | Active | - | - | - | - | Active | - | 1.87 | Details | Yes | TE Connectivity CPF Series Precision Thin Film Surface Mount Resistor 402 Case 910u03a9 u00b10.1% 0.063W u00b125ppm/u00b0C | - | - | - | 0.000023 oz | - | - | 25 V | -- | Tube | -- | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | Yes | Active | - | 2 | - | EAR99 | ±25ppm/°C | - | High Stability Thin Film Precision Resistor | 910 Ohms | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5 mW (1/16 W) | - | TR | Thin Film | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | - | - | SMD/SMT | - | - | 0.063 W | - | - | 25 V | - | - | - | 0402 | - | - | 70 °C | - | SMBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature | - | - | - | - | Lithium-Ion/Polymer | 2 ~ 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -- | -- | -- | -- | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | - | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | - | - | - | - | ||
![]() CPF0805B10RE1 TE Connectivity | In Stock | - | - | 7 Weeks | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | WRAPAROUND | SURFACE MOUNT | 8-SOIC | - | 2 | - | - | - | - | NO | NO | - | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | NO | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | - | Not Required(mm) | - | TE Connectivity | CPF0805B10RE1 | - | + 155 C | Non-Volatile | TE Connectivity Passive Product | - 55 C | PCB Mount | - | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | SMD | 1.25 mm | 1-1614884-7 | Active | - | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | Active | - | 1.02 | - | Yes | TE CONNECTIVITY / NEOHM - CPF0805B10RE1 - RES, THIN FILM, 10R, 0.1%, 0.1W, 0805 | 70 TO 155 | 0.1% | - | 0.000194 oz | - | - | 100V | -40°C ~ 125°C | Tube | XDCP™ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Yes | Obsolete | - | 2 | - | EAR99 | ±25(ppm/°C) | - | Thin Film | 10(ohm) | - | - | - | Thin Film | - | - | - | 0.1W, 1/10W | PRECISION | 8533.21.00.30 | Resistors | 100mW | - | TR | Thin Film | 2.7 V ~ 5.5 V | - | - | Rectangular | Precision Low TCR | compliant | - | ISL22512 | Not Required | - | - | PAD | - | - | 0.1 W | - | - | 100 V | Not Required | - | Potentiometer | 0805 | - | - | 70 °C | - | Pushbutton | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | Linear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | 16 | - | - | - | - | - | - | - | ±80 ppm/°C | 10k | - | - | - | - | Precision Resistors Thin Film SMD | -- | Thin Film Resistors - SMD | 2.01mm | 1.25mm | 2(mm) | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | 0.55(mm) | - | ||
![]() RP73D2B499RBTDF TE Connectivity | 12 |
| - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | 20-QSOP | - | - | - | - | - | - | - | - | RP73D2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | - | - | 1000 | 156MHz | - | - | - | - | - | - | TE Connectivity | - | - | + 155 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 8-1879257-9 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000571 oz | - | - | 200 V | 0°C ~ 70°C | Tube | -- | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | - | - | Obsolete | - | 2 | - | - | ±15ppm/°C | - | Clock/Frequency Synthesizer | 499 Ohms | - | - | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thin Film | 2.97 V ~ 3.63 V | - | - | - | - | - | - | ICS601-25 | - | CMOS | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | 1:5 | - | - | - | - | - | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | - | ||
![]() CRGH2010J180R TE Connectivity | 20 |
| - | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | 28-QFN (4x5) | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 5-1879499-5 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.001199 oz | - | - | 200 V | -40°C ~ 85°C | Tube | -- | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | - | - | Active | - | 2 | - | - | ±100ppm/°C | - | Receiver | 180 Ohms | - | - | - | Thick Film | - | High Power | - | 1W | - | - | Resistors | 1 W | - | - | Thick Film | 5V | - | - | - | - | - | - | ISL59913 | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 0/3 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | - | - | - | ||
![]() CRGCQ0805F120K TE Connectivity | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | - | 5000 | - | 310MHz | - | 25MHz | - | - | - | TE Connectivity | - | Phenolic | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 5-2176341-0 | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | - | 0.000234 oz | - | - | 150 V | -55°C ~ 105°C | -- | IM | 0.155 Dia x 0.375 L (3.94mm x 9.53mm) | ±2% | - | - | Obsolete | - | 2 | - | - | 100 ppm/°C | - | Molded | 120 kOhm | - | - | - | Thick Film | - | Commercial Grade | - | 0.125W, 1/8W | - | - | Resistors | 0.125 W | - | - | Thick Film | - | - | Unshielded | - | General Purpose | - | 1.225A | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | - | - | 120 mOhm Max | - | - | - | - | - | - | - | - | - | 45 @ 25MHz | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 2 mm | 1.25 mm | - | 0.55 mm | -- | 2 mm | 1.25 mm | - | - | - | -- | ||
![]() CRG0603J51R TE Connectivity | 20 |
| - | - | - | Through Hole | Axial | YES | WRAPAROUND | SURFACE MOUNT | Axial | - | 2 | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | - | 5000 | - | 36MHz | TE CONNECTIVITY LTD | 2.5MHz | - | - | - | TE Connectivity | CRG0603J51R | Iron | - | - | TE Connectivity Passive Product | - | PCB Mount | - | - | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | 1623093-2 | Active | - | - | - | - | Active | - | 5.48 | Details | Yes | - | - | - | - | 0.000071 oz | - | - | - | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | e3 | Yes | Obsolete | - | 2 | - | EAR99 | ±200ppm/°C | - | Molded | 51 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 0.1W, 1/10W | LASER TRIMMABLE | 8533.21.00.30 | Resistors | 100 mW (1/10 W) | - | TR | Thick Film | - | - | Unshielded | Rectangular | FIXED RESISTOR | compliant | 370mA | - | - | - | - | - | - | - | 0.1 W | - | - | 50 V | - | - | - | 0603 | - | - | 70 °C | 12µH | - | - | - | 1.05 Ohm Max | - | - | - | - | - | - | - | - | - | 50 @ 2.5MHz | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Thick Film Resistors - SMD | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() RH73U2A6M8JTD TE Connectivity | 20 |
| - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | - | TO-263 | - | - | - | - | - | - | - | - | RH73 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | 1A (Tc) | - | 10V | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity Passive Product | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1622818-4 | - | 290W (Tc) | - | - | - | Active | - | - | Details | - | - | - | - | - | 0.000194 oz | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | 0.079 L x 0.047 W (2.00mm x 1.20mm) | ±5% | - | - | Active | - | 2 | - | - | ±250ppm/°C | - | - | 6.8 MOhms | - | - | - | Thick Film | - | - | - | 0.125W, 1/8W | - | - | Resistors | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 16 Ohm @ 500mA, 0V | -- | - | - | 3090pF @ 25V | - | 47nC @ 5V | - | 1700V | ±20V | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depletion Mode | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | 0.4 mm | 0.020 (0.50mm) | 2 mm | 1.2 mm | - | - | - | - | ||
![]() CRGH1206J300K TE Connectivity | 50 |
| - | - | - | Through Hole | 1206 (3216 Metric) | - | - | - | 1206 | -- | - | - | -- | -- | -- | - | - | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | TE Connectivity | - | - | + 125 C | - | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 3-1879498-3 | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -- | 0.000571 oz | - | - | 200 V | -- | Bulk | HF | 0.122 L x 0.061 W (3.10mm x 1.55mm) | ±5% | - | - | Active | - | 2 | - | - | 100.0000 ppm/°C | - | High Power Resistor | 300 kOhm | - | - | - | Thick Film | Gray | - | - | 0.5W, 1/2W | - | - | Resistors | 0.5 W | 0.197 (5.00mm) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 16-20 AWG | - | - | - | 300V | - | - | - | - | - | - | 1 | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | -- | Thick Film Resistors - SMD | 3.1 | 1.55 | - | 0.55 mm | - | 3.1 mm | 1.55 mm | - | - | - | - |