- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Country of Origin | Current Sensing | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Properties | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Military Standard | Shell Size - Insert | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Plating | Illumination | Cable Opening | Thread Size | Product Type | Operating Temperature Range | Includes | Cable Exit | Resistance Tolerance | Finish | Product | Language | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Diameter - Outside | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C2B28RBTD TE Connectivity | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | Aluminum Alloy | - | - | - | RQ73C2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | 5000 | MIL-DTL-38999 Series III, IV | - | -- | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 4-2176388-4 | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | 0.000604 oz | 200 V | -55°C ~ 155°C | Reel | 208M7 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | - | - | Active | -- | 2 | - | 10 PPM / C | Backshell, Heat Shrink Adapter | 28 Ohms | - | Thin Film | Olive Drab | - | 0.4W, 2/5W | - | - | Resistors | 400 mW | - | Thin Film | Shielded | Environment Resistant | - | - | - | - | 17, E | SMD/SMT | - | - | - | - | - | Cadmium | - | -- | M25x1 | Thin Film Resistors | - | -- | 180° | - | - | Precision Automotive Thin Film SMD | - | Termination Ring | Thin Film Resistors - SMD | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | 1.279 (32.49mm) | - | -- | AEC-Q200 | ||
![]() RQ73C1J4K99BTD TE Connectivity | 29 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | RQ73C1J | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | - | - | - | 5000 | - | - | -- | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 2176371-4 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000069 oz | 75 V | -55°C ~ 155°C | Cut Tape | * | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | Active | -- | 2 | - | 10 ppm/°C | AEC-Q200 Qualified | 4.99 kOhm | - | Thin Film | - | - | 0.15W | - | - | Resistors | 0.15 W | - | Thin Film | - | - | - | Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | 0.1 | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | - | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() 356036RFT TE Connectivity | In Stock | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 4527 | 11570 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 3-2176406-8 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 300 V | -55°C ~ 155°C | Cut Tape | 3560 | 0.457 L x 0.270 W (11.60mm x 6.85mm) | 1 % | - | - | - | - | 2 | - | ± 100ppm/°C | - | 36 Ohm | - | Thick Film | - | - | 6W | - | - | Resistors | 6 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 1% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 11.6 mm | 6.85 mm | - | 1.1 mm | 0.047 (1.20mm) | 11.6 mm | 6.85 mm | - | - | - | - | ||
![]() RQ73C2A174KBTDF TE Connectivity | 779 | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1-2176377-2 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000158 oz | 100 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | - | - | - | - | 2 | - | ± 10ppm/°C | AEC-Q200 Qualified | 174 kOhm | - | Thin Film | - | - | 0.2W, 1/5W | - | - | Resistors | 200 mW | - | Thin Film | - | - | - | Anti-Sulfured Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | ± 0.1% | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 2 mm | 1.25 mm | - | 0.5 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | AEC-Q200 | ||
![]() 35401R8JT TE Connectivity | In Stock | - | - | - | - | Nonstandard | - | - | - | 2816 | - | - | - | - | 3540 | TE Connectivity / Holsworthy | 2817 | 7142 | - | - | - | - | - | 2000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 7-2176401-4 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 0.004409 oz | 250 V | -55°C ~ 155°C | Cut Tape | 3540 | 0.280 L x 0.165 W (7.10mm x 4.20mm) | 5 % | - | - | - | - | 2 | - | ± 200ppm/°C | - | 1.8 Ohm | - | Thick Film | - | - | 4W | - | - | Resistors | 4 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 5% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 7.1 mm | 4.2 mm | - | 1.1 mm | 0.047 (1.20mm) | 7.1 mm | 4.2 mm | - | - | - | - | ||
![]() 35502K2FT TE Connectivity | In Stock | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 4122 | 11050 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 8-2176403-1 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 300 V | -55°C ~ 155°C | Reel | 3550 | 0.433 L x 0.197 W (11.00mm x 5.00mm) | 1 % | - | - | - | - | 2 | - | ± 100ppm/°C | - | 2.2 kOhm | - | Thick Film | - | - | 5W | - | - | Resistors | 5 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 1% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 11 mm | 5 mm | - | 1.1 mm | 0.047 (1.20mm) | 11 mm | 5 mm | - | - | - | - | ||
![]() RQ73C1J464RBTDF TE Connectivity | 712 | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 2176366-4 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000069 oz | 75 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | - | 2 | - | ± 10ppm/°C | AEC-Q200 Qualified | 464 Ohm | - | Thin Film | - | - | 0.15W | - | - | Resistors | 150 mW | - | Thin Film | - | - | - | Anti-Sulfured Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | ± 0.1% | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() RN73C1E4K02BTG TE Connectivity | In Stock | - | - | - | - | 0402 | - | - | - | 0402 | - | 2 | NO | NO | RN73C1E | TE Connectivity / Holsworthy | 0402 | 1005 | 0402 | Epoxy | - | NO | - | 250 | - | - | - | Not Required(mm) | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | - | - | Strip | - | - | - | - | - | SMD | - | 5-1879130-2 | - | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | - | - | Details | - | - | 70 TO 155 | 0.1% | 0.000023 oz | 25 V | -55°C ~ 155°C | CUT TAPE | RN73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | - | - | - | - | 2 | - | 10.0000 ppm/°C | Thin Film | 4.02 kOhm | - | Thin Film | - | - | 0.063W, 1/16W | - | - | Resistors | 0.0625 W | - | Thin Film | - | - | Rectangular | High Precision/High Stability | - | Not Required | - | PAD | - | - | Not Required | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | 0.1 | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 1 mm | 0.5 mm | 1(mm) | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | - | 0.3(mm) | - | - | ||
![]() RQ73C1J22K1BTDF TE Connectivity | 410 | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 6-2176367-6 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000069 oz | 75 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | - | 2 | - | 10 ppm/°C | AEC-Q200 Qualified | 22.1 kOhm | - | Thin Film | - | - | 0.15W | - | - | Resistors | 0.15 W | - | Thin Film | - | - | - | Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | 0.1 | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() RQ73C1J1K1BTDF TE Connectivity | 62 | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 4-2176366-0 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000069 oz | 75 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | - | 2 | - | 10 ppm/°C | AEC-Q200 Qualified | 1.1 kOhm | - | Thin Film | - | - | 0.15W | - | - | Resistors | 0.15 W | - | Thin Film | - | - | - | Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | 0.1 | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() RQ73C1E113RBTDF TE Connectivity | 936 | - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 4-2176359-4 | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 0.000019 oz | 50 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | - | - | - | - | 2 | - | ± 10ppm/°C | AEC-Q200 Qualified | 113 Ohm | - | Thin Film | - | - | 0.063W, 1/16W | - | - | Resistors | 63 mW | - | Thin Film | - | - | - | Anti-Sulfured Precision | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | ± 0.1% | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 1 mm | 0.5 mm | - | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | - | - | - | AEC-Q200 | ||
![]() RN73C1J24R9BTG TE Connectivity | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | RN73C1J | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | 250 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Strip | - | - | - | - | - | - | - | 2-1614352-8 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | Cut Tape | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | - | 2 | - | 10.0000 ppm/°C | SMD High Power Precision Resistor | 24.9 Ohm | - | Thin Film | - | - | 0.063W, 1/16W | - | - | Resistors | 0.0625 W | - | Thin Film | - | - | - | High Precision/High Stability | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | 0.1 | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | ||
![]() 355091RFT TE Connectivity | In Stock | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | 3550 | TE Connectivity / Holsworthy | 4122 | 11050 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 4-2176403-8 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 0.008007 oz | 300 V | -55°C ~ 155°C | Cut Tape | 3550, CGS | 0.433 L x 0.197 W (11.00mm x 5.00mm) | ±1% | - | - | - | - | 2 | - | ± 100ppm/°C | - | 91 Ohm | - | Thick Film | - | - | 5W | - | - | Resistors | 5 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 1% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 11 mm | 5 mm | - | 1.1 mm | 0.047 (1.20mm) | 11 mm | 5 mm | - | - | - | - | ||
![]() RP73D2A21K5BTG TE Connectivity | 20 |
| - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | 250 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Strip | - | - | - | - | - | - | - | 6-1879277-7 | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.000166 oz | 150 V | -55°C ~ 155°C | Cut Tape | RP73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | - | - | - | - | 2 | - | 15.0000 ppm/°C | SMD High Power Precision Resistors | 21.5 kOhm | - | Thin Film | - | - | 0.125W, 1/8W | - | - | Resistors | 0.125 W | - | Thin Film | - | - | - | Precision High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | 0.1 | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 2 mm | 1.25 mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | ||
![]() 35605R1FT TE Connectivity | 187 |
| - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 4527 | 11570 | - | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1-2176406-8 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 300 V | -55°C ~ 155°C | Reel | 3560 | 0.457 L x 0.270 W (11.60mm x 6.85mm) | 1 % | - | - | - | - | 2 | - | ± 200ppm/°C | - | 5.1 Ohm | - | Thick Film | - | - | 6W | - | - | Resistors | 6 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 1% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 11.6 mm | 6.85 mm | - | 1.1 mm | 0.047 (1.20mm) | 11.6 mm | 6.85 mm | - | - | - | - | ||
![]() 35403R6FT TE Connectivity | 2433 |
| - | - | - | Nonstandard | - | - | - | 2816 | - | - | - | - | 3540 | TE Connectivity / Holsworthy | 2817 | 7142 | - | - | - | - | - | 2000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 1-2176400-4 | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 250 V | -55°C ~ 155°C | Reel | 3540 | 0.280 L x 0.165 W (7.10mm x 4.20mm) | 1 % | - | - | - | - | 2 | - | ± 200ppm/°C | - | 3.6 Ohm | - | Thick Film | - | - | 4W | - | - | Resistors | 4 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | ± 1% | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 7.1 mm | 4.2 mm | - | 1.1 mm | 0.047 (1.20mm) | 7.1 mm | 4.2 mm | - | - | - | - | ||
![]() 3550270RFT TE Connectivity | In Stock | - | - | - | Corner Holes | Nonstandard | - | - | - | - | Polyethylene | - | - | - | - | TE Connectivity / Holsworthy | 4122 | 11050 | - | - | US | - | EAR99 | 1000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 5-2176403-9 | - | - | - | - | Active | - | Abrasion-Resistant | - | Details | - | - | - | - | 0.008007 oz | 300 V | -55°C ~ 155°C | Cut Tape | 3550 | 0.433 L x 0.197 W (11.00mm x 5.00mm) | 1 % | - | - | - | - | 2 | - | ± 100ppm/°C | - | 270 Ohm | - | Thick Film | Blue on White | Facility Identification | 5W | - | - | Resistors | 5 W | - | Thick Film | - | - | - | High Power | - | - | - | SMD/SMT | - | - | - | - | - | - | Not Illuminated | - | - | Thick Film Resistors | - | - | - | ± 1% | Gloss | Thick Film Resistors SMD | English | - | Thick Film Resistors - SMD | 11 mm | 5 mm | - | 1.1 mm | 0.047 (1.20mm) | 11 mm | 5 mm | - | - | - | - | ||
![]() CPF0603F115KC1 TE Connectivity | In Stock | - | - | 10 Weeks | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 0603 | - | 2 | NO | NO | CPF0603 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | US | NO | EAR99 | 1000 | - | TE CONNECTIVITY LTD | - | Not Required(mm) | TE Connectivity | CPF0603F115KC1 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | 6-1879338-2 | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | AEC-Q200 | - | 1.19 | Details | Yes | TE CONNECTIVITY / NEOHM - CPF0603F115KC1 - RES, 115K, 1%, 0.063W, 0603, THIN FILM | 70 TO 155 | 1% | 0.000071 oz | 50 V | -55°C ~ 155°C | Tape and Reel | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 1 % | e3 | Yes | - | - | 2 | EAR99 | 50 ppm/°C | Thin Film | 115 kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | - | Facility Identification | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 0.0625 W | TR | Thin Film | - | - | Rectangular | Precision Low TCR | compliant | Not Required | - | PAD | 0.063 W | 50 V | Not Required | 0603 | 70 °C | - | Not Illuminated | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | 1 | - | Precision Resistors Thin Film SMD | English | - | Thin Film Resistors - SMD | 1.55 mm | 0.8 mm | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | 0.45(mm) | - | - | ||
![]() RQ73C1J7K5BTD TE Connectivity | 28 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | RQ73C1J | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | CN | - | EAR99 | 5000 | - | - | - | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 2-2176371-1 | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | 0.000071 oz | 75 V | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | - | 2 | - | 10 PPM / C | AEC-Q200 Qualified | 7.5 kOhms | - | Thin Film | Clear | - | 0.15W | - | - | Resistors | 150 mW | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | - | - | - | AEC-Q200 | ||
![]() 4-2176068-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | 0201 | - | - | - | - | - | 2 | NO | NO | - | - | - | - | 0201 | Molded | - | NO | - | - | - | TE CONNECTIVITY LTD | - | Not Required(mm) | TE Connectivity | 4-2176068-6 | - | TE Connectivity Passive Product | - | - | -55C to 155C | - | - | Box | - | - | - | - | - | SMD | - | - | Active | 0.05 (1/20)(W) | 0.3(mm) | Not Required(mm) | Active | - | - | 5.68 | - | Yes | - | 70 TO 155 | 1% | - | 25 V | - | - | * | - | - | - | Yes | - | - | - | - | 200 ppm/°C | Thick Film | 10 kOhm | - | - | - | - | - | - | - | - | 0.05 W | - | - | - | - | Rectangular | General Purpose | compliant | Not Required | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 0.6 mm | 0.3 mm | 0.6(mm) | - | - | - | - | - | 0.23(mm) | - | - |