- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Insert Material | Number of Terminals | Backshell Material, Plating | Anti-Sulfurated | Anti-Surge | Approvals | Base Product Number | Body Orientation | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Classification | Contact Finish Mating | Contact Materials | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Size / Insert Arrangement | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Contact Gender | Working Voltage | Failure Rate | Current - Supply (Disable) (Max) | Size Code | Voltage | Rated Temperature | ELV | Number of Ports | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Number of Resistors | Spread Spectrum Bandwidth | Input Type | Power - Max | Cable Opening | Family | Voltage - Zener (Nom) (Vz) | Terminal Type | Number of Logic Elements/Cells | Product Type | Operating Temperature Range | Total RAM Bits | Number of LABs/CLBs | Depth Behind Panel | Absolute Pull Range (APR) | Resistance Tolerance | USB | Shell Plating | Product | Connection Type | Features | Product Category | Strain Relief | Contacts | Product Length | Product Width | Phase | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPF0603B390RE TE Connectivity | 34 |
| - | - | Surface Mount | - | 0603 (1608M) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | 2 | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | ABB | MP1-60C11 | +125°C | - | -55°C | - | - | - | 155 °C | -55 °C | Momentary | - | SMT, 0603 | 0.45 mm | 1.55 mm | - | SMT | - | 0.8 mm | - | Obsolete | - | - | - | - | - | - | - | 5.49 | Compliant | Yes | TE Connectivity CPF Series Precision Thin Film Surface Mount Resistor 603 Case 390u03a9 u00b10.1% 0.063W u00b125ppm/u00b0C | - | - | - | - | - | - | 50 V | - | - | CPF | - | 0.1 % | - | - | - | - | SMD/SMT | EAR99 | 25 ppm/°C | - | - | 390 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | PRECISION | 8533.21.00.30 | - | - | 63 mW | - | TR, PAPER, 7 INCH | - | Thin Film | - | - | - | - | 800 µm | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 0.063 W | - | - | - | 50 V | - | - | 0603 | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | - | - | IP66 | - | 450 µm | - | 1.6 mm | - | - | - | - | - | - | ||
![]() CPF0603B33RE TE Connectivity | In Stock | - | - | 7 Weeks | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 0603 | - | - | 2 | - | NO | NO | CSA, UL | - | - | - | 0603 | 1608 | 0603 | Epoxy | - | - | - | NO | - | TE CONNECTIVITY LTD | No | - | - | Not Required(mm) | Hubbell | GFRST82GYU | +125°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | -55C to 155C | 155 °C | -55 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | - | Active | 0.063 (1/16)(W) | - | 0.8(mm) | Not Required(mm) | Active | - | - | 1.16 | - | Yes | TE Connectivity CPF Series Precision Thin Film Surface Mount Resistor 603 Case 33u03a9 u00b10.1% 0.063W u00b125ppm/u00b0C | - | 70 TO 155 | - | 0.1% | - | - | 50V | -55°C ~ 155°C | Tape and Reel | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | Yes | - | - | 2 | - | EAR99 | 25 ppm/°C | - | Thin Film | 33 Ohm | - | - | - | Thin Film | Gray | - | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | - | Resistors | 0.0625 W | - | TR | - | Thin Film | - | - | - | - | - | Rectangular | Precision Low TCR | compliant | 15 A | - | - | Not Required | - | - | - | PAD | - | - | - | - | 0.063 W | - | - | - | 50 V | Not Required | - | 0603 | 125 VAC | 70 °C | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | 0.1 | No | - | Precision Resistors Thin Film SMD | Duplex Receptacle | - | - | - | - | 1.55 | 0.8 | 1 | - | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | 0.45(mm) | - | - | - | ||
![]() CPF0603B16KE TE Connectivity | 18 |
| - | 7 Weeks | - | - | 0603 (1608M) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 0603 | Cast Iron | - | 2 | - | - | - | - | CPF0603 | - | - | 0603 | 1608 | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | Grove Gear | NH-BMQ852-50-L-140 | +125°C | TE Connectivity Passive Product | -55°C | PCB Mount | - | - | 155 °C | -55 °C | - | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | - | Active | - | - | - | - | Active | - | - | 1.13 | - | Yes | TE Connectivity CPF Series Precision Thin Film Surface Mount Resistor 0603 Case 16ku03a9 u00b10.1% 0.063W u00b125ppm/u00b0C | - | - | - | - | - | - | 50 V | -55°C ~ 155°C | - | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | Yes | - | - | 2 | - | EAR99 | ±25ppm/°C | - | High Stability Thin Film Precision Resistor | 16kΩ | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | - | Resistors | 0.063W | - | TR | - | Thin Film | - | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.063 W | - | - | - | 50 V | - | - | 0603 | - | 70 °C | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | - | - | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() CPF0402B200RE TE Connectivity | In Stock | - | - | 7 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 0402 | - | - | 2 | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | - | - | - | - | 5000 | TE CONNECTIVITY LTD | - | - | - | - | Hammond Manufacturing | CPF0402B200RE | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | 155 °C | -55 °C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0402 | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | - | 0.5 mm | 3-1879061-4 | Active | - | - | - | - | Active | - | - | 1.09 | Details | Yes | 200u03a9 0402 Thin Film Precision Thin Film Surface Mount Resistor u00b10.1% 0.063W CPF0402B200RE | - | - | - | - | 0.000023 oz | - | 25V | -55°C ~ 155°C | MouseReel | CPF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | 0.1 % | Yes | - | - | 2 | - | EAR99 | ± 25ppm/°C | - | High Stability Thin Film Precision Resistor | 200ohm | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | - | Resistors | 62.5mW | - | TR | - | Thin Film | - | - | - | - | - | RECTANGULAR PACKAGE | Precision Low TCR | compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 0.063 W | - | - | - | 25 V | - | - | 0402 | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | ± 0.1% | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 1.02mm | 0.5mm | - | - | - | 0.3 mm | 0.014 (0.35mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() CRGCQ1210J680R TE Connectivity | 6235 | - | - | - | - | - | 1210 | - | - | - | - | - | 1210 | - | - | 2 | - | NO | NO | - | - | - | TE Connectivity / Holsworthy | 1210 | 3225 | 1210 | - | - | - | - | NO | 5000 | - | - | - | - | Not Required(mm) | Klockner-Moeller, Div of Eaton | DIL2AM-G(110VDC) | + 125 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | -55C to 155C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | SMD | - | 1-2176346-8 | - | 0.5 (1/2)(W) | - | 2.6(mm) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 70 TO 155 | - | 5% | 0.000564 oz | - | 200 V | -55°C ~ 155°C | Tape and Reel | CRGCQ | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 5 % | - | - | - | 2 | - | - | ±100(ppm/°C) | - | Thick Film | 680(ohm) | - | - | - | Thick Film | - | Automotive Grade | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Thick Film | - | - | - | - | - | Rectangular | - | - | - | - | - | Not Required | - | - | - | PAD | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | 3.1(mm) | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 2.6 mm | - | 0.55(mm) | - | - | AEC-Q200 | ||
![]() RN73C1J16R2BTG TE Connectivity | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | RN73C1J | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | 250 | - | - | - | - | - | ABB | PC1806K | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | - | Strip | - | - | - | - | - | - | - | 5-1614350-8 | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | - | 100 V | -55°C ~ 155°C | Cut Tape | RN73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | - | - | - | 2 | - | - | 10 PPM / C | - | SMD High Power Precision Resistor | 16.2 Ohms | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | - | - | ||
![]() CPF0402B511RE TE Connectivity | 9 |
| - | - | - | - | 0402 (1005 Metric) | - | - | - | - | - | 0402 | - | - | - | - | - | - | - | CPF0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDGXAC | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CPF, Neohm | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | - | - | 2 | - | - | ±25ppm/°C | - | - | 511 Ohms | - | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | - | - | - | ||
![]() CRG0201F11K5 TE Connectivity | In Stock | - | - | - | Surface Mount | - | 0201 (0603 Metric) | - | - | - | - | - | 0201 | - | - | - | - | - | - | - | CRG0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | 25 V | 25 V | -55°C ~ 155°C | Tape & Reel (TR) | CRG, Neohm | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | - | - | 2 | Solder | - | ±200ppm/°C | - | - | 11.5 kOhms | - | - | - | Thick Film | - | - | - | 0.05W, 1/20W | - | - | - | - | 50 mW | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 254 µm | 0.010 (0.26mm) | 609.6 µm | 304.8 µm | - | - | - | No SVHC | - | ||
![]() RP73D2A26K1BTG TE Connectivity | 9 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | RP73D2A | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 250 | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | E51KE8A3 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | - | - | - | - | Strip | - | - | - | - | - | - | - | 9-1879277-1 | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0.000166 oz | - | 150 V | -55°C ~ 155°C | Cut Tape | RP73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | - | - | - | 2 | - | - | 15 PPM / C | - | SMD High Power Precision Resistors | 26.1 kOhms | - | - | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | - | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 3-1879207-8 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | 2 | - | NO | NO | - | SG-8101 | - | - | - | - | 0603 | - | - | - | - | NO | - | - | - | - | - | Not Required(mm) | - | - | - | EPSON | - | - | - | -55C to 125C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | SMD | - | - | - | 0.063 (1/16)(W) | - | 0.8(mm) | Not Required(mm) | Active | - | - | - | - | - | - | - | 70 TO 125 | - | 0.1% | - | - | - | -40°C ~ 85°C | Tape and Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | ±10(ppm/°C) | - | XO (Standard) | 374000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | Rectangular | - | - | - | 7.056 MHz | ±15ppm | Not Required | CMOS | - | - | PAD | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | Not Required | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6(mm) | - | 0.055 (1.40mm) | - | - | - | 0.4(mm) | - | - | - | ||
![]() RQ73C2B4K53BTD TE Connectivity | 32434 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | RQ73C2B | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | - | 5000 | - | - | - | - | - | TE Connectivity | - | + 155 C | EDAC Inc. | - 55 C | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 5-2176390-8 | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | 0.000604 oz | - | 200 V | -55°C ~ 155°C | Reel | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | - | - | - | 2 | - | - | 10 PPM / C | - | AEC-Q200 Qualified | 4.53 kOhms | - | - | - | Thin Film | - | - | - | 0.4W, 2/5W | - | - | - | Resistors | 400 mW | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | - | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() RQ73C2B294KBTD TE Connectivity | 9 |
| - | - | - | Surface Mount | 780-BGA | - | - | - | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | RQ73C2B | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | - | 5000 | - | - | - | -- | - | TE Connectivity | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | 525 | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 3-2176392-4 | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | - | 0.000604 oz | - | 200 V | -40°C ~ 100°C (TJ) | Reel | Cyclone® 10 LP | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | - | Active | -- | 2 | - | - | 10 PPM / C | - | AEC-Q200 Qualified | 294 kOhms | - | - | - | Thin Film | - | - | - | 0.4W, 2/5W | - | - | - | Resistors | 400 mW | - | - | - | Thin Film | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119088 | Thin Film Resistors | - | 3981312 | 7443 | - | - | - | - | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | - | - | - | - | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | - | - | AEC-Q200 | ||
![]() CRG1206F2R7 TE Connectivity | In Stock | - | - | - | Surface Mount | - | 1206 (3216 Metric) | - | - | - | 1206 | - | 1206 | - | - | 6 | - | - | - | - | CRG1206 | Straight | - | - | - | - | - | 6Signal | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Wall | - | -65C to 200C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 33.3(mm) | Not Required(mm) | Active | - | No | - | Non-Compliant | - | - | 17-6 | - | Crimp | - | - | - | 850VDC/600VAC | -55°C ~ 155°C | - | CRG, Neohm | 0.122 L x 0.061 W (3.10mm x 1.55mm) | 1 % | - | - | - | 2 | Solder | - | 200 ppm/°C | - | Circular | 2.7 Ω | - | - | - | Thick Film | - | - | RCP | 0.25W, 1/4W | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | SKT | - | - | - | - | - | - | Compliant | 1(Port) | - | - | - | - | 1 | - | - | - | - | AE3 | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | No | - | - | - | - | - | 33.66(mm) | - | 0.026 (0.65mm) | - | - | - | 33.3(mm) | - | - | - | ||
![]() RN73C2A9R09BTG TE Connectivity | 11 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | 0805 | - | - | - | - | - | - | - | RN73C2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | Active | - | 2 | - | - | ±10ppm/°C | - | - | 9.09 Ohms | - | - | - | Thin Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | ||
![]() CRGH2010J30R TE Connectivity | In Stock | - | - | - | - | Free Hanging (In-Line) | 2010 (5025 Metric) | - | - | - | - | Aluminum Alloy | 2010 | - | - | - | - | - | - | - | JT01RE14 | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | - | Gold | Copper Alloy | - | 4000 | - | - | - | - | - | TE Connectivity | - | + 125 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 3-1879499-6 | - | - | Metal | - | - | Active | - | - | - | Details | - | - | - | - | - | - | 0.001199 oz | - | - | -65°C ~ 200°C | Reel | MIL-DTL-38999 Series II, JT | 0.197 L x 0.098 W (5.00mm x 2.50mm) | 5 % | - | - | - | 2 | Crimp | - | ±100ppm/°C | Receptacle, Male Pins | High Power Resistor | 30 Ohms | 18 | - | - | Thick Film | Silver | Aviation, Marine, Military | - | 1W | - | - | Bayonet Lock | Resistors | 1 W | - | - | - | Thick Film | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | - | - | - | - | Electroless Nickel | 14-18 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | 50.0µin (1.27µm) | - | - | - | - | ||
![]() CRGH1206F69R8 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | - | - | 5000 | - | - | - | - | - | TE Connectivity | - | + 125 C | SiTime | - 55 C | PCB Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 8-1879513-2 | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | 0.000571 oz | - | 200 V | -20°C ~ 70°C | Reel | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | - | - | - | 2 | - | - | ±100ppm/°C | - | XO (Standard) | 69.8 Ohms | - | - | - | Thick Film | - | - | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Thick Film | 3.3V | - | - | - | - | - | - | - | - | 66.66 MHz | ±10ppm | - | LVCMOS, LVTTL | - | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | 0.55 mm | 0.031 (0.80mm) | 3.1 mm | 1.55 mm | - | - | - | - | - | ||
![]() CRGV0603J180K TE Connectivity | In Stock | - | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | CRGV0603 | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | 5000 | - | - | - | - | - | TE Connectivity | - | + 125 C | Glenair | - 55 C | PCB Mount | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | 1879528-7 | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | 0.000071 oz | - | 400 V | -55°C ~ 125°C | Reel | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | - | - | - | 2 | - | - | ±200ppm/°C | - | General Purpose | 180 kOhms | - | - | - | Thick Film | - | - | - | 0.1W, 1/10W | - | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() CRGCQ1210F220R TE Connectivity | 8052 |
| - | - | - | - | 1210 | - | - | - | - | - | 1210 | - | - | 2 | - | NO | NO | - | CRGCQ1210 | - | TE Connectivity / Holsworthy | 1210 | 3225 | 1210 | - | - | - | - | NO | 5000 | - | - | - | - | Not Required(mm) | TE Connectivity | - | + 125 C | Glenair | - 55 C | PCB Mount | - | -55C to 155C | - | - | - | Retail Package | - | - | - | - | - | SMD | - | 1-2176345-7 | - | 0.5 (1/2)(W) | - | 2.6(mm) | Not Required(mm) | Active | - | - | - | Details | - | - | - | 70 TO 155 | - | 1% | 0.000564 oz | - | 200 V | -55°C ~ 155°C | Tape and Reel | * | 0.122 L x 0.102 W (3.10mm x 2.60mm) | 1 % | - | - | - | 2 | - | - | ±100(ppm/°C) | - | Thick Film | 220(ohm) | - | - | - | Thick Film | - | Commercial Grade | - | 0.5W, 1/2W | - | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Thick Film | - | - | - | - | - | Rectangular | - | - | - | - | - | Not Required | - | - | - | PAD | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | 3.1(mm) | 0.55 mm | 0.026 (0.65mm) | 3.1 mm | 2.6 mm | - | 0.55(mm) | - | - | AEC-Q200 | ||
![]() CPF0805B12KE1 TE Connectivity | 982 | - | - | 7 Weeks | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | - | 0805 | - | - | 2 | - | NO | NO | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | - | NO | 1000 | TE CONNECTIVITY LTD | - | - | - | Not Required(mm) | TE Connectivity | CPF0805B12KE1 | + 155 C | KYOCERA AVX | - 55 C | PCB Mount | - | -55C to 155C | 155 °C | -55 °C | - | Tape & Reel (TR) | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | SMD | 1.25 mm | 1614892-1 | Active | 0.1 (1/10)(W) | - | 1.25(mm) | Not Required(mm) | Active | - | - | 1.04 | Details | Yes | TE CONNECTIVITY / NEOHM - CPF0805B12KE1 - RES, 12K, 0.1%, 0.1W, 0805, THIN FILM | - | 70 TO 155 | - | 0.1% | 0.000194 oz | - | 100V | -55°C ~ 155°C | Tape and Reel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | Yes | - | - | 2 | - | - | ±25(ppm/°C) | - | Thin Film | 12000(ohm) | - | - | - | Thin Film | - | - | - | 0.1W, 1/10W | PRECISION | - | - | Resistors | 100mW | - | TR | - | Thin Film | - | - | - | - | - | Rectangular | Precision Low TCR | compliant | - | - | - | Not Required | - | - | - | PAD | - | - | - | - | 0.1 W | - | - | - | 100 V | Not Required | - | 0805 | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | ± 0.1% | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | - | 2.01mm | 1.25mm | - | - | 2(mm) | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | 0.55(mm) | - | - | - | ||
![]() SMW3R10JT TE Connectivity | 885 | - | - | - | - | Through Hole | TO-204AD | - | - | - | - | - | TO-204AD (TO-3) | - | - | 2 | - | NO | NO | - | 1N2808 | - | - | - | - | - | Molded | - | - | - | NO | - | - | - | 0.6 Ohms | - | Not Required(mm) | - | - | + 200 C | Microchip Technology | - 55 C | PCB Mount | - | -55C to 200C | - | - | - | Bulk | - | - | - | - | - | SMD | - | - | - | 3(W) | - | 5.5(mm) | Not Required(mm) | Active | - | - | - | - | - | - | - | 20 TO 280 | - | 5% | - | - | 500V | -65°C ~ 175°C | Tape and Reel | - | 0.413 L x 0.217 W (10.50mm x 5.50mm) | ±5% | - | - | - | 2 | - | - | ±200(ppm/°C) | - | Wirewound | 0.1(ohm) | - | - | - | Wirewound | - | - | - | 3W | - | - | - | Resistors | 3W | - | - | - | Wirewound | - | - | - | - | - | Rectangular | High Power | - | - | - | - | Not Required | - | - | - | J-Lead | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 25 µA @ 6.7 V | - | 1.5 V @ 10 A | - | - | - | - | 50 W | - | - | 10 V | - | - | Wirewound Resistors | - | - | - | - | - | ± 5% | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | 12(mm) | 5 mm | 0.209 (5.30mm) | 10.5 mm | 5.5 mm | - | 5(mm) | - | - | - |