- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3503G2B97R6FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176523-8 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 97.6 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B162RFTDF TE Connectivity / Holsworthy | 960 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176523-9 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 162 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B348RFTDF TE Connectivity / Holsworthy | 1019 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 8-2176523-1 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 348 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B16K2FTDF TE Connectivity / Holsworthy | 778 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176525-3 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 16.2 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B82R5FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176523-1 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 82.5 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B825RFTDF TE Connectivity / Holsworthy | 739 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176524-8 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 825 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B2K26FTDF TE Connectivity / Holsworthy | 963 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 6-2176524-0 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.26 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B332RFTDF TE Connectivity / Holsworthy | 806 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176523-9 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 332 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B340RFTDF TE Connectivity / Holsworthy | 19 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 8-2176523-0 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 340 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K07FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176524-9 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.07 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B301RFTDF TE Connectivity / Holsworthy | 867 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176523-5 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 301 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K5FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176524-3 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.5 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K15FTDF TE Connectivity / Holsworthy | 1132 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176524-2 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.15 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B90R9FTDF TE Connectivity / Holsworthy | 2198 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 2-2176523-5 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 90.9 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B324RFTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176523-8 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 324 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B2K87FTDF TE Connectivity / Holsworthy | 1964 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176524-0 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.87 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B28K7FTDF TE Connectivity / Holsworthy | 769 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 6-2176525-7 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 28.7 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K21FTDF TE Connectivity / Holsworthy | 804 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176524-4 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.21 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B68R1FTDF TE Connectivity / Holsworthy | 1019 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176523-3 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 68.1 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B287RFTDF TE Connectivity / Holsworthy | 1019 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 7-2176523-3 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 287 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - |