- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-1614707-5 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | - | - | - | 2 | NO | NO | 1206 | 3216 | 1206 | Epoxy | NO | 5000 | - | Not Required(mm) | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | SMD | - | - | 0.125 (1/8)(W) | 1.55(mm) | Not Required(mm) | - | - | - | Details | - | 70 TO 155 | 0.1% | 0.000604 oz | 150 V | Tape and Reel | - | 0.1 % | - | - | - | 10 PPM / C | Thin Film Precision Resistor- SMD | 25.5 kOhms | Automotive Grade | - | - | 125 mW (1/8 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | - | Not Required | - | - | Precision Resistors Thin Film SMD | Precision Resistor | - | - | 3.05(mm) | 0.55 mm | 3.05 mm | 1.55 mm | 0.55(mm) | ||
![]() 2176055-1 TE Connectivity / Holsworthy | 10 |
| - | 1206 | - | - | - | 2 | NO | NO | 1206 | 3216 | 1206 | Epoxy | YES | 1000 | - | Not Required(mm) | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | SMD | RLP73V2BR010FTDF | - | 0.5 (1/2)(W) | 1.55(mm) | Not Required(mm) | - | - | - | Details | - | 70 TO 155 | 1% | 0.000571 oz | - | MouseReel | RL73 | 1 % | - | 2 Terminal | - | 600 PPM / C | SMD Low Ohmic - Current Sense Resistors | 10 mOhms | Current Sense | - | - | 500 mW (1/2 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | - | Not Required | - | 1 | Thick Film Current Sensing Resistors | - | 3.1 mm | 1.55 mm | 3.1(mm) | 0.4 mm | 3.1 mm | 1.55 mm | 0.55(mm) | ||
![]() 3-2176054-5 TE Connectivity / Holsworthy | In Stock | - | - | 0805 | - | - | - | 2 | NO | NO | 0805 | 2012 | 0805 | Epoxy | YES | 5000 | - | Not Required(mm) | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | - | - | Tape & Reel (TR) | - | - | SMD | RLP73M2AR047JTD | - | 0.25 (1/4)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | Details | - | 70 TO 155 | 5% | 0.000226 oz | - | Tape and Reel | RLP73 | 5 % | - | 2 Terminal | - | 400 PPM / C | Low Ohmic Resistor | 47 mOhms | Current Sense | - | - | 250 mW (1/4 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | - | Not Required | - | - | Current Sense Resistors | - | - | - | 2(mm) | 0.55 mm | 2 mm | 1.25 mm | 0.55(mm) | ||
![]() 1622884-1 TE Connectivity / Holsworthy | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0603 | 1608 | 0603 | Molded | NO | 5000 | TE CONNECTIVITY LTD | Not Required(mm) | 1622884-1 | - | TE Connectivity Passive Product | - | PCB Mount | -55C to 155C | - | - | Box | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | CRG0603F220RJIT CRG0603F220R | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.67 | Details | Yes | 70 TO 155 | 1% | 0.000071 oz | 50V | Cut Tape | CRG | 1 % | Yes | - | - | 100 PPM / C | Thick Film | 1 kOhms | - | - | - | 100 mW (1/10 W) | TR | Rectangular | General Purpose | compliant | Not Required | SMD/SMT | 0.1 W | 50 V | Not Required | 0603 | ± 1% | Thick Film Resistors SMD | - | 1.6mm | 0.85mm | 1.6(mm) | 0.45 mm | 1.6 mm | 0.8 mm | 0.45(mm) | ||
![]() 1623096-1 TE Connectivity / Holsworthy | In Stock | - | - | 0805 | - | - | - | - | - | - | 0805 | 2012 | - | Molded | - | 5000 | - | - | - | - | - | - | PCB Mount | -55C to 155C | - | - | - | - | - | - | CRG0805F100RJIT CRG0805F100R | - | 0.125 (1/8)(W) | 1.25(mm) | - | - | - | - | Details | - | - | 1% | 0.000194 oz | - | Cut Tape | CRG | 1 % | - | - | - | 200 PPM / C | Thick Film | 100 Ohms | - | - | - | 125 mW (1/8 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | - | Not Required | - | - | Thick Film Resistors SMD | - | - | - | 2(mm) | 0.55 mm | 2.1 mm | 1.3 mm | 0.55(mm) | ||
![]() 1623141-1 TE Connectivity / Holsworthy | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0805 | 2012 | 0805 | Molded | NO | 5000 | TE CONNECTIVITY LTD | Not Required(mm) | 1623141-1 | - | - | - | PCB Mount | -55C to 155C | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | CRG0805F1M0JIT CRG0805F1M0 | Active | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | - | - | 1.64 | Details | Yes | 70 TO 155 | 1% | 0.000194 oz | - | MouseReel | CRG | 1 % | Yes | - | - | 100 PPM / C | Thick Film | 1 MOhms | - | - | - | 125 mW (1/8 W) | TR | Rectangular | FIXED RESISTOR | compliant | Not Required | SMD/SMT | 0.125 W | 150 V | Not Required | 0805 | - | Thick Film Resistors SMD | - | - | - | 2(mm) | 0.55 mm | 2.1 mm | 1.3 mm | 0.55(mm) | ||
![]() 7-1879011-1 TE Connectivity / Holsworthy | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | 2000 | TE CONNECTIVITY LTD | - | 7-1879011-1 | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | , 2616 | RECTANGULAR PACKAGE | - | SMF2180KJT | Active | - | - | - | - | - | 1.56 | - | Yes | - | - | - | 300 V | - | SMF | 5 % | Yes | - | EAR99 | 100 PPM / C | - | 180 kOhms | - | - | - | 2 W | TR | - | FIXED RESISTOR | compliant | - | SMD/SMT | 2 W | 300 V | - | 2616 | - | Thick Film Resistors SMD | - | - | - | - | 3.55 mm | 7.9 mm | 4 mm | - | ||
![]() 3-1622824-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6330 | - | - | - | 4000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | RL73H3AR30FTE | - | - | - | - | - | - | - | Details | - | - | - | 0.001429 oz | - | Reel | RL73 | 1 % | - | 2 Terminal | - | 100 PPM / C | Low Ohmic Current Sense Resistor | 300 mOhms | Current Sense | - | - | 1 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Ideal for current detection | - | - | - | 0.6 mm | 6.35 mm | 3.1 mm | - | ||
![]() 5-1879061-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | CPF0402B1K8E | - | - | - | - | - | - | - | - | - | - | - | 0.000023 oz | 25 V | Cut Tape | CPF | 0.1 % | - | - | - | 25 PPM / C | Thin Film Precision Resistors | 1.8 kOhms | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() 1-1625892-4 TE Connectivity / Holsworthy | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | - | 1000 | TE CONNECTIVITY LTD | - | 1-1625892-4 | - | - | - | PCB Mount | - | 235 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | ROX3SJ150K | Active | - | - | - | - | - | 1.6 | Details | Yes | - | - | 0.049384 oz | - | Bulk | ROX | 5 % | Yes | - | EAR99 | 300 PPM / C | - | 150 kOhms | - | - | 8533.21.00.90 | - | AMMO PACK | - | FIXED RESISTOR | compliant | - | Axial | 3 W | 350 V | - | - | - | Metal Oxide Film Resistors | - | - | - | - | - | - | - | - | ||
![]() 9-1879140-7 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 187 kOhms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 3-1622824-1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 1210 | 3225 | - | - | - | 4000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | RL73H3AR12FTE | - | - | - | - | - | - | - | Details | - | - | - | 0.000565 oz | - | - | RL73 | 1 % | - | 2 Terminal | - | 100 PPM / C | SMD Low Ohmic – Current Sense Resistors | 120 mOhms | Current Sense | - | - | 500 mW (1/2 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Current Sensing Resistors | - | - | - | - | 0.55 mm | 3.1 mm | 1.55 mm | - | ||
![]() 1622829-1 TE Connectivity / Holsworthy | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | NO | NO | 0603 | 1608 | 0603 | Molded | NO | 5000 | TE CONNECTIVITY LTD | Not Required(mm) | 1622829-1 | + 125 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMD | CRG0603F10KJIT CRG0603F10K | Active | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | - | - | 1.63 | Details | Yes | 70 TO 155 | 1% | 0.000071 oz | 50 V | Cut Tape | CRG | 1 % | Yes | - | - | 100 PPM / C | General Purpose | 10 kOhms | - | - | - | 100 mW (1/10 W) | TR | Rectangular | FIXED RESISTOR | compliant | Not Required | SMD/SMT | 0.1 W | 50 V | Not Required | 0603 | - | Thick Film Resistors SMD | - | - | - | 1.6(mm) | 0.45 mm | 1.6 mm | 0.8 mm | 0.45(mm) | ||
![]() 9-1879140-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 158 kOhms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 6-1879135-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 5.23 Ohms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 9-1879140-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 191 kOhms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 8-1879140-0 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 124 kOhms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 3-1622824-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | 2512 | 6330 | - | - | - | 4000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | RL73H3AR18FTE | - | - | - | - | - | - | - | Details | - | - | - | 0.001429 oz | - | Reel | RL73 | 1 % | - | 2 Terminal | - | 100 PPM / C | Low Ohmic Current Sense Resistor | 180 mOhms | Current Sense | - | - | 1 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Ideal for current detection | - | - | - | 0.6 mm | 6.35 mm | 3.1 mm | - | ||
![]() 9-1879140-2 TE Connectivity / Holsworthy | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | 0603 | 1608 | - | - | - | 5000 | TE CONNECTIVITY LTD | - | 9-1879140-2 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | 1.72 | - | Yes | - | - | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | EAR99 | 10 PPM / C | High Precision High Stability Chip Resistors | 165 kOhms | Industrial Controls | PRECISION | 8533.21.00.30 | 62.5 mW (1/16 W) | TR | - | FIXED RESISTOR | unknown | - | SMD/SMT | 0.063 W | - | - | 0603 | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 7-1879135-6 TE Connectivity / Holsworthy | In Stock | - | - | 0603 | - | - | - | 2 | NO | NO | 0603 | 1608 | 0603 | Epoxy | NO | 5000 | - | Not Required(mm) | - | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | - | - | - | - | - | SMD | - | - | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | - | - | - | - | - | 70 TO 155 | 0.1% | 0.000071 oz | 50 V | Reel | RN | 0.1 % | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 7.15 Ohms | Industrial Controls | - | - | 62.5 mW (1/16 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | - | Not Required | - | - | Thin Film Resistors SMD | Tolerance down to 0.01% | - | - | 1.55(mm) | 0.45 mm | 1.55 mm | 0.8 mm | 0.45(mm) |