- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Weight | Number of Terminals | Actuator Material | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Finish Mating | Contact Materials | Current Sensing | Current-IEC | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Lifetime @ Temp. | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Torque-Screw | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Pitch | Max Power Dissipation | Technology | Orientation | Ingress Protection | Depth | Construction | Insulation Height | Resistor Type | Frequency | Frequency Stability | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | ELV | Load Capacitance | Number of Levels | Operating Mode | Number of Bits | Number of Resistors | Illumination | Frequency Tolerance | Manufacturer Size Code | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Force | Positions Per Level | Utilized IC / Part | Supplied Contents | Data Interface | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | Actuator Orientation | Sampling Rate (Per Second) | Screw Size | Number of A/D Converters | Outline | Contact Rating @ Voltage | Resistance Tolerance | Switch Travel | Input Range | Actuator Height off PCB, Vertical | Power (Typ) @ Conditions | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Actuator Length, Right Angle | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73C2A12R1BTDF TE Connectivity | 607 | - | - | Production (Last Updated: 2 days ago) | Surface Mount | Panel Mount, Through Hole | 0805 | Flange | - | Aluminum | 0805 | - | - | 2 | - | NO | NO | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | Gold | Copper Alloy | NO | - | 1000 | Not Required(mm) | - | TE Connectivity | ACTIVE (Last Updated: 2 days ago) | + 155 C | Glenair | - 55 C | PCB Mount | -55C to 155C | Retail Package | SMD | 1676644-2 | 0.1 (1/10)(W) | Metal | 1.25(mm) | Not Required(mm) | Active | - | Compliant | - | 70 TO 155 | 0.1% | - | 0.000194 oz | - | - | 100 V | 100 V | -65°C ~ 175°C | Tape and Reel | 806 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | Solder | ±10(ppm/°C) | Plug, Male Pins | Thin Film | 12.1(ohm) | - | 125 °C | -55 °C | Thin Film | Silver | 0.1W, 1/10W | - | Threaded | Resistors | 100 mW | - | - | Thin Film | A | - | 1.25 mm | Rectangular | - | Precision | - | - | Not Required | Electroless Nickel | 9-20A | PAD | 2012 | 0805 | - | - | - | Not Required | - | - | - | - | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | 2(mm) | 500 µm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | 0.55(mm) | - | - | No SVHC | Lead Free | - | ||
![]() RN73C1J475KBTDF TE Connectivity | 798 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | RK73G1J | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 4-1879207-8 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000065 oz | - | - | - | 50V | -55°C ~ 155°C | MouseReel | RK73G-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 57.6 kOhms | - | - | - | Thick Film | - | 0.1W, 1/10W | - | - | Resistors | 62.5mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() RN73C2A124RBTDF TE Connectivity | 68000 | - | - | Production (Last Updated: 1 week ago) | Surface Mount | - | 1206 (3216 Metric) | - | 2 | - | 1206 | - | - | - | - | - | - | RS73G2BRT | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | 1676169-2 | - | - | - | - | Active | - | Details | 8533210080/8533210080/8533210080/8533210080/8533210080 | - | - | - | 0.000194 oz | - | 100 V | 100 V | 100V | -55°C ~ 155°C | MouseReel | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | Solder | ±50ppm/°C | - | SMD High Power Precision Resistor | 560 kOhms | - | 155 °C | -55 °C | Thick Film | - | 0.333W, 1/3W | - | - | Resistors | 100mW | - | 100 mW | Thin Film | - | - | 1.25 mm | - | - | Precision | - | - | Not | - | - | SMD/SMT | 2012 | 0805 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | Automotive AEC-Q200 | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.028 (0.70mm) | 2 mm | 1.25 mm | - | - | - | No | No SVHC | - | AEC-Q200 | ||
![]() RN73C2A137KBTDF TE Connectivity | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Reliance North America | - 55 C | PCB Mount | - | Tape & Box (TB) | - | 1676179-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 137kohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A105KBTDF TE Connectivity | 221 | - | - | Production (Last Updated: 6 days ago) | Surface Mount | Through Hole, Right Angle | 0805 (2012 Metric) | - | 2 | - | 0805 | - | - | - | - | - | - | 228ADS2 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | + 155 C | CTS Electrocomponents | - 55 C | PCB Mount | - | Tray | - | 1676146-2 | - | - | - | - | Active | - | Details | 8533210045, 8533210080/8533210080/8533210080/8533210080/8533210080 | - | - | - | 0.000194 oz | - | 100 V | 100 V | 100V | -25°C ~ 70°C | MouseReel | 228A | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | Solder | ± 10ppm/°C | - | SMD High Power Precision Resistor | 105kohm | - | 155 °C | -55 °C | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | 100 mW | Thin Film | - | - | 1.25 mm | - | - | Precision | - | - | Not | - | - | PC Pin | 2012 | 0805 | Round Button | - | SPST-NO | - | Off-Mom | - | 1.9 VDC | LED, Green | - | Compliant | - | - | - | - | 1 | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | Side Actuated | - | - | - | 8.30mm x 9.60mm | 0.05A @ 12VDC | ± 0.1% | 0.25mm | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | 11.00mm | - | - | No | No SVHC | - | - | ||
![]() RN73C1J90R9BTDF TE Connectivity | 172 |
| - | - | - | - | 0603 | - | - | - | 0603 | - | - | 2 | - | NO | NO | RN73C1J | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | - | - | NO | - | 1000 | Not Required(mm) | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | -55C to 155C | Bulk | SMD | 8-1614352-7 | 0.063 (1/16)(W) | - | 0.8(mm) | Not Required(mm) | Active | - | Details | - | 70 TO 155 | 0.1% | - | 0.000071 oz | - | - | - | 50V | -55°C ~ 155°C | Tape and Reel | * | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | - | ±10(ppm/°C) | - | Thin Film | 90.9(ohm) | - | - | - | Thin Film | - | 0.063W, 1/16W | - | - | Resistors | 62.5mW | - | - | Thin Film | - | - | - | Rectangular | - | Precision | - | - | Not Required | - | - | PAD | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | 0.45(mm) | - | - | - | - | - | ||
![]() RN73C2A17R8BTG TE Connectivity | 24 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 250 | - | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | Bulk | - | 1676660-1 | - | - | - | - | Active | - | - | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | Cut Tape | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 17.8ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A9R76BTDF TE Connectivity | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 9-1879160-5 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 9.76ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A9K53BTDF TE Connectivity | 477 |
| - | - | - | - | 0805 | - | - | - | 0805 | - | - | 2 | - | NO | NO | MIKM6 | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | NO | - | 1000 | Not Required(mm) | - | TE Connectivity | - | + 155 C | ITT Cannon, LLC | - 55 C | PCB Mount | -55C to 155C | Bulk | SMD | 1676474-2 | 0.1 (1/10)(W) | - | 1.25(mm) | Not Required(mm) | Active | - | Details | - | 70 TO 155 | 0.1% | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | Tape and Reel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ±10(ppm/°C) | - | Thin Film | 9530(ohm) | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | Rectangular | - | Precision | - | - | Not Required | - | - | PAD | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | 2(mm) | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | 0.55(mm) | - | - | - | - | - | ||
![]() RN73C2A10RBTDF TE Connectivity | 1238 |
| - | Production (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 0805 | - | - | 2 | - | NO | NO | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | NO | - | 1000 | Not Required(mm) | 2000 Hrs @ 125°C | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | + 155 C | Cal-Chip Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 1676639-2 | 0.1 (1/10)(W) | - | 1.25(mm) | Not Required(mm) | Active | - | Compliant | 8533210045, 8533210080/8533210080/8533210080/8533210080/8533210080 | 70 TO 155 | 0.1% | - | 0.000194 oz | 25 V | - | 100 V | 100 V | -55°C ~ 125°C | Tape and Reel | TC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | 2 | Solder | ±10(ppm/°C) | - | Molded | 10(ohm) | - | 155 °C | -55 °C | Thin Film | - | 0.1W, 1/10W | 22 µF | - | Resistors | 100 mW | - | 100 mW | Thin Film | - | - | 1.25 mm | Rectangular | - | Precision | - | - | Not Required | - | - | PAD | 2012 | 0805 | - | 200mOhm | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 | - | - | D | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | General Purpose | Thin Film Resistors - SMD | 2.01mm | 1.25mm | 2(mm) | 550 µm | 0.122 (3.10mm) | 2 mm | 1.2446 mm | - | 0.55(mm) | - | No | No SVHC | - | - | ||
![]() RN73C2A97R6BTDF TE Connectivity | 31 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | ELFK111 | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Amphenol PCD | - 55 C | PCB Mount | - | Tray | - | 1676471-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | - | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | - | 97.6ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A102RBTDF TE Connectivity | 68000 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Texas Instruments | - 55 C | PCB Mount | - | Box | - | 1676145-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | - | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 102ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | ADC32RF55 | Board(s), Cable(s) | JESD204B, Serial | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | 3G | - | 2 | - | - | ± 0.1% | - | 1.35Vpp | - | 2.6W @ 3GSPS | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A11K5BTDF TE Connectivity | 68000 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Suntsu Electronics, Inc. | - 55 C | PCB Mount | - | Bulk | - | 1676163-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -20°C ~ 70°C | MouseReel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | MHz Crystal | 11.5kohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | 40 MHz | ±15ppm | - | - | - | SMD/SMT | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 10pF | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.020 (0.50mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A95K3BTDF TE Connectivity | 369 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | 2 | - | NO | NO | RS73G2A | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | NO | - | 1000 | Not Required(mm) | - | TE Connectivity | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | 1676467-2 | 0.1 (1/10)(W) | - | 1.25(mm) | Not Required(mm) | Active | - | Details | - | 70 TO 155 | 0.1% | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | Tape and Reel | RS73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±50ppm/°C | - | Thin Film | 165 Ohms | - | - | - | Thick Film | - | 0.25W, 1/4W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | Rectangular | - | Precision | - | - | Not Required | - | - | PAD | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | Automotive AEC-Q200, Moisture Resistant | Thin Film Resistors - SMD | 2.01mm | 1.25mm | 2(mm) | 0.55 mm | 0.024 (0.60mm) | 2 mm | 1.25 mm | - | 0.55(mm) | - | - | - | - | AEC-Q200 | ||
![]() RN73C2A97K6BTDF TE Connectivity | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | Knowles Syfer | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 100V | -55°C ~ 155°C | - | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 97.6kohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | - | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A90K9BTDF TE Connectivity | 1470 | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 1676461-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 90.9kohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A931RBTDF TE Connectivity | 24 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | Bulk | - | 1676463-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 931ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A7R5BTDF TE Connectivity | 607 | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 7-1676971-9 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 7.5ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A8R06BTDF TE Connectivity | 1493 |
| - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | - | + 155 C | Glenair | - 55 C | PCB Mount | - | Retail Package | - | 7-1879160-9 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | - | ± 10ppm/°C | - | SMD High Power Precision Resistor | 8.06ohm | - | - | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | - | Thin Film | - | - | - | - | - | Precision | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() RN73C2A82R5BTDF TE Connectivity | 31 |
| - | Production (Last Updated: 6 days ago) | Surface Mount | - | 0805 (2012 Metric) | - | 2 | - | 0805 | - | 5.499807 mg | - | - | - | - | RN73C2A | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | - | - | - | - | 1000 | - | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | + 155 C | PEI-Genesis | - 55 C | PCB Mount | - | Bulk | - | 1676445-2 | - | - | - | - | Active | - | Details | - | - | - | - | 0.000194 oz | - | 100 V | 100 V | 100V | -55°C ~ 155°C | MouseReel | * | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | Solder | ± 10ppm/°C | - | SMD High Power Precision Resistor | 82.5ohm | - | 155 °C | -55 °C | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100mW | - | 100 mW | Thin Film | - | - | 1.25 mm | - | - | Precision | - | - | Not | - | - | SMD/SMT | 2012 | 0805 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | ± 0.1% | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 2.01mm | 1.25mm | - | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | - | - | No | No SVHC | - | - |