- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3503G2B22K6FTDF TE Connectivity / Holsworthy | 1018 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 5-2176525-7 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 22.6 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A698RFTE TE Connectivity / Holsworthy | 28 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176533-1 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 698 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A169RFTDF TE Connectivity / Holsworthy | 903 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5-2176529-1 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 169 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A2K61FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 6-2176533-6 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.61 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B1K82FTDF TE Connectivity / Holsworthy | 28 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 5-2176524-1 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.82 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A14K7FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176534-9 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 14.7 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 2-2176531-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 11.3 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A634RFTDF TE Connectivity / Holsworthy | 1117 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2176530-7 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 634 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B25K5FTD TE Connectivity / Holsworthy | 5439 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6-2176528-2 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 25.5 kOhms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 5-2176532-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 191 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 5-2176529-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 174 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176532-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 162 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3503G2B110RFTD TE Connectivity / Holsworthy | 4622 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 5000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3-2176526-3 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 110 Ohms | Thin Film | 2W | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A442RFTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 9-2176532-1 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 442 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A562RFTDF TE Connectivity / Holsworthy | 1116 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2176530-2 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 562 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176527-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.37 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 9-2176532-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 499 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176524-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 4.99 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 8-2176532-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 357 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176530-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 4.53 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - |