- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Termination Style | Failure Rate | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-2176523-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 475 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A487RFTDF TE Connectivity / Holsworthy | 913 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 9-2176529-5 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 487 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176532-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 374 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176532-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 140 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 8-2176532-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 422 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 9-2176523-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 453 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 6-2176530-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 2.49 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176532-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 237 Ohms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 5-2176528-5 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 21.5 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 7-2176527-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 3.57 kOhms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 9-2176526-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 499 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 8-2176523-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 392 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 9-2176523-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 536 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 3504G3A71R5FTE TE Connectivity / Holsworthy | 28 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176532-5 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 71.5 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A7K68FTE TE Connectivity / Holsworthy | In Stock | - | - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 4000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 1-2176534-2 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 7.68 kOhms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A887RFTDF TE Connectivity / Holsworthy | 932 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2-2176530-1 | Active | Details | 100 V | -55°C ~ 155°C | Cut Tape | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 887 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 6-2176534-8 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 2512 | 6331 | 4000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3504 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 29.4 kOhms | - | - | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 6.3 mm | 3.1 mm | - | ||
![]() 3504G3A88R7FTDF TE Connectivity / Holsworthy | 751 |
| - | 2512 (6432 Metric) | 2512 | 2512 | 6331 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2-2176529-4 | Active | Details | 100 V | -55°C ~ 155°C | Reel | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 88.7 Ohms | Thin Film | 6W | 6 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | 0.023 (0.58mm) | 6.3 mm | 3.1 mm | - | ||
![]() 4-2176526-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 5000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Reel | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 162 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - | ||
![]() 7-2176523-4 TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3015 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 100 V | - | Cut Tape | 3503 | - | 1 % | - | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 294 Ohms | - | - | 2 W | SMD/SMT | - | Thin Film Resistors SMD | - | 0.43 mm | - | 3.05 mm | 1.55 mm | - |