- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Device Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Function | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Rated Temperature | ELV | Output Configuration | Output Current | Number of Resistors | Product Type | Operating Temperature Range | Resistance Tolerance | Control Voltage | Product | Connection Type | Features | Fusing Time | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPF0603F47K5C1 TE Connectivity | 26 |
| - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | NO | NO | UL | CPF0603 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | NO | - | 1000 | TE CONNECTIVITY LTD | - | Not Required(mm) | Warrick a Brand of Gems Sensor | - | CP67B1C0B1D4X | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | 2-1879338-5 | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.28 | Details | Yes | TE CONNECTIVITY / NEOHM - CPF0603F47K5C1 - RES, 47K5, 1%, 0.063W, 0603, THIN FILM | 70 TO 155 | 1% | 0.000071 oz | 50V | -55°C ~ 155°C | Tape and Reel | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 1 % | - | - | 2 | - | EAR99 | ±50(ppm/°C) | Thin Film | 47500(ohm) | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | Rectangular | Precision Low TCR | compliant | - | Not Required | PAD | Duplex Pump Down with Alternation | - | 0.063 W | - | 50 V | Not Required | 0603 | 70 °C | - | SPST | 10 A | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | 120 VAC | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | 0.45(mm) | - | - | ||
![]() CPF0603F9K31C1 TE Connectivity | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | NO | NO | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | NO | Compact Station, I/O Module | 1000 | TE CONNECTIVITY LTD | - | Not Required(mm) | Turck | - | 6811007 | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | 5-1879337-6 | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.32 | - | Yes | TE CONNECTIVITY / NEOHM - CPF0603F9K31C1 - RES, THIN FILM, 9K31, 1%, 0.063W, 0603 | 70 TO 155 | 1% | 0.000071 oz | 50V | -55°C ~ 155°C | Tape and Reel | CPF, Neohm | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | - | - | 2 | - | EAR99 | ±50(ppm/°C) | Thin Film | 9310(ohm) | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | Rectangular | Precision Low TCR | compliant | - | Not Required | PAD | - | - | 0.063 W | - | 50 V | Not Required | 0603 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | - | Precision Resistors Thin Film SMD | M12 | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | IP67, IP69K | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | 0.45(mm) | - | - | ||
![]() CRG0603F30K TE Connectivity | 22 |
| - | 17 Weeks, 2 Days | Production (Last Updated: 2 weeks ago) | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | CE, CSA, UL | CRG0603 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 5000 | TE CONNECTIVITY LTD | - | - | Cutler Hammer, Div of Eaton Corp | ACTIVE (Last Updated: 2 weeks ago) | PDG32G0250VFAJ | + 125 C | TE Connectivity Passive Product | - 55 C | Panel | PCB Mount | - | 125 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | 1622913-1 | Active | - | - | - | Active | - | 1.55 | Compliant | Yes | Thick Film Resistors - SMD CRG0603 1% 30K | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | Tape & Reel (TR) | CRG | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | e3 | Yes | 2 | Solder | EAR99 | 100 ppm/°C | General Purpose | 30 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | Thick Film | High Power | 0.1W, 1/10W | LASER TRIMMABLE | 8533.21.00.30 | Resistors | 100 mW | TR | 100 mW | Thick Film | 800 µm | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | 250 A | Not | SMD/SMT | - | 1608 | 0.1 W | 0603 | 50 V | - | 0603 | 70 °C | Compliant | - | - | 1 | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | Precision Resistors | - | Thick Film Resistors - SMD | - | - | - | - | 450 µm | 0.022 (0.55mm) | 1.6 mm | 787.4 µm | - | No | - | ||
![]() CPF0603F348RC1 TE Connectivity | 13 |
| - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | NO | NO | - | CPF0603 | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | Epoxy | NO | - | 1000 | TE CONNECTIVITY LTD | - | Not Required(mm) | Cutler Hammer, Div of Eaton Co | - | 10250T71CP | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | SMD | 0.8 mm | 1-1879336-8 | Active | 0.063 (1/16)(W) | 0.8(mm) | Not Required(mm) | Active | - | 1.21 | Details | Yes | TE CONNECTIVITY / NEOHM - CPF0603F348RC1 - RES, THIN FILM, 348R, 1%, 0.063W, 0603 | 70 TO 155 | 1% | 0.000071 oz | 50V | -55°C ~ 155°C | Tape and Reel | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 1 % | - | - | 2 | - | EAR99 | ±50(ppm/°C) | Thin Film | 348(ohm) | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | Rectangular | Precision Low TCR | compliant | - | Not Required | PAD | - | - | 0.063 W | - | 50 V | Not Required | 0603 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | 1.55(mm) | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | 0.45(mm) | - | - | ||
![]() FCR1206J10R TE Connectivity | 22 |
| - | 24 Weeks, 6 Days | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | - | - | - | FCR1206 | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | 5000 | TE CONNECTIVITY LTD | - | - | Cutler Hammer, Div of Eaton Co | - | 10250T725WL | + 125 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , 1206 | - | - | RECTANGULAR PACKAGE | - | - | - | 1879229-4 | Active | - | - | - | Active | - | 1.66 | Details | Yes | - | - | - | 0.000571 oz | - | -55°C ~ 125°C | MouseReel | FCR, Neohm | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | - | Yes | 2 | - | EAR99 | 500.0000 ppm/°C | - | 10 Ohm | - | - | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 0.125 W | TR | - | Thin Film | - | - | Fusible | compliant | - | - | SMD/SMT | - | - | 0.125 W | - | - | - | 1206 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 125 C | 5 | - | Thin Film Resistors SMD | - | - | 2.5 s | Thin Film Resistors - SMD | 3.2 mm | 1.6 mm | - | - | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | - | - | - | ||
![]() CPF0603F69R8C1 TE Connectivity | 13 |
| - | 7 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 1000 | TE CONNECTIVITY LTD | - | - | NorthStar - Danaher Controls | - | NSR60120LLC | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | 5-1879335-0 | Active | - | - | - | Active | - | 1.32 | Details | Yes | - | - | - | 0.000071 oz | 50V | -55°C ~ 155°C | Cut Tape | CPF, Neohm | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | - | - | 2 | - | EAR99 | ±50ppm/°C | High Stability Thin Film Precision Resistor | 69.8 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | RECTANGULAR PACKAGE | Precision Low TCR | compliant | - | - | SMD/SMT | - | - | 0.063 W | - | 50 V | - | 0603 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() CPF0603F48R7C1 TE Connectivity | In Stock | - | - | 7 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 1000 | TE CONNECTIVITY LTD | - | - | Phoenix Contact | - | SMSTBA2.5/3-G-5.08 | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | 3-1879335-5 | Active | - | - | - | Active | - | 1.91 | - | Yes | TE CONNECTIVITY / NEOHM - CPF0603F48R7C1 - RES, 48R7, 1%, 0.063W, 0603, THIN FILM | - | - | 0.000071 oz | 50V | -55°C ~ 155°C | Cut Tape | CPF, Neohm | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±1% | - | - | 2 | - | EAR99 | ±50ppm/°C | High Stability Thin Film Precision Resistor | 48.7 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | RECTANGULAR PACKAGE | Precision Low TCR | compliant | - | - | SMD/SMT | - | - | 0.063 W | - | 50 V | - | 0603 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() CPF0603F280RC1 TE Connectivity | In Stock | - | - | 7 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | - | - | - | CPF0603 | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 1000 | TE CONNECTIVITY LTD | - | - | Sanrex-Sansha Electric Manufacturing | - | DD40F80 | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | - | 0.8 mm | 1879336-9 | Active | - | - | - | Active | - | 5.38 | - | Yes | TE CONNECTIVITY / NEOHM - CPF0603F280RC1 - RES, THIN FILM, 280R, 1%, 0.063W, 0603 | - | - | 0.000071 oz | 50V | -55°C ~ 155°C | Cut Tape | CPF | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 1 % | - | - | 2 | - | EAR99 | ± 50ppm/°C | High Stability Thin Film Precision Resistor | 280ohm | - | - | - | Thin Film | - | 0.063W, 1/16W | PRECISION | 8533.21.00.30 | Resistors | 62.5mW | TR | - | Thin Film | - | RECTANGULAR PACKAGE | Precision Low TCR | compliant | - | - | SMD/SMT | - | - | 0.063 W | - | 50 V | - | 0603 | 70 °C | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | ± 1% | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 1.6mm | 0.85mm | - | - | 0.45 mm | 0.022 (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() CPF0402B34RE TE Connectivity | 22 |
| - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | CPF0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CPF, Neohm | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | - | 2 | - | - | ±25ppm/°C | - | 34 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | - | ||
![]() RP73D2B475RBTDF TE Connectivity | 22 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | RP73D2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | 1000 | - | - | - | TE Connectivity | - | - | + 155 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 8-1879257-3 | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.000571 oz | 200 V | -55°C ~ 155°C | MouseReel | RP73, Holsworthy | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | - | - | 2 | - | - | ±15ppm/°C | SMD High Power Precision Resistors | 475 Ohms | - | - | - | Thin Film | - | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | - | - | - | 0.55 mm | 0.026 (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() CRGH2010J2R2 TE Connectivity | In Stock | - | - | - | - | - | 2010 (5025 Metric) | - | - | - | 2010 | - | - | - | - | - | TE Connectivity / Holsworthy | 2010 | 5025 | - | - | - | - | 4000 | - | - | - | TE Connectivity | - | - | + 125 C | TE Connectivity Passive Product | - 55 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1879499-9 | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.001199 oz | 200 V | -55°C ~ 155°C | Reel | CRGH, Neohm | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | - | - | 2 | - | - | ±200ppm/°C | High Power Resistor | 2.2 Ohms | - | - | - | Thick Film | - | 1W | - | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | - | - | - | 0.55 mm | - | 5 mm | 2.5 mm | - | - | - | ||
![]() RN73C1J237RBTG TE Connectivity | 22 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | Strip | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73, Holsworthy | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | - | - | 2 | - | - | ±10ppm/°C | - | 237 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() RQ73C2B976RBTD TE Connectivity | 4547 |
| - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | RQ73C2B | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | - | - | 5000 | - | - | - | TE Connectivity | - | - | + 155 C | PEI-Genesis | - 55 C | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | 9-2176389-3 | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | 0.000604 oz | 200 V | -55°C ~ 155°C | Reel | * | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | - | - | 2 | - | - | 10 PPM / C | AEC-Q200 Qualified | 976 Ohms | - | - | - | Thin Film | - | 0.4W, 2/5W | - | - | Resistors | 400 mW | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Precision Automotive Thin Film SMD | - | Anti-Sulfur, Automotive AEC-Q200 | - | Thin Film Resistors - SMD | - | - | - | - | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() 1-1879474-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Not Required | Aluminum Housed | - | - | - | - | 4(mm) | - | - | - | - | - | TE Connectivity Passive Product | - | - | Bolt-On | - | - | - | Box | - | - | - | - | - | - | - | - | - | 800(W) | 61(mm) | Not Required(mm) | Active | - | - | - | - | - | 100 TO 403 | 5% | - | - | - | Bulk | * | - | - | - | - | - | - | - | ±440(ppm/°C) | Wirewound | 22(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | Not Required | Radial Lug | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400(mm) | - | - | - | - | 59(mm) | - | - | ||
![]() 1-1879207-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 5000 | - | - | - | TE Connectivity | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | - | Reel | RN | - | 0.1 % | - | - | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 280 kOhms | - | - | - | - | Industrial Controls | - | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors SMD | - | Tolerance down to 0.01% | - | Thin Film Resistors - SMD | - | - | - | - | 0.45 mm | - | 1.55 mm | 0.8 mm | - | - | - | ||
![]() 3-1676971-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1676209-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1879140-8 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 days ago) | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.1 % | - | - | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 150 kOhms | - | - | - | - | Industrial Controls | - | - | - | Resistors | 63 mW | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors SMD | - | Tolerance down to 0.01% | - | - | - | - | - | - | 0.45 mm | - | 1.55 mm | 0.8 mm | - | - | - | ||
![]() 7-1879135-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 5000 | - | - | - | TE Connectivity | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 50 V | - | Reel | RN | - | 0.1 % | - | - | - | - | - | 10 PPM / C | High Precision High Stability Chip Resistors | 6.98 Ohms | - | - | - | - | Industrial Controls | - | - | - | Resistors | 62.5 mW (1/16 W) | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | Thin Film Resistors SMD | - | Tolerance down to 0.01% | - | Thin Film Resistors - SMD | - | - | - | - | 0.45 mm | - | 1.55 mm | 0.8 mm | - | - | - | ||
![]() 1676323-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |