- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2176531-8 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.98 kOhms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2-2176526-9 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 100 Ohms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 1-2176524-9 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Cut Tape | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 845 Ohms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 2176534-2 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 4000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.04 kOhms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2-2176529-6 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 93.1 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176531-5 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.49 kOhms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176533-4 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 4000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 590 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 1-2176525-8 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Cut Tape | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 8.87 kOhms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 1-2176526-4 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 69.8 Ohms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 3-2176529-5 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 115 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176530-3 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 576 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2-2176531-6 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 10.7 kOhms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 1-2176533-9 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 4000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 845 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176529-9 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 61.9 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 1-2176532-5 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 4000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 71.5 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 1-2176530-9 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 845 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176528-4 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.34 kOhms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 2176525-7 TE Connectivity / Holsworthy | In Stock | - | - | 1206 | 3015 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Cut Tape | 3503 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 6.81 kOhms | 2 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 3.05 mm | 1.55 mm | ||
![]() 1-2176534-8 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 4000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 8.87 kOhms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm | ||
![]() 2176529-3 TE Connectivity / Holsworthy | In Stock | - | - | 2512 | 6331 | 1000 | + 155 C | - 55 C | PCB Mount | Details | 100 V | Reel | 3504 | 1 % | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 53.6 Ohms | 6 W | SMD/SMT | Thin Film Resistors SMD | 0.43 mm | 6.3 mm | 3.1 mm |