- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Body Orientation | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Classification | Contact Materials | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Contact Gender | Failure Rate | Number of Ports | Family | Product Type | Operating Temperature Range | Current Rating (Max) | Resistance Tolerance | Shell Plating | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C1J649RBTD TE Connectivity | 23 |
| - | - | 0603 (1608 Metric) | 0603 | 10 | - | - | RQ73C1J | Straight | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | 10Signal | Beryllium Copper | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Cable | -65C to 200C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1-2176370-8 | - | Not Required(mm) | 29.4(mm) | Active | AEC-Q200 | No | - | 13-98 | - | Crimp | - | 0.000071 oz | 850VDC/600VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | 10 PPM / C | Circular | 649 Ohms | Thin Film | - | PL | 0.15W | Resistors | 150 mW | Thin Film | - | - | - | SMD/SMT | 10(POS) | PIN | - | 1(Port) | D38999 | Thin Film Resistors | - | - | - | Passivated | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 31(mm) | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | Not Required(mm) | AEC-Q200 | ||
![]() RQ73C2B453RBTD TE Connectivity | 30 |
| - | - | 1206 (3216 Metric) | 1206 | 3 | - | - | - | Straight | TE Connectivity / Holsworthy | 1206 | 3216 | - | - | 3Signal | Beryllium Copper | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Cable | -65C to 200C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6-2176389-1 | - | Not Required(mm) | 21.8(mm) | Active | AEC-Q200 | No | - | 9-98 | - | Crimp | - | 0.000604 oz | 850VDC/600VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | 0.1 % | 2 | 10 PPM / C | Circular | 453 Ohms | Thin Film | - | PL | 0.4W, 2/5W | Resistors | 400 mW | Thin Film | - | - | - | SMD/SMT | 3(POS) | SKT | - | 1(Port) | D38999 | Thin Film Resistors | - | - | - | Passivated | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 31(mm) | 0.6 mm | 0.030 (0.75mm) | 3.1 mm | 1.6 mm | Not Required(mm) | AEC-Q200 | ||
![]() RQ73C1J13K7BTD TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | 11 | - | - | RQ73C1J | Straight | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | 11Signal | Beryllium Copper | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Cable | -65C to 200C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 4-2176371-6 | - | - | 38.5(mm) | Active | AEC-Q200 | No | - | 19-11 | - | Crimp | - | 0.000071 oz | 1250VDC/900VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | 10 PPM / C | Circular | 13.7 kOhms | Thin Film | - | PL | 0.15W | Resistors | 150 mW | Thin Film | - | - | - | SMD/SMT | 11(POS) | PIN | - | 1(Port) | D38999 | Thin Film Resistors | - | - | - | Passivated | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 33.16(mm) | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | - | AEC-Q200 | ||
![]() RQ73C1J825RBTD TE Connectivity | In Stock | - | - | Silver | 0603 (1608 Metric) | 0603 | 3 | - | - | RQ73C1J | Straight | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | 3Signal | Copper Alloy | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Cable | -55C to 125C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2-2176370-8 | - | Not Required(mm) | 43.1(mm) | Active | AEC-Q200 | No | Details | 22-2 | - | Solder | - | 0.000069 oz | 1250VDC/900VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | Circular | 825 Ohms | Thin Film | - | PL | 0.15W | Resistors | 150 mW | Thin Film | - | - | - | SMD/SMT | 3(POS) | SKT | - | 1(Port) | AC | Thin Film Resistors | - | - | - | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 60(mm) | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | Not Required(mm) | AEC-Q200 | ||
![]() RQ73C2A7K68BTD TE Connectivity | In Stock | - | - | Gold | 0805 (2012 Metric) | 0805 | 56 | - | - | RQ73C2A | Straight | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | (8/48)Signal | - | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Wall | -65C to 175C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8-2176380-0 | - | 46.4(mm) | Not Required(mm) | Active | AEC-Q200 | No | - | 25-4 | - | Crimp | - | 0.000225 oz | 850VDC/600VAC | -55°C ~ 155°C | Reel | RQ73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | 10 PPM / C | Circular | 7.68 kOhms | Thin Film | - | RCP | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thin Film | - | - | - | SMD/SMT | 56(POS) | SKT | - | 1(Port) | TVP | Thin Film Resistors | - | 13/7.5(A) | - | Cadmium | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 32.77(mm) | 0.5 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | 46.4(mm) | AEC-Q200 | ||
![]() RQ73C1J64R9BTD TE Connectivity | 30 |
| - | Gold | 0603 (1608 Metric) | 0603 | 8 | - | - | RQ73C1J | Straight | TE Connectivity / Holsworthy | 0603 | 1508 | - | - | 8Signal | Copper Alloy | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Jam Nut | -65C to 175C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2-2176369-1 | - | 41.28(mm) | 44.73(mm) | Active | AEC-Q200 | No | - | 17-8 | - | Crimp | - | 0.000071 oz | 1250VDC/900VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.061 L x 0.031 W (1.55mm x 0.80mm) | 0.1 % | 2 | 10 PPM / C | Circular | 64.9 Ohms | Thin Film | - | RCP | 0.15W | Resistors | 150 mW | Thin Film | - | - | - | SMD/SMT | 8(POS) | SKT | - | 1(Port) | TV | Thin Film Resistors | - | 13(A) | - | Cadmium | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 31.9(mm) | 0.45 mm | 0.024 (0.60mm) | 1.55 mm | 0.8 mm | 41.28(mm) | AEC-Q200 | ||
![]() RQ73C2A12R7BTD TE Connectivity | In Stock | - | - | Gold Over Nickel | 0805 (2012 Metric) | 0805 | 53 | - | - | RQ73C2A | Straight | TE Connectivity / Holsworthy | 0805 | 2012 | - | - | 53Signal | Copper Alloy | - | 5000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | Wall | -65C to 200C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1-2176378-1 | - | 43.3(mm) | Not Required(mm) | Active | AEC-Q200 | No | - | 23-53 | - | Crimp | - | 0.000225 oz | 850VDC/600VAC | -55°C ~ 155°C | Cut Tape | RQ73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | 10 PPM / C | Circular | 12.7 Ohms | Thin Film | - | RCP | 0.2W, 1/5W | Resistors | 200 mW (1/5 W) | Thin Film | - | - | - | SMD/SMT | 53(POS) | PIN | - | 1(Port) | D38999 | Thin Film Resistors | - | - | - | - | Precision Automotive Thin Film SMD | Anti-Sulfur, Automotive AEC-Q200 | Thin Film Resistors - SMD | No | - | - | 32.77(mm) | 0.5 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | 43.3(mm) | AEC-Q200 | ||
![]() 1879207-6 TE Connectivity | In Stock | - | - | Silver | - | - | 3 | - | - | - | Straight | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | 3Signal | Copper Alloy | - | 5000 | - | TE Connectivity | + 155 C | - | - 55 C | Box | -55C to 125C | - | - | - | - | 34.93(mm) | Not Required(mm) | - | - | No | N | 18-22 | - | Crimp | - | 0.000071 oz | 1250VDC/900VAC | - | Reel | RN | - | 0.1 % | - | 10 PPM / C | Circular | 226 kOhms | - | Industrial Controls | RCP | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | - | SMD/SMT | 3(POS) | PIN | - | 1(Port) | ACC | Thin Film Resistors | - | - | - | Electroless Nickel | Thin Film Resistors SMD | Tolerance down to 0.01% | Thin Film Resistors - SMD | No | - | - | 40.18(mm) | 0.45 mm | - | 1.55 mm | 0.8 mm | 34.93(mm) | - | ||
![]() 4-2176312-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 37.4 kOhm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | ||
![]() CRGCQ0603J22R TE Connectivity | In Stock | - | - | - | 0603 | 0603 | 2 | NO | NO | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | 0603 | - | - | - | NO | 5000 | Not Required(mm) | TE Connectivity | + 125 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2176340-9 | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | AEC-Q200 | - | Details | - | 70 TO 155 | - | 5% | 0.000071 oz | 75 V | -55°C ~ 155°C | Tape and Reel | CRGCQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 5 % | 2 | 200 ppm/°C | Thick Film | 22 Ohm | Thick Film | Automotive Grade | - | 0.1W, 1/10W | Resistors | 0.1 W | Thick Film | Rectangular | General Purpose | Not Required | PAD | - | - | Not Required | - | - | Thick Film Resistors | - | - | 5 | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 1.6 mm | 0.8 mm | 1.6(mm) | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | 0.45(mm) | AEC-Q200 | ||
![]() 356036KFT TE Connectivity | 1065 |
| - | - | Nonstandard | - | - | - | - | 3560 | - | TE Connectivity / Holsworthy | 4527 | 11570 | - | - | - | - | - | 1000 | - | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1-2176407-1 | - | - | - | Active | - | - | Details | - | - | - | - | - | 300 V | -55°C ~ 155°C | Reel | 3560 | 0.457 L x 0.270 W (11.60mm x 6.85mm) | 1 % | 2 | ± 100ppm/°C | - | 36 kOhm | Thick Film | - | - | 6W | Resistors | 6 W | Thick Film | - | High Power | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | ± 1% | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 11.6 mm | 6.85 mm | - | 1.1 mm | 0.047 (1.20mm) | 11.6 mm | 6.85 mm | - | - | ||
![]() CRGCQ0603F180R TE Connectivity | 55 |
| - | - | 0603 (1608 Metric) | 0603 | - | - | - | CRGCQ0603 | - | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | - | 5000 | - | TE Connectivity | + 125 C | TE Connectivity Passive Product | - 55 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 1-2176339-6 | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 0.000071 oz | 75 V | -55°C ~ 155°C | MouseReel | CRGCQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 1 % | 2 | 100 ppm/°C | - | 180 Ohm | Thick Film | Automotive Grade | - | 0.1W, 1/10W | Resistors | 0.1 W | Thick Film | - | General Purpose | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | 1 | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 1.6 mm | 0.8 mm | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | AEC-Q200 | ||
![]() 3-2176312-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 27.4 kOhm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | ||
![]() 7-2176307-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2176324-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kV | - | - | - | - | - | - | 200 ppm/°C | - | 120 kOhm | - | - | - | - | - | 3 W | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | 13.5 mm | 7.3 mm | - | - | - | - | - | - | - | ||
![]() 1-2176312-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 15.8 kOhm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | ||
![]() 2-2176309-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 15.8 | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | ||
![]() 5-2176311-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 3.83 kOhm | - | - | - | - | - | 0.0625 W | - | - | Precision High Power | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | 1 | 0.5 | - | - | - | - | - | - | - | ||
![]() 2176093-3 TE Connectivity | 39 |
| - | - | 0805 | 0805 | 2 | NO | NO | 2176093 | - | - | - | - | 0805 | Epoxy | - | - | NO | - | Not Required(mm) | - | - | TE Connectivity Passive Product | - | - | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | - | 0.25 (1/4)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | - | - | 70 TO 155 | - | 0.1% | - | 150 V | -55°C ~ 155°C | Tape and Reel | RP73P, Holsworthy | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ± 25ppm/°C | Thin Film | 9.53 kOhm | Thin Film | - | - | 0.25W, 1/4W | - | 250 mW | - | Rectangular | Precision High Power | Not Required | PAD | - | - | Not Required | - | - | - | - | - | ± 0.1% | - | - | - | - | - | 2 mm | 1.25 mm | 2(mm) | - | 0.026 (0.65mm) | - | - | 0.55(mm) | - | ||
![]() RN73C2A33R2BTDF TE Connectivity | 1278 |
| - | - | 0805 | 0805 | 2 | NO | NO | RN73C2A | - | TE Connectivity / Holsworthy | 0805 | 2012 | 0805 | Epoxy | - | - | NO | 1000 | Not Required(mm) | TE Connectivity | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 1676686-2 | 0.1 (1/10)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | Details | - | 70 TO 155 | - | 0.1% | 0.000194 oz | 100 V | -55°C ~ 155°C | Tape and Reel | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 0.1 % | 2 | 10.0000 ppm/°C | Thin Film | 33.2 Ohm | Thin Film | - | - | 0.1W, 1/10W | Resistors | 0.1 W | Thin Film | Rectangular | High Precision/High Stability | Not Required | PAD | - | - | Not Required | - | - | Thin Film Resistors | - 55 C to + 155 C | - | 0.1 | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 2 mm | 1.25 mm | 2(mm) | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | 0.55(mm) | - |