- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | ELV | Number of Resistors | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-1879226-1 TE Connectivity / Neohm | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | 16.187578 mg | 2 | - | - | 1206 | 3216 | - | - | 1000 | TE CONNECTIVITY LTD | - | - | 4-1879226-1 | - | - | PCB Mount | - | , 1206 | RECTANGULAR PACKAGE | - | CPF1206B31K6E1 | Active | - | - | - | - | 5.73 | Details | Yes | - | - | 0.000571 oz | - | 150 V | Cut Tape | CPF | 0.1 % | Yes | 2 | Solder | EAR99 | 25 PPM / C | - | 31.6 kOhms | 155 °C | -55 °C | Thin Film | PRECISION | 8533.21.00.30 | 125 mW | TR | 125 mW | - | - | FIXED RESISTOR | compliant | - | - | 3216 | 0.125 W | 1206 | 150 V | - | 1206 | Compliant | 1 | - | - | - | - | - | - | - | - | 550 µm | 3.048 mm | 1.5494 mm | - | No | ||
![]() RP73PF2A887RBTDF TE Connectivity / Holsworthy | 1269 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1-2176092-3 | - | - | - | - | - | - | Details | - | - | - | 0.000166 oz | - | 150 V | MouseReel | RP73P | 0.1 % | - | - | - | - | 25 PPM / C | SMD High Power Precision Resistor | 887 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | High Power | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | ± 0.1% | Precision Resistors Thin Film SMD | - | 2.01mm | 1.25mm | - | - | 0.55 mm | 2 mm | 1.25 mm | - | - | ||
![]() 7-1879213-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | 0402 | 1005 | - | - | 1000 | TE CONNECTIVITY LTD | - | - | 7-1879213-3 | + 155 C | - 55 C | PCB Mount | - | , 0402 | RECTANGULAR PACKAGE | - | CPF0402B165RE1 | Active | - | - | - | - | 1.42 | Details | Yes | - | - | 0.000023 oz | - | 25 V | MouseReel | CPF | 0.1 % | Yes | - | - | - | 25 PPM / C | Fixed Resistors | 165 Ohms | - | - | - | PRECISION | - | 62.5 mW (1/16 W) | TR | - | - | - | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.063 W | - | 25 V | - | 0402 | - | - | - 55 C to + 155 C | - | Precision Resistors Thin Film SMD | - | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | - | ||
![]() SMA-A0204FTDX470R TE Connectivity / Holsworthy | 535 | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | - | MELF 0204 | - | - | 3000 | - | - | ACTIVE (Last Updated: 1 week ago) | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 4-2176315-6 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000660 oz | 200 V | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 470 Ohms | 155 °C | -55 °C | Metal Film | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 1.4 mm | 1.55 mm | 3.5 mm | - | - | - | ||
![]() SMA-A0207FTDT270R TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF 0207 | - | - | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 4-2176316-3 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 350 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 270 Ohms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 2.2 mm | - | 5.9 mm | - | - | - | ||
![]() 8-1879215-9 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | 0402 | 1005 | - | - | 1000 | TE CONNECTIVITY LTD | - | - | 8-1879215-9 | + 155 C | - 55 C | PCB Mount | - | , 0402 | RECTANGULAR PACKAGE | - | CPF0402B38K3E1 | Active | - | - | - | - | 1.71 | Details | Yes | - | - | 0.000023 oz | - | 50 V | MouseReel | CPF | 0.1 % | Yes | - | - | EAR99 | 25 PPM / C | Thin Film Precision Chip Resistor | 38.3 kOhms | - | - | - | PRECISION | 8533.21.00.30 | 62.5 mW (1/16 W) | TR | - | - | - | FIXED RESISTOR | compliant | - | SMD/SMT | - | 0.063 W | - | 25 V | - | 0402 | - | - | - 55 C to + 155 C | - | Precision Resistors Thin Film SMD | - | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | - | ||
![]() SMA-A0207FTDT39R TE Connectivity / Holsworthy | 15 |
| - | - | - | - | Melf 0207 | - | - | - | - | - | - | - | - | MELF 0207 | - | - | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176316-4 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 350 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 39 Ohms | - | - | - | - | - | 1 W | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | MELF Resistors | - | - | - | - | 2.2 mm | - | 5.9 mm | - | - | - | ||
![]() RP73PF1J18K2BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1508 | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 2-2176089-2 | - | - | - | - | - | - | Details | - | - | - | 0.000065 oz | - | 25 V | MouseReel | RP73P | 0.1 % | - | - | - | - | 25 PPM / C | High Power Resistors | 18.2 kOhms | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | High Power | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | ± 0.1% | Thin Film Resistors SMD | - | 1.6mm | 0.85mm | - | - | 0.45 mm | 1.5 mm | 0.8 mm | - | - | ||
![]() SMA-A0204FTDX2K2 TE Connectivity / Holsworthy | 2248 | - | - | - | - | - | 0204(1406) | - | - | - | - | 2 | NO | NO | - | MELF 0204 | 0204(1406) | NO | 3000 | - | Not Required(mm) | - | - | + 155 C | - 55 C | PCB Mount | -55C to 155C | - | - | MELF | 5-2176315-4 | - | 0.4(W) | Not Required(mm) | 1.4(mm) | AEC-Q200 | - | Details | - | 70 TO 155 | 1% | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 2.2 kOhms | - | - | - | - | - | 400 mW | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | ± 1% | MELF Resistors | - | - | - | 3.5(mm) | 1.4 mm | - | 3.5 mm | - | Not Required(mm) | - | ||
![]() RP73PF2A105KBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 9-2176093-6 | - | - | - | - | - | - | Details | - | - | - | 0.000166 oz | - | 150 V | MouseReel | RP73P | 0.1 % | - | - | - | - | 25 PPM / C | SMD High Power Precision Resistor | 105 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | 0.55 mm | 2 mm | 1.25 mm | - | - | ||
![]() SMA-A0207FTDT120R TE Connectivity / Holsworthy | 2359 | - | - | - | - | - | 0207(2309) | - | - | - | - | 2 | NO | NO | - | MELF 0207 | 0207(2309) | NO | 2000 | - | Not Required(mm) | - | - | + 155 C | - 55 C | PCB Mount | -55C to 155C | - | - | MELF | 3-2176316-9 | - | 1(W) | Not Required(mm) | 2.2(mm) | AEC-Q200 | - | Details | - | 70 TO 155 | 1% | 0.002854 oz | - | 350 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 120 Ohms | - | - | - | - | - | 1 W | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | 1 | MELF Resistors | - | - | - | 5.9(mm) | 2.2 mm | - | 5.9 mm | - | Not Required(mm) | - | ||
![]() SMA-A0204FTDX47K TE Connectivity / Holsworthy | 2444 |
| - | - | - | - | 0204(1406) | - | - | - | - | 2 | NO | NO | - | MELF 0204 | 0204(1406) | NO | 3000 | - | Not Required(mm) | - | - | + 155 C | - 55 C | PCB Mount | -55C to 155C | - | - | MELF | 7-2176315-0 | - | 0.25 (1/4)(W) | Not Required(mm) | 1.4(mm) | AEC-Q200 | - | Details | - | 70 TO 155 | 1% | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 47 kOhms | - | - | - | - | - | 400 mW | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | 1 | MELF Resistors | - | - | - | 3.5(mm) | 1.4 mm | - | 3.5 mm | - | Not Required(mm) | - | ||
![]() SMA-A0204FTDX680K TE Connectivity / Holsworthy | 1679 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF 0204 | - | - | 3000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 9-2176315-6 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 680 kOhms | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 1.4 mm | - | 3.5 mm | - | - | - | ||
![]() SMA-A0207FTDT330K TE Connectivity / Holsworthy | 3290 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF 0207 | - | - | 2000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 9-2176316-4 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.002854 oz | - | 350 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 330 kOhms | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 2.2 mm | - | 5.9 mm | - | - | - | ||
![]() RN0805-10K-0.1 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | 250 | - | - | - | - | - | - | PCB Mount | - | - | - | - | 1676153-1 | - | - | - | - | - | - | Details | - | - | - | 0.000194 oz | - | - | MouseReel | RN73 | 0.1 % | - | - | - | - | - | - | 10 kOhms | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA-A0204FTDX33R TE Connectivity / Holsworthy | 5387 |
| - | - | - | - | 0204(1406) | - | - | - | - | 2 | NO | NO | - | MELF 0204 | 0204(1406) | NO | 3000 | - | Not Required(mm) | - | - | + 155 C | - 55 C | PCB Mount | -55C to 155C | - | - | MELF | 8-2176315-1 | - | 0.25 (1/4)(W) | Not Required(mm) | 1.4(mm) | - | - | Details | - | 70 TO 155 | 1% | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 33 Ohms | - | - | - | - | - | 400 mW | - | - | Thin Film | Cylindrical | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | MELF Resistors | - | - | - | 3.5(mm) | 1.4 mm | - | 3.5 mm | - | Not Required(mm) | - | ||
![]() SMA-A0204FTDX1K5 TE Connectivity / Holsworthy | 3309 | - | - | - | - | - | 0204(1406) | - | - | - | - | 2 | NO | NO | - | MELF 0204 | 0204(1406) | NO | 3000 | - | Not Required(mm) | - | - | + 155 C | - 55 C | PCB Mount | -55C to 155C | - | - | MELF | 5-2176315-2 | - | 0.25 (1/4)(W) | Not Required(mm) | 1.4(mm) | AEC-Q200 | - | Details | - | 70 TO 155 | 1% | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | Thin Film | 1.5 kOhms | - | - | - | - | - | 400 mW | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | 1 | MELF Resistors | - | - | - | 3.5(mm) | 1.4 mm | - | 3.5 mm | - | Not Required(mm) | - | ||
![]() SMA-A0204FTDX220K TE Connectivity / Holsworthy | 15 |
| - | - | - | - | Melf 0204 | - | - | - | - | - | - | - | - | MELF 0204 | - | - | 3000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 9-2176315-0 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 220 kOhms | - | - | - | - | - | 400 mW | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 1.4 mm | - | 3.5 mm | - | - | - | ||
![]() RP73PF2A909RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0805 | 2012 | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 1-2176092-4 | - | - | - | - | - | - | Details | - | - | - | 0.000166 oz | - | 150 V | MouseReel | RP73P | 0.1 % | - | - | - | - | 25 PPM / C | SMD High Power Precision Resistor | 909 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | - | - | 0.55 mm | 2 mm | 1.25 mm | - | - | ||
![]() SMA-A0204FTDX68R TE Connectivity / Holsworthy | 2321 | - | - | - | - | - | Melf 0204 | - | - | - | - | - | - | - | - | MELF 0204 | - | - | 3000 | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | 8-2176315-5 | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.000660 oz | - | 200 V | MouseReel | SMA-A | 1 % | - | - | - | - | 50 PPM / C | - | 68 Ohms | - | - | - | - | - | 400 mW | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | MELF Resistors | - | - | - | - | 1.4 mm | - | 3.5 mm | - | - | - |