- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Description | Package Shape | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Failure Rate | Size Code | Resistance Tolerance | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1625867-6 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 0603 | 1508 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | TE CONNECTIVITY / HOLSWORTHY RP73PF1J14R3BTDF | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 100 V | Cut Tape | - | 0.1 % | - | - | 25 PPM / C | SMD High Power Precision Resistor | 14.3 Ohms | Industrial Controls | 166 mW (1/6 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 2176087-2 TE Connectivity / Holsworthy | In Stock | - | - | - | 0603 | - | - | - | 2 | NO | NO | 0603 | 1508 | 0603 | Epoxy | NO | 1000 | - | Not Required(mm) | - | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | - | - | SMD | TE CONNECTIVITY / HOLSWORTHY RP73PF1J69R8BTDF | - | 0.167(W) | 0.8(mm) | Not Required(mm) | Active | - | - | - | - | 70 TO 155 | 0.1% | 0.000071 oz | 100 V | Cut Tape | * | 0.1 % | - | - | 25 PPM / C | SMD High Power Precision Resistor | 69.8 Ohms | Industrial Controls | 166 mW (1/6 W) | - | Rectangular | - | - | Not Required | SMD/SMT | - | Not Required | - | - | Precision Resistors Thin Film SMD | - | - | - | 1.55(mm) | 0.45 mm | 1.55 mm | 0.8 mm | 0.45(mm) | ||
![]() 5-1625867-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 0603 | 1508 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | TE CONNECTIVITY / HOLSWORTHY RP73PF1J21R5BTDF | - | - | - | - | - | - | - | - | - | - | - | 0.000071 oz | 100 V | Cut Tape | - | 0.1 % | - | - | 25 PPM / C | SMD High Power Precision Resistor | 21.5 Ohms | Industrial Controls | 166 mW (1/6 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | - | ||
![]() 3-2176070-2 TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | 4000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 3521200RFT | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 0.001340 oz | 250 V | MouseReel | - | 1 % | - | - | 100 PPM / C | High Power Resistor | 200 Ohms | - | 2 W | - | - | High Power | - | - | SMD/SMT | - | - | - | 1 | Thick Film Resistors SMD | - | 6.35 mm | 3.2 mm | - | 0.55 mm | 6.35 mm | 3.2 mm | - | ||
![]() 1625827-4 TE Connectivity / Holsworthy | In Stock | - | - | 25 Weeks, 6 Days | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | 2512 | 6432 | - | - | - | 2000 | TE CONNECTIVITY LTD | - | 1625827-4 | + 170 C | - | - 65 C | PCB Mount | - | - | , 2512 | RECTANGULAR PACKAGE | - | TL3AR018F | Active | - | - | - | - | - | 1.7 | Details | Yes | - | - | 0.001429 oz | - | MouseReel | TL | 1 % | Yes | 2 Terminal | 75 PPM / C | SMD Low Ohmic - Current Sense Resistors | 18 mOhms | Current Sense | 1 W | BULK | - | FIXED RESISTOR | compliant | - | SMD/SMT | 1 W | - | 2512 | 1 | Metal Element Current Sensing Resistors | - | 6.4 mm | 3.2 mm | - | 0.6 mm | 6.4 mm | 3.2 mm | - | ||
![]() 1625826-3 TE Connectivity / Holsworthy | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | 1206 | 3216 | - | - | - | 4000 | TE CONNECTIVITY LTD | - | 1625826-3 | + 170 C | - | - 65 C | PCB Mount | - | - | , 1206 | RECTANGULAR PACKAGE | - | TL2BR01F | Active | - | - | - | - | - | 1.67 | Details | Yes | - | - | 0.000571 oz | - | MouseReel | TL | 1 % | Yes | 2 Terminal | 75 PPM / C | SMD Low Ohmic - Current Sense Resistors | 10 mOhms | Current Sense | 250 mW (1/4 W) | TR | - | FIXED RESISTOR | compliant | - | SMD/SMT | 0.25 W | - | 1206 | - | Metal Element Current Sensing Resistors | - | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() RQ73C1E12K7BTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 4-2176361-3 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 12.7 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E140RBTDF TE Connectivity / Holsworthy | 813 | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 5-2176359-3 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 140 Ohms | - | 62.5 mW (1/16 W) | - | - | Precision, Sulfur Resistant | - | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.02mm | 0.5mm | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E107RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 4-2176359-2 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 107 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E274RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 8-2176359-1 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 274 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E1K1BTDF TE Connectivity / Holsworthy | 7 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 4-2176360-0 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 1.1 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E19K1BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 6-2176361-0 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 19.1 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E221RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 7-2176359-2 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 221 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E133RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 5-2176359-1 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 133 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E130RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 5-2176359-0 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 130 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E316RBTDF TE Connectivity / Holsworthy | 1007 | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 8-2176359-7 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 316 Ohms | - | 62.5 mW (1/16 W) | - | - | Precision, Sulfur Resistant | - | - | SMD/SMT | - | - | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.02mm | 0.5mm | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E86R6BTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 3-2176359-3 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 86.6 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E1K82BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 6-2176360-1 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 1.82 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E453RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 2176360-3 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 453 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() RQ73C1E28K7BTDF TE Connectivity / Holsworthy | 45 |
| - | - | - | - | - | - | - | - | - | 0402 | 1005 | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | 7-2176361-7 | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | - | - | 10 PPM / C | AEC-Q200 Qualified | 28.7 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | Precision Automotive Thin Film SMD | - | - | - | - | 0.3 mm | 1 mm | 0.5 mm | - |