- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Termination Style | Resistance Tolerance | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C2A42R2BTDF TE Connectivity / Holsworthy | 617 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176373-1 | AEC-Q200 | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 42.2 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B34RBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176383-2 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 34 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C1J634RBTDF TE Connectivity / Holsworthy | 657 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176366-7 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 634 Ohms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J66K5BTDF TE Connectivity / Holsworthy | 212 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176368-3 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 66.5 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J487RBTDF TE Connectivity / Holsworthy | 957 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2176366-6 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 487 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2A10R7BTDF TE Connectivity / Holsworthy | 907 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 2176373-4 | AEC-Q200 | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 10.7 Ohms | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2 mm | 1.25 mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C1J3K16BTDF TE Connectivity / Holsworthy | 156 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 8-2176366-4 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 3.16 kOhms | 150 mW | Precision | SMD/SMT | 0.1 | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2B511KBTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 5-2176387-7 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 511 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B3K24BTDF TE Connectivity / Holsworthy | 7 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176385-4 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 3.24 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B511RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 6-2176384-6 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 511 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C1E7K5BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176361-1 | AEC-Q200 | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 7.5 kOhms | 62.5 mW (1/16 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J1K02BTDF TE Connectivity / Holsworthy | 728 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 3-2176366-7 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 1.02 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1E8K45BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 0402 | 1005 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176361-6 | AEC-Q200 | 0.000023 oz | 50 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 8.45 kOhms | 62.5 mW (1/16 W) | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | ||
![]() RQ73C1J73K2BTDF TE Connectivity / Holsworthy | 45 |
| - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176368-7 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 73.2 kOhms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J51R1BTDF TE Connectivity / Holsworthy | 7 |
| - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 1-2176365-1 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 51.1 Ohms | 150 mW | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.6mm | 0.85mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C1J8K66BTDF TE Connectivity / Holsworthy | 56 | - | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176367-7 | AEC-Q200 | 0.000071 oz | 75 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 8.66 kOhms | 150 mW | Anti-Sulfured Precision | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 1.55 mm | 0.8 mm | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RQ73C2A698RBTDF TE Connectivity / Holsworthy | 957 | - | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176374-9 | AEC-Q200 | 0.000225 oz | 100 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 698 Ohms | 200 mW (1/5 W) | Precision, Sulfur Resistant | SMD/SMT | ± 0.1% | Precision Automotive Thin Film SMD | 2.01mm | 1.25mm | 0.5 mm | 2 mm | 1.25 mm | ||
![]() RQ73C2B249KBTDF TE Connectivity / Holsworthy | 7 |
| - | 1206 (3216M) | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 2-2176387-7 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 249 kOhms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B26R7BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 4-2176383-2 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 26.7 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm | ||
![]() RQ73C2B562RBTDF TE Connectivity / Holsworthy | 45 |
| - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | 7-2176384-0 | AEC-Q200 | 0.000604 oz | 200 V | Cut Tape | RQ73 | 0.1 % | 10 PPM / C | AEC-Q200 Qualified | 562 Ohms | 400 mW | - | SMD/SMT | - | Precision Automotive Thin Film SMD | - | - | 0.6 mm | 3.1 mm | 1.6 mm |