- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- RoHS
- Series
- Resistance
- Tolerance
- Temperature Coefficient
- Unit Weight
- Case Code - in
- Case Code - mm
- Resistor Type
- Number of Terminals
Attribute column
Manufacturer
TE Connectivity Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Resistor Type | Termination Style | Failure Rate | Resistance Tolerance | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQ73C2B56R2BTDF TE Connectivity / Holsworthy | 50 |
| - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 7-2176383-3 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 56.2 Ohms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B44R2BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 6-2176383-3 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 44.2 Ohms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B698KBTDF TE Connectivity / Holsworthy | 50 |
| - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 7-2176387-0 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 698 kOhms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B499KBTDF TE Connectivity / Holsworthy | 50 |
| - | 1206 (3216M) | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 5-2176387-6 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 499 kOhms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B6K04BTDF TE Connectivity / Holsworthy | 41 |
| - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 7-2176385-0 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 6.04 kOhms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B82K5BTDF TE Connectivity / Holsworthy | 50 |
| - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 8-2176386-0 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 82.5 kOhms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2A121KBTDF TE Connectivity / Holsworthy | 73 | - | - | 0805 (2012M) | - | 0805 | 2012 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 9-2176376-6 | - | AEC-Q200 | - | 0.000225 oz | 100 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 121 kOhms | - | - | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | - | 2 mm | 1.25 mm | - | ||
![]() RQ73C1J68R1BTDF TE Connectivity / Holsworthy | 75 | - | - | - | - | 0603 | 1508 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 2-2176365-3 | - | AEC-Q200 | - | 0.000071 oz | 75 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 68.1 Ohms | - | - | 150 mW | Precision, Sulfur Resistant | SMD/SMT | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 1.6mm | 0.85mm | 0.45 mm | - | 1.55 mm | 0.8 mm | - | ||
![]() RQ73C2A20K5BTDF TE Connectivity / Holsworthy | 41 |
| - | - | - | 0805 | 2012 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 2-2176376-2 | - | AEC-Q200 | - | 0.000225 oz | 100 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 20.5 kOhms | - | - | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | - | 2 mm | 1.25 mm | - | ||
![]() RQ73C2A137KBTDF TE Connectivity / Holsworthy | 808 | - | - | - | - | 0805 | 2012 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 2176377-2 | - | AEC-Q200 | Details | 0.000158 oz | 100 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 137 kOhms | - | - | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | - | 2 mm | 1.25 mm | - | ||
![]() RQ73C2B2K05BTDF TE Connectivity / Holsworthy | In Stock | - | - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 2-2176385-5 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 2.05 kOhms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B316RBTDF TE Connectivity / Holsworthy | 50 |
| - | - | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 4-2176384-6 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 316 Ohms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2B15RBTDF TE Connectivity / Holsworthy | 41 |
| - | 1206 (3216M) | - | 1206 | 3216 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 1-2176383-8 | - | AEC-Q200 | - | 0.000604 oz | 200 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 15 Ohms | - | - | 400 mW | - | SMD/SMT | - | - | Precision Automotive Thin Film SMD | - | - | - | 0.6 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RQ73C2A71R5BTDF TE Connectivity / Holsworthy | 688 | - | - | - | - | 0805 | 2012 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | 8-2176373-3 | - | AEC-Q200 | - | 0.000225 oz | 100 V | - | Cut Tape | RQ73 | - | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 71.5 Ohms | - | - | 200 mW (1/5 W) | Anti-Sulfured Precision | SMD/SMT | - | ± 0.1% | Precision Automotive Thin Film SMD | - | 2 mm | 1.25 mm | 0.5 mm | - | 2 mm | 1.25 mm | - | ||
![]() 3503G2B1K47FTDF TE Connectivity / Holsworthy | 312 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176524-2 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.47 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K43FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176524-1 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.43 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B15K4FTDF TE Connectivity / Holsworthy | 499 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176525-1 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 15.4 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B1K18FTDF TE Connectivity / Holsworthy | 35 |
| - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176524-3 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 1.18 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B12K7FTDF TE Connectivity / Holsworthy | 1012 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 3-2176525-3 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 12.7 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - | ||
![]() 3503G2B15KFTDF TE Connectivity / Holsworthy | 1013 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3015 | 1000 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | Tape & Reel (TR) | 4-2176525-0 | Active | - | Details | - | 100 V | -55°C ~ 155°C | Cut Tape | 3503 | 0.120 L x 0.061 W (3.05mm x 1.55mm) | 1 % | 2 | 50 PPM / C | Aluminium Nitride Thin Film Power Resistor | 15 kOhms | Thin Film | 2W | 2 W | - | SMD/SMT | - | - | Thin Film Resistors SMD | - | - | - | 0.43 mm | 0.023 (0.58mm) | 3.05 mm | 1.55 mm | - |